location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv7-4035es Intel® Core™ i5 i5-450M Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Bronze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv7-4035es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS530EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0885631285237 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19093
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP Pavilion dv7-4035es Intel® Core™ i5 i5-450M Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Bronze
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinador portàtil Petxina de cloïssa Bronze
  • - Intel® Core™ i5 i5-450M 2,4 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 Pixeles Retroil·luminació LED 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Mobility Radeon HD 5650 Intel® HD Graphics
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Liti-Ion (Li-Ion) 90 W
  • - Windows 7 Home Premium 64-bit
Warranty: Garantía: 1 año en piezas y mano de obra con recogida y devolución
Long product name HP Pavilion dv7-4035es Intel® Core™ i5 i5-450M Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Bronze :
The short editorial description of HP Pavilion dv7-4035es Intel® Core™ i5 i5-450M Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Bronze

HP Pavilion dv7-4035es Entertainment Notebook PC
More>>>
HP Pavilion dv7-4035es Intel® Core™ i5 i5-450M Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Bronze:
The official marketing text of HP Pavilion dv7-4035es Intel® Core™ i5 i5-450M Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Bronze as supplied by the manufacturer

Nunca ha sido más fácil hacer más, ir a cualquier sitio y tener más diversión. El HP Pavilion dv7 posibilita, con un potente rendimiento de PC, el soporte multimedia y una gama completa de funciones integradas y software empaquetado en un chasis con un elegante diseño.

Obtenga especificaciones de PC en un diseño móvil

• El HP Pavilion dv7 le ofrece un rendimiento de PC total, además de la libertad de la movilidad. Obtenga la selección de los últimos procesadores Intel® y AMD, además de unas potentes tarjetas gráficas diferenciadas que incluyen 1 GB de VRAM, PowerExpress híbrido y Crossfire.


Simplifique y disfrute todo lo que haga

• Con su pantalla grande de alta definición, su Clickpad grande y un acceso a Internet de una pulsación HP QuickWeb, el HP Pavilion dv7 hace que el trabajo y el juego resulten más sencillos y más divertidos.


Seguridad y almacenamiento para todos los datos

• Almacene fácilmente todos los datos, con hasta 2 TB de almacenamiento para configuraciones de dos DD y una unidad óptica interna. Además, mantenga todo de forma segura con el lector SimplePass Fingerprint y el último software de seguridad de HP.


Soporte multimedia rico y potente

• Disfrute de un sonido increíble con audio Dolby o Beat, altavoces Altec Lansing y triple subwoofer para graves. Y para una experiencia multimedia total: una pantalla de alta definición, cámara Web integrada y edición de fotos/vídeo con Corel PaintShop y Corel VideoStudio.


Diseño que brilla

• El HP Pavilion dv7 fue diseñado para ofrecer un aspecto excelente y mayor duración con menos componentes de calidad más alta en un chasis compacto y duradero de aluminio. También incluye una ilustración grabada y una amplia gama de opciones ricas y saturadas de colores.

Short summary description HP Pavilion dv7-4035es Intel® Core™ i5 i5-450M Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Bronze:
This short summary of the HP Pavilion dv7-4035es Intel® Core™ i5 i5-450M Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Bronze data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv7-4035es, Intel® Core™ i5, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 Pixeles, 4 GB, 500 GB

Long summary description HP Pavilion dv7-4035es Intel® Core™ i5 i5-450M Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Bronze:
This is an auto-generated long summary of HP Pavilion dv7-4035es Intel® Core™ i5 i5-450M Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Bronze based on the first three specs of the first five spec groups.

HP Pavilion dv7-4035es. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i5, Processador: i5-450M, Freqüència de processador: 2,4 GHz. Pantalla diagonal: 43,9 cm (17.3"), Tipus HD: HD+, Resolució de pantalla: 1600 x 900 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 500 GB, Suport d'emmagatzematge: HDD, Tipus d'unitat òptica: DVD Super Multi DL. Sistema operatiu subministrat: Windows 7 Home Premium. Color de producte: Bronze

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Bronze
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
43,9 cm (17.3")
Resolució de pantalla *
1600 x 900 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
HD+
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
4th gen Intel® Core™ i5
Processador *
i5-450M
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
2,66 GHz
Freqüència de processador *
2,4 GHz
Bus del sistema
4,8 GT/s
Memòria cau de processador
3 MB
Tipus de memòria cau de processador
L3
Socket del processador
Sòcol 988
Litografia de processador
32 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Core i5-400 Series
Nom de codi de processador
Arrandale
Tipus de Bus
DMI
Paritat FSB
No
Execució pas a pas
K0
Potència de disseny tèrmic (TDP)
35 W
Tjunction
105 °C
Número màxim de carrils PCI Express
16
Versió de ranures PCI Express
2.0
PCI Express сonfigurations
1x16
Número de transistors Processing Die
382 M
Mida de Processing Die
81 mm²
Ràtio bus / core
18
ECC suportat pel processador
No
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR3-SDRAM
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 2 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
8 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
500 GB
Suport d'emmagatzematge *
HDD
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
500 GB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Tipus d'unitat òptica *
DVD Super Multi DL
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
Llapis de Memòria (MS), MMC, MS PRO, SD, xD
Gràfics
Model d'adaptador de gràfics discret *
AMD Mobility Radeon HD 5650
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics
Freqüència base d'adaptador de gràfics en funcionament
500 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
766 MHz
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Xarxes
Wi-Fi
Yes
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
No
Xarxa de dades
No compatible
4G WiMAX
No
Connectivitat
Quantitat de ports USB 2.0 *
3
Quantitat de ports esata/USB 2.0
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Sortides per a auriculars
1
S / PDIF port de sortida
No
Micròfon, jack d'entrada de linia
Yes
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Ranura expresscard
No
Connectivitat
Tipus de slots cardbus PCMCIA
No
Ranura smartcard
No
Connexió d'auriculars
3,5 mm
Connectivitat de micròfon
3,5 mm
Rendiment
Chipset de placa mare
Intel® HM55 Express
Teclat
Dispositiu assenyalat
Clickpad
Teclat numèric *
Yes
Teclat de mida completa
Yes
Tecles Windows
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Controladors inclosos
Yes
Sistema operatiu subministrat *
Windows 7 Home Premium
Característiques especials del processador
Intel Wireless Display (widi) Technology
No
Intel My wifi Technology
No
Intel Smart Connect Technology
No
Intel Anti-Theft Technology
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
rPGA 37.5x 37.5, BGA 34x28
Conjunts d'instruccions suportades
SSE4.1/4.2
Codi de processador
SLBTZ
Extensió d'adreça física (PAE)
36 Bit
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Litografia d'imc i gràfics
45 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49022
Processador sense conflictes
No
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
6
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, HDD, Encès, Supervisor, Usuari
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
415,3 mm
Profunditat
274 mm
Alçada (part frontal)
3,18 cm
Alçada (part posterior)
3,7 cm
Pes *
3,63 kg
Contingut de l'embalatge
Cables inclosos
AC
Manual
Yes
Guia d'Inici Ràpid
Yes
Targeta de garantia
Yes
Altres característiques
Adaptador de CA agrupades
Yes
Escriptura de llum
Yes
Compatibilitat 3D
No
Màxim de memòria interna (64 bits)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 02:31:49
Es ha coleccionado 10 opiniones de expertos para HP Pavilion dv7-4035es Intel® Core™ i5 i5-450M Portátil 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Unidad de disco duro AMD Mobility Radeon HD 5650 Windows 7 Home Premium Bronce y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Review comments Score
notebookcheck.org
Updated:
2014-05-28 02:31:48
El Pavilion dv7 es un portátil multimedia de 17" de HP que saca los colores a la mayoría de portátiles y a unos cuantos PCs de sobremesa en términos de rendimiento. El portátil alberga una rápida gráfica, una , 8 GB de RAM y 1 TB de disco duro.Incluso...
Good Gran rendimiento de aplicación, Tarjeta gráfica potente, Carcasa de aluminio resistente, Unidad óptica Blu-ray, 2x USB 3.0, Buena duración de batería...
Bad Display débil, Leve ahogo, Algunos defectos de manufactura, Algo ruidoso bajo carga...
Bottom line El HP Pavilion dv7-6c07eg es un paquete muy atractivo. Por poco mas de 900 Euros, el usuario recibe un potente portátil multimedia de 17" que ofrece elevados rendimientos de aplicación y juego - a pesar del hecho de que ni el Core i7-2670QM ni la Rade...
81%
pcactual.com
Updated:
2014-05-28 02:31:48
Dentro de la gama Pavilion encontramos este dv7 específicamente destinado a aquellos que buscan diseño elegante, mucha calidad y una configuración muy potenteEn este caso, hay que destacar además la vertiente multimedia del equipo, donde brilla especia...
Good Calidad de materiales y acabado, Tacto del teclado, Sistema de sonido integrado potente y con un amplio rango de frecuencias...
Bad Ausencia de Bluetooth, Autonomía algo escasa, aunque comprensible dado el tamaño de pantalla...
83%