Seleccioneu país
Seleccioneu idioma
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 650 G2 Negre, Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
650 G2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W6E07AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889899538937 show
Category Portàtils
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11806
Aquesta característica està basada en els 87181 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 85169 usuaris del Open Icecat (gratuit).
Info modified on: 23 gen 2020 04:56:16
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP ProBook 650 G2 Negre, Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro:
This short summary of the HP ProBook 650 G2 Negre, Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 650 G2, 6th gen Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 4 GB, 256 GB

Long summary description HP ProBook 650 G2 Negre, Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro:
This is an auto-generated long summary of HP ProBook 650 G2 Negre, Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro based on the first three specs of the first five spec groups.

HP ProBook 650 G2. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: 6th gen Intel® Core™ i5, Processador: i5-6300U, Freqüència de processador: 2,4 GHz. Pantalla diagonal: 39,6 cm (15.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Tipus d'unitat òptica: DVD Super Multi DL. Adaptador de gràfics en funcionament. Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Negre, Plata

Tecnología Intel® Turbo Boost
Tecnología Intel® Turbo Boost

Rendimiento superior cuando más lo necesita.
Tecnología Intel® Turbo Boost 2.0 acelera el rendimiento del procesador y los gráficos mediante el aumento de la frecuencia de funcionamiento cuando opera bajo los límites de especificación. La frecuencia máxima varía en función de la carga de trabajo, hardware, software, y la configuración general del sistema.

Tecnología Intel® Quick Sync Video
Tecnología Intel® Quick Sync Video

Crear, editar y compartir vídeo en Flash.
Intel® Quick Sync Video utiliza las funciones de procesamiento de medios dedicados a la tecnología de gráficos Intel® para realizar tareas de codificación de vídeo - como la creación de DVD o Blu-ray, creación y edición de videos 3D, la conversión de archivos de vídeo en 2D, 3D y conversión de vídeo para reproductores de medios portátiles y sitios de redes sociales - más rápido y más fácil.

Intel® Advantage de Pequeños Negocios (Intel® SBA)
Intel® Advantage de Pequeños Negocios (Intel® SBA)

Soluciones para ayudarle a concentrarse en su pequeña empresa
Intel® Small Business Advantage (Intel® SBA) ayuda a las pequeñas empresas sin una red gestionada, a administrar los problemas de seguridad y productividad. Esta solución ayuda a mantener y proteger los PCs de forma automática para que pueda centrarse en dirigir su negocio.

Disseny
Color de producte *
Negre, Plata
Tipus de producte *
Ordinador portàtil
Factor de forma *
Petxina de cloïssa
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Pantalla dual
No
Tipus de panell
SVA
Tipus HD
HD
Relació d'aspecte
16:9
Retroil·luminació LED
Yes
Superfície de pantalla
Mat
Processador
Freqüència de processador *
2,4 GHz
Família de processador *
6th gen Intel® Core™ i5
Processador nombre de nuclis *
2
Processador *
i5-6300U
Freqüència d'acceleració del processador
3 GHz
Fils de processador
4
Bus del sistema
4 GT/s
Memòria cau de processador
3 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
LGA 1356 (sòcol B2)
Litografia de processador
14 nm
Modes operatius de processador
64 bits
Sèrie de processador
Intel® Core™ i5-6300 Mobile Series
Nom de codi de processador
Skylake
Tipus de Bus
QPI
Execució pas a pas
D1
Potència de disseny tèrmic (TDP)
15 W
Freqüència de Configurable TDP-down
800 MHz
Tjunction
100 °C
Número màxim de carrils PCI Express
12
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x4,4x1
ECC suportat pel processador
No
Memòria
Memòria interna *
4 GB
Tipus de memòria interna *
DDR4-SDRAM
Velocitat de rellotge de memòria
2133 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 4 GB
Ranures de memòria
2x SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Lector de targetes integrat *
Yes
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Factor de forma SSD
M.2
Compatible amb targetes de memòria
SD,SDHC,SDXC
Gràfics
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 520
Model d'adaptador de gràfics discret *
No disponible
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1000 MHz
Memòria d'adaptador de gràfics en funcionament màxima
1,74 GB
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
1916
Àudio
Micròfon incorporat
Yes
Càmera
Càmera frontal *
Yes
Unitat de discs òptics
Tipus d'unitat òptica *
DVD Super Multi DL
Xarxes
Bluetooth *
Yes
3G *
No
4G *
No
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Wi-Fi *
Yes
Estàndards Wi-Fi *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Tipus d'antena *
2x2
Ethernet / connexió LAN *
Yes
Versió Bluetooth
4.2
Taxes de transferència de dades Ethernet LAN
10,100,1000 Mbit/s
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Connectivitat
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat d'interficies DisplayPorts *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Port de micròfon/auricular combo
Yes
Connector d'acoblament
Yes
Teclat
Teclat numèric *
Yes
Dispositiu assenyalat
Ratolí tàctil
Teclat estil illa
Yes
Teclat resistent a esquitxades
Yes
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64 bits
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel My wifi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
1
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 mm
Conjunts d'instruccions suportades
SSE4.1,SSE4.2,AVX 2.0
Codi de processador
SR2F0
Configuració de CPU (màx.)
1
Opcions integrades disponibles
Yes
Litografia d'imc i gràfics
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Smart Response
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
1,00
Versió de la tecnologia Intel Secure Key
1,00
Versió d'Intel Small Business Advantage (SBA)
1,00
Versió de l'Intel TSX-NI
1,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
88190
Processador sense conflictes
Yes
Special features
Segment HP
Empresa
Bateria
Battery capacity *
48 Wh
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Pes i dimensions
Pes *
2,31 kg
Amplada *
378 mm
Profunditat *
257 mm
Alçada
27,4 mm
Country Distributor
Australia 2 distributor(s)
Customer service details
X