location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G5 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W4Q07EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190780351710 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12462
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2017
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 250 G5 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel® Core™ i5-6200U (3MB Cache, 2.3GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 8GB (2133MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty: 1 año de garantía limitada (Care Packs opcionales disponibles, se venden por separado), 1 año de garantía limitada en batería principal
Long product name HP 250 G5 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata :
The short editorial description of HP 250 G5 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata

Intel® Core™ i5-6200U (3MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, DVD Super Multi DL, Intel HD Graphics 520, LAN, WLAN, Bluetooth, FreeDOS
More>>>
HP 250 G5 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata:
The official marketing text of HP 250 G5 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata as supplied by the manufacturer

Asequible y preparado para los negocios
Manténgase conectado con este PC Notebook HP 250 de precio económico. Complete las tareas profesionales con la tecnología Intel®, herramientas esenciales de colaboración y Windows 10 Pro[1] cargado en el HP 250. El chasis duradero ayuda a proteger el ordenador portátil contra los rigores del día.

Short summary description HP 250 G5 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata:
This short summary of the HP 250 G5 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G5, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 8 GB, 256 GB

Long summary description HP 250 G5 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata:
This is an auto-generated long summary of HP 250 G5 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata based on the first three specs of the first five spec groups.

HP 250 G5. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i5, Processador: i5-6200U, Freqüència de processador: 2,3 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD Super Multi DL. Sistema operatiu subministrat: DOS gratuït. Color de producte: Plata

Diseño móvil resistente

Tenga por seguro que el HP 250 puede mantenerse al día con las asignaciones sobre la marcha. El chasis duradero protege el portátil, por lo que se ve tan profesional como usted.

Diseñado para empresas

Realice proyectos con seguridad con Windows 10 Pro[1] y la potencia de los últimos procesadores Intel® Core™ i3/i5[2] con memoria DDR4 opcional.[3]

Complementos que perfeccionan la experiencia

HP, líder mundial en PCs, le ayuda a equiparse con un ordenador portátil totalmente funcional, listo para conectarse a todos sus periféricos[3] y diseñado para adaptarse a las necesidades del negocio.

No deje que nada se interponga en su camino

Ayude a asegurar el futuro de su negocio. Los PCs de HP aprovechan al máximo Windows 10 Pro[1] para protegerle contra las amenazas de seguridad de hoy y maximizan las características de gestión y productividad para los negocios.

Entretenimiento excelente

La unidad de DVD-RW SuperMulti opcional[3] le permite ver DVD y crear copias de seguridad para su trabajo.

Elimine el ruido

Ayude a eliminar el ruido ambiental, incluyendo los clics del teclado con el Software de reducción de ruidos HP.

Escúchelo, véalo

Aproveche al máximo las conferencias virtuales.[5] Dé vida a su trabajo gracias a un sonido vivo y envolvente, con ricos y profundos graves y diálogos nítidos y claros con el software DTS Studio Sound™.

Visión nítida y clara

Los gráficos discretos opcionales AMD Radeon™[3] con hasta 2 GB de memoria de vídeo en el ordenador portátil HP 250 proporcionan una experiencia visual impresionante en la pantalla FHD opcional.[3]

Ayude a proteger los datos críticos

El Trusted Platform Module (TPM)[6] de firmware proporciona claves de cifrado basadas en hardware para proteger sus datos, correo electrónico y las credenciales de usuario.

Conectividad sin problemas

Obtenga conexiones rápidas con Gigabit LAN y combo WLAN 802.11ac/Bluetooth® 4.2.[3,7]

Opciones de almacenamiento

Las últimas opciones de almacenamiento garantizan un rendimiento óptimo de su PC Notebook HP 250. Elija entre una amplia gama de opciones de unidades SSD,[3] o HDD de hasta 1 TB de almacenamiento.[8]

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
6th gen Intel® Core™ i5
Processador *
i5-6200U
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
2,8 GHz
Freqüència de processador *
2,3 GHz
Bus del sistema
4 GT/s
Memòria cau de processador
3 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
LGA 1356 (sòcol B2)
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel® Core i5-6200 series
Nom de codi de processador
Skylake
Tipus de Bus
QPI
Execució pas a pas
D1
Potència de disseny tèrmic (TDP)
15 W
Freqüència de TDP-up configurable
2,4 GHz
TDP-up configurable
25 W
Configurable TDP-down
7,5 W
Freqüència de Configurable TDP-down
0,8 GHz
Tjunction
100 °C
Número màxim de carrils PCI Express
12
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x4, 4x1
ECC suportat pel processador
No
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2133 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 8 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Factor de forma SSD
M.2
Tipus d'unitat òptica *
DVD Super Multi DL
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 520
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1000 MHz
Memòria d'adaptador de gràfics en funcionament màxima
1,74 GB
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
1916
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Construït en els descodificadors d'àudio
DTS Studio Sound
Càmera
Càmera frontal
Yes
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Tipus d'antena
1x1
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
4.2
Miracast
Yes
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Port de micròfon/auricular combo
Yes
Connector d'acoblament
No
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat estil illa
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
DOS gratuït
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel My wifi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 X 24 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Codi de processador
SR2EY
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Litografia d'imc i gràfics
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Smart Response
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Versió d'Intel Small Business Advantage (SBA)
1,00
Versió de l'Intel TSX-NI
1,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Processador sense conflictes
Yes
Special features
HP CoolSense
Yes
HP ePrint
Yes
HP Support Assistant
Yes
HP Touchpoint Manager
Yes
Programari HP proporcionat
HP Noise Cancellation; HP PC Hardware Diagnostics UEFI; HP Communication Recovery Tool; HP e-Service; HP System Event Utility
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
4
Battery capacity *
41 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Ranura de bloqueig del cable
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Pes i dimensions
Amplada
384,3 mm
Profunditat
254,6 mm
Alçada
24,3 mm
Pes *
1,96 kg
Altres característiques
Adaptador de CA agrupades
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 19:32:41
Es ha coleccionado 29 opiniones de expertos para HP 250 G5 Intel® Core™ i5 i5-6200U Portátil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Plata y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Review comments Score
gizcomputer.com
Updated:
2019-11-21 19:32:38
Os traemos en esta ocasión el análisis a este HP 250 G5 Z3A41ES, un resistente portátil que nos asegura un rendimiento excepcional sumado a un diseño minimalista.Este portátil promete un rendimiento de alta calidad gracias a su procesador Intel® Core™ i...
Good Rendimiento fluido y sin cortes, Diseño sencillo pero efectivo...
Bad Almacenamiento demasiado justo...
Bottom line Este ordenador portátil ofrece una magnífica relación calidad-precio y se nota en gran medida la buena mano de HP a la hora de fabricar ordenadores. La unidad de DVD-RW SuperMulti, permite ver DVD y crear copias de seguridad por lo que es una opción acert...
75%
notebookcheck.org
Updated:
2019-11-21 19:32:39
Cambio generacional. Más rendimiento de cálculo, por fin un display FHD, y un dispositivo de almacenamiento más rápido convierten el nuevo protátil de HP en un auténtico todoterreno de oficina. A pesar de esas nuevas características, el portátil también h...
Good display mate, rendimiento de sistema, Full HD, temperatura...
Bad tinte azulado, ventilador siempre activo, ruido de ventilador, mantenimiento complicado, RAM no dual-channel de serie...
75%
notebookcheck.org
Updated:
2019-11-21 19:32:39
Barato y lento. La CPU Celeron de 6 W ofrece una experiencia Windows 10 insuficiente incluso cuando la equipas con un SSD primario. Funcionamiento silencioso y gran aguante de batería son los principales beneficios de una configuración de tan poca potenci...
Good sin ralentización CPU; bajas temperaturas, gran aguante; bajo consumo, batería de Ión-Litio extraíble, HDD y RAM mejorables, HDMI y VGA, económico, silencioso...
Bad las teclas repiquetean; no están iluminadas, poco espacio de color y poco ángulo de visión, rendimiento de sistema lento, tapa susceptible a la flexión, textura plástica barata, retroiluminación ténue de display, mantenibilidad complicada, sin USB Type-C...
76%
Avís legal HP 250 G5 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) DOS gratuït Plata:
Avís legal

[1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores, software o la actualización de BIOS para sacar el máximo partido de la funcionalidad Windows. Windows 10 se actualiza automáticamente y está siempre habilitado. Puede que su proveedor de servicios de Internet aplique cargos y se exijan requisitos adicionales con el tiempo para actualizaciones. Consulte www.microsoft.com.
[2] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.
[3] Se vende aparte o como característica opcional.
[5] Requiere una conexión a Internet.
[6] Firmware TPM es la versión 2.0. Hardware TPM es v1.2, que es un subconjunto de la versión de la especificación TPM 2.0 v0.89, tal como es implementado por Intel Platform Trust Technology (PTT).
[7] Se necesita un punto de acceso inalámbrico y acceso a Internet. Disponibilidad de puntos de acceso inalámbricos públicos limitados. Las especificaciones para WLAN 802.11ac son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del portátil con otros dispositivos WLAN 802.11ac pueda verse afectada.
[8] Para discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows) del espacio en disco para el software de recuperación del sistema.