location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6212es Desktop PC Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Mini Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion p6212es Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS261AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884962496435 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10141
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Apr 2010
Product end of life date
Bullet Points HP Pavilion p6212es Desktop PC Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Mini Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Core™ i5 i5-750 2,66 GHz
  • - 6 GB DDR3-SDRAM
  • - 500 GB DVD±RW Lector de targetes integrat
  • - NVIDIA® GeForce® GT 220 1,02 TB
  • - Ethernet / connexió LAN
  • - Windows 7 Home Premium
Warranty: Garantía: 1 año en piezas y mano de obra con recogida y devolución
Long product name HP Pavilion p6212es Desktop PC Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Mini Tower :
The short editorial description of HP Pavilion p6212es Desktop PC Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Mini Tower

Intel Core i5-750 (2.66 GHz, 8MB L3), 6GB DDR3 SDRAM, 500GB SATA 3G 7200 rpm, DVD-RW Light Scribe, NVIDIA GeForce GT220, WLAN 802.11 b/g/n, 15-in-1, Windows 7 Home Premium (64 bit)
More>>>
HP Pavilion p6212es Desktop PC Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Mini Tower:
The official marketing text of HP Pavilion p6212es Desktop PC Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Mini Tower as supplied by the manufacturer

El PC de sobremesa HP Pavilion serie p6200 ofrece un rendimiento completo y una impresionante facilidad de uso, todo ello con un diseño clásico eterno

Características

Con Windows 7 original para un magnífico entretenimiento digital y funciones avanzadas

Diseño clásico eterno
- El acabado brillante intenso negro piano color negro con un toque de cromo de PC de sobremesa HP Pavilion serie p6200 añade un toque de estilo a cualquier hogar. Los conectores y unidades de disco ocultos añaden más elegancia

Impresionante rendimiento
- Este PC de sobremesa de funciones completas incluye procesadores potentes, unidades de disco duro de gran capacidad, software avanzado, las más recientes funciones de seguridad, amplias opciones de conectividad y sonido digital de alta calidad

El contenido digital y el entretenimiento personal es ahora más fácil
- El grabador de DVD SuperMulti, el lector de medios digitales 15-en-1 y la bahía opcional para HP Pocket Media Drive (no incluida, se vende por separado), hacen el entretenimiento digital fácil y divertido

Un sistema, un estilo: diseñado para combinar aspecto y prestaciones
- Diseñados para adaptarse perfectamente a este PC, los monitores de pantalla panorámica HP conservan el mismo estilo y aspecto elegante con innovadoras funciones

Fiable y protegido
- Aproveche la calidad, fiabilidad y servicio técnico que espera de HP

Short summary description HP Pavilion p6212es Desktop PC Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Mini Tower:
This short summary of the HP Pavilion p6212es Desktop PC Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Mini Tower data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion p6212es Desktop PC, 2,66 GHz, Intel® Core™ i5, 6 GB, 500 GB, DVD±RW, Windows 7 Home Premium

Long summary description HP Pavilion p6212es Desktop PC Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Mini Tower:
This is an auto-generated long summary of HP Pavilion p6212es Desktop PC Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 220 Windows 7 Home Premium Mini Tower based on the first three specs of the first five spec groups.

HP Pavilion p6212es Desktop PC. Freqüència de processador: 2,66 GHz, Família de processador: Intel® Core™ i5, Processador: i5-750. Memòria interna: 6 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 500 GB, Lector de targetes integrat, Tipus d'unitat òptica: DVD±RW. Model d'adaptador de gràfics discret: NVIDIA® GeForce® GT 220. Wi-Fi. Sistema operatiu subministrat: Windows 7 Home Premium. Tipus de xassís: Mini Tower. Tipus de producte: PC. Pes: 9,6 kg

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5
Processador *
i5-750
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,2 GHz
Freqüència de processador *
2,66 GHz
Socket del processador
LGA 1156 (Socket H)
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
Smart Cache
Processador de bus frontal
1333 MHz
Bus del sistema
2,5 GT/s
Tipus de Bus
DMI
Paritat FSB
No
Litografia de processador
45 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Core i5-700 Desktop Series
Nom de codi de processador
Lynnfield
Potència de disseny tèrmic (TDP)
95 W
Tcase
72,7 °C
Versió de ranures PCI Express
2.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 2x8
Número de transistors Processing Die
774 M
Mida de Processing Die
296 mm²
Execució pas a pas
B1
Ràtio bus / core
20
Màxim de memòria interna suportada pel processador
16 GB
Tipus de memòria suportats pel processador
DDR3-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1066, 1333 MHz
Amplada de banda de memòria suportada pel processador (màx.)
21 GB/s
ECC suportat pel processador
No
Memòria
Memòria interna *
6 GB
Tipus de memòria interna
DDR3-SDRAM
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
500 GB
Tipus d'unitat òptica *
DVD±RW
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GT 220
Memòria d'adaptador de gràfics discret
1,02 TB
Memòria d'adaptador de gràfics màxima
3,839 GB
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
Yes
Connectivitat
Quantitat de ports USB 2.0 *
8
Quantitat de ports VGA (D-Sub)
1
Port DVI
Yes
Quantitat de ports HDMI *
1
Quantitat de ports IEEE 1394/Firewire
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Connectivitat
Sortides per a auriculars
1
Disseny
Tipus de xassís *
Mini Tower
País d'origen
Xina
Rendiment
Sistema d'àudio
High Definition Audio 7.1
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 7 Home Premium
Programari de prova
Windows Photo Gallery, Windows Movie Maker, Windows DVD Maker, Cyberlink DVDSuite, EasyBits Magic Desktop, Windows Media Center, Microsoft Internet Explorer, Windows Mail
Característiques especials del processador
Intel Wireless Display (widi) Technology
No
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel Clear Video HD Technology
No
Tecnologia Intel Clear Video
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
SSE4.2
Extensió d'adreça física (PAE)
36 Bit
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42915
Intel® Turbo Boost Technology
1.0
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
No
Intel My wifi Technology
No
Intel Anti-Theft Technology
No
Processador sense conflictes
No
Pes i dimensions
Amplada *
175 mm
Profunditat *
414 mm
Alçada *
387 mm
Pes *
9,6 kg
Pes de paquet
14 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Altres característiques
Escriptura de llum
Yes
Sintonitzador de TV integrat
No
Control remot de mà
No
Característiques xarxes
Ethernet, Fast Ethernet
Tecnologia sense fils
IEEE 802.11b/g/n
Floppy drive installed
No