Seleccioneu país
Seleccioneu idioma
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 4658 Injecció de tinta tèrmica 4800 x 1200 DPI 9,5 ppm A4 Wi-Fi

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4658
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V6D30B#BAW
Category Multifuncionals
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11326
Aquesta característica està basada en els 87244 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 85244 usuaris del Open Icecat (gratuit).
Info modified on: 27 gen 2020 11:05:20
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP OfficeJet 4658 Injecció de tinta tèrmica 4800 x 1200 DPI 9,5 ppm A4 Wi-Fi:
This short summary of the HP OfficeJet 4658 Injecció de tinta tèrmica 4800 x 1200 DPI 9,5 ppm A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 4658, Injecció de tinta tèrmica, Impressió en color, 4800 x 1200 DPI, A4, Impressió directa, Negre

Long summary description HP OfficeJet 4658 Injecció de tinta tèrmica 4800 x 1200 DPI 9,5 ppm A4 Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 4658 Injecció de tinta tèrmica 4800 x 1200 DPI 9,5 ppm A4 Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 4658. Tecnologia d'impressió: Injecció de tinta tèrmica, Impressió: Impressió en color. Resolució màxima: 4800 x 1200 DPI, Velocitat d'impressió (color, qualitat normal, A4/US Letter): 6,8 ppm. Còpia: Còpia en color. Resolució màxima de còpia: 600 x 300 DPI. Escaneig: Escaneig en color. Resolució d'escaneig òptic: 1200 x 1200 DPI. Fax: Fax en color. Mida màxima de paper sèrie A ISO: A4. Wi-Fi. Impressió directa. Color de producte: Negre

Característiques
Tecnologia d'impressió *
Injecció de tinta tèrmica
Impressió *
Impressió en color
Còpia *
Còpia en color
Escaneig *
Escaneig en color
Fax *
Fax en color
Cicle de (màxim) *
1200 pàgines per mes
Remitent digital *
No
Impressió dúplex *
Yes
Número de cartutxos d'impressió *
2
Cicle de treball (recomanat)
100 - 400 pàgines per mes
Mode d'impressió dúplex
Automàtic
Impressió de colors
Negre, Cian, Magenta, Groc
Tot en un multitasca
No
Velocitat d'impressió
Resolució màxima *
4800 x 1200 DPI
Velocitat d'impressió (negre, qualitat normal, A4/US Letter) *
9,5 ppm
Velocitat d'impressió (color, qualitat normal, A4/US Letter)
6,8 ppm
Temps a la primera pàgina (negre, normal)
18 s
Temps a la primera pàgina (color, normal)
20 s
Marges d'impressió (superior, inferior, dreta, esquerra)
3 mm
Copiar
Resolució màxima de còpia *
600 x 300 DPI
Velocitat de copiat (qualitat normal, negre, A4)
7,5 cpm
Velocitat de copiat (qualitat normal, color, A4)
4 cpm
Nombre màxim de còpies
20 còpies
Mida de la copiadora
25 - 400%
Escaneig
Resolució d'escaneig òptic *
1200 x 1200 DPI
Tipus d'anàlisi *
De superfície plana i alimentador automàtic de documents
Àrea d'escombrat màxima
216 x 297 mm
Tecnologia d'exploració
CIS
Escanejar a
Correu electrònic, Fitxer
Velocitat d'escaneig (color)
4 ppm
Velocitat d'escàner (negre)
8 ppm
Formats d'imatge suportats
BMP,JPG,PNG,TIF
Formats de document admesos
PDF,RTF,TXT
Profunditat de color interior
24 Bit
Nivells d'escala de grisos
256
Versió TWAIN
2,1
Fax
Resolució de fax (negre)
1200 x 1200 DPI
Velocitat de transmissió de fax
4 sec/page
Memòria fax
99 pàgines
Radiodifusió fax
50 localitzacions
Capacitat d'entrada i sortida
Capacitat d'entrada màxima
100 fulles
Capacitat de producció màxima
25 fulles
Manipulació del paper
Mida màxima de paper sèrie A ISO *
A4
Mides ISO A-series (A0. .. A9) *
A4,A5,A6
Connectivitat
Impressió directa *
Yes
Port USB *
Yes
Interfícies estàndard
USB 2.0, LAN sense fil
Quantitat de ports USB 2.0
1
Xarxes
Wi-Fi *
Yes
Ethernet / connexió LAN *
No
Tecnologies d'impressió mòbil *
Apple AirPrint,HP ePrint,Mopria Print Service
Estàndards Wi-Fi
802.11b,802.11g,Wi-Fi 4 (802.11n)
Rendiment
Memòria interna *
64 MB
Lector de targetes integrat *
No
Màxima memòria interna
64 MB
Processador integrat
Yes
Freqüència del processador
360 MHz
Disseny
Color de producte *
Negre
Posicionament al mercat *
Llar i oficina
Pantalla integrada *
Yes
Exposar
LCD
Pantalla diagonal
5,59 cm (2.2")
Pantalla a color
No
Gestió de l'energia
Certificat Energy Star *
Yes
Consum elèctric (mitja operativa) *
15 W
Mitjana de consum d'energia durant l'impressió
15 W
Mitjana de consum d'energia durant la còpia
12 W
Consum d'energia (preparat)
3,45 W
Consum d'energia (en espera)
0,65 W
Consum d'energia (off)
0,15 W
Tensió d'entrada de CA
100 - 240 MB/s
Freqüència d'entrada de CA
50 - 60 Hz
Requisits del sistema
Sistemes operatius Windows suportats
Yes
Sistemes operatius Mac suportats
Yes
Condicions ambientals
Rang d'humitat
20 - 80%
Rang de temperatura (T-T)
-40 - 60 °C
Interval de temperatura de funcionament (T-T)
5 - 40 °C
Humitat d'emmagatzematge
20 - 90%
Pes i dimensions
Amplada *
445 mm
Profunditat *
369 mm
Alçada *
190 mm
Pes *
6,55 kg
Country Distributor
Deutschland 3 distributor(s)
Customer service details
X