location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G4 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6N58EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889894798527 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13657
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 26 Jun 2024 11:06:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2016
Product end of life date
Bullet Points HP 250 G4 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinador portàtil Petxina de cloïssa Negre
  • - Intel® Core™ i5 i5-6200U 2,3 GHz
  • - 39,6 cm (15.6") 1366 x 768 Pixeles SVA Retroil·luminació LED Mat 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi DL
  • - Intel® HD Graphics 520
  • - Wi-Fi 4 (802.11n) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Liti-Ion (Li-Ion) 31 Wh 45 W
  • - Windows 10 Home 64-bit
Warranty: 1 año de garantía limitada (Care Packs opcionales disponibles, se venden por separado), 1 año de garantía limitada en batería principal
Long product name HP 250 G4 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre :
The short editorial description of HP 250 G4 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre

Intel Core i5-6200U, 8GB DDR3L SDRAM, 1TB 5400rpm SATA, SuperMulti DVD±RW DL, 15.6" HD SVA LED (1366 x 768), Intel HD Graphics 520, Gigabit Ethernet, Wi-Fi 802.11b/g/n, Bluetooth 4.0, HDMI, VGA, USB 3.0/2.0, Windows 10 Home 64
More>>>
HP 250 G4 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre:
The official marketing text of HP 250 G4 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre as supplied by the manufacturer

Manténgase conectado con este notebook HP 250 de precio económico. Complete las tareas profesionales con la tecnología Intel, herramientas esenciales de multimedia y Windows 8.1[1] cargado en el HP 250. El chasis duradero ayuda a proteger el ordenador portátil contra los rigores del día.

Diseño móvil resistente

Tenga por seguro que el HP 250 puede mantenerse al día con las asignaciones sobre la marcha. El chasis duradero protege el portátil, por lo que se ve tan profesional como usted.

Diseñado para empresas

Complete con confianza proyectos con Windows 8.1[1] y la potencia de los procesadores Intel® Core™ i3 o i5, Pentium,® o Celeron®.[3]

Complementos que perfeccionan la experiencia

HP, líder mundial en PC y tecnología táctil, le ayuda a equiparse con un ordenador portátil totalmente funcional, listo para conectarse a todos sus periféricos[2] y diseñado para adaptarse a las necesidades del negocio.

Short summary description HP 250 G4 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre:
This short summary of the HP 250 G4 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G4, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 8 GB, 1 TB

Long summary description HP 250 G4 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre:
This is an auto-generated long summary of HP 250 G4 Intel® Core™ i5 i5-6200U Ordinador portàtil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Negre based on the first three specs of the first five spec groups.

HP 250 G4. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i5, Processador: i5-6200U, Freqüència de processador: 2,3 GHz. Pantalla diagonal: 39,6 cm (15.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: DDR3L-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: HDD, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 520. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Negre

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
No compatible
Tipus de panell
SVA
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Superfície de pantalla
Mat
Mostra el nombre de colors
16,78 milions de colors
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
6th gen Intel® Core™ i5
Processador *
i5-6200U
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
2,8 GHz
Freqüència de processador *
2,3 GHz
Bus del sistema
4 GT/s
Memòria cau de processador
3 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
LGA 1356 (sòcol B2)
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel® Core i5-6200 series
Nom de codi de processador
Skylake
Tipus de Bus
QPI
Paritat FSB
No
Execució pas a pas
D1
Potència de disseny tèrmic (TDP)
15 W
Freqüència de TDP-up configurable
2,4 GHz
TDP-up configurable
25 W
Configurable TDP-down
7,5 W
Freqüència de Configurable TDP-down
0,8 GHz
Tjunction
100 °C
Número màxim de carrils PCI Express
12
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x4, 4x1
ECC suportat pel processador
No
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR3L-SDRAM
Velocitat de rellotge de memòria
1600 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 8 GB
Ranures de memòria
1x SO-DIMM
Màxima de memòria interna *
16 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
HDD
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
5400 RPM
Tipus d'unitat òptica *
DVD Super Multi DL
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 520
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1000 MHz
Memòria d'adaptador de gràfics en funcionament màxima
1,74 GB
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
1916
Número d'adaptadors de gràfics discrets suportats
1
Àudio
Sistema d'àudio
DTS Studio Sound
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
0,3 MP
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 4 (802.11n)
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
4.0
Comunicació de camp proper (NFC)
No
WWAN
No s'ha instal·lat
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Sortides per a auriculars
1
S / PDIF port de sortida
No
Port de micròfon/auricular combo
Yes
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Ranura expresscard
No
Tipus de slots cardbus PCMCIA
No
Ranura smartcard
No
Rendiment
Chipset de placa mare
Intel® SoC
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat estil illa
Yes
Teclat de mida completa
Yes
Tecles Windows
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel My wifi Technology
Yes
Intel Smart Connect Technology
No
Intel Anti-Theft Technology
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel Matrix Storage Technology
No
Intel HD Audio Technology
No
Intel Active Management Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 X 24 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Codi de processador
SR2EY
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Litografia d'imc i gràfics
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Smart Response
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Versió d'Intel Small Business Advantage (SBA)
1,00
Versió de l'Intel TSX-NI
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88193
Processador sense conflictes
Yes
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Rendiment de la bateria
2800 mAh
Battery capacity *
31 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Voltatge de sortida de adaptador AC
19 MB/s
Detecció automàtica de potència
Yes
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Protecció de contrasenya
Yes
Condicions ambientals
Interval de temperatura de funcionament (T-T)
5 - 35 °C
Rang de temperatura (T-T)
-15 - 60 °C
Rang d'humitat
10 - 80%
Humitat d'emmagatzematge
10 - 90%
Altitud de funcionament
0 - 3050 m
Altitud no operativa
0 - 4570 m
Xoc operatiu
40 G
Impacte en cas de no operativitat
240 G
Vibració operativa
1,043 G
Vibració no operativa
3,5 G
Certificats
Certificat WiFi
Yes
Certificats de conformitat
RoHS
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Pes i dimensions
Amplada
384,3 mm
Profunditat
254,6 mm
Alçada
24,3 mm
Pes *
2,1 kg
Contingut de l'embalatge
Manual
Yes
Guia d'Inici Ràpid
Yes
Targeta de garantia
Yes
Cable d'alimentació inclòs
Yes
Altres característiques
Adaptador de CA agrupades
Yes
Escriptura de llum
No
Tipus de disc
CD, DVD
Compatibilitat 3D
No
Màxim de memòria interna (64 bits)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 02:39:20
Es ha coleccionado 18 opiniones de expertos para HP 250 G4 Intel® Core™ i5 i5-6200U Portátil 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 10 Home Negro y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Review comments Score
notebookcheck.org
Updated:
2016-10-21 02:39:20
Oficinista low cost todoterreno. El HP 250 G4 es un portátil de oficina básico de 15.6". Ofrece una configuraciń decente por un precio razonable. Sin embargo, no podemos decir gran cosa de la pantalla...
Good pantalla mate, silencioso, bajo desarrollo de temperatura, mucho almacenamiento, decente aguante de batería, TPM 2.0...
Bad pantalla oscura, sin escotilla de mantenimiento...
75%