location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M3825DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS375A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628390380 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Impressores làser Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30724
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Apr 2020
Product end of life date
Bullet Points Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Samsung ProXpress M3825DW ayuda a las empresas a imprimir documentos complejos y tipos de soportes pesados sin sacrificar la velocidad de impresión y de procesamiento y unos resultados de calidad profesional.
  • - Con Samsung SyncThru™ Admin, las empresas pueden administrar, operar y gestionar los trabajos de impresión de forma segura.
Warranty: La garantía varía según el país. Póngase en contacto con el servicio al cliente para obtener información adicional.
Long product name Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi :
The short editorial description of Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi

Samsung ProXpress SL-M3825DW Laser Printer, Laser, 1200 x 1200 DPI, 38 ppm, A4, 600 MHz, 128 MB, LCD, Wi-Fi
More>>>
Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi:
The official marketing text of Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

Con Samsung ProXpress M3825DW, las empresas pueden seguir siendo productivas sin que afecte negativamente a sus presupuestos. ProXpress M3825DW es fácil de usar, ofrece seguridad y calidad fiable y ayuda a las empresas a reducir los costes.

Short summary description Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M3825DW, Làser, 1200 x 1200 DPI, A4, 38 ppm, Impressió dúplex, Preparat per a xarxa

Long summary description Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M3825DW. Tecnologia d'impressió: Làser. Número de cartutxos d'impressió: 1, Cicle de (màxim): 80000 pàgines per mes. Resolució màxima: 1200 x 1200 DPI. Mida màxima de paper sèrie A ISO: A4. Velocitat d'impressió (negre, qualitat normal, A4/US Letter): 38 ppm, Impressió dúplex. Exposar: LCD. Preparat per a xarxa, Wi-Fi. Color de producte: Blanc

Imprima con una velocidad excepcional y una excelente calidad

Impresión a alta velocidad
Resultados de impresión de gran calidad
Opciones adicionales de impresión para documentos profesionales

Reduzca costes con funciones y soluciones económicas

Botón Eco de un solo toque
Controlador Easy Eco
Control centralizado del uso de la impresión para ahorrar más recursos
Más opciones de cartuchos de tóner láser, más oportunidades para reducir costes

Mejore la productividad con funciones versátiles de impresión dúplex para seguridad

Impresión dúplex integrada
Aplicación de impresión móvil de Samsung:
Seguridad de documentos de nivel empresarial

Impresión optimizada con un diseño fácil de usar

Sencillo Administrador de impresora
Impresión segura sencilla

Impresión a alta velocidad

La robusta ProXpress M3825DW ofrece unas velocidades de impresión de hasta 38 ppm, equipada con un procesador de núcleo Cortex™-A5 y hasta 128 MB de memoria. El rendimiento y la alta velocidad permiten a las empresas acelerar el procesamiento de documentos e imágenes para mayor eficiencia.[1]

Resultados de impresión de gran calidad

La tecnología ReCP mejora la legibilidad de los documentos impresos al realzar las líneas delgadas y perfilar los bordes de texto negativo. ProXpress M3825DW ofrece impresiones nítidas y sólidas con unas resoluciones de impresión de salida efectivas de hasta 1200 x 1200 ppp.[1]

Opciones adicionales de impresión para documentos profesionales

La bandeja multiusos de la impresora admite soportes de hasta 220 g/m² de peso, lo que ofrece más opciones de impresión para documentos profesionales. Se pueden imprimir con facilidad numerosas etiquetas, tarjetas y sobres con la bandeja multiusos.

Botón Eco de un solo toque

Las empresas pueden reducir el consumo de tóner y papel con el botón Eco de un solo toque. El botón Eco de un solo toque activa automáticamente la impresión dúplex y la impresión a doble cara. Además, los usuarios pueden elegir la opción de saltar las páginas en blanco en el modo de ahorro de tóner.

Controlador Easy Eco

El controlador Easy Eco Driver puede ahorrar tóner y reduce el consumo de energía. Los usuarios pueden ahorrar aún más tóner eliminando imágenes y texto con el modo de ahorro de tóner.

Control centralizado del uso de la impresión para ahorrar más recursos

El control centralizado del uso de la impresión, activado a través de la función de contabilidad de trabajos SyncThru™ Admin, permite a los responsables asignar impresoras específicas a los usuarios. A los usuarios también se les pueden asignar cuotas para el número de páginas o copias que pueden hacer por impresora.

Más opciones de cartuchos de tóner láser, más oportunidades para reducir costes

Entre las opciones de cartuchos de tóner se incluyen cartuchos de capacidad estándar con un rendimiento de 3000 páginas estándar y cartuchos de ultra alto rendimiento que producen 10 000 páginas estándar. La unidad de imagen y el cartucho de tóner, que se venden por separado, pueden ser sustituidos cuando sea necesario.

Impresión dúplex integrada

ProXpress M3825DW produce documentos y folletos a doble cara profesionales con facilidad, lo que puede ayudar a ahorrar dinero y reducir el uso de papel.

Aplicación de impresión móvil de Samsung:

La aplicación de impresión móvil de Samsung ayuda a los empleados a imprimir sin cables desde sus dispositivos móviles. Una vez que los usuarios descargan la aplicación Samsung Mobile Print, el dispositivo móvil detecta automáticamente las impresoras Samsung cercanas compatibles para la impresión móvil.

Seguridad de documentos de nivel empresarial

ProXpress M3825DW ofrece un mayor control de acceso de usuarios, documentos y red con Samsung SyncThru™ Admin a nivel de seguridad empresarial.

Sencillo Administrador de impresora

Supervise las cantidades de tóner, pida los consumibles en línea y mantenga la configuración del dispositivo desde su equipo con el sencillo administrador de impresora. Los empleados pueden comprobar fácilmente el estado de los trabajos de impresión desde un PC o dispositivo móvil.

Impresión segura sencilla

ProXpress M3825DW facilita una impresión sencilla y segura con un teclado numérico integrado, que permite a los usuarios proteger los documentos personales o confidenciales. Cuando la función está activada, los usuarios deben introducir una contraseña para realizar el trabajo de impresión.

Velocitat d'impressió
Mode d'impressió dúplex
Automàtic
Color *
No
Tecnologia d'impressió *
Làser
Impressió dúplex *
Yes
Resolució màxima *
1200 x 1200 DPI
Velocitat d'impressió (negre, qualitat normal, A4/US Letter) *
38 ppm
Temps a la primera pàgina (negre, normal)
6,5 s
Característiques
Cicle de (màxim) *
80000 pàgines per mes
Impressió de colors *
Negre
Número de cartutxos d'impressió *
1
Idiomes per a la descripció de les pàgines *
PCL 5, PCL 6, PDF 1.7, PostScript 3, SPL
Capacitat d'entrada i sortida
Capacitat d'entrada total *
250 fulles
Capacitat de sortida total *
150 fulles
Safata multiús
Yes
Capacitat de la safatade propòsits múltiples
50 fulles
Capacitat de producció màxima
150 fulles
Manipulació del paper
Mida màxima de paper sèrie A ISO *
A4
Tipus de suport per a la safata de paper *
Paper bond, Assortit de targetes, Sobres, Etiquetes, Paper ordinari, Preimpressió, Paper reciclat, Paper gruixut, Paper gruixut
Mides ISO A-series (A0. .. A9) *
A4, A5, A6
Mides ISO sèrie-B(B0. .. B9)
B5
Mides dels suports d'impressió no ISO
Ofici
Mides JIS B-sèrie (B0. .. B9)
B5
Mides de sobres
C5, C6, DL
Connectivitat
Interfícies estàndard
Ethernet, USB 2.0, LAN sense fil
Xarxes
Preparat per a xarxa
Yes
Wi-Fi *
Yes
Ethernet / connexió LAN *
Yes
Tecnologia de cablatge
10/100Base-T(X)
Taxes de transferència de dades Ethernet LAN
10,100 Mbit/s
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Xarxes
Tecnologies d'impressió mòbil
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Rendiment
Memòria interna *
128 MB
Màxima memòria interna
512 MB
Processador integrat
Yes
Freqüència del processador
600 MHz
Disseny
Posicionament al mercat *
Llar i oficina
Color de producte *
Blanc
Pantalla integrada *
Yes
Exposar
LCD
Mostrar nombre de línies
2 Línies
Gestió de l'energia
Mitjana de consum d'energia durant l'impressió *
700 W
Consum d'energia (preparat)
10 W
Tensió d'entrada de CA
110 - 240 MB/s
Freqüència d'entrada de CA
50 - 60 Hz
Requisits del sistema
Sistemes operatius Windows suportats
Windows 7, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Sistemes operatius Mac suportats
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.5 Lleopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sistemes operatius Linux admesos
Debian 6.0, Debian 8.0, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SuSE Linux 11, SuSE Linux 12.0, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Sistemes operatius de servidor suportats
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Altres sistemes operatius admesos
HP-UX 11, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Solaris 10, Solaris 11, Solaris 9
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 30 °C
Rang d'humitat
20 - 70%
Sostenibilitat
Certificats de sostenibilitat
Blue Angel, ENERGY STAR
Pes i dimensions
Amplada
366 mm
Profunditat
365,6 mm
Alçada
262,5 mm
Pes
10,2 kg
Dades de l'embalatge
Amplària d'embalatge
404 mm
Profunditat d'embalatge
450 mm
Alçada d'embalatge
450 mm
Pes de paquet
12,2 kg
Disclaimer Samsung ProXpress SL-M3825DW 1200 x 1200 DPI A4 Wi-Fi:
Disclaimer

[1] Mensaje basado en datos internos. Los resultados reales pueden variar. Para obtener más información, consulte www.hp.com/go/printerclaims/samsung
[2] Copyright © 2012 Samsung Electronics Co. Ltd. Todos los derechos reservados. Samsung es una marca comercial registrada de Samsung Electronics Co. Ltd. Las especificaciones y diseños están sujetos a cambios sin previo aviso. Las mediciones y pesos no métricos son aproximados. Todos los datos se consideran correctos en el momento de la creación. Samsung no es responsable de los errores u omisiones. Todos los nombres y logos de marca, producto y servicio son marcas comerciales y/o marcas comerciales registradas de sus respectivos propietarios y por la presente se reconocen e identifican.