location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq TC Compaq tc4200 40 GB 30,7 cm (12.1") 0,5 GB Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq TC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq tc4200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PY433EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0882780045569 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tauletes Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23713
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2006
Product end of life date
Bullet Points HP Compaq TC Compaq tc4200 40 GB 30,7 cm (12.1") 0,5 GB Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Negre
  • - 30,7 cm (12.1") 1024 x 768 Pixeles
  • - 40 GB
  • - Liti-Ion (Li-Ion) 5,5 h
More>>>
Short summary description HP Compaq TC Compaq tc4200 40 GB 30,7 cm (12.1") 0,5 GB Negre:
This short summary of the HP Compaq TC Compaq tc4200 40 GB 30,7 cm (12.1") 0,5 GB Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq TC Compaq tc4200, 30,7 cm (12.1"), 1024 x 768 Pixeles, 40 GB, 0,5 GB, 2,08 kg, Negre

Long summary description HP Compaq TC Compaq tc4200 40 GB 30,7 cm (12.1") 0,5 GB Negre:
This is an auto-generated long summary of HP Compaq TC Compaq tc4200 40 GB 30,7 cm (12.1") 0,5 GB Negre based on the first three specs of the first five spec groups.

HP Compaq TC Compaq tc4200. Pantalla diagonal: 30,7 cm (12.1"), Resolució de pantalla: 1024 x 768 Pixeles. Capacitat d'emmagatzematge intern: 40 GB. Memòria interna: 0,5 GB. Pes: 2,08 kg. Color de producte: Negre

Exposar
Pantalla diagonal *
30,7 cm (12.1")
Resolució de pantalla *
1024 x 768 Pixeles
Processador
Processador de bus frontal
400 MHz
Memòria
Memòria interna *
0,5 GB
Màxima de memòria interna
2 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge intern *
40 GB
Gràfics
Adaptador gràfic
GMA 900
Màxima memòria d'adaptador gràfic
128 MB
Connectivitat
Quantitat de ports USB 2.0
3
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida per a auriculars
Yes
Jack d'entrada DC
Yes
Disseny
Color de producte *
Negre
Rendiment
País d'origen
Xina
Programari
Software inclòs
HP One-Touch Button, HP Mobile printerdriver, Synaptics Touchpad driver, HP Help, HP Qmenu, HP Wireless Assistant Microsoft Reader, Sonic RecordNow!, InterVideo WinDVD, HP Tablet PC Tour
Bateria
Bateria de tecnologia *
Liti-Ion (Li-Ion)
Durada de la bateria
5,5 h
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Pes i dimensions
Pes
2,08 kg
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 35 °C
Rang de temperatura (T-T)
-20 - 60 °C
Rang d'humitat
10 - 90%
Altres característiques
Velocitat del mòdem
56 Kbit/s
Mòdem intern
Yes
Dimensions (Am. x Pr. x Al.)
285 x 235 x 34 mm
Característiques xarxes
Ethernet, Fast Ethernet, Gigabit Ethernet
Port d'infrarojos de dades
Yes
Tipus de slots cardbus PCMCIA
Tipus II
Quantitat de ranures PCMCIA cardbus
1
Quantitat de ports VGA (D-Sub)
1
Memòria cache externa
2048 KB
Ranures d'expansió
1 x SD
Velocitat de rotació de disc dur
5400 RPM
Ampliació de memòria
2 GB
Ranures de memòria
2x SO-DIMM
Humitat relativa no operativa (sense condensació)
5 - 95%
Programari Pre-instal · Lat
Windows XP Tablet PC Edition 2005
Connector d'acoblament
Yes
Sortida de TV
Yes
Tipus de sortida de televisió
S-Video
Source Testseek summary Average rating
Reviews
Updated:
2012-12-11 05:00:37
Es ha coleccionado 4 opiniones de expertos para HP Compaq TC Compaq tc4200 40 GB 30,7 cm (12.1") 0,5 GB Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%