location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6055es Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4650 Windows Vista Home Premium Mini Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p6055es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NQ978AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884962032763 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16964
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 22 Dec 2009
Product end of life date
Bullet Points HP Pavilion p6055es Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4650 Windows Vista Home Premium Mini Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Negre 300 W
  • - Intel® Core™2 Quad Q8200 2,33 GHz
  • - 4 GB DDR2-SDRAM 800 MHz
  • - 1 TB HDD DVD Super Multi DL Lector de targetes integrat
  • - AMD Radeon HD 4650 1,02 TB Intel® GMA 3100
  • - Ethernet / connexió LAN 10,100 Mbit/s
  • - Windows Vista Home Premium 32-bit
Warranty: Garantía: 1 año en piezas y mano de obra con recogida y devolución
Long product name HP Pavilion p6055es Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4650 Windows Vista Home Premium Mini Tower PC Negre :
The short editorial description of HP Pavilion p6055es Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4650 Windows Vista Home Premium Mini Tower PC Negre

HP Pavilion p6055es Desktop PC
More>>>
HP Pavilion p6055es Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4650 Windows Vista Home Premium Mini Tower PC Negre:
The official marketing text of HP Pavilion p6055es Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4650 Windows Vista Home Premium Mini Tower PC Negre as supplied by the manufacturer

El PC de sobremesa HP Pavilion serie p6000 con Windows Vista® Home Premium original o Windows Vista® Home Basic original proporciona el máximo rendimiento y facilidad de uso, todo integrado en un diseño clásico eterno

Diseño clásico eterno

• El acabado brillante intenso negro piano color negro con un toque de cromo de PC de sobremesa HP Pavilion serie p6000 añade un toque de estilo a cualquier hogar. Los conectores y unidades de disco ocultos añaden más elegancia


Impresionante rendimiento

• Este PC de sobremesa de funciones completas incluye procesadores potentes, unidades de disco duro de gran capacidad, software avanzado, las más recientes funciones de seguridad, amplias opciones de conectividad y sonido digital de alta calidad


El contenido digital y el entretenimiento personal es ahora más fácil

• El grabador de DVD SuperMulti, el lector de medios digitales 15-en-1 y la bahía opcional para HP Pocket Media Drive (no incluida, se vende por separado), hacen el entretenimiento digital fácil y divertido


Un sistema, un estilo: diseñado para combinar aspecto y prestaciones

• Diseñados para adaptarse perfectamente a este PC, los monitores de pantalla panorámica HP conservan el mismo estilo y aspecto elegante con innovadoras funciones


Fiable y protegido

• Aproveche la calidad, fiabilidad y servicio técnico que espera de HP

Short summary description HP Pavilion p6055es Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4650 Windows Vista Home Premium Mini Tower PC Negre:
This short summary of the HP Pavilion p6055es Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4650 Windows Vista Home Premium Mini Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion p6055es, 2,33 GHz, Intel® Core™2 Quad, 4 GB, 1 TB, DVD Super Multi DL, Windows Vista Home Premium

Long summary description HP Pavilion p6055es Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4650 Windows Vista Home Premium Mini Tower PC Negre:
This is an auto-generated long summary of HP Pavilion p6055es Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 1 TB HDD AMD Radeon HD 4650 Windows Vista Home Premium Mini Tower PC Negre based on the first three specs of the first five spec groups.

HP Pavilion p6055es. Freqüència de processador: 2,33 GHz, Família de processador: Intel® Core™2 Quad, Processador: Q8200. Memòria interna: 4 GB, Tipus de memòria interna: DDR2-SDRAM, Velocitat de rellotge de memòria: 800 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: HDD, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics en funcionament: Intel® GMA 3100, Model d'adaptador de gràfics discret: AMD Radeon HD 4650. Sistema operatiu subministrat: Windows Vista Home Premium, Arquitectura del sistema operatiu: 32-bit. Font d'alimentació: 300 W. Tipus de producte: PC

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™2 Quad
Processador *
Q8200
Processador nombre de nuclis
4
Fils de processador
4
Freqüència de processador *
2,33 GHz
Socket del processador
LGA 775 (Socket T)
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L2
Processador de bus frontal
1333 MHz
Tipus de Bus
FSB
Paritat FSB
No
Litografia de processador
45 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Core 2 Quad Q8000 Series
Nom de codi de processador
Yorkfield
Potència de disseny tèrmic (TDP)
95 W
Tcase
71,4 °C
Número de processadors instal · Lats
1
Número de transistors Processing Die
456 M
Mida de Processing Die
164 mm²
Execució pas a pas
R0
Ràtio bus / core
7
ECC suportat pel processador
No
Memòria
Memòria interna *
4 GB
Màxima de memòria interna *
8 GB
Tipus de memòria interna
DDR2-SDRAM
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
800 MHz
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
HDD
Tipus d'unitat òptica *
DVD Super Multi DL
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
5400 RPM
Mida del disc rígid
3.5"
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
CF, CF+, Llapis de Memòria (MS), MicroDrive, MiniSD, MMC, MMC Mobile, MMC+, MS Duo, MS PRO, MS PRO Duo, RS-MMC, SD, SmartMedia, xD
Gràfics
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
AMD Radeon HD 4650
Memòria d'adaptador de gràfics discret
1,02 TB
Número d'adaptadors de gràfics discrets
1
Família d'adaptador de gràfics en funcionament
Intel® GMA
Model d'adaptador de gràfics en funcionament *
Intel® GMA 3100
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100 Mbit/s
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
6
Quantitat de ports VGA (D-Sub)
2
Port DVI
Yes
Quantitat de ports HDMI *
1
Quantitat de ports PS / 2
2
Quantitat de ports IEEE 1394/Firewire
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
S / PDIF port de sortida
Yes
Disseny
Tipus de xassís *
Mini Tower
Col · locació suportada
Vertical
Sistema de refrigeració d'aigua
No
Disseny
Número de badies de 3,5"
3
Número de badies de 5,25"
2
Color de producte *
Negre
País d'origen
Xina
Rendiment
Chipset de placa mare
Intel® G33
Placa base factor de forma
micro ATX
Sistema d'àudio
HD
Canals de sortida d'àudio
7.1 canals
Protecció de contrasenya
Yes
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows Vista Home Premium
Arquitectura del sistema operatiu
32-bit
Controladors inclosos
Yes
Característiques especials del processador
Intel® Small Business Advantage (Intel® SBA)
No
Intel Wireless Display (widi) Technology
No
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel Clear Video HD Technology
No
Tecnologia Intel Clear Video
No
Intel VT-x with Extended Page Tables (EPT)
No
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Mida del paquet del processador
37.5 x 37.5 mm
Codi de processador
SLG9S
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36547
Intel® Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
No
Intel My wifi Technology
No
Intel Anti-Theft Technology
No
Processador sense conflictes
No
Gestió de l'energia
Font d'alimentació *
300 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Pes i dimensions
Amplada *
175 mm
Profunditat *
414 mm
Alçada *
387 mm
Pes *
9,6 kg
Amplària d'embalatge
498 mm
Profunditat d'embalatge
599 mm
Alçada d'embalatge
245 mm
Pes de paquet
14 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Teclat numèric
Yes
Cables inclosos
AC
Manual
Yes
Altres característiques
Quantitat d'unitats òptiques
1
Tecles Windows
Yes