location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP (Bulk) USB Slim Business Keyboard Teclat Oficina Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Teclado compacto USB Business (en masa)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3R87A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889894627223 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Teclats Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291213
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 13 May 2024 22:37:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 Feb 2021
Product end of life date
Bullet Points HP (Bulk) USB Slim Business Keyboard Teclat Oficina Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oficina
  • - USB
  • - Mida completa (100 %) Teclat numèric
  • - Negre
Long product name HP (Bulk) USB Slim Business Keyboard Teclat Oficina Negre :
The short editorial description of HP (Bulk) USB Slim Business Keyboard Teclat Oficina Negre

Teclado compacto HP USB Business (en masa)
More>>>
HP (Bulk) USB Slim Business Keyboard Teclat Oficina Negre:
The official marketing text of HP (Bulk) USB Slim Business Keyboard Teclat Oficina Negre as supplied by the manufacturer

Disfrute de una entrada de datos rápida y de una conectividad USB veloz con el teclado HP USB Business Slim Keyboard, diseñado para complementar la generación de 2015 de ordenadores HP Business.

Short summary description HP (Bulk) USB Slim Business Keyboard Teclat Oficina Negre:
This short summary of the HP (Bulk) USB Slim Business Keyboard Teclat Oficina Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP (Bulk) USB Slim Business Keyboard, Mida completa (100 %), Cablejat, USB, Negre

Long summary description HP (Bulk) USB Slim Business Keyboard Teclat Oficina Negre:
This is an auto-generated long summary of HP (Bulk) USB Slim Business Keyboard Teclat Oficina Negre based on the first three specs of the first five spec groups.

HP (Bulk) USB Slim Business Keyboard. Disseny del teclat: Mida completa (100 %). Estil del teclat: Directe. Tecnologia de connectivitat: Cablejat, Interfície del dispositiu: USB. Longitud de cable: 1,8 m. Ús recomanat: Oficina. Color de producte: Negre

Compatibilidad con múltiples SO

Interactúe sin problemas con un teclado de tamaño completo optimizado para su uso con varios sistemas operativos.[1]

Conectividad USB

Conecte con facilidad el teclado a cualquier puerto USB en su PC.

Esté tranquilo

Disfrute de la seguridad de una garantía limitada de un año.

Teclat
Ús recomanat *
Oficina
Tecnologia de connectivitat *
Cablejat
Interfície del dispositiu *
USB
Disseny del teclat *
Mida completa (100 %)
Teclat numèric *
Yes
Propòsit
PC/servidor
País d'origen
Xina
Disseny
Retroil·luminació *
No
Estil del teclat
Directe
Disseny
Reposacanells
No
Color de producte *
Negre
Segment HP
Empresa
Característiques
Longitud de cable
1,8 m
Ratolí
Ratolí inclòs *
No
Pes i dimensions
Dimensions de teclat(wxdxh)
436,8 x 137,6 x 21 mm
Pes de teclat
960 g
Country Distributor
Magyarország 2 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)