Seleccioneu país
Seleccioneu idioma
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15g-ad007tx Grafit, Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 5th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15g-ad007tx
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1W22PA
GTIN (EAN/UPC) :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889296986577
Category Portàtils
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6717
Aquesta característica està basada en els 87149 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 85132 usuaris del Open Icecat (gratuit).
Info modified on: 20 gen 2020 16:32:59
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP 15g-ad007tx Grafit, Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 5th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1:
This short summary of the HP 15g-ad007tx Grafit, Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 5th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15g-ad007tx, 5th gen Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 4 GB, 500 GB

Long summary description HP 15g-ad007tx Grafit, Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 5th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1:
This is an auto-generated long summary of HP 15g-ad007tx Grafit, Plata Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles 5th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 based on the first three specs of the first five spec groups.

HP 15g-ad007tx. Tipus de producte: Ordinador portàtil. Família de processador: 5th gen Intel® Core™ i7. Factor de forma: Petxina de cloïssa. Processador: i7-5500U, Freqüència de processador: 2,4 GHz. Pantalla diagonal: 39,6 cm (15.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR3L-SDRAM. Capacitat d'emmagatzematge total: 500 GB, Suport d'emmagatzematge: Unidad de disco duro. Tipus d'unitat òptica: DVD Super Multi. Adaptador de gràfics en funcionament. Sistema operatiu subministrat: Windows 8.1. Color de producte: Grafit, Plata

Tecnología de protección de identidad de Intel® (Intel® IPT)
Tecnología de protección de identidad de Intel® (Intel® IPT)

Proteja su identidad y su negocio
Intel® Identity Protection Technology (Intel® IPT) protege a las empresas de ser penetradas por credenciales robadas y el acceso a las cuentas de usuario en línea con una capa adicional de seguridad basada en hardware y autenticación, así como un marco de autenticación multifactorial para gestionar diferentes métodos de autenticación.

Tecnología Intel® Turbo Boost
Tecnología Intel® Turbo Boost

Rendimiento superior cuando más lo necesita.
Tecnología Intel® Turbo Boost 2.0 acelera el rendimiento del procesador y los gráficos mediante el aumento de la frecuencia de funcionamiento cuando opera bajo los límites de especificación. La frecuencia máxima varía en función de la carga de trabajo, hardware, software, y la configuración general del sistema.

Tecnología Intel® Quick Sync Video
Tecnología Intel® Quick Sync Video

Crear, editar y compartir vídeo en Flash.
Intel® Quick Sync Video utiliza las funciones de procesamiento de medios dedicados a la tecnología de gráficos Intel® para realizar tareas de codificación de vídeo - como la creación de DVD o Blu-ray, creación y edición de videos 3D, la conversión de archivos de vídeo en 2D, 3D y conversión de vídeo para reproductores de medios portátiles y sitios de redes sociales - más rápido y más fácil.

Disseny
Color de producte *
Grafit, Plata
Tipus de producte *
Ordinador portàtil
Factor de forma *
Petxina de cloïssa
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
HD
Relació d'aspecte
16:9
Retroil·luminació LED
Yes
Processador
Freqüència de processador *
2,4 GHz
Família de processador *
5th gen Intel® Core™ i7
Processador nombre de nuclis *
2
Processador *
i7-5500U
Freqüència d'acceleració del processador
3 GHz
Fils de processador
4
Bus del sistema
5 GT/s
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Socket del processador
BGA 1168
Litografia de processador
14 nm
Modes operatius de processador
32-bit, 64 bits
Sèrie de processador
Intel Core i7-5500 Mobile series
Nom de codi de processador
Broadwell
Tipus de Bus
DMI2
Execució pas a pas
F0
Potència de disseny tèrmic (TDP)
15 W
Freqüència de Configurable TDP-down
600 MHz
Tjunction
105 °C
Número màxim de carrils PCI Express
12
Versió de ranures PCI Express
2.0
PCI Express сonfigurations
4x1,2x4
Memòria
Memòria interna *
4 GB
Tipus de memòria interna *
DDR3L-SDRAM
Velocitat de rellotge de memòria
1600 MHz
Disseny de memòria
1 x 4 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
500 GB
Suport d'emmagatzematge *
Unidad de disco duro
Lector de targetes integrat *
Yes
Capacitat d'HDD total
500 GB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
500 GB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
5400 RPM
Compatible amb targetes de memòria
SD
Gràfics
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 5500
Model d'adaptador de gràfics discret *
AMD Radeon R5 M330
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
950 MHz
Memòria d'adaptador de gràfics en funcionament màxima
16 GB
Versió directx d'adaptador de gràfics en funcionament
11.2
ID d'adaptador de gràfics en funcionament
0x1616
Memòria d'adaptador de gràfics discret
2 GB
Tipus de memòria gràfica discreta
GDDR3
Número d'adaptadors de gràfics discrets instal·Lats
1
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal *
Yes
Unitat de discs òptics
Tipus d'unitat òptica *
DVD Super Multi
Xarxes
Bluetooth *
Yes
3G *
No
4G *
No
Wi-Fi *
Yes
Estàndards Wi-Fi *
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet / connexió LAN *
Yes
Versió Bluetooth
4.0
Taxes de transferència de dades Ethernet LAN
10,100 Mbit/s
Connectivitat
Quantitat de ports USB 2.0 *
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Port DVI
No
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Teclat
Teclat numèric *
Yes
Dispositiu assenyalat
Ratolí tàctil
Teclat estil illa
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
Windows 8.1
Arquitectura del sistema operatiu
64 bits
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
40 mm
Conjunts d'instruccions suportades
AVX 2.0,SSE4.1,SSE4.2
Codi de processador
SR23W
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Litografia d'imc i gràfics
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Smart Response
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Versió d'Intel Small Business Advantage (SBA)
1,00
Versió de l'Intel TSX-NI
0,00
Intel® Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
85214
Elegibilitat de la plataforma Intel® vPro™
No
Processador sense conflictes
Yes
Bateria
Battery capacity *
41 Wh
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
4
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
Encès
Certificats
Conformitat amb EPEAT
Silver
Certificat Energy Star
Yes
Pes i dimensions
Pes *
2,19 kg
Amplada *
384 mm
Profunditat *
254 mm
Alçada
24,3 mm
Customer service details
X