location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 11-n006ns Intel® Celeron® N2840 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Vermell, Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11-n006ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L3R63EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889296168119 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14505
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2015
Product end of life date
Bullet Points HP Pavilion x360 11-n006ns Intel® Celeron® N2840 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Vermell, Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Híbrid (2 en 1) Convertible (Plegable) Vermell, Plata
  • - Intel® Celeron® N2840 2,16 GHz
  • - Pantalla sensible al tacte 29,5 cm (11.6") 1366 x 768 Pixeles Retroil·luminació LED 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 750 GB HDD
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet / connexió LAN 10,100 Mbit/s Bluetooth 4.0
  • - Polímer de liti (LiPo) 29 Wh 45 W
  • - Windows 8.1 64-bit
Warranty: Un año ilimitado, piezas, mano de obra y servicio de entrega y devolución
Long product name HP Pavilion x360 11-n006ns Intel® Celeron® N2840 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Vermell, Plata :
The short editorial description of HP Pavilion x360 11-n006ns Intel® Celeron® N2840 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Vermell, Plata

Intel Celeron N2840 (2.16GHz, 1MB), 11.6" HD LED touch (1366 x 768), 4GB (1 x 4GB) DDR3L SDRAM, 750GB 5400 rpm SATA, Intel HD Graphics, 802.11b/g/n, Bluetooth 4.0, webcam, Windows 8.1 64
More>>>
HP Pavilion x360 11-n006ns Intel® Celeron® N2840 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Vermell, Plata:
The official marketing text of HP Pavilion x360 11-n006ns Intel® Celeron® N2840 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Vermell, Plata as supplied by the manufacturer

Pase fácilmente de notebook, a equipo con soporte, a carpa o tablet con esta increíble PC convertible de gran valor con bisagra de 360 grados. Con un desempeño de pantalla táctil optimizado y el sistema de sonido BeatsAudio™, tendrá todo lo que necesita para la productividad y el entretenimiento al alcance de su mano.

Recursos

Windows 8 u otros sistemas operativos disponibles

Bisagra de 360 grados para una flexibilidad total.
- Úsela como una notebook para trabajar, rótela en un soporte para ver, conviértala en carpa para juegos y transfórmela en tablet para llevarla a todos lados. Esta innovadora PC convertible ofrece la flexibilidad para satisfacer todas sus necesidades.

Toque, deslice, pellizque.
- No importa la forma en que utilice esta innovadora PC convertible, con la tecnología de pantalla táctil más moderna puede aprovecharla al máximo como notebook, con soporte, en forma de carpa o tablet.

Beats Audio™.
- Con Beats Audio™ y altavoces duales optimizados para su uso en cualquier posición, la HP Pavilion x360 está diseñada para obtener el mejor y más sorprendente sonido en una PC.

Chats web enriquecidos y fluidos.
- Capture todos los detalles con una claridad vibrante, incluso en situaciones de poca luz. Disfrute de los matices de las conversaciones cara a cara, gracias a la cámara web HD HP TrueVision.

Short summary description HP Pavilion x360 11-n006ns Intel® Celeron® N2840 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Vermell, Plata:
This short summary of the HP Pavilion x360 11-n006ns Intel® Celeron® N2840 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Vermell, Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x360 11-n006ns, Intel® Celeron®, 2,16 GHz, 29,5 cm (11.6"), 1366 x 768 Pixeles, 4 GB, 750 GB

Long summary description HP Pavilion x360 11-n006ns Intel® Celeron® N2840 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Vermell, Plata:
This is an auto-generated long summary of HP Pavilion x360 11-n006ns Intel® Celeron® N2840 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Vermell, Plata based on the first three specs of the first five spec groups.

HP Pavilion x360 11-n006ns. Tipus de producte: Híbrid (2 en 1), Factor de forma: Convertible (Plegable). Família de processador: Intel® Celeron®, Processador: N2840, Freqüència de processador: 2,16 GHz. Pantalla diagonal: 29,5 cm (11.6"), Resolució de pantalla: 1366 x 768 Pixeles, Pantalla sensible al tacte. Memòria interna: 4 GB, Tipus de memòria interna: DDR3L-SDRAM. Capacitat d'emmagatzematge total: 750 GB, Suport d'emmagatzematge: HDD. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics. Sistema operatiu subministrat: Windows 8.1. Color de producte: Vermell, Plata

Disseny
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Vermell, Plata
Factor de forma *
Convertible (Plegable)
País d'origen
Xina
Exposar
Pantalla diagonal *
29,5 cm (11.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
Yes
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Celeron®
Processador *
N2840
Processador nombre de nuclis
2
Fils de processador
2
Freqüència d'acceleració del processador
2,58 GHz
Freqüència de processador *
2,16 GHz
Memòria cau de processador
1 MB
Tipus de memòria cau de processador
L2
Socket del processador
BGA 1170
Litografia de processador
22 nm
Modes operatius de processador
32-bit, 64-bit
Sèrie de processador
Intel Celeron Processor N2000 Series for Mobile
Nom de codi de processador
Bay Trail
Paritat FSB
No
Execució pas a pas
C0
Potència de disseny tèrmic (TDP)
7,5 W
Potència de disseny d'escenari (SDP)
4,5 W
Tjunction
100 °C
Número màxim de carrils PCI Express
4
Versió de ranures PCI Express
2.0
PCI Express сonfigurations
1x4
ECC suportat pel processador
No
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR3L-SDRAM
Velocitat de rellotge de memòria
1600 MHz
Disseny de memòria
1 x 4 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
750 GB
Suport d'emmagatzematge *
HDD
Capacitat d'HDD total
750 GB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
750 GB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
5400 RPM
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics
Freqüència base d'adaptador de gràfics en funcionament
311 MHz
Freqüència burst d'adaptador de gràfics en funcionament
792 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
792 MHz
Àudio
Sistema d'àudio
Beats Audio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 4 (802.11n)
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100 Mbit/s
Bluetooth
Yes
Versió Bluetooth
4.0
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Port DVI
No
S / PDIF port de sortida
No
Connectivitat
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Ranura expresscard
No
Tipus de slots cardbus PCMCIA
No
Ranura smartcard
No
Número total de connectors SATA
2
Rendiment
Brúixola electrònica
Yes
Sensor de llum ambiental
Yes
Acceleròmetre
Yes
Giroscopi
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 8.1
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel My wifi Technology
No
Intel Smart Connect Technology
Yes
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
No
Tecnologia Intel Clear Video
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel Clear Video Technology for MID
No
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
No
Mida del paquet del processador
25 x 27 mm
Codi de processador
SR1YJ
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Litografia d'imc i gràfics
22 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Versió de la tecnologia Intel Smart Connect
1,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
82103
Processador sense conflictes
Yes
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
2
Battery capacity *
29 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Pes i dimensions
Amplada
308 mm
Profunditat
215 mm
Alçada
21,9 mm
Pes *
1,4 kg
Altres característiques
Escriptura de llum
No
Source Testseek summary Average rating
Reviews
Updated:
2015-02-01 09:27:29
Es ha coleccionado 105 opiniones de expertos para HP Pavilion x360 11-n006ns Intel® Celeron® N2840 Híbrido (2-en-1) 29,5 cm (11.6") Pantalla táctil 4 GB DDR3L-SDRAM 750 GB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 8.1 Rojo, Plata y la calificación media es 64 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
64%
Source Review comments Score
cnet.com/es/
Updated:
2015-02-01 09:27:28
Las computadoras híbridas en 2014 tienen un lema: parecerse a la PC Yoga de Lenovo que se puede doblar más allá de las formas tradicionales de una computadora . Una de las más nuevas y menos costosas es la HP Pavilion x360 que tiene una pantalla de 11 pul...
Good La flexible computadora híbrida HP Pavilion x360 tiene una bisagra grande y duradera, la igual que un touchpad grande y un buen numero de puertos para una computadora ultraportátil.
Bad La calidad de la pantalla no es tan buena como otras computadoras híbridas de 11 pulgadas, el sistema se siente un poco lento y es un poco grueso y pesado comparada a la Lenovo Yoga de 11 pulgadas...
Bottom line La HP Pavilion x360 añade Beats Audtio (por ahora) y una construcción de plástico a la gran cantidad de computadoras similares a la Yoga de 11 pulgadas, pero la versión de Lenovo se siente de más alto nivel...
60%
notebookcheck.org
Updated:
2015-02-01 09:27:28
Bonito diseño, bajo rendimiento. Gracias a sus bisagras de 360 grados, el HP Pavilion x360 puede funcionar como portátil o como tablet. En otras palabras, un PC convertible. Suena muy práctico, pero en nuestras pruebas hemos encontrado algunos puntos flac...
Good Diseño atractivo, Muy buena fabricación en general, En modo tablet funciona muy bien, Funcionamiento silencioso, No se calienta mucho, Los altavoces Beats Audio generan buen sonido...
Bad Muy pesado, No tiene ranuras de mantenimiento, Procesador lento, Chip gráfico lento, Los ángulos de visualización de la pantalla son muy limitados, Webcam mediocre...
71%
lab.idgtv.es
Updated:
2015-02-01 09:27:29
0%
notebookcheck.org
Updated:
2016-11-09 01:51:59
Patata de sofá. El convertible de 11.6" de HP ofrece una pantalla IPS de gran contraste y mucho espacio de almacenamiento, pero la batería aguanta demasiado poco...
Good display IPS, silencioso, precio bajo...
Bad sólo 12 meses de garantía, poco aguante de batería, bajo rendimiento, transferencias WLAN lentas...
77%
parentesis.com
Updated:
2016-11-16 04:08:04
Los bordes redondeados del x360 y el interior de plástico negro nos recuerdan a la Dell XPS 13 más pequeño. Se agradecen las robustas bisagras, que permiten al x360 cambiar de modo. Aunque el plateado es el color predeterminado, el híbrido de HP también e...
Good Lo bueno, Diseño, Desempeño...
Bad Calentamiento por momentos...
Bottom line Un buen equipo para actividades cotidianas y moderadas. Ofrece balance entre hardware y software...
76%
notebookcheck.org
Updated:
2017-01-28 02:29:35
Tanque pequeñito. HP ha actualizado la gama Pavilion x360, y hoy revisamos el miembro más pequeño de la familia, el 11t. Con una construcción solida, el convertible de 11.6 pulgadas es fuerte como un tanque. y tan lento como uno, desafortunadamente...
Good Excelente teclado, Buena pantalla IPS, Solida construcción, Trackpad y pantalla táctil con buena respuesta, CPU quad core, funcionamiento silencioso...
Bad CPU y GPU se ralentizan con carga de trabajo, La temperatura de funcionamiento puede terminar siendo elevada, Mantenimiento complicado, Duración de batería media, HDD lento, Bajo rendimiento general...
73%