Seleccioneu país
Seleccioneu idioma
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 3831 Injecció de tinta tèrmica 1200 x 1200 DPI 8 ppm A4 Wi-Fi

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3831
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7V45B#BAW
Category Multifuncionals
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25824
Aquesta característica està basada en els 87181 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 85169 usuaris del Open Icecat (gratuit).
Info modified on: 23 gen 2020 15:45:39
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP OfficeJet 3831 Injecció de tinta tèrmica 1200 x 1200 DPI 8 ppm A4 Wi-Fi:
This short summary of the HP OfficeJet 3831 Injecció de tinta tèrmica 1200 x 1200 DPI 8 ppm A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 3831, Injecció de tinta tèrmica, Impressió en color, 1200 x 1200 DPI, 60 fulles, A4, Impressió directa

Long summary description HP OfficeJet 3831 Injecció de tinta tèrmica 1200 x 1200 DPI 8 ppm A4 Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 3831 Injecció de tinta tèrmica 1200 x 1200 DPI 8 ppm A4 Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 3831. Tecnologia d'impressió: Injecció de tinta tèrmica, Impressió: Impressió en color. Resolució màxima: 1200 x 1200 DPI, Velocitat d'impressió (color, qualitat normal, A4/US Letter): 6 ppm. Còpia: Còpia en color. Resolució màxima de còpia: 600 x 300 DPI. Escaneig: Escaneig en color. Resolució d'escaneig òptic: 1200 x 1200 DPI. Fax: Fax en color. Mida màxima de paper sèrie A ISO: A4. Capacitat d'entrada estàndard: 60 fulles, Capacitat de sortida estàndard: 25 fulles. Wi-Fi. Impressió directa

Característiques
Tecnologia d'impressió *
Injecció de tinta tèrmica
Impressió *
Impressió en color
Còpia *
Còpia en color
Escaneig *
Escaneig en color
Fax *
Fax en color
Cicle de (màxim) *
1000 pàgines per mes
Impressió dúplex *
Yes
Número de cartutxos d'impressió *
2
Tot en un multitasca
No
Velocitat d'impressió
Resolució màxima *
1200 x 1200 DPI
Velocitat d'impressió (negre, qualitat normal, A4/US Letter) *
8 ppm
Resolució de color
4800 x 1200 DPI
Velocitat d'impressió (color, qualitat normal, A4/US Letter)
6 ppm
Copiar
Resolució màxima de còpia *
600 x 300 DPI
Escaneig
Resolució d'escaneig òptic *
1200 x 1200 DPI
Tipus d'anàlisi *
De superfície plana i alimentador automàtic de documents
Àrea d'escombrat màxima
216 x 279 mm
Escanejar a
PC
Formats d'imatge suportats
BMP,GIF,JPG,PNG,TIF
Formats de document admesos
PDF
Profunditat de color interior
24 Bit
Fax
Resolució de fax (blanc i negre)
300 x 300 DPI
Memòria fax
50 pàgines
Capacitat d'entrada i sortida
Capacitat d'entrada estàndard
60 fulles
Capacitat de sortida estàndard
25 fulles
Manipulació del paper
Mida màxima de paper sèrie A ISO *
A4
Mides ISO A-series (A0. .. A9) *
A4,A6
Tipus de suports de la safata estàndard
Sobres, Paper fotogràfic, Paper ordinari
Mides ISO sèrie-B(B0. .. B9)
B5
Mides de sobres
DL
Connectivitat
Impressió directa *
Yes
Port USB *
Yes
Interfícies estàndard
USB
Xarxes
Wi-Fi *
Yes
Estàndards Wi-Fi
802.11b,802.11g,Wi-Fi 4 (802.11n)
Rendiment
Memòria interna *
512 MB
Capacitat d'emmagatzematge intern
0,128 GB
Processador integrat
Yes
Freqüència del processador
180 MHz
Disseny
Posicionament al mercat *
Llar i oficina
Pantalla diagonal
5,59 cm (2.2")
Gestió de l'energia
Certificat Energy Star *
Yes
Consum elèctric (mitja operativa) *
10 W
Consum d'energia (d'energia)
2,83 W
Consum d'energia (mode d'espera)
1,17 W
Consum d'energia (off)
0,1 W
Tensió d'entrada de CA
100 - 240 MB/s
Freqüència d'entrada de CA
50 - 60 Hz
Requisits del sistema
Sistemes operatius Windows suportats
Windows 10 Education,Windows 10 Education x64,Windows 10 Enterprise,Windows 10 Enterprise x64,Windows 10 Pro,Windows 10 Pro x64,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate x64,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows 8.1,Windows 8.1 Enterprise,Windows 8.1 Enterprise x64,Windows 8.1 Pro,Windows 8.1 Pro x64,Windows 8.1 x64
Sistemes operatius Mac suportats
Mac OS X 10.10 Yosemite,Mac OS X 10.8 Mountain Lion,Mac OS X 10.9 Mavericks
Condicions ambientals
Rang d'humitat
5 - 90%
Rang de temperatura (T-T)
5 - 40 °C
Interval de temperatura de funcionament (T-T)
-40 - 60 °C
Humitat d'emmagatzematge
20 - 80%
Pes i dimensions
Amplada *
450 mm
Profunditat *
364 mm
Alçada *
224,4 mm
Pes *
5,61 kg
Dades de l'embalatge
Amplària d'embalatge
450 mm
Profunditat d'embalatge
572,9 mm
Alçada d'embalatge
270,7 mm
Pes de paquet
7,19 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-10-03 01:38:16
Uk has collected 1 expert review for HP OfficeJet 3831 Thermal Inkjet 1200 x 1200 DPI 8 ppm A4 Wi-Fi and the rating is 55 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-10-03 01:38:16
Nl heeft 1 proffesionele recensie voor HP OfficeJet 3831 Thermische inkjet 1200 x 1200 DPI 8 ppm A4 Wi-Fi gevonden en de beoordeling is 55 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-10-03 01:38:16
Fr a recueilli 1 avis d’experts pour HP OfficeJet 3831 A jet d'encre thermique 1200 x 1200 DPI 8 ppm A4 Wifi et la note moyenne est de 55 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-10-03 01:38:16
De hat 1 Expertenmeinung für HP OfficeJet 3831 Thermal Inkjet 1200 x 1200 DPI 8 Seiten pro Minute A4 WLAN zusammengestellt, die Beurteilung ist 55 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-10-03 01:38:17
Testseek ha raccolto 1 recensione da parte di esperti per HP OfficeJet 3831 Getto termico d'inchiostro 1200 x 1200 DPI 8 ppm A4 Wi-Fi e la valutazione è di 55 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-10-03 01:38:16
Es ha coleccionado 1 opiniones de expertos para HP OfficeJet 3831 Inyección de tinta térmica 1200 x 1200 DPI 8 ppm A4 Wifi y la calificación media es 55 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-10-03 01:38:16
Dk har samlet 1 ekspertanmeldelse for HP OfficeJet 3831 Termisk inkjet 1200 x 1200 dpi 8 sider pr. minut A4 Wi-Fi og bedømmelsen er 55 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-10-03 01:38:16
Se har samlat in 1 experttest för HP OfficeJet 3831 Termisk bläckstråle 1200 x 1200 DPI 8 ppm A4 Wi-Fi och det genomsnittliga betyget är 55 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
55%
Source Review comments Score
gizcomputer.com
Updated:
2018-04-24 13:51:26
Analizamos la HP Officejet 3831, una multifunción de tinta con WiFi que no dejará a nadie indiferente gracias a su simplicidad y su compacto diseño que evitará ocupar un espacio excesivo teniendo a mano todas las funciones que nos ofrece.Esta multifunc...
Good Diseño compacto, Compatible con impresión móvil...
Bad Velocidades bastante lentas, Prestaciones muy básicas...
Bottom line Estamos ante una multifunción extremadamente básica que tiene como punto fuerte su compacto diseño. Este dispositivo va a satisfacer unas necesidades básicas de un hogar pero no va a ir más allá de este propósito. Otra multifunción entre esta gama de prec...
55%
Show all
Country Distributor
France 1 distributor(s)
Deutschland 10 distributor(s)
Österreich 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X