location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14 G1 Intel® Celeron® 2955U 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB Dispositiu d'estat sòlid (SSD) ChromeOS Plata, Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7J76EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889296107385 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32564
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2015
Product end of life date
Bullet Points HP Chromebook 14 G1 Intel® Celeron® 2955U 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB Dispositiu d'estat sòlid (SSD) ChromeOS Plata, Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chromebook Petxina de cloïssa Plata, Blanc
  • - Intel® Celeron® 2955U 1,4 GHz
  • - 35,6 cm (14") HD 1366 x 768 Pixeles Retroil·luminació LED Setinat 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 32 GB Dispositiu d'estat sòlid (SSD)
  • - Intel® HD Graphics
  • - Bluetooth 4.0
  • - Liti-Ion (Li-Ion) 65 W
  • - ChromeOS
Long product name HP Chromebook 14 G1 Intel® Celeron® 2955U 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB Dispositiu d'estat sòlid (SSD) ChromeOS Plata, Blanc :
The short editorial description of HP Chromebook 14 G1 Intel® Celeron® 2955U 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB Dispositiu d'estat sòlid (SSD) ChromeOS Plata, Blanc

Intel Celeron 2955U, 4GB DDR3L, 32GB M.2 SSD, 14" 1366 x 768 LED, WLAN 802.11a/b/g/n (2 x 2), Bluetooth, MCR, HDMI, USB 3.0/2.0, Google Chrome
More>>>
HP Chromebook 14 G1 Intel® Celeron® 2955U 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB Dispositiu d'estat sòlid (SSD) ChromeOS Plata, Blanc:
The official marketing text of HP Chromebook 14 G1 Intel® Celeron® 2955U 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB Dispositiu d'estat sòlid (SSD) ChromeOS Plata, Blanc as supplied by the manufacturer

Accede a tus sitios web y aplicaciones de Google favoritos al instante en una hermosa pantalla HD diagonal de 14.1,2 Sincronice automáticamente sus datos y manténgase conectado con la conexión 4G integrada opcional3 y 100 GB de almacenamiento de Google Drive.1

Almacena y comparte. Sin preocupaciones

Google Drive te permite almacenar hasta 100 GB de datos en un mismo lugar1, para que puedas acceder a tus fotos, archivos, videos y documentos y compartirlos desde todos tus dispositivos, ya sea que estés en casa o en algún otro lugar. Y con el respaldo automático no tendrás que preocuparte por perder material importante.

Miles de aplicaciones

La HP Chromebook incluye todas tus aplicaciones de Google favoritas como Gmail, Drive y YouTube™ listas para usar. Accede a la Tienda virtual de Chrome para obtener los últimos miles de juegos y aplicaciones de productividad. Juega, navega y trabaja en un entorno tan cómodo como ninguno otro.

En línea donde estes

Lleva la HP Chromebook14 de tu escritorio al aire libre mientras navegas en la web, reproduces videos o utilizas las últimas aplicaciones de Chrome, gracias a la conexión WiFi 802.11n.2 Conéctate a la web cuando y donde desees con las conexiones 3G y 4G integradas opcionales.3

Un estallido de color

Personaliza tu HP Chromebook con colores intensos y llamativos que reflejan tu personalidad única. El elegante diseño, con un acabado de pintura suave al tacto, te permite destacarte entre la multitud.

Short summary description HP Chromebook 14 G1 Intel® Celeron® 2955U 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB Dispositiu d'estat sòlid (SSD) ChromeOS Plata, Blanc:
This short summary of the HP Chromebook 14 G1 Intel® Celeron® 2955U 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB Dispositiu d'estat sòlid (SSD) ChromeOS Plata, Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 14 G1, Intel® Celeron®, 1,4 GHz, 35,6 cm (14"), 1366 x 768 Pixeles, 4 GB, 32 GB

Long summary description HP Chromebook 14 G1 Intel® Celeron® 2955U 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB Dispositiu d'estat sòlid (SSD) ChromeOS Plata, Blanc:
This is an auto-generated long summary of HP Chromebook 14 G1 Intel® Celeron® 2955U 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB Dispositiu d'estat sòlid (SSD) ChromeOS Plata, Blanc based on the first three specs of the first five spec groups.

HP Chromebook 14 G1. Tipus de producte: Chromebook, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Celeron®, Processador: 2955U, Freqüència de processador: 1,4 GHz. Pantalla diagonal: 35,6 cm (14"), Tipus HD: HD, Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 32 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® HD Graphics. Sistema operatiu subministrat: ChromeOS. Color de producte: Plata, Blanc

Disseny
Tipus de producte *
Chromebook
Color de producte *
Plata, Blanc
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
HD
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Superfície de pantalla
Setinat
Mostra el nombre de colors
16,78 milions de colors
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Celeron®
Processador *
2955U
Processador nombre de nuclis
2
Fils de processador
2
Freqüència de processador *
1,4 GHz
Bus del sistema
5 GT/s
Memòria cau de processador
2 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
BGA 1168
Litografia de processador
22 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Celeron Processor 2000 Series for Mobile
Nom de codi de processador
Haswell
Tipus de Bus
DMI2
Paritat FSB
No
Execució pas a pas
C0
Potència de disseny tèrmic (TDP)
15 W
Tjunction
100 °C
Número màxim de carrils PCI Express
10
Versió de ranures PCI Express
2.0
PCI Express сonfigurations
1x2, 1x4, 4x1
ECC suportat pel processador
No
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR3-SDRAM
Velocitat de rellotge de memòria
1600 MHz
Disseny de memòria
1 x 4 GB
Ranures de memòria
1x SO-DIMM
Màxima de memòria interna *
4 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
32 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
32 GB
Interfícies d'unitats de disc d'estat sòlid
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics
Freqüència base d'adaptador de gràfics en funcionament
200 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1000 MHz
Àudio
Sistema d'àudio
HD
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal
1280 x 720 Pixeles
Xarxes
Wi-Fi
Yes
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
4.0
WWAN
No s'ha instal·lat
Xarxa de dades
No compatible
4G WiMAX
No
4G LTE
No
Connectivitat
Quantitat de ports USB 2.0 *
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Port DVI
No
Sortides per a auriculars
1
S / PDIF port de sortida
No
Port de micròfon/auricular combo
Yes
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Ranura expresscard
No
Tipus de slots cardbus PCMCIA
No
Ranura smartcard
No
Número total de connectors SATA
2
Número de connectors SATA III
2
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat estil illa
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
ChromeOS
Característiques especials del processador
Intel Wireless Display (widi) Technology
No
Intel My wifi Technology
No
Intel Smart Connect Technology
Yes
Intel Anti-Theft Technology
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Identity Protection Technology
No
Característiques especials del processador
Intel Hyper-Threading Technology
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel Matrix Storage Technology
No
Intel HD Audio Technology
Yes
Intel Active Management Technology
No
Enhanced Intel SpeedStep Technology
Yes
Tecnologia Intel® RealSense
No
Intel REALSENSE Snapshot
No
Cámara Intel REALSENSE 3D
No
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
40 x 24 x 1.5 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2
Codi de processador
SR16Y
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Versió de la tecnologia Intel Smart Connect
1,00
Versió de la tecnologia Intel Identity Protection
0,00
Versió de la tecnologia Intel Smart Response
0,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Versió d'Intel Small Business Advantage (SBA)
0,00
Versió del microprogramari Intel ME
9.5
Versió de l'Intel TSX-NI
0,00
Intel® Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75608
Processador sense conflictes
Yes
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
4
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Voltatge de sortida de adaptador AC
19 MB/s
Detecció automàtica de potència
Yes
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Condicions ambientals
Interval de temperatura de funcionament (T-T)
5 - 35 °C
Rang de temperatura (T-T)
-15 - 60 °C
Rang d'humitat
10 - 80%
Humitat d'emmagatzematge
10 - 90%
Altitud de funcionament
0 - 3050 m
Altitud no operativa
0 - 4570 m
Xoc operatiu
40 G
Impacte en cas de no operativitat
240 G
Vibració operativa
1,043 G
Vibració no operativa
3,5 G
Certificats
Certificat WiFi
Yes
Sostenibilitat
Certificats de sostenibilitat
RoHS, EPEAT Silver, ENERGY STAR
Pes i dimensions
Amplada
344 mm
Profunditat
240 mm
Alçada
20,6 mm
Pes *
1,9 kg
Contingut de l'embalatge
Manual
Yes
Guia d'Inici Ràpid
Yes
Targeta de garantia
Yes
Cable d'alimentació inclòs
Yes
Altres característiques
Adaptador de CA agrupades
Yes
Escriptura de llum
No
Tipus de disc
No
Compatibilitat 3D
No
Màxim de memòria interna (64 bits)
4 GB
Intel Virtualization Technology
VT-x
Sintonitzador de TV integrat
No
Source Testseek summary Average rating
Reviews
Updated:
2015-02-01 06:54:55
Es ha coleccionado 108 opiniones de expertos para HP Chromebook 14 G1 Intel® Celeron® 2955U 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB SSD ChromeOS Plata, Blanco y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Review comments Score
muycomputer.com
Updated:
2015-02-01 06:54:55
HP, todo un clásico del hardware para Windows, se embarca en la aventura Chromebook con una serie de equipos que destacan por una interesante combinación de diseño, correctas especificaciones técnicas y un precio fantástico. Hemos tenido la oportunidad de...
Bottom line Por menos de 300 euros podemos llevarnos a casa un ordenador ideal para navegar por la web, realizar tareas ofimáticas o disfrutar de contenido multimedia. Respecto a cualquier portátil de gama baja (o muy baja hablando de estos precios) ofrece un diseño...
60%
hardwaremx.com
Updated:
2015-02-01 06:54:55
HP nos brinda para esta nueva revisión una de sus últimas Chromebook 14 con el sistema operativo Chrome OS, diseñado para una experiencia en línea más sencilla y sin complicaciones, dentro de las especificaciones de esta Chromebook encontramos una pantall...
Good Procesador Dual Core Celeron 2559U de ultra bajo voltaje, Excelente para las personas que se la viven en Internet todo el tiempo, Diseño moderno atractivo a la vista, con acabados suaves al tacto, 16GB de almacenamiento interno, con posibilidad de expa...
Bad Sin internet no se puede hacer mucho con la mayoría de las aplicaciones, Nula posibilidad de expandir la memoria RAM.
Bottom line La Chromebook 14 de HP es una portátil de precio accesible diseñada para las personas que requieren vivir su vida online, contando con una pantalla de 14 pulgadas con colores bastante vividos para poder trabajar, disfrutar contenidos online o incluso par...
84%
parentesis.com
Updated:
2015-02-01 06:54:55
La primera computadora con sistema operativo Chrome que se lanzó de manera oficial en Latinoamérica ya está en México y trae soluciones para quien busca verdadera portabilidad...
Good Todo el contenido que trabajes en su sistema operativo está siempre respaldado en la nube, lo cual aumenta la seguridad de tus documentos. Excelente desempeño de batería, ideal para largas jornadas de trabajo o para utilizarla durante varios días si se us...
Bad Disco duro de 16GB. Tiene un peso y dimensiones que pueden resultar poco convenientes para ahorrar espacio. Siendo un sistema operativo nuevo, es necesario estudiar los atajos y comandos del teclado. Procesador y memoria RAM de rendimiento regular. Alguna...
Bottom line Una computadora ideal para quien busca practicidad al momento de trabajar, ya sea para la oficina o para la escuela, su precio la hace accesible para quien busca su primera computadora portátil o para quien busca un segundo equipo que complemente las t...
80%
fayerwayer.com
Updated:
2015-02-01 06:54:55
De 14 pulgadas y usando Chrome OS se convierte en una buena opción para quien busque un portátil simple usando los servicios de Google...
0%
notebookcheck.org
Updated:
2015-02-01 06:54:55
Sólo lo básico. Con el advenimiento de Chromebooks llegó un surtido de máquinas parecidas a netbooks que a menudo fueron acusadas de ser demasiado pequeñas y demasiado poco potentes. ¿Puede el HP Pavilion 14 Chromebook con su mayor tamaño competir al mism...
73%
notebookcheck.org
Updated:
2015-04-12 05:56:30
Bonito. HP muestra con destreza cuánto debe tener un Chromebook. Obtenemos construcción sólida y potencia envuelta en un diseño con clase por unos 375 Euros. Por supuesto, hay que hacer algunos sacrificios a ese precio...
Good Diseño atractivo, Construcción sólida, Rendimiento de sistema, Dispositivos de entrada decentes, Desarrollo de ruido y temperatura...
Bad Opciones de mantenimiento, Estabilidad de ángulo de visión de la pantalla TN, Posible restricción debida a Chrome OS...
79%
notebookcheck.org
Updated:
2019-11-22 03:45:40
Para los que tienen dinero para quemar. HP ha equipado su nuevo convertible Chromebook de 14 pulgadas con un potente procesador Intel Core i5-8350U, una pantalla táctil IPS y una batería de gran tamaño que ofrece una gran duración. Sin embargo, HP exige u...
Good pantalla IPS, Resolución Full HD, excelente duración de la batería, teclado retroiluminado, DisplayPort a través de USB Tipo C, Suministro de energía USB (PD) a través de Tipo C...
Bad oscura pantalla, baja relación de contraste, poco espacio de almacenamiento, no SSD, sólo un año de garantía, oneroso...
Bottom line Review del convertible HP Chromebook x360 14 (6BP67EA). Dispositivo de prueba cortesía de HP Alemania.El HP Chromebook x360 14 G1 es un excelente Chromebook convertible. Su procesador de cuatro núcleos no hace sudar la gota gorda en Chrome OS, y su ba...
83%