location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H2310 Auriculars Cablejat En l'orella Trucades/Música Gris, Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Auriculares internos blancos H2310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8H43AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888793408612 show
Category: Auriculars Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193192
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Jul 2023 21:53:35
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP H2310 Auriculars Cablejat En l'orella Trucades/Música Gris, Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gris, Blanc Trucades/Música En l'orella Auriculars
  • - Cablejat Connector de 3,5 mm
  • - Intraaural
  • - Tipus de micròfon: En línia
Warranty: Garantía: Garantía limitada de 2 años
Long product name HP H2310 Auriculars Cablejat En l'orella Trucades/Música Gris, Blanc :
The short editorial description of HP H2310 Auriculars Cablejat En l'orella Trucades/Música Gris, Blanc

Auriculares internos blancos HP H2310
More>>>
HP H2310 Auriculars Cablejat En l'orella Trucades/Música Gris, Blanc:
The official marketing text of HP H2310 Auriculars Cablejat En l'orella Trucades/Música Gris, Blanc as supplied by the manufacturer

Regala a tus oídos un concierto acústico con los auriculares de botón HP H2310. Disponible con un diseño moderno en siete colores y compatible con la mayoría de smartphones, reproductores MP3 y tablets, incluidos los dispositivos Android™ y Apple®. Pasa fácilmente a las canciones para conectar con amigos a través del micrófono en línea. Artesanía de calidad, a un precio sin igual y un sonido impresionante.

Short summary description HP H2310 Auriculars Cablejat En l'orella Trucades/Música Gris, Blanc:
This short summary of the HP H2310 Auriculars Cablejat En l'orella Trucades/Música Gris, Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

HP H2310, Cablejat, Trucades/Música, 14 g, Auriculars, Gris, Blanc

Long summary description HP H2310 Auriculars Cablejat En l'orella Trucades/Música Gris, Blanc:
This is an auto-generated long summary of HP H2310 Auriculars Cablejat En l'orella Trucades/Música Gris, Blanc based on the first three specs of the first five spec groups.

HP H2310. Tipus de producte: Auriculars. Tecnologia de connectivitat: Cablejat. Ús recomanat: Trucades/Música, Longitud de cable: 1,5 m. Pes: 14 g. Color de producte: Gris, Blanc

Disfrute para los oídos

Escúchelo todo: graves profundos y agudos altos, gracias a los controladores de los altavoces de neodimio que proporcionan un rendimiento de sonido estéreo para impulsar su experiencia auditiva.

Ser escuchado

No volverá a perder una llamada. El micrófono en línea está ligeramente integrado en el cable plano e incluye controles sencillos para el volumen, el silencio y para responder y cancelar.

Exprese sus ideas

Complementa tus oídos con los elegantes auriculares acolchados con goma, en forma de diamante y disponibles en siete colores: negro brillante, blanco perla, rojo aviador, rosa potente, fucsia coral, celeste y púrpura intenso.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:47:17
Es ha coleccionado 2 opiniones de expertos para HP Auriculares internos blancos H2310 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)