location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z840 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1X78EA show
Show alternative article codes used in the online market place
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56648
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP Z840 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - Intel Xeon E5 v4 E5-2620V4 (20M Cache, 2.1 GHz)
  • - 16GB (2133 MHz) DDR4-SDRAM (2 x 8 GB) & 1000GB HDD
Long product name HP Z840 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre :
The short editorial description of HP Z840 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre

Intel Xeon E5 v4 E5-2620V4 (20M Cache, 2.1 GHz), 16GB DDR4-SDRAM, 1000GB HDD, DVD Super Multi, LAN, Windows 10 Pro 64-bit
More>>>
HP Z840 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre:
The official marketing text of HP Z840 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre as supplied by the manufacturer

Obtenga más potencia
Desafíe sus límites informáticos con la estación de trabajo HP Z840 que le ayuda a seguir el ritmo de sus proyectos más grandes. Diseñada para la informática y la visualización de alta calidad, proporciona un rendimiento excepcional en el chasis más ampliable de la industria.

Procesamiento potente
Logre el rendimiento que necesita con la posibilidad de admitir dos procesadores Intel® Xeon® de última generación para un total de hasta 36 núcleos de procesadores en un solo sistema.[2]

Intensifique los gráficos
Lleve la productividad a un nivel superior con la posibilidad de hacer más gracias a las tarjetas de gráficos profesionales NVIDIA® en 2D o 3D.[4]

Vea la diferencia
Tómese en serio los gráficos y alcance la productividad máxima con acceso a una amplia gama de gráficos profesionales AMD de básicos a 3D de alta gama.[4]

Puertos potentes
Aproveche al máximo su tiempo y aumente sus capacidades con puertos USB y SATA, además de transferencias de datos altamente veloces mediante la tecnología Thunderbolt™ 2 opcional.[5]

Un diseño nuevo adecuado a sus necesidades
Un chasis nuevo sin necesidad de herramientas que cuenta con acústica baja, Gb Ethernet integrada doble, paneles laterales de aluminio, asas para elevación y que puede montarse en bastidor 5U, todo ello en un diseño industrial elegante.

Establezca una nueva curva de rendimiento para su HP Z840
Reduzca el tiempo de respuesta durante el arranque, el cálculo y los gráficos, y revolucione la manera en que su estación de trabajo HP Z840 maneja grandes archivos con HP Z Turbo Drive, una solución de almacenamiento sorprendentemente asequible e innovadora.

Vea todos los ángulos
Lleve la multitarea a un nuevo nivel con el soporte para pantallas de hasta ocho pantallas.[6]

Su ingeniero en sistema personal
Optimice el rendimiento automáticamente con los ajustes y los controladores más recientes.[7]

Simplifique la gestión de dispositivos
Cada estación de trabajo HP Z840 funciona con HP Client Management Solutions.[8]

Short summary description HP Z840 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre:
This short summary of the HP Z840 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z840, 2,1 GHz, Intel® Xeon® E5 v4, 16 GB, 1 TB, DVD Super Multi, Windows 10 Pro

Long summary description HP Z840 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre:
This is an auto-generated long summary of HP Z840 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z840. Freqüència de processador: 2,1 GHz, Família de processador: Intel® Xeon® E5 v4, Processador: E5-2620V4. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2133 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: HDD, Tipus d'unitat òptica: DVD Super Multi. Sistema operatiu subministrat: Windows 10 Pro, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 1125 W. Tipus de xassís: Tower. Tipus de producte: Lloc de treball. Color de producte: Negre

Prepárese para ser sensacional

La estación de trabajo HP Z840, la estación de trabajo rendimiento de más alto de HP obtiene lo mejor de HP Z ADN con una increíble potencia de procesamiento, gráficos profesionales, memoria maximizada y capacidad interna de almacenamiento que le ayudan a crear trabajos impresionantes.

Póngase en marcha

Disfrute de expansión como que nunca pensó que era posible con 7 ranuras PCIe, con hasta 10 compartimentos de unidades internas y 16 ranuras de memoria que admiten hasta 2 TB de memoria, el HP Z840 puede hacerlo todo. ¿Está listo para ponerse en marcha?

Continúe

Alcance sus objetivos con la estación de trabajo HP Z840 que cuenta con fiabilidad sin concesiones, un chasis sin necesidad de herramientas para facilitar el actualizaciones, una opción que se puede montar en rack[3], además de un sistema de escritorio lateral, un panel lateral con cerradura y asas para mover el sistema.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Xeon® E5 v4
Processador *
E5-2620V4
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
3 GHz
Freqüència de processador *
2,1 GHz
Socket del processador
LGA 2011-v3
Memòria cau de processador
20 MB
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
8 GT/s
Tipus de Bus
QPI
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Xeon E5-2600 v4
Nom de codi de processador
Broadwell
Potència de disseny tèrmic (TDP)
85 W
Tcase
74 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
40
Número de processadors instal · Lats
1
Número d'enllaços QPI
2
Execució pas a pas
R0
Màxim de memòria interna suportada pel processador
1,54 TB
Tipus de memòria suportats pel processador
DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1600, 1866, 2133 MHz
Amplada de banda de memòria suportada pel processador (màx.)
68,3 GB/s
ECC suportat pel processador
Yes
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
1 TB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 8 GB
Ranures de memòria
8x DIMM
Velocitat de rellotge de memòria
2133 MHz
Canals de memòria
Quatre canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
HDD
Tipus d'unitat òptica *
DVD Super Multi
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
8
Quantitat de ports PS / 2
2
Quantitat de ports Ethernet LAN (RJ-45)
2
Connectivitat
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Quantitat de ports sèrie
1
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Color de producte *
Negre
País d'origen
Xina
Rendiment
Chipset de placa mare
Intel® C612
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Mida del paquet del processador
45 x 52.5 mm
Conjunts d'instruccions suportades
AVX 2.0
Codi de processador
SR2R6
Escalabilitat
2S
Extensió d'adreça física (PAE)
Yes
Extensió d'adreça física (PAE)
46 Bit
Configuració de CPU (màx.)
2
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
0,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
1,00
Processor ARK ID
92986
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel Identity Protection Technology
No
Processador sense conflictes
Yes
Gestió de l'energia
Font d'alimentació *
1125 W
Pes i dimensions
Amplada *
203 mm
Profunditat *
525 mm
Alçada *
444 mm
Pes *
21,1 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Altres característiques
Quantitat d'unitats òptiques
1
Source Testseek summary Average rating
Reviews
Updated:
2018-02-23 06:34:50
Es ha coleccionado 8 opiniones de expertos para HP Z840 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB Unidad de disco duro Windows 10 Pro Torre Puesto de trabajo Negro y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Avís legal HP Z840 Intel® Xeon® E5 v4 E5-2620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre:
Avís legal

[1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente, esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte www.microsoft.com.
[2] Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. Es posible que no todos los clientes ni todas las aplicaciones de software se beneficien necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones y de las configuraciones de su hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[3] Se vende por separado o como característica opcional.
[5] Thunderbolt es una característica complementaria u opcional. El cable y el dispositivo Thunderbolt (se venden por separado) deben ser compatibles con Windows. Para determinar si su dispositivo está certificado por Thunderbolt para Windows, consulte thunderbolttechnology.net/products.
[6] Admite hasta 8 pantallas, requiere la compra de dos tarjetas gráficas que admiten hasta 4 pantallas simultáneamente. Los monitores se venden por separado.
[7] HP Performance Advisor requiere Windows y acceso a Internet.
[8] Requiere sistema operativo Windows.
[9] El software de gestión de otros fabricantes se vende por separado.