location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Omni 10 5600es Tablet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tablet Omni 10 5600es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4X06EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888182160565 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tauletes Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6881
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2014
Product end of life date
Warranty: Un año ilimitado, piezas, mano de obra y servicio de entrega y devolución
Long product name HP Omni 10 5600es Tablet :
The short editorial description of HP Omni 10 5600es Tablet

Tablet Omni 10 5600es
More>>>
HP Omni 10 5600es Tablet:
The official marketing text of HP Omni 10 5600es Tablet as supplied by the manufacturer

Trabajo y diversión.
Receptivo al instante, increíblemente rápido y totalmente intuitivo, el HP Omni 10 está equipado con los últimos procesadores de la serie Intel® Atom™ Z3000 y ofrece un rendimiento de nueva generación. Con la versatilidad de Windows 8.1, la productividad de MS Office Home Edition 2013 y 2 cámaras de alta definición para captar y compartir fotos, pasa de la sala de reuniones a su salón en un instante.

Short summary description HP Omni 10 5600es Tablet:
This short summary of the HP Omni 10 5600es Tablet data-sheet is auto-generated and uses the product title and the first six key specs.

HP Omni 10 5600es Tablet

Long summary description HP Omni 10 5600es Tablet:
This is an auto-generated long summary of HP Omni 10 5600es Tablet based on the first three specs of the first five spec groups.

HP Omni 10 5600es Tablet

Toda una obra de ingeniería.

El gran rendimiento de la serie de procesadores Intel® Atom™ Z3000 crea un tablet innovador que está verdaderamente diseñado para ser increíble.

Póngalo a trabajar.

Con la facilidad de un entorno Windows, visualización paralela de aplicaciones y toda la productividad de Office 2013, el HP Omni 10 cuenta con un repertorio de herramientas para que se mantenga al día dónde le lleve su calendario de trabajo, a cualquier hora.

Potencia para las imágenes.

Tecnología de vídeo Intel® Clear, más 2 cámaras HD, la posterior con 8 megapíxeles y estabilización de vídeo. Súmelo todo y verá como el HP Omni10 le ofrece toda la potencia para que pueda dedicarse a lo que importa.

Source Testseek summary Average rating
Reviews
Updated:
2014-01-09 01:21:15
Es ha coleccionado 42 opiniones de expertos para HP Tablet Omni 10 5600es y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Review comments Score
notebookcheck.org
Updated:
2014-02-05 01:36:42
Más rápido. ¿Intel en el carril de aceleración? Probamos un tercer tablet con el quad-core Atom y estamos entusiasmados: rendimiento Windows fluido y 5 horas de batería. ¿Alguna desventaja?...
Good Buena duración de batería, Ligero, Chasis sólido y manejable, Recuperación en tarjeta Micro SD, Microsoft Office Home & Students completo, Veloz rendimiento de sistema, Decente precio, Display de colores estables, Calidad de cámara aceptable...
Bad Memoria disopnible limitada (versión 32 GB), Corto alcance de WLAN...
87%
xataka.com
Updated:
2014-03-05 01:02:31
El segmento de los tablets con Windows 8.1, 10 pulgadas de pantalla y un precio contenido es uno de los más competidos ahora mismo. Uno de sus protagonistas principales es el HP Omni 10 que ya hemos probado en Xataka Windows . En nuestro análisis del HP...
0%
tabletzona.es
Updated:
2014-04-19 01:33:34
Hoy nos centramos en uno de los últimos modelos de HP con Windows en llegar al mercado, la Omni 10 . Se trata de un equipo perfecto para analizar el salto generaciona l dentro de las tabletas con el sistema operativo de Microsoft. Por un lado, utiliza un...
Bottom line El precio de partida de la HP Omni 10 es de 399 euros en su modelo con 32GB, es decir, exactamente la misma cantidad por la que podemos hacernos con un Nexus 10 o incluso con la Xperia Tablet Z en algunos lugares, y por debajo de lo que cuestan la mayoría...
70%
eleventel.es
Updated:
2014-05-28 01:29:17
En esta ocasión os traemos una nueva review sobre la última Tablet de Hp el modelo Omni 10 , una tablet de 10 pulgadas con lo más nuevo de Windows, la versión 8.1 , que junto con su mas que espectacular hardware y su pantalla full Hd harán las delicias de...
0%
lab.idgtv.es
Updated:
2014-07-23 04:25:12
Lo que no cabe la menor duda es que el impacto del chip en la batería está francamente optimizado por parte de Intel. El Omni 10 alarga nuestra prueba de reproducción de vídeo de manera constante hasta agotar su batería hasta las 12 horas y media, lo que...
0%