location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 35L GT16-0034ns PC Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) DOS gratuït Midi Tower Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
35L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT16-0034ns PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B15K3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828282491 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 26 Sep 2024 20:23:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN 35L GT16-0034ns PC Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) DOS gratuït Midi Tower Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14700F (hasta 5,4 GHz con tecnología Intel® Turbo Boost, 33 MB de caché L3, 20 núcleos, 28 subprocesos)
  • - FreeDOS
  • - NVIDIA® GeForce RTX™ 4070 SUPER (GDDR6X de 12 GB dedicada)
  • - 32 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP OMEN 35L GT16-0034ns PC Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) DOS gratuït Midi Tower Negre :
The short editorial description of HP OMEN 35L GT16-0034ns PC Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) DOS gratuït Midi Tower Negre

OMEN 35L Gaming Desktop GT16-0034ns PC, FreeDOS, Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4070 SUPER
More>>>
HP OMEN 35L GT16-0034ns PC Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) DOS gratuït Midi Tower Negre:
The official marketing text of HP OMEN 35L GT16-0034ns PC Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) DOS gratuït Midi Tower Negre as supplied by the manufacturer

Desbloquea el rendimiento en los juegos
El ordenador de escritorio gaming OMEN 35L libera tu potencial de rendimiento. Incluye el procesador Intel® Core™ más reciente[1] y gráficos avanzados, con componentes de la marca OMEN optimizados para ofrecer la máxima potencia y capacidad de refrigeración. Diseñado para una fácil actualización sin herramientas y personalización para adaptarse a tus necesidades de juego.

Short summary description HP OMEN 35L GT16-0034ns PC Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) DOS gratuït Midi Tower Negre:
This short summary of the HP OMEN 35L GT16-0034ns PC Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) DOS gratuït Midi Tower Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 35L GT16-0034ns PC, Intel® Core™ i7, i7-14700F, 32 GB, DDR5-SDRAM, 1 TB, DOS gratuït

Long summary description HP OMEN 35L GT16-0034ns PC Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) DOS gratuït Midi Tower Negre:
This is an auto-generated long summary of HP OMEN 35L GT16-0034ns PC Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) DOS gratuït Midi Tower Negre based on the first three specs of the first five spec groups.

HP OMEN 35L GT16-0034ns PC. Família de processador: Intel® Core™ i7, Processador: i7-14700F. Memòria interna: 32 GB, Tipus de memòria interna: DDR5-SDRAM, Velocitat de rellotge de memòria: 5200 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Wi-Fi. Sistema operatiu subministrat: DOS gratuït. Font d'alimentació: 1000 W. Tipus de xassís: Midi Tower. Tipus de producte: PC. Pes: 14,5 kg. Color de producte: Negre

Optimizado para el rendimiento
Optimizado para el rendimiento

Juega a tu máximo potencial gracias a un diseño optimizado para el rendimiento.

Diseño sin herramientas preparado para el futuro
Diseño sin herramientas preparado para el futuro

Diseñado para actualizarse con los componentes OMEN. Amplía y personaliza con un formato estándar del sector.

Personalice sus dispositivos
Personalice sus dispositivos

Personaliza el rendimiento y las opciones aRGB con OMEN Gaming Hub.

Sostenibilidad en acción
Sostenibilidad en acción

Innova con la intención y el propósito de ir más allá del impacto a corto plazo para impulsar un cambio positivo y duradero.

Juega sin compromisos. Supera el rendimiento con los procesadores Intel Core e Intel Core Ultra
Juega sin compromisos. Supera el rendimiento con los procesadores Intel Core e Intel Core Ultra

Conviértete en todo aquello que desees ser, dentro y fuera del juego, con un rendimiento optimizado y nuevas funciones. Juega y trabaja de una forma más intensa e inteligente con los procesadores Intel Core. [2]

SÚPER rápido. SÚPER potencia.

Las GPU NVIDIA® GeForce RTX™ de la serie 40 son más que rápidas para jugadores y creadores. Disfruta de un salto cualitativo tanto en el rendimiento como en los gráficos basados en IA. [3]

SSD PCIe® Gen4 NVMe™ M.2 de 1 TB

Con una transferencia de datos de alta velocidad, el SSD PCIe Gen4 NVMe M.2 de 1 TB ofrece una velocidad increíble y un almacenamiento eficaz. [4]

DTS Headphone: tecnología X

Al producir un sonido 3D auténtico y espacialmente preciso a través de cualquier tipo de auriculares, esta tecnología da a los juegos, las películas y la música la profundidad e inmersión necesarias para disfrutar de la mejor experiencia de entretenimiento posible. [5]

USB Type-C® con una velocidad de señalización de tan solo 10 Gbps

Conecte el almacenamiento externo a este puerto USB-C™, que presenta una velocidad de señalización de 10Gb/s. Además, es reversible, por lo que no tendrá que preocuparse de si lo conecta al revés. [6]

Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

Fácil conexión
Fácil conexión

Disfruta de una experiencia inalámbrica más fluida gracias a la combinación de Wi-Fi 7 y Bluetooth® 5.4. [7]

Diseño sostenible

Este producto incluye materiales como pintura a base de agua en el diseño, porque los pequeños detalles marcan una gran diferencia. [8]

Disfruta 1 mes de juegos de alta calidad

Disfruta de 1 mes de acceso ilimitado a más de 100 juegos de ordenador de alta calidad. Al añadirse juegos todo el tiempo, siempre encontrarás algo nuevo a lo que jugar. [9]

Fuente de alimentación ATX de hasta 1000 W con certificación 80 Plus Gold

Unidad de suministro de energía (PSU) con certificación 80 Plus Gold de hasta 1000 W, que garantiza una alta eficiencia energética y compatibilidad con el sistema ATX

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel Core i7-14xxx
Processador *
i7-14700F
Processador nombre de nuclis
20
Fils de processador
28
Freqüència d'acceleració del processador
5,4 GHz
Nuclis de rendiment
8
Nuclis eficients
12
Freqüència turbo màxima del nucli de rendiment
5,3 GHz
Freqüència turbo màxima del nucli d'eficiència
4,2 GHz
Freqüència base de nucli de rendiment
2,1 GHz
Freqüència base de nucli eficient
1,5 GHz
Memòria cau de processador
33 MB
Tipus de memòria cau de processador
Smart Cache
Potència base del processador
65 W
Potència turbo màxima
219 W
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
2 x 16 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
5200 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
No
Memòria d'adaptador de gràfics discret
12 GB
Tipus de memòria gràfica discreta
GDDR6X
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 7 (802.11be)
Estàndards Wi-Fi
Wi-Fi 7 (802.11be)
Xarxes
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 7 BE200
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.4
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Midi Tower
Nom del color
Black metal
Volum
35 L
Col · locació suportada
Vertical
Color de producte *
Negre
Finestra de visualització
Yes
Il·luminació de memòria RGB
Yes
Any d'introducció
2024
Rendiment
Posicionament al mercat
Jocs de vídeo
Chipset de placa mare
Intel Z790H
Placa base factor de forma
micro ATX
Canals de sortida d'àudio
5.1 canals
Protecció de contrasenya
Yes
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
DOS gratuït
Característiques especials del processador
Intel® Extreme Memory Profile (XMP)
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
1000 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50/60 Hz
Pes i dimensions
Amplada *
210 mm
Profunditat *
408 mm
Alçada *
410 mm
Pes *
14,5 kg
Amplària d'embalatge
590 mm
Profunditat d'embalatge
332 mm
Alçada d'embalatge
583 mm
Pes de paquet
18,5 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Country Distributor
United Kingdom 1 distributor(s)
Avís legal HP OMEN 35L GT16-0034ns PC Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) DOS gratuït Midi Tower Negre:
Avís legal

[1] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[2] Intel y Core son marcas comerciales de Intel Corporation en Estados Unidos y otros países.
[3] ©2024 NVIDIA Corporation. NVIDIA, el logotipo de NVIDIA, GeForce y GeForce RTX son marcas comerciales o marcas comerciales registradas de NVIDIA Corporation en Estados Unidos y en otros países. El resto de marcas comerciales y derechos son propiedad de sus respectivos propietarios.
[4] Para discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 35 GB de disco del sistema están reservados para el software de recuperación del sistema.
[5] Escuchar un equipo estéreo personal a máximo volumen durante largos periodos de tiempo puede dañar el oído del usuario. Para reducir el riesgo de sufrir daños auditivos, reduce el volumen y el tiempo de escucha a máximo volumen.
[6] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.
[7] Wi-Fi 7: se requiere un punto de acceso inalámbrico y un servicio de Internet, que se venden por separado. La disponibilidad de los puntos públicos de acceso inalámbrico es limitada. La funcionalidad Wi-Fi 7 (802.11BE) requiere un sistema operativo Windows 11 compatible, un procesador compatible y un enrutador Wi-Fi 7 que se debe adquirir por separado para que admita la compatibilidad con especificaciones 802.11 anteriores. Disponible en países donde se admita Wi-Fi 7. La especificación de 802.11BE es provisional y no definitiva. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del dispositivo con otros dispositivos 802.11BE pueda verse afectada.
[8] El porcentaje de pintura con base de agua varía según el producto.
[9] Oferta de 1 mes de prueba por 1 $: las ofertas promocionales pueden ser solo para nuevos miembros o no ser válidas para todos los miembros. Asimismo, pueden estar solamente disponibles por un tiempo limitado. Ofertas no válidas en Rusia y Turquía; pueden aplicarse otras restricciones geográficas. Se requiere una tarjeta de crédito y una cuenta de Xbox. Una vez finalizado el periodo promocional, la suscripción prosigue al precio normal vigente (sujeto a cambios), a menos que se cancele, más impuestos aplicables. Para dejar de recibir cargos, cancela la suscripción o desactiva los pagos periódicos en tu cuenta de Microsoft (account.microsoft.com/services) o en tu consola Xbox antes del siguiente periodo de facturación. Para obtener más información, consulta: https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. La compra de Xbox Game Pass Ultimate actualiza automáticamente tus suscripciones existentes de Xbox Live Gold, Xbox Game Pass (PC o consola) o EA Play a Xbox Game Pass Ultimate con un ratio de conversión en función de los días restantes. Descubre cómo funciona en www.xbox.com/gamepass. Para obtener más información, visita la web de Microsoft: https://www.xbox.com/en-US/legal/subscription-terms.
Avisos sobre especificaciones técnicas
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
Se requiere un punto de acceso inalámbrico y servicio de Internet que se venden por separado. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La funcionalidad Wi-Fi 7 (802.11BE) requiere un sistema operativo Windows 11 compatible, un procesador compatible y un rúter Wi-Fi 7 adquirido por separado para admitir la compatibilidad con especificaciones 802.11 anteriores. Disponible en países donde se admita Wi-Fi 7.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
El metal reciclado se expresa como un porcentaje del peso total del metal según la norma ISO 14021 para piezas metálicas de más de 25 gramos.
El porcentaje de pintura con base de agua varía según el producto.