location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One 24-cr0104ns PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One 24-cr0104ns PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B0FR0EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828053640 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 27 Aug 2024 13:24:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP All-in-One 24-cr0104ns PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 7520U (up to 4.3 GHz max boost clock, 4 MB L3 cache, 4 cores, 8 threads)
  • - FreeDOS
  • - AMD Radeon™ Graphics
  • - 16 GB memory; 1 TB SSD storage
Long product name HP All-in-One 24-cr0104ns PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) :
The short editorial description of HP All-in-One 24-cr0104ns PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD)

All-in-One 24-cr0104ns PC, FreeDOS, 23.8", AMD Ryzen™ 5, 16GB RAM, 1TB SSD, FHD
More>>>
HP All-in-One 24-cr0104ns PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD):
The official marketing text of HP All-in-One 24-cr0104ns PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) as supplied by the manufacturer

Diseñado pensando en el planeta
El compacto PC de sobremesa All-in-One HP de 23,8" te permite hacer más con menos. Fabricado de manera sostenible con plásticos destinados a acabar en los océanos y plásticos reciclados posconsumo[1]. Además, cuenta con certificación EPEAT® Gold y ENERGY STAR®[2]. Gracias a su potente procesador, la memoria ampliada y las funciones multitarea mejoradas, no tendrás que renunciar a un gran rendimiento.

Short summary description HP All-in-One 24-cr0104ns PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD):
This short summary of the HP All-in-One 24-cr0104ns PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) data-sheet is auto-generated and uses the product title and the first six key specs.

HP All-in-One 24-cr0104ns PC, AMD Ryzen™ 5, 16 GB, LPDDR5-SDRAM, 1 TB, Dispositiu d'estat sòlid (SSD)

Long summary description HP All-in-One 24-cr0104ns PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD):
This is an auto-generated long summary of HP All-in-One 24-cr0104ns PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) based on the first three specs of the first five spec groups.

HP All-in-One 24-cr0104ns PC. Família de processador: AMD Ryzen™ 5. Memòria interna: 16 GB, Tipus de memòria interna: LPDDR5-SDRAM, Velocitat de rellotge de memòria: 5500 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD)

Diseñados para reducir el impacto medio ambiental
Diseñados para reducir el impacto medio ambiental

El primer PC del mundo con partículas de café recicladas[3]. Asimismo, contiene plástico reciclado posconsumo y plásticos destinados a acabar en los océanos[1].

Diseñado para mantenerte conectado con tu equipo
Diseñado para mantenerte conectado con tu equipo

Diseñado para una colaboración real gracias a una cámara de privacidad emergente abatible[4], micrófonos duales y reducción de ruido avanzada.

Preparado para afrontar el día, todos los días
Preparado para afrontar el día, todos los días

Afronta el día a día con un fiable procesador AMD[5], un amplio almacenamiento, conexiones rápidas y mucha memoria.

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 5
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,3 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
LPDDR5-SDRAM
Velocitat de rellotge de memòria
5500 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Emmagatzematge de continguts
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Xarxes
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
1x1
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Port de micròfon/auricular combo
Yes
Contingut de l'embalatge
Pantalla diagonal
60,5 cm (23.8")
Resolució de pantalla
1920 x 1080 Pixeles
Tipus de panell
IPS
Brillantor de la pantalla
250 cd/m²
Altres característiques
Mida de pantalla diagonal
60,5 cm
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP All-in-One 24-cr0104ns PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD):
Disclaimer

[1] Con un 40 % de plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo y plásticos destinados a acabar en los océanos varía según el producto.
[2] Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
[3] Análisis interno de HP en base a todos los PC en el mercado a fecha de noviembre de 2022. Las partículas de café recicladas se utilizan en el acabado jaspeado del PC.
[4] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.
[5] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia de reloj pueden variar en función de la carga de trabajo de las aplicaciones y de las configuraciones de su hardware y software. La numeración de AMD no es una medida de la velocidad del reloj.
Avisos sobre especificaciones técnicas
Porcentaje del área de visión activa y no activa del área del bisel, sin incluir el altavoz.
Porcentaje de visualización activa y no activa hasta el área del bisel incluido el altavoz.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
TUV Low Blue Light is the Display Compliance Test Specification quality. See https://www.certipedia.com/?locale=en#search for more details.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
El metal reciclado se expresa como un porcentaje del peso total del metal según la norma ISO 14021 para piezas metálicas de más de 25 gramos.
El porcentaje de plásticos reciclados posconsumo varía según el producto. Porcentaje de plástico reciclado basado en la definición establecida en el estándar IEEE 1680.1-2018.
La funcionalidad sin parpadeo permite eliminar el parpadeo de la pantalla mediante la integración de retroiluminación LED con atenuación de CC.