location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 35L Gaming Desktop GT16-0017ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 35L Gaming Desktop GT16-0017ns PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B07FYEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701992530 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 02 Sep 2024 20:53:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 35L Gaming Desktop GT16-0017ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 8700G (aumento máximo del reloj de hasta 5,1 GHz, 16 MB de L3 caché, 8 núcleos y 16 subprocesos)
  • - FreeDOS
  • - NVIDIA® GeForce RTX™ 4060 (GDDR6 de 8 GB dedicada)
  • - 32 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP OMEN 35L Gaming Desktop GT16-0017ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 :
The short editorial description of HP OMEN 35L Gaming Desktop GT16-0017ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060

OMEN 35L Gaming Desktop GT16-0017ns PC, FreeDOS, AMD Ryzen™ 7, 32GB RAM, 1TB Unidad SSD, NVIDIA® GeForce RTX™ 4060
More>>>
HP OMEN 35L Gaming Desktop GT16-0017ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060:
The official marketing text of HP OMEN 35L Gaming Desktop GT16-0017ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 as supplied by the manufacturer

Desbloquea el rendimiento en los juegos
El ordenador de escritorio gaming OMEN 35L libera tu potencial de rendimiento. Incluye el procesador AMD Ryzen™ más reciente[1] y gráficos avanzados, con componentes de la marca OMEN optimizados para ofrecer la máxima potencia y capacidad de refrigeración. Diseñado para una fácil actualización sin herramientas y personalización para adaptarse a tus necesidades de juego.

Short summary description HP OMEN 35L Gaming Desktop GT16-0017ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060:
This short summary of the HP OMEN 35L Gaming Desktop GT16-0017ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 35L Gaming Desktop GT16-0017ns PC, AMD Ryzen™ 7, 8700G, 32 GB, DDR5-SDRAM

Long summary description HP OMEN 35L Gaming Desktop GT16-0017ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060:
This is an auto-generated long summary of HP OMEN 35L Gaming Desktop GT16-0017ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 based on the first three specs of the first five spec groups.

HP OMEN 35L Gaming Desktop GT16-0017ns PC. Família de processador: AMD Ryzen™ 7, Processador: 8700G. Memòria interna: 32 GB, Tipus de memòria interna: DDR5-SDRAM, Velocitat de rellotge de memòria: 5200 MHz. Model d'adaptador de gràfics discret: NVIDIA GeForce RTX 4060

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Processador *
8700G
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
5,1 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
2 x 16 GB
Velocitat de rellotge de memòria
5200 MHz
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4060
Gràfics
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Xarxes
Estàndards Wi-Fi
Wi-Fi 7 (802.11be)
Fabricant del controlador WLAN
MediaTek
Tipus d'antena
2x2
Versió Bluetooth
5.4
Connectivitat
Versió HDMI
2.1
Quantitat de ports Ethernet LAN (RJ-45)
1
Port de micròfon/auricular combo
Yes
Disseny
Il·luminació de memòria RGB
Yes
Característiques especials del processador
Intel® Extreme Memory Profile (XMP)
Yes
Country Distributor
United Kingdom 1 distributor(s)
Avís legal HP OMEN 35L Gaming Desktop GT16-0017ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060:
Avís legal

[1] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de AMD no constituyen una medida que indique un rendimiento superior.
[2] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
[3] ©2024 NVIDIA Corporation. NVIDIA, el logotipo de NVIDIA, GeForce y GeForce RTX son marcas comerciales o marcas comerciales registradas de NVIDIA Corporation en Estados Unidos y en otros países. El resto de marcas comerciales y derechos son propiedad de sus respectivos propietarios.
[4] Para discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 35 GB de disco del sistema están reservados para el software de recuperación del sistema.
[5] Escuchar un equipo estéreo personal a máximo volumen durante largos periodos de tiempo puede dañar el oído del usuario. Para reducir el riesgo de sufrir daños auditivos, reduce el volumen y el tiempo de escucha a máximo volumen.
[6] El rendimiento real puede variar.
[7] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.
[8] Wi-Fi 7: se requiere un punto de acceso inalámbrico y un servicio de Internet, que se venden por separado. La disponibilidad de los puntos públicos de acceso inalámbrico es limitada. La funcionalidad Wi-Fi 7 (802.11BE) requiere un sistema operativo Windows 11 compatible, un procesador compatible y un enrutador Wi-Fi 7 que se debe adquirir por separado para que admita la compatibilidad con especificaciones 802.11 anteriores. Disponible en países donde se admita Wi-Fi 7. La especificación de 802.11BE es provisional y no definitiva. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del dispositivo con otros dispositivos 802.11BE pueda verse afectada.
[9] El porcentaje de pintura a base de agua varía según el producto.
[10] Oferta de 1 mes de prueba por 1 $: las ofertas promocionales pueden ser solo para nuevos miembros o no ser válidas para todos los miembros. Asimismo, pueden estar solamente disponibles por un tiempo limitado. Ofertas no válidas en Rusia y Turquía; pueden aplicarse otras restricciones geográficas. Se requiere una tarjeta de crédito y una cuenta de Xbox. Una vez finalizado el periodo promocional, la suscripción prosigue al precio normal vigente (sujeto a cambios), a menos que se cancele, más impuestos aplicables. Para dejar de recibir cargos, cancela la suscripción o desactiva los pagos periódicos en tu cuenta de Microsoft (account.microsoft.com/services) o en tu consola Xbox antes del siguiente periodo de facturación. Para obtener más información, consulta: https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. La compra de Xbox Game Pass Ultimate actualiza automáticamente tus suscripciones existentes de Xbox Live Gold, Xbox Game Pass (PC o consola) o EA Play a Xbox Game Pass Ultimate con un ratio de conversión en función de los días restantes. Descubre cómo funciona en www.xbox.com/gamepass. Para obtener más información, visita la web de Microsoft: https://www.xbox.com/en-US/legal/subscription-terms.
Avisos sobre especificaciones técnicas
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Se requiere un punto de acceso inalámbrico y servicio de Internet que se venden por separado. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La funcionalidad Wi-Fi 7 (802.11BE) requiere un sistema operativo Windows 11 compatible, un procesador compatible y un rúter Wi-Fi 7 adquirido por separado para admitir la compatibilidad con especificaciones 802.11 anteriores. Disponible en países donde se admita Wi-Fi 7.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
El porcentaje de pintura con base de agua varía según el producto.