location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14b-cd0006ns Intel® N N100 35,6 cm (14") Full HD 4 GB LPDDR5-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebook x360 14b-cd0006ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AY3A7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701844969 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 27 Aug 2024 13:06:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook x360 14b-cd0006ns Intel® N N100 35,6 cm (14") Full HD 4 GB LPDDR5-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Procesador Intel® N100 (hasta 3,4 GHz con tecnología Intel® Turbo Boost, 6 MB de caché L3, 4 núcleos, 4 subprocesos)
  • - ChromeOS
  • - Pantalla táctil FHD de 14" (35,6 cm) en diagonal
  • - Gráficos Intel® UHD
  • - 4 GB memory; 128 GB UFS storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP Chromebook x360 14b-cd0006ns Intel® N N100 35,6 cm (14") Full HD 4 GB LPDDR5-SDRAM :
The short editorial description of HP Chromebook x360 14b-cd0006ns Intel® N N100 35,6 cm (14") Full HD 4 GB LPDDR5-SDRAM

Chromebook x360 14b-cd0006ns, ChromeOS, 14", Pantalla táctil, Intel® N-series, 4GB RAM, 128GB UFS, FHD
More>>>
HP Chromebook x360 14b-cd0006ns Intel® N N100 35,6 cm (14") Full HD 4 GB LPDDR5-SDRAM:
The official marketing text of HP Chromebook x360 14b-cd0006ns Intel® N N100 35,6 cm (14") Full HD 4 GB LPDDR5-SDRAM as supplied by the manufacturer

Potencia durante todo el día
El HP Chromebook x360 de 14 pulgadas te permite aprovechar tus días gracias al rendimiento de hasta un procesador Intel®[3] junto con un ChromeOS y protección antivirus integrada. Disfruta de una batería de larga duración[1] y de un rápido arranque[8] para mantenerte operativo durante todo el día. Además, el HP Chromebook se ha diseñado especialmente con materiales sostenibles[7].

Short summary description HP Chromebook x360 14b-cd0006ns Intel® N N100 35,6 cm (14") Full HD 4 GB LPDDR5-SDRAM:
This short summary of the HP Chromebook x360 14b-cd0006ns Intel® N N100 35,6 cm (14") Full HD 4 GB LPDDR5-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook x360 14b-cd0006ns, Intel® N, 35,6 cm (14"), 1920 x 1080 Pixeles, 4 GB, LPDDR5-SDRAM

Long summary description HP Chromebook x360 14b-cd0006ns Intel® N N100 35,6 cm (14") Full HD 4 GB LPDDR5-SDRAM:
This is an auto-generated long summary of HP Chromebook x360 14b-cd0006ns Intel® N N100 35,6 cm (14") Full HD 4 GB LPDDR5-SDRAM based on the first three specs of the first five spec groups.

HP Chromebook x360 14b-cd0006ns. Família de processador: Intel® N, Processador: N100. Pantalla diagonal: 35,6 cm (14"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: LPDDR5-SDRAM

Productividad sin esfuerzo en cualquier lugar
Productividad sin esfuerzo en cualquier lugar

Realiza cualquier cosa gracias con hasta un procesador Intel®[3], aplicaciones de Google integradas, una batería de larga duración[1] y gran cantidad de almacenamiento.

Potencia el entretenimiento, socializa o colabora
Potencia el entretenimiento, socializa o colabora

Reduce el ruido y mejora tus dosis de entretenimiento con la cámara de alta calidad[9] y una gran pantalla de 14 pulgadas[5].

Diseñado pensando en ti.
Diseñado pensando en ti.

Diseñado pensando en ti, con un diseño flexiblex360, protección integrada y características de seguridad inteligentes.

Creado para un mañana mejor
Creado para un mañana mejor

El HP Chromebook x360 se ha diseñado con plásticos reciclados destinados a acabar en los océanos y plásticos reciclados posconsumo[7].

Procesador Intel®
Procesador Intel®

Obtén el rendimiento y los gráficos que necesitas gracias a un procesador Intel® y a la accesibilidad que deseas para conectarte, aprender y jugar desde cualquier lugar. [2]

Gráficos Intel® UHD

Transmite contenido 4K de manera fluida y juega a tus juegos favoritos en 720p sin necesidad de una tarjeta gráfica independiente. Con el excelente rendimiento de los gráficos Intel® UHD notarás la diferencia en todo lo que hagas. [10]

Pantalla táctil IPS FHD

Consulta tu contenido en cualquier momento con los amplios ángulos de 178º y una imagen vibrante. Además, la tecnología de pantalla táctil te permitirá controlar tu PC directamente desde la pantalla. [11]

Relación de aspecto 16:9

Una proporción de 16:9 te permitirá sacar el máximo partido a tu contenido sin tener que desplazarte tanto. [12]

Certificación ENERGY STAR®

Ahorra energía y dinero con ENERGY STAR,® una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa. [13]

Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo. [14]

Las teclas del teclado contienen plástico reciclado postconsumo
Las teclas del teclado contienen plástico reciclado postconsumo

Diseñamos nuestros ordenadores portátiles de una forma más sostenible utilizando teclas fabricadas con plástico reciclado posconsumo. [15]

Carga rápida de HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en unos 45 minutos. [16]

Obturador de la cámara

Ya no tendrás que utilizar una antiestética cinta adhesiva o goma adherente para preservar tu privacidad. Garantiza tu privacidad y seguridad gracias a un obturador físico visible que desactiva la cámara del ordenador mientras no se está utilizando.

Altavoces duales

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

128 GB UFS

Con Universal Flash Storage puedes experimentar un almacenamiento de alto rendimiento con velocidades más altas y menor consumo de energía en tus desplazamientos. [17]

Alimentación USB Type-C® + monitor + velocidad de transmisión de datos de 5 Gbps

Carga tu dispositivo o conéctate a un monitor externo desde un único puerto USB-C® con una velocidad de señal de 5 Gbps. Además, al ser reversible, no tendrás que preocuparte de si lo conectas correctamente.

Teclado completo
Teclado completo

El teclado de tamaño completo te permite trabajar en cualquier lugar. Además, el recorrido de 1,5 mm de teclas brinda comodidad y la máxima productividad. [18]

Cámara HP True Vision HD

Obtenga una gran claridad cuando realice videoconferencias, incluso en situaciones de poca luz, y convierta cada una de ellas en una conversación cara a cara.

Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1080 Pixeles
Tipus HD
Full HD
Tipus de panell
IPS
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
35,6 cm
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® N
Processador *
N100
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,4 GHz
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
LPDDR5-SDRAM
Memòria
Velocitat de rellotge de memòria
4800 MHz
Càmera
Tipus HD de càmera frontal
HD
Xarxes
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Tipus d'antena
2x2
Model de controlador WLAN
MediaTek MT7921
Fabricant del controlador WLAN
MediaTek
Versió Bluetooth
5.3
Connectivitat
Port de micròfon/auricular combo
Yes
Teclat
Teclat de mida completa
Yes
Nom del color del teclat
gris claro
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
2
Battery capacity *
47 Wh
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Chromebook x360 14b-cd0006ns Intel® N N100 35,6 cm (14") Full HD 4 GB LPDDR5-SDRAM:
Disclaimer

[1] Pruebas realizadas por HP mediante la prueba de carga de alimentación Google Chrome SO. La duración de la batería variará y su capacidad máxima se reducirá de forma natural con el paso del tiempo y su uso. Consulta http://www.chromium.org/chromium-os/testing/power-testing para obtener información detallada de las pruebas.
[3] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, la marca o el nombre de Intel no es una medida que indique un rendimiento superior.
[5] Se requiere contenido de alta definición completa (FHD) para ver imágenes FHD.
[7] Ordenadores portátiles fabricados con materiales de plástico reciclado destinados a acabar en los océanos en la carcasa del altavoz del producto, materiales de aluminio reciclado en la cubierta del producto y plástico reciclado posconsumo en las teclas del teclado. El porcentaje de material contenido en cada componente varía en función del producto.
[8] La velocidad de arranque puede variar en función del dispositivo. Según las pruebas realizadas en varios dispositivos del portfolio de Chromebook, la velocidad media de arranque es de 10 segundos.
[9] La resolución de la cámara hace referencia a los píxeles activos del sensor de imagen. Los píxeles reales capturados en las imágenes y la relación de aspecto dependen de la aplicación seleccionada.
[2] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de Intel no es una medida que indique un rendimiento mayor. Intel y Core son marcas comerciales de Intel Corporation en EE. UU. y en otros países.
[10] Se requiere contenido en alta definición (HD) para visualizar imágenes HD. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla. Se requieren contenidos 4K para ver imágenes en 4K íntegramente.
[11] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[12] Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
[13] ENERGY STAR y el logotipo de ENERGY STAR son marcas comerciales registradas de la Agencia de Protección Medioambiental de Estados Unidos.
[14] El porcentaje de material plástico procedente de los océanos de cada componente varía en función del producto. El porcentaje de contenido de plástico reciclado se basa en la definición establecida en la norma IEEE 1680.1-2018.
[15] El porcentaje de plástico reciclado posconsumo que contienen las teclas varía según el producto.
[16] Recarga la batería hasta un 50 % en 45 minutos cuando el sistema esté apagado (con el comando «shut down» [apagar]). Recomendado para su uso con el adaptador de HP suministrado con el portátil. No se recomienda utilizar un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % en función de la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las funciones del producto.
[17] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.
[18] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.
Avisos sobre especificaciones técnicas
Esta oferta de suscripción a Google One (Oferta) te ofrece ventajas de suscripción sin coste alguno durante un periodo de doce meses a partir del día en que se haya canjeado la oferta. Una vez canjeada la oferta, puedes confirmar la fecha de finalización de la oferta en la página de suscripciones de la tienda de Google Play. La oferta requiere una cuenta de Google Payments. La Oferta tiene fecha de vencimiento y debe canjearse antes del 31 de enero de 2021. La Oferta está limitada a nuevos usuarios de Google One en Alemania, Australia, Canadá (excepto Quebec), Dinamarca, Estados Unidos, Finlandia, Francia, Japón, Noruega, Nueva Zelanda, Países Bajos, Reino Unido y Suecia que hayan comprado un nuevo dispositivo Chromebook a partir del 1 de mayo de 2019 (inclusive). Para obtener más información, consulta www.google.com/chromebook/offers/.
Testing conducted by HP using Google Chrome OS power LoadTest. Battery life will vary and the maximum capacity of the battery will naturally decrease with time and usage. See http://www.chromium.org/chromium-os/testing/power-testing for test details.
Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
Se requiere un punto de acceso inalámbrico y un servicio de Internet que se venden por separado. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La conexión Wi-Fi 6 es compatible con especificaciones anteriores a 802.11.
Wi-Fi 6 (802.11ax) no se encuentra disponible en Bielorrusia, donde los ajustes Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Las teclas del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo contenido en cada componente varía según el producto.
Xbox Game Pass se vende por separado. Se requiere una tarjeta de crédito. A menos que se cancele el servicio, se le cobrará la cuota habitual de suscripción una vez finalice el periodo promocional. Se aplican términos, exclusiones y límites de transmisión. Xbox Cloud Gaming (Beta): para determinados dispositivos y regiones. Una vez finalizado el plazo, se requiere una suscripción activa para acceder a los juegos y al modo multijugador online. El catálogo de juegos varía en función del tiempo, región y dispositivo. El contenido descargable (DLC) se vende por separado. Si se elimina un juego del catálogo o finaliza su suscripción, necesitará adquirir el juego por separado para poder utilizar el contenido descargable. Si ya es miembro de Xbox Live Gold o dispone de un Game Pass para la consola/ordenador, los días restantes de su suscripción o suscripciones se convertirán a Ultimate utilizando un coeficiente de conversión. Los futuros reembolsos de códigos también están sujetos al coeficiente de conversión. Todas las conversiones a Ultimate son definitivas. Detalles y requisitos del sistema disponibles en www.xbox.com/gamepass. Oferta válida en todos los mercados de Xbox Game Pass, salvo Rusia. Digital Direct: El contenido digital se incluirá directamente en su dispositivo durante la configuración. No se requieren códigos.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft/ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft/ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o como las versiones anteriores.