location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14a-nf0001ns Intel® N N100 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebook 14a-nf0001ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AY3A6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701844952 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 22 Sep 2024 00:24:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 14a-nf0001ns Intel® N N100 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Procesador Intel® N100 (hasta 3,4 GHz con tecnología Intel® Turbo Boost, 6 MB de caché L3, 4 núcleos, 4 subprocesos)
  • - ChromeOS
  • - Pantalla FHD de 14" (35,6 cm) en diagonal
  • - Gráficos Intel® UHD
  • - 8 GB memory; 128 GB UFS storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP Chromebook 14a-nf0001ns Intel® N N100 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) :
The short editorial description of HP Chromebook 14a-nf0001ns Intel® N N100 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax)

Chromebook 14a-nf0001ns, ChromeOS, 14", Intel® N-series, 8GB RAM, 128GB UFS, FHD
More>>>
HP Chromebook 14a-nf0001ns Intel® N N100 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax):
The official marketing text of HP Chromebook 14a-nf0001ns Intel® N N100 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) as supplied by the manufacturer

Rendimiento y entretenimiento sin preocupaciones
Mantén la productividad y olvídate de las preocupaciones con el HP Chromebook de 14", que ofrece el rendimiento de hasta un procesador Intel®[1] y la sencillez de Chrome OS. Haz más con mucha memoria, velocidades más rápidas y conectividad inalámbrica[2], y disfruta de un arranque más rápido y una batería de larga duración con la Carga rápida de HP[3] para permanecer conectado todo el día.

Short summary description HP Chromebook 14a-nf0001ns Intel® N N100 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax):
This short summary of the HP Chromebook 14a-nf0001ns Intel® N N100 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 14a-nf0001ns, Intel® N, 35,6 cm (14"), 1920 x 1080 Pixeles, 8 GB, LPDDR5-SDRAM

Long summary description HP Chromebook 14a-nf0001ns Intel® N N100 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax):
This is an auto-generated long summary of HP Chromebook 14a-nf0001ns Intel® N N100 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax) based on the first three specs of the first five spec groups.

HP Chromebook 14a-nf0001ns. Tipus de producte: Chromebook. Família de processador: Intel® N, Processador: N100. Pantalla diagonal: 35,6 cm (14"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: LPDDR5-SDRAM. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics. Pes: 1,45 kg

Fácil de usar todo el día, todos los días
Fácil de usar todo el día, todos los días

Afronta tu día con hasta un procesador Intel®[1], la sencillez de Chrome OS y un montón de almacenamiento y memoria.

Conéctate con facilidad y confianza
Conéctate con facilidad y confianza

Ofrece tu mejor versión con la cámara de alta calidad[8], el micrófono de fácil acceso y el interruptor de la cámara web para mayor privacidad.

Diseñado para relajarse con estilo
Diseñado para relajarse con estilo

Sumérgete en tus programas favoritos con la gran pantalla de 14"[4], altavoces estéreo duales y conectividad inalámbrica[2].

Creado para un mañana mejor
Creado para un mañana mejor

Diseñado para ser más sostenible gracias al uso de plásticos destinados a acabar en los océanos y materiales reciclados posconsumo[7].

Procesador Intel®
Procesador Intel®

Obtén el rendimiento y los gráficos que necesitas gracias a un procesador Intel® y a la accesibilidad que deseas para conectarte, aprender y jugar desde cualquier lugar. [5]

Gráficos Intel® UHD

Transmite contenido 4K de manera fluida y juega a tus juegos favoritos en 720p sin necesidad de una tarjeta gráfica independiente. Con el excelente rendimiento de los gráficos Intel® UHD notarás la diferencia en todo lo que hagas. [6]

Pantalla IPS FHD

Disfrute de imágenes de gran nitidez desde cualquier ángulo. Gracias a los amplios ángulos de visualización de 178º y a una vibrante resolución de 1920 x 1080, disfrutará al máximo de sus contenidos favoritos. [9]

Relación de aspecto 16:9

Una proporción de 16:9 te permitirá sacar el máximo partido a tu contenido sin tener que desplazarte tanto. [10]

Certificación ENERGY STAR®

Ahorra energía y dinero con ENERGY STAR,® una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa. [11]

Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo. [12]

Obturador de la cámara

Ya no tendrás que utilizar una antiestética cinta adhesiva o goma adherente para preservar tu privacidad. Garantiza tu privacidad y seguridad gracias a un obturador físico visible que desactiva la cámara del ordenador mientras no se está utilizando.

Altavoces duales

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

Las teclas del teclado contienen plástico reciclado posconsumo
Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros ordenadores portátiles de una forma más sostenible utilizando teclas fabricadas con plástico reciclado posconsumo. [13]

Óptima duración de la batería para largas jornadas de uso

Mantente conectado hasta el final del día con hasta 12 horas y 15 minutos de duración de la batería. La duración de la batería prolongada implica poder extender tus horas de uso sin necesidad de recargar. [14]

Carga rápida de HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en unos 45 minutos. [15]

128 GB UFS

Con Universal Flash Storage puedes experimentar un almacenamiento de alto rendimiento con velocidades más altas y menor consumo de energía en tus desplazamientos.

Alimentación USB Type-C® + monitor + velocidad de transmisión de datos de 5 Gbps
Alimentación USB Type-C® + monitor + velocidad de transmisión de datos de 5 Gbps

Carga tu dispositivo o conéctate a un monitor externo desde un único puerto USB-C® con una velocidad de señal de 5 Gbps. Además, al ser reversible, no tendrás que preocuparte de si lo conectas correctamente. [16]

Teclado completo

El teclado de tamaño completo te permite trabajar en cualquier lugar. Además, el recorrido de 1,5 mm de teclas brinda comodidad y la máxima productividad.

Cámara HP True Vision HD

Obtenga una gran claridad cuando realice videoconferencias, incluso en situaciones de poca luz, y convierta cada una de ellas en una conversación cara a cara. [17]

Disseny
Tipus de producte *
Chromebook
Posicionament al mercat
Diari
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
35,6 cm
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® N
Processador *
N100
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,4 GHz
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
LPDDR5-SDRAM
Velocitat de rellotge de memòria
4800 MHz
Gràfics
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Altaveus incorporats
Yes
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.3
Rendiment
Chipset de placa mare
Intel® SoC
Teclat
Teclat numèric *
No
Teclat de mida completa
Yes
Nom del color del teclat
gris claro
Special features
HP Imagepad
Yes
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
2
Battery capacity *
47 Wh
Durada de la bateria
12,25 h
Càrrega ràpida
Yes
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Protecció de contrasenya
Yes
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
325,7 mm
Profunditat
215,5 mm
Alçada
18,2 mm
Pes *
1,45 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
520 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,04 kg
Country Distributor
United Kingdom 1 distributor(s)
Avís legal HP Chromebook 14a-nf0001ns Intel® N N100 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM Wi-Fi 6E (802.11ax):
Avís legal

[1] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[2] Wi-Fi 6E requiere un enrutador Wi-Fi 6E, que se vende por separado, para funcionar en la banda de 6 GHz. La disponibilidad de los puntos públicos de acceso inalámbrico es limitada. Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Además, solo está disponible en países donde se puede utilizar Wi-Fi 6E. Wi-Fi 6E se ha diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado.
[3] Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (usando el comando «apagar»). Se recomienda su uso con el adaptador de HP suministrado con el ordenador portátil; no se recomienda con un cargador de batería de menor capacidad. Una vez que la carga haya alcanzado el 50 % de su capacidad, la velocidad de carga volverá a la temperatura de velocidad normal, los patrones de uso (tipo de aplicaciones utilizadas, vídeo, Wi-Fi, Bluetooth, juegos) y la edad y el estado de la batería.
[4] Se requiere contenido de alta definición total (FHD) para ver imágenes FHD.
[7] Portátiles fabricados con materiales de plástico reciclado destinados a acabar en los océanos en la carcasa del altavoz del producto, materiales de aluminio reciclado en la cubierta del producto y plástico reciclado posconsumo en las teclas. El porcentaje de material que contiene cada componente varía según el producto.
[8] La resolución de la cámara hace referencia a los píxeles activos del sensor de imagen. Los píxeles reales de la captura de la imagen y la relación de aspecto dependen de la aplicación seleccionada.
[5] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de Intel no es una medida que indique un rendimiento mayor. Intel y Core son marcas comerciales de Intel Corporation en EE. UU. y en otros países.
[6] Se requiere contenido en alta definición (HD) para visualizar imágenes HD. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla. Se requieren contenidos 4K para ver imágenes en 4K íntegramente.
[9] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[10] Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
[11] ENERGY STAR y el logotipo de ENERGY STAR son marcas comerciales registradas de la Agencia de Protección Medioambiental de Estados Unidos.
[12] El porcentaje de material plástico procedente de los océanos de cada componente varía en función del producto. Porcentaje de plástico reciclado basado en la definición establecida en el estándar IEEE 1680.1-2018.
[13] El porcentaje de plástico reciclado posconsumo que contienen las teclas varía según el producto.
[14] Recarga la batería hasta un 50 % en 45 minutos cuando el sistema esté apagado (con el comando «shut down» [apagar]). Recomendado para su uso con el adaptador de HP suministrado con el portátil. No se recomienda utilizar un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % en función de la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las funciones del producto.
[15] Recarga la batería hasta un 50 % en 45 minutos cuando el sistema esté apagado (con el comando «shut down» [apagar]). Recomendado para su uso con el adaptador de HP suministrado con el portátil. No se recomienda utilizar un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % en función de la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las funciones del producto.
[16] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.
[17] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.
Avisos sobre especificaciones técnicas
Esta oferta de suscripción a Google One (Oferta) te ofrece ventajas de suscripción sin coste alguno durante un periodo de doce meses a partir del día en que se haya canjeado la oferta. Una vez canjeada la oferta, puedes confirmar la fecha de finalización de la oferta en la página de suscripciones de la tienda de Google Play. La oferta requiere una cuenta de Google Payments. La Oferta tiene fecha de vencimiento y debe canjearse antes del 31 de enero de 2021. La Oferta está limitada a nuevos usuarios de Google One en Alemania, Australia, Canadá (excepto Quebec), Dinamarca, Estados Unidos, Finlandia, Francia, Japón, Noruega, Nueva Zelanda, Países Bajos, Reino Unido y Suecia que hayan comprado un nuevo dispositivo Chromebook a partir del 1 de mayo de 2019 (inclusive). Para obtener más información, consulta www.google.com/chromebook/offers/.
Pruebas realizadas por HP utilizando la prueba de carga de alimentación de Google Chrome OS. La duración de la batería varía y su capacidad máxima disminuye de forma natural con el uso y el paso del tiempo. Consulta http://www.chromium.org/chromium-os/testing/power-testing para obtener más información sobre las pruebas.
Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
Wi-Fi 6E requiere un rúter Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La conexión Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Disponible en países donde se admita la banda de 6 GHz.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Portátiles fabricados con material de metal reciclado en la cubierta del producto. El porcentaje de metal reciclado varía según el producto.
Las teclas del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo contenido en cada componente varía según el producto.
Xbox Game Pass se vende por separado. Se requiere una tarjeta de crédito. A menos que se cancele el servicio, se le cobrará la cuota habitual de suscripción una vez finalice el periodo promocional. Se aplican términos, exclusiones y límites de transmisión. Xbox Cloud Gaming (Beta): para determinados dispositivos y regiones. Una vez finalizado el plazo, se requiere una suscripción activa para acceder a los juegos y al modo multijugador online. El catálogo de juegos varía en función del tiempo, región y dispositivo. El contenido descargable (DLC) se vende por separado. Si se elimina un juego del catálogo o finaliza su suscripción, necesitará adquirir el juego por separado para poder utilizar el contenido descargable. Si ya es miembro de Xbox Live Gold o dispone de un Game Pass para la consola/ordenador, los días restantes de su suscripción o suscripciones se convertirán a Ultimate utilizando un coeficiente de conversión. Los futuros reembolsos de códigos también están sujetos al coeficiente de conversión. Todas las conversiones a Ultimate son definitivas. Detalles y requisitos del sistema disponibles en www.xbox.com/gamepass. Oferta válida en todos los mercados de Xbox Game Pass, salvo Rusia. Digital Direct: El contenido digital se incluirá directamente en su dispositivo durante la configuración. No se requieren códigos.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft/ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft/ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o como las versiones anteriores.