location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 35L Gaming Desktop GT16-0036ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Ti

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 35L Gaming Desktop GT16-0036ns PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW6K9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701769484 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 15 Aug 2024 01:28:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN 35L Gaming Desktop GT16-0036ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Ti
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 8700G (aumento máximo del reloj de hasta 5,1 GHz, 16 MB de L3 caché, 8 núcleos y 16 subprocesos)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 4060 Ti (GDDR6 de 8 GB dedicada)
  • - 32 GB memory; 1 TB SSD storage
Long product name HP OMEN 35L Gaming Desktop GT16-0036ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Ti :
The short editorial description of HP OMEN 35L Gaming Desktop GT16-0036ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Ti

OMEN 35L Gaming Desktop GT16-0036ns PC, Windows 11 Home, AMD Ryzen™ 7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4060 Ti
More>>>
HP OMEN 35L Gaming Desktop GT16-0036ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Ti:
The official marketing text of HP OMEN 35L Gaming Desktop GT16-0036ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Ti as supplied by the manufacturer

Desbloquea el rendimiento en los juegos
El ordenador de escritorio gaming OMEN 35L libera tu potencial de rendimiento. Incluye el procesador AMD Ryzen™ más reciente[1] y gráficos avanzados, con componentes de la marca OMEN optimizados para ofrecer la máxima potencia y capacidad de refrigeración. Diseñado para una fácil actualización sin herramientas y personalización para adaptarse a tus necesidades de juego.

Short summary description HP OMEN 35L Gaming Desktop GT16-0036ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Ti:
This short summary of the HP OMEN 35L Gaming Desktop GT16-0036ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Ti data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 35L Gaming Desktop GT16-0036ns PC, AMD Ryzen™ 7, 8700G, 32 GB, DDR5-SDRAM

Long summary description HP OMEN 35L Gaming Desktop GT16-0036ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Ti:
This is an auto-generated long summary of HP OMEN 35L Gaming Desktop GT16-0036ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Ti based on the first three specs of the first five spec groups.

HP OMEN 35L Gaming Desktop GT16-0036ns PC. Família de processador: AMD Ryzen™ 7, Processador: 8700G. Memòria interna: 32 GB, Tipus de memòria interna: DDR5-SDRAM, Velocitat de rellotge de memòria: 5200 MHz. Model d'adaptador de gràfics discret: NVIDIA GeForce RTX 4060 Ti

Optimizado para el rendimiento
Optimizado para el rendimiento

Juega a tu máximo potencial gracias a un diseño optimizado para el rendimiento.

Diseño sin herramientas preparado para el futuro
Diseño sin herramientas preparado para el futuro

Diseñado para actualizarse con los componentes OMEN. Amplía y personaliza con un formato estándar del sector.

Personalice sus dispositivos
Personalice sus dispositivos

Personaliza el rendimiento y las opciones aRGB con OMEN Gaming Hub.

Sostenibilidad en acción
Sostenibilidad en acción

Innova con la intención y el propósito de ir más allá del impacto a corto plazo para impulsar un cambio positivo y duradero.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural. [2]

Todo lo que necesitas para jugar, trabajar y crear

Procesadores AMD Ryzen de la serie 8000G. Potencia de procesamiento de alto rendimiento, intensas capacidades gráficas y la primera unidad de procesamiento neuronal (NPU) en el procesador de un ordenador de sobremesa AMD. [3]

Más qué rápidas

Las GPU NVIDIA® GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos. [4]

DTS Headphone: tecnología X

Al producir un sonido 3D auténtico y espacialmente preciso a través de cualquier tipo de auriculares, esta tecnología da a los juegos, las películas y la música la profundidad e inmersión necesarias para disfrutar de la mejor experiencia de entretenimiento posible. [6]

USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps. [7]

USB Type-C® con una velocidad de señalización de tan solo 10 Gbps
USB Type-C® con una velocidad de señalización de tan solo 10 Gbps

Conecte el almacenamiento externo a este puerto USB-C™, que presenta una velocidad de señalización de 10Gb/s. Además, es reversible, por lo que no tendrá que preocuparse de si lo conecta al revés. [8]

Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

Fácil conexión

Disfruta de una experiencia inalámbrica más fluida gracias a la combinación de Wi-Fi 7 y Bluetooth® 5.4. [9]

Diseño sostenible

Este producto incluye materiales como pintura a base de agua en el diseño, porque los pequeños detalles marcan una gran diferencia. [10]

1TB PCIe® Gen4  NVMe™ M.2 SSD

Con una transferencia de datos de alta velocidad, el SSD PCIe Gen4 NVMe M.2 de 1 TB ofrece una velocidad increíble y un almacenamiento eficaz. [5]

McAfee® LiveSafe™

Protege tu sistema operativo con una suscripción gratuita de 30 días a McAfee® LiveSafe™. [11]

Disfruta 1 mes de juegos de alta calidad

Disfruta de 1 mes de acceso ilimitado a más de 100 juegos de ordenador de alta calidad. Al añadirse juegos todo el tiempo, siempre encontrarás algo nuevo a lo que jugar. [12]

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Processador *
8700G
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
5,1 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
2 x 16 GB
Velocitat de rellotge de memòria
5200 MHz
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4060 Ti
Gràfics
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Xarxes
Estàndards Wi-Fi
Wi-Fi 7 (802.11be)
Fabricant del controlador WLAN
MediaTek
Tipus d'antena
2x2
Versió Bluetooth
5.4
Connectivitat
Versió HDMI
2.1
Quantitat de ports Ethernet LAN (RJ-45)
1
Port de micròfon/auricular combo
Yes
Disseny
Il·luminació de memòria RGB
Yes
Característiques especials del processador
Intel® Extreme Memory Profile (XMP)
Yes
Disclaimer HP OMEN 35L Gaming Desktop GT16-0036ns PC AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Ti:
Disclaimer

[1] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de AMD no constituyen una medida que indique un rendimiento superior.
[2] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[3] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
[4] ©2024 NVIDIA Corporation. NVIDIA, el logotipo de NVIDIA, GeForce y GeForce RTX son marcas comerciales o marcas comerciales registradas de NVIDIA Corporation en Estados Unidos y en otros países. El resto de marcas comerciales y derechos son propiedad de sus respectivos propietarios.
[5] Para discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 35 GB de disco del sistema están reservados para el software de recuperación del sistema.
[6] Escuchar el equipo estéreo personal al máximo volumen durante largos periodos de tiempo puede dañar el oído del usuario. Para reducir el riesgo de daño del oído, reduzca el volumen y la cantidad de tiempo que escucha al máximo volumen.
[7] El rendimiento real puede variar.
[8] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.
[9] Wi-Fi 7: Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 7 (802.11BE) functionality requires compatible Windows 11 OS, compatible processor, and separately purchased Wi-Fi 7 router to support backwards compatibility with prior 802.11 specs. Available in countries where Wi-Fi 7 is supported. The specification for 802.11BE is a draft specification and is not final. If the final specification differs from the draft specification, it may affect the ability of the device to communicate with other 802.11BE devices.
[10] El porcentaje de pintura a base de agua varía según el producto.
[11] Se requiere servicio de Internet, no incluido. Se requiere suscripción transcurridos 30 días.
[12] Oferta de 1 mes de prueba por 1 $: las ofertas promocionales pueden ser solo para nuevos miembros o no ser válidas para todos los miembros. Asimismo, pueden estar solamente disponibles por un tiempo limitado. Ofertas no válidas en Rusia y Turquía; pueden aplicarse otras restricciones geográficas. Se requiere una tarjeta de crédito y una cuenta de Xbox. Una vez finalizado el periodo promocional, la suscripción prosigue al precio normal vigente (sujeto a cambios), a menos que se cancele, más impuestos aplicables. Para dejar de recibir cargos, cancela la suscripción o desactiva los pagos periódicos en tu cuenta de Microsoft (account.microsoft.com/services) o en tu consola Xbox antes del siguiente periodo de facturación. Para obtener más información, consulta: https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. La compra de Xbox Game Pass Ultimate actualiza automáticamente tus suscripciones existentes de Xbox Live Gold, Xbox Game Pass (PC o consola) o EA Play a Xbox Game Pass Ultimate con un ratio de conversión en función de los días restantes. Descubre cómo funciona en www.xbox.com/gamepass. Para obtener más información, visita la web de Microsoft: https://www.xbox.com/en-US/legal/subscription-terms.
Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses a partir de la fecha de registro. Para obtener más información, así como para consultar los términos de uso, incluidas las políticas de cancelación, visite el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Se requiere un servicio de Internet que debe adquirirse por separado.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Se requiere un punto de acceso inalámbrico y servicio de Internet que se venden por separado. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La funcionalidad Wi-Fi 7 (802.11BE) requiere un sistema operativo Windows 11 compatible, un procesador compatible y un rúter Wi-Fi 7 adquirido por separado para admitir la compatibilidad con especificaciones 802.11 anteriores. Disponible en países donde se admita Wi-Fi 7.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
El porcentaje de pintura con base de agua varía según el producto.