location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 16-ad0003ns AMD Ryzen™ 7 8840HS Híbrid (2 en 1) 40,6 cm (16") Pantalla sensible al tacte 2.8K 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-ad0003ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS1H0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701583714 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 19 Aug 2024 23:08:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY x360 16-ad0003ns AMD Ryzen™ 7 8840HS Híbrid (2 en 1) 40,6 cm (16") Pantalla sensible al tacte 2.8K 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 8840HS (aumento máximo del reloj hasta 5,1 GHz, 16 MB de caché L3, 8 núcleos, 16 subprocesos)
  • - Windows 11 Home – HP recomienda Windows 11 Pro para empresas
  • - Pantalla táctil 2.8K OLED de 16 pulgadas (40,6 cm)
  • - Gráficos AMD Radeon™
  • - 16 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP ENVY x360 16-ad0003ns AMD Ryzen™ 7 8840HS Híbrid (2 en 1) 40,6 cm (16") Pantalla sensible al tacte 2.8K 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata :
The short editorial description of HP ENVY x360 16-ad0003ns AMD Ryzen™ 7 8840HS Híbrid (2 en 1) 40,6 cm (16") Pantalla sensible al tacte 2.8K 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata

Envy x360 2-in-1 Laptop 16-ad0003ns, Windows 11 Home – HP recomienda Windows 11 Pro para empresas, 16", Touch screen, AMD Ryzen™ 7, 16GB RAM, 1TB SSD, 2.8K, Plata meteoro
More>>>
HP ENVY x360 16-ad0003ns AMD Ryzen™ 7 8840HS Híbrid (2 en 1) 40,6 cm (16") Pantalla sensible al tacte 2.8K 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata:
The official marketing text of HP ENVY x360 16-ad0003ns AMD Ryzen™ 7 8840HS Híbrid (2 en 1) 40,6 cm (16") Pantalla sensible al tacte 2.8K 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata as supplied by the manufacturer

Disfruta de una multitarea fluida con un ordenador 2 en 1 impulsado por IA
Aumenta tu productividad con el ordenador portátil 2 en 1 HP Envy x360 de 16 pulgadas, que combina tecnología de inteligencia artificial con el procesador más reciente de AMD[1] con una mayor velocidad de procesamiento, eficiencia y duración de la batería. Gracias a su diseño 2 en 1 podrás alternar fácilmente entre los modos portátil y tablet. Fabricado con materiales reciclados y un embalaje libre de plásticos, este ordenador portátil es bueno para ti y para el planeta.

Short summary description HP ENVY x360 16-ad0003ns AMD Ryzen™ 7 8840HS Híbrid (2 en 1) 40,6 cm (16") Pantalla sensible al tacte 2.8K 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata:
This short summary of the HP ENVY x360 16-ad0003ns AMD Ryzen™ 7 8840HS Híbrid (2 en 1) 40,6 cm (16") Pantalla sensible al tacte 2.8K 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY x360 16-ad0003ns, AMD Ryzen™ 7, 40,6 cm (16"), 2880 x 1800 Pixeles, 16 GB, 1 TB, Windows 11 Home

Long summary description HP ENVY x360 16-ad0003ns AMD Ryzen™ 7 8840HS Híbrid (2 en 1) 40,6 cm (16") Pantalla sensible al tacte 2.8K 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata:
This is an auto-generated long summary of HP ENVY x360 16-ad0003ns AMD Ryzen™ 7 8840HS Híbrid (2 en 1) 40,6 cm (16") Pantalla sensible al tacte 2.8K 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata based on the first three specs of the first five spec groups.

HP ENVY x360 16-ad0003ns. Tipus de producte: Híbrid (2 en 1), Factor de forma: Convertible (Plegable). Família de processador: AMD Ryzen™ 7, Processador: 8840HS. Pantalla diagonal: 40,6 cm (16"), Tipus HD: 2.8K, Resolució de pantalla: 2880 x 1800 Pixeles, Pantalla sensible al tacte. Memòria interna: 16 GB, Tipus de memòria interna: LPDDR5-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon Graphics. Sistema operatiu subministrat: Windows 11 Home. Color de producte: Plata

Mejora la productividad con la inteligencia artificial integrada
Mejora la productividad con la inteligencia artificial integrada

Supera los días de trabajo con la potencia de procesamiento de la inteligencia artificial para una mayor duración de la batería y una multitarea fluida.

Las herramientas adecuadas para cada tarea
Las herramientas adecuadas para cada tarea

Conecta tu teléfono móvil sin problemas y disfruta de conexiones claras con una cámara de 5 MP.

Formato y funciones
Formato y funciones

Pasa del modo portátil a tablet y viceversa. Además, disfruta de un amplio espacio en la pantalla gracias a la relación de aspecto 16:10.

Construido pensando en nuestro futuro compartido
Construido pensando en nuestro futuro compartido

Contiene metales[2] y plásticos[3] reciclados, además de contar con las certificaciones EPEAT® Gold con Climate+[4] y ENERGY STAR®.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural. [5]

Esto lo cambia todo

Te damos la bienvenida a la nueva era del rendimiento. AMD Ryzen de la serie 8000 marca el comienzo de la velocidad para jugadores y creadores con el poder de abordar cualquier juego o flujo de trabajo. Un procesador avanzado para todo el mundo que amplía el rendimiento de AMD para potenciar tu ordenador. [6]

Tecnología AMD FreeSync™ Premium Pro

Sin concesiones. La tecnología AMD FreeSync™ Premium Pro significa una latencia baja, una tasa de refresco muy adaptable, una compensación de la frecuencia de fotogramas baja y una excelente calidad de los píxeles para jugar. [7]

Pantalla con Micro Borde

Al introducir una pantalla más grande en un marco más pequeño, este bisel ultrafino y apenas visible va a revolucionar el aspecto de su pantalla con un diseño bonito y eficiente.

Monitor OLED

Gracias a la tecnología del monitor que ilumina cada píxel por separado, obtendrás negros más intensos para un mejor contraste, una profundidad de color mejorada y una mayor eficiencia energética que las pantallas LED tradicionales.

Monitor con certificación Eyesafe®

Los monitores con certificación Eyesafe cumplen los requisitos de luz azul de baja intensidad de TÜV y los estándares Eyesafe® para proteger tu vista de la dañina luz azul sin distorsionar los colores. Esto te permite reducir el cansancio ocular cuando trabajas durante largos periodos de tiempo.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda. [8]

Copilot en Windows con tecla Copilot

Copilot en Windows te ofrece respuestas inteligentes. Accede con solo pulsar la tecla Copilot. [9]

Aluminio reciclado

Teniendo en cuenta que los pequeños detalles marcan la diferencia, el diseño de este ordenador portátil incluye materiales sostenibles como el aluminio reciclado. [10]

Certificación ENERGY STAR®

Ahorra energía y dinero con ENERGY STAR,® una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa. [12]

Carga rápida de HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en unos 45 minutos. [13]

Micrófono silenciable
Micrófono silenciable

Disfruta de una mayor tranquilidad y de la comodidad de un botón exclusivo para silenciar el micrófono que puedes activar fácilmente. Además, sabrás si está encendido o apagado gracias a una luz indicadora LED.

Obturador de la cámara

Ya no tendrás que utilizar una antiestética cinta adhesiva o goma adherente para preservar tu privacidad. Garantiza tu privacidad y seguridad gracias a un obturador físico visible que desactiva la cámara del ordenador mientras no se está utilizando.

Cámara de infrarrojos de 5 MP con reducción temporal de ruido y micrófonos digitales de matriz doble integrados

La cámara de alta calidad permite participar en chats de vídeo con una nitidez asombrosa, gracias a su resolución de hasta 2592 x 1944. [14]

USB Type-C® con velocidad de señal de 10 Gbps y suministro de energía

Carga tu dispositivo o conéctate a un monitor externo desde un único puerto USB-C® con una velocidad de señal de 10 Gbps. Además, al ser reversible, no tendrás que preocuparte de si lo conectas correctamente.

Oferta de Adobe

Consigue una prueba gratuita de un mes de las mejores aplicaciones de creatividad y productividad de Adobe con la compra de un ordenador de HP.

Disseny
Nom del color
Meteor silver
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Plata
Factor de forma *
Convertible (Plegable)
Posicionament al mercat
Premium
Any d'introducció
2024
Nom de marca original
HP
Exposar
Pantalla diagonal *
40,6 cm (16")
Resolució de pantalla *
2880 x 1800 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
2.8K
Tipus de panell
OLED
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:10
Pantalla antireflectora
Yes
Tipus de cristall de pantalla
Vidre sense vores
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
40,6 cm
Espai de color RGB
DCI-P3
Gamma de colors
100%
Resposta de pantalla pujada / caiguda
0,2 ms
Freqüència màxima d'actualització
120 Hz
Compatible amb HDR
Yes
Tecnologia d'alt rang dinàmic (HDR - High Dynamic Range)
High Dynamic Range (HDR) 500
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Processador *
8840HS
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
5,1 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
LPDDR5-SDRAM
Velocitat de rellotge de memòria
6400 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
16 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Àudio
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
MediaTek MT7922
Fabricant del controlador WLAN
MediaTek
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Rendiment
Chipset de placa mare
AMD SoC
Acceleròmetre
Yes
Giroscopi
Yes
Sensor de temperatura
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Nom del color del teclat
soft grey
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP Imagepad
Yes
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
4
Battery capacity *
68 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Protecció de contrasenya
Yes
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
356,7 mm
Profunditat
245,8 mm
Alçada
18,2 mm
Pes *
1,91 kg
Dades de l'embalatge
Amplària d'embalatge
80 mm
Profunditat d'embalatge
430 mm
Alçada d'embalatge
315 mm
Pes de paquet
3,13 kg
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ENVY x360 16-ad0003ns AMD Ryzen™ 7 8840HS Híbrid (2 en 1) 40,6 cm (16") Pantalla sensible al tacte 2.8K 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata:
Disclaimer

[1] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
[2] El porcentaje de metal reciclado varía según el producto.
[3] Se incluye aproximadamente un 50 % de plásticos reciclados en los siguientes componentes del ordenador: carcasa de altavoz, tapa inferior, bisel y teclas del teclado. Las teclas del teclado contienen pintura al agua en un 50 %. 45 % de plástico PCR+5 % OBP en la carcasa del altavoz. 90 % de metal PIR en el bastidor del teclado y la tapa de metal. 90 % de metal reciclado en la cubierta de las bisagras. La caja de embalaje externa está elaborada al 100 % a partir de fibras de origen sostenible certificadas y recicladas; El porcentaje de plásticos reciclados posconsumo varía en función del producto.
[4] Consulta www.epeat.net para conocer el estado de registro y los niveles por país.
[5] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[6] La GPU AMD Ryzen de la serie 8000 ofrece la velocidad que gamers y creadores necesitan, además de la potencia para abordar cualquier tarea.
[7] FreeSync Premium Pro no requiere un monitor apto para HDR; el controlador puede configurar el monitor en modo nativo si se detecta contenido compatible con HDR. De lo contrario, el contenido en HDR necesitará que el sistema se configure con una cadena para reproducir contenidos preparada para HDR, incluida la tarjeta gráfica, el controlador de la tarjeta gráfica y la aplicación. El contenido en vídeo debe ser HDR y visualizarse con un reproductor apto para HDR. El sistema operativo debe ser compatible en el caso del el contenido del modo de ventanas. GD-162.
[8] La funcionalidad sin parpadeo permite eliminar el parpadeo de la pantalla mediante la integración de retroiluminación LED con atenuación de CC.
[9] Requiere Windows 11 y un procesador compatible con una NPU. La disponibilidad y las características varían según el mercado y el dispositivo. Requiere una cuenta de Microsoft para iniciar sesión. Cuando Copilot en Windows no está disponible, la tecla Copilot abrirá Windows Search. Consulta http://aka.ms/WindowsAIFeatures
[10] Incluye metal reciclado.
[12] ENERGY STAR y el logotipo de ENERGY STAR son marcas comerciales registradas de la Agencia de Protección Medioambiental de Estados Unidos.
[13] Recarga la batería hasta un 50 % en 45 minutos cuando el sistema esté apagado (con el comando «shut down» [apagar]). Recomendado para su uso con el adaptador de HP suministrado con el portátil. No se recomienda utilizar un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % en función de la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las funciones del producto.
[14] Los recursos pueden requerir software o aplicaciones de terceros para suministrar las funciones descritas. Se requiere un servicio de acceso a Internet, no incluido.
Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses a partir de la fecha de registro. Para obtener más información, así como para consultar los términos de uso, incluidas las políticas de cancelación, visite el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Se requiere un servicio de Internet que debe adquirirse por separado.
Se requiere acceso a Internet que debe adquirirse por separado. McAfee se ha instalado previamente en el ordenador y requiere una cuenta para su activación. Servicio de suscripción necesario una vez finalice el periodo de prueba. La función VPN no se encuentra disponible en India, China, Siria y Corea del Norte. McAfee no es compatible con Windows 11 en modo S. Tendrá que desactivar permanentemente el modo S. No se aplicará ningún cargo por desactivar el modo S, pero no podrá volver a activarlo.
Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Wi-Fi 6E requiere un rúter Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La conexión Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Disponible en países donde se admita la banda de 6 GHz.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
La luz azul de baja intensidad de TUV es la calidad de la especificación de prueba de conformidad del monitor. Consulte https://www.certipedia.com/?locale=en#search para obtener más información.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (los países embargados u otros países identificados como restringidos por la legislación o la normativa aplicable) para suscriptores nuevos y existentes mayores de 18 años. Haga clic en el icono de Adobe en el menú de inicio para canjear una suscripción gratuita de 1 mes a determinados programas de Adobe. El software está vinculado al dispositivo y no es transferible. En el caso de que desee que la suscripción se renueve automáticamente, puede facilitar su método de pago al registrarse. Al añadir un método de pago, la suscripción se renovará automáticamente con el precio establecido en la fecha de la renovación hasta que cancele. Si cancela antes de que acabe el mes de prueba gratuito, no se le cobrará nada. Puede cancelar la suscripción en cualquier momento a través de la página de su cuenta de Adobe, o poniéndose en contacto con el servicio de atención al cliente. Consulte los precios actuales de los productos de Adobe disponibles en esta oferta. Oferta no válida para instituciones educativas, fabricantes de equipos originales y clientes con licencias por volumen. Sujeta a disponibilidad en el lugar en que resida el destinatario. Se pueden aplicar términos y condiciones adicionales. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
DisplayHDR™ es la especificación de prueba de conformidad de monitores de alto rendimiento de VESA que especifica la calidad HDR (alto rango dinámico). Para obtener más información, visite http://displayhdr.org.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
El monitor con Eyesafe® de luz azul de baja intensidad es la calidad de la especificación de prueba de conformidad del monitor. Para obtener más información, consulte https://eyesafe.com.
FreeSync™ solo está disponible cuando está conectado a un puerto DisplayPort o HDMI. FreeSync es una tecnología de AMD habilitada en pantallas FHD o QHD y diseñada para eliminar el parpadeo o «screen tearing» de juegos y vídeos bloqueando la velocidad de actualización de la pantalla a la frecuencia de fotogramas de la tarjeta gráfica. Requiere monitor, AMD Radeon™ Graphics y/o APU AMD de la serie A compatibles con DisplayPort™ Adaptive-Sync. Requiere AMD Catalyst™ 15.2 Beta (o superior). Las frecuencias de actualización adaptativas varían según el monitor.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Portátiles fabricados con material de metal reciclado en la cubierta del producto. El porcentaje de metal reciclado varía según el producto.
Los componentes del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo que contiene cada componente varía según el producto.
Xbox Game Pass se vende por separado. Se requiere una tarjeta de crédito. A menos que se cancele el servicio, se le cobrará la cuota habitual de suscripción una vez finalice el periodo promocional. Se aplican términos, exclusiones y límites de transmisión. Xbox Cloud Gaming (Beta): para determinados dispositivos y regiones. Una vez finalizado el plazo, se requiere una suscripción activa para acceder a los juegos y al modo multijugador online. El catálogo de juegos varía en función del tiempo, región y dispositivo. El contenido descargable (DLC) se vende por separado. Si se elimina un juego del catálogo o finaliza su suscripción, necesitará adquirir el juego por separado para poder utilizar el contenido descargable. Si ya es miembro de Xbox Live Gold o dispone de un Game Pass para la consola/ordenador, los días restantes de su suscripción o suscripciones se convertirán a Ultimate utilizando un coeficiente de conversión. Los futuros reembolsos de códigos también están sujetos al coeficiente de conversión. Todas las conversiones a Ultimate son definitivas. Detalles y requisitos del sistema disponibles en www.xbox.com/gamepass. Oferta válida en todos los mercados de Xbox Game Pass, salvo Rusia. Digital Direct: El contenido digital se incluirá directamente en su dispositivo durante la configuración. No se requieren códigos.
La funcionalidad antiparpadeo elimina el parpadeo de la pantalla mediante la integración de retroiluminación o emisiones LED con atenuación de CC. El panel OLED funciona con atenuación de CC por encima de 100 nits.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft/ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft/ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o como las versiones anteriores.