location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M01-F2056ns PC Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M01-F2056ns PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM9N2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701355809 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 25 Jul 2024 05:10:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP M01-F2056ns PC Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-12400 (hasta 4,4 GHz con tecnología Intel® Turbo Boost, 18 MB de caché L3, 6 núcleos, 12 subprocesos)
  • - Windows 11 Home
  • - Gráficos Intel® UHD 730
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP M01-F2056ns PC Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower Negre :
The short editorial description of HP M01-F2056ns PC Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower Negre

Desktop M01-F2056ns PC, Windows 11 Home, Intel® Core™ i5, 16GB RAM, 512GB Unidad SSD
More>>>
HP M01-F2056ns PC Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower Negre:
The official marketing text of HP M01-F2056ns PC Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower Negre as supplied by the manufacturer

Ordenador fiable. Estilo innegable.
De la marca en la que muchos confían, este ordenador de sobremesa HP es la fusión perfecta de diseño moderno con tecnología demostrada. Abarque sus tareas diarias con un procesador fiable y guarde todavía más contenidos con su abundante almacenamiento. Conéctese sin problemas a dispositivos secundarios gracias a los cómodos puertos frontales. Ponga un toque de estilo en su espacio con este elegante ordenador.

Short summary description HP M01-F2056ns PC Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower Negre:
This short summary of the HP M01-F2056ns PC Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP M01-F2056ns PC, Intel® Core™ i5, i5-12400, 16 GB, DDR4-SDRAM, 512 GB, Windows 11 Home

Long summary description HP M01-F2056ns PC Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower Negre:
This is an auto-generated long summary of HP M01-F2056ns PC Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower Negre based on the first three specs of the first five spec groups.

HP M01-F2056ns PC. Família de processador: Intel® Core™ i5, Processador: i5-12400. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 3200 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel UHD Graphics 730. Wi-Fi. Sistema operatiu subministrat: Windows 11 Home. Font d'alimentació: 180 W. Tipus de xassís: Mini Tower. Tipus de producte: PC. Pes: 4,71 kg. Color de producte: Negre

Montones de almacenamiento, con capacidad de procesamiento fiable
Montones de almacenamiento, con capacidad de procesamiento fiable

Complete sus tareas diarias en un suspiro con un procesador fiable y, además, guarde todos sus contenidos con un almacenamiento abundante.

Diseño probado y resistente, hecho para durar
Diseño probado y resistente, hecho para durar

Fiable y avalado por la confianza de muchos, los ordenadores HP se fabrican para durar y superan más de 230 pruebas individuales[1].

Estilo clásico con múltiples puertos
Estilo clásico con múltiples puertos

El elegante diseño de este ordenador no solo es atrevido, sino que además resulta muy práctico gracias a sus cómodos puertos frontales.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural. [2]

Un procesador dinámico que se adapta a ti para ofrecerte un rendimiento superior para multitarea

Los procesadores Intel® Core™ de 12.ª generación distribuyen el rendimiento donde más lo necesites. De este modo, ahorras tiempo y aumentas la capacidad para hacer lo que realmente quieres. [3]

Gráficos Intel® UHD 730/770

Gracias a los gráficos Intel® UHD, sumérgete en una experiencia visual impresionante gracias a la compatibilidad con hasta 8k HDR y la posibilidad de ver 4 monitores 4K simultáneos. [4]

Libere el valor de su compra de HP

myHP ofrece una configuración y un registro sencillos, y te ayuda a personalizar, optimizar y proteger tu dispositivo con sugerencias, recomendaciones y ajustes de fácil acceso.

Certificación ENERGY STAR®

Ahorra energía y dinero con ENERGY STAR,® una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa. [6]

Almacenamiento SSD M.2 PCIe NVMe™
Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 512 GB de almacenamiento SSD M.2 PCIe NVMe™.

RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Fácil conexión

Disfruta de velocidades más rápidas, un mejor rendimiento y una mayor capacidad con la tarjeta inalámbrica Wi-Fi 6 con Bluetooth® 5.3. [7]

USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps. [8]

Puerto Ethernet

Cuando cuente con una conexión inalámbrica inestable, podrá conectar rápidamente su cable Ethernet para conseguir una experiencia uniforme de Internet cableado que supera cualquier problema inalámbrico.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 12. Generacije
Processador *
i5-12400
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,4 GHz
Nuclis de rendiment
6
Freqüència turbo màxima del nucli de rendiment
4,4 GHz
Freqüència base de nucli de rendiment
2,5 GHz
Memòria cau de processador
18 MB
Tipus de memòria cau de processador
L3
Potència base del processador
65 W
Potència turbo màxima
117 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 16 GB
Velocitat de rellotge de memòria
3200 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 730
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Xarxes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
RTL8822BE
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Quantitat de ports sèrie
1
Disseny
Tipus de xassís *
Mini Tower
Nom del color
Dark black
Col · locació suportada
Vertical
Color de producte *
Negre
Any d'introducció
2024
Rendiment
Posicionament al mercat
Diari
Chipset de placa mare
Intel H670
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
180 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50/60 Hz
Pes i dimensions
Amplada *
155,4 mm
Profunditat *
303 mm
Alçada *
337,4 mm
Pes *
4,71 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,2 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Disclaimer HP M01-F2056ns PC Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower Negre:
Disclaimer

[1] Los resultados obtenidos en el Proceso de prueba total de HP no son una garantía del rendimiento futuro bajo estas condiciones de pruebas. Los daños ocurridos bajo las condiciones del Proceso de prueba total de HP o cualquier daño accidental requieren un HP Care Pack opcional de protección contra daños accidentales.
[2] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[3] Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.
[4] Se requieren contenidos 4K para ver imágenes 4K completas.
[6] ENERGY STAR y el logotipo de ENERGY STAR son marcas comerciales registradas de la Agencia de Protección Medioambiental de Estados Unidos.
[7] Punto de acceso inalámbrico y servicio de Internet requeridos; vendidos por separado. La disponibilidad de los puntos públicos de acceso inalámbrico es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Wi-Fi 6 está diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo router. Requiere un router inalámbrico, que se vende por separado, compatible con canales de 80 MHz y superiores. Wi-Fi 6 (802.11ax) no está disponible en Bielorrusia, donde los ajustes Wi-Fi se optimizarán de conformidad con los requisitos de la normativa local (802.11ac). El funcionamiento de Bluetooth® 5.3 requiere la compatibilidad con el SO de Microsoft/Chrome OS. Hasta que la compatibilidad con el SO de Microsoft/Chrome OS se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o inferior.
[8] El rendimiento real puede variar.
Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses a partir de la fecha de registro. Para obtener más información, así como para consultar los términos de uso, incluidas las políticas de cancelación, visite el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Se requiere un servicio de Internet que debe adquirirse por separado.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo disponible en países donde se puede utilizar 802.11ax.
Revertir a LastPass básico después de 30 días.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (los países embargados u otros países identificados como restringidos por la legislación o la normativa aplicable) para suscriptores nuevos y existentes mayores de 18 años. Haga clic en el icono de Adobe en el menú de inicio para canjear una suscripción gratuita de 1 mes a determinados programas de Adobe. El software está vinculado al dispositivo y no es transferible. En el caso de que desee que la suscripción se renueve automáticamente, puede facilitar su método de pago al registrarse. Al añadir un método de pago, la suscripción se renovará automáticamente con el precio establecido en la fecha de la renovación hasta que cancele. Si cancela antes de que acabe el mes de prueba gratuito, no se le cobrará nada. Puede cancelar la suscripción en cualquier momento a través de la página de su cuenta de Adobe, o poniéndose en contacto con el servicio de atención al cliente. Consulte los precios actuales de los productos de Adobe disponibles en esta oferta. Oferta no válida para instituciones educativas, fabricantes de equipos originales y clientes con licencias por volumen. Sujeta a disponibilidad en el lugar en que resida el destinatario. Se pueden aplicar términos y condiciones adicionales. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.