location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 16-af0025ns Intel Core Ultra 5 125U Ordinador portàtil 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Blau

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-af0025ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ9B8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701239529 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 443
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 19 Aug 2024 00:35:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion 16-af0025ns Intel Core Ultra 5 125U Ordinador portàtil 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Blau
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Ultra 5 125U (hasta 4,3 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 12 núcleos, 14 subprocesos)
  • - Windows 11 Home – HP recomienda Windows 11 Pro para empresas
  • - 40.6 cm (16") diagonal 2K OLED display
  • - Gráficos Intel®
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP Pavilion 16-af0025ns Intel Core Ultra 5 125U Ordinador portàtil 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Blau :
The short editorial description of HP Pavilion 16-af0025ns Intel Core Ultra 5 125U Ordinador portàtil 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Blau

Pavilion Laptop 16-af0025ns, Windows 11 Home – HP recomienda Windows 11 Pro para empresas, 16", Intel® Core™ Ultra 5, 16GB RAM, 512GB SSD, 2K, Celeste
More>>>
HP Pavilion 16-af0025ns Intel Core Ultra 5 125U Ordinador portàtil 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Blau:
The official marketing text of HP Pavilion 16-af0025ns Intel Core Ultra 5 125U Ordinador portàtil 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Blau as supplied by the manufacturer

Descubre el ordenador portátil HP Pavilion 16: un solo ordenador para todas tus necesidades
Dinamiza tus diseños o edita tus proyectos durante tus desplazamientos gracias al ordenador HP Pavilion de 16 pulgadas. Los últimos procesadores Intel® Core™[1] y la carga rápida de HP[2] facilitan una multitarea ininterrumpida. Sumérgete en el entretenimiento que más te gusta con el monitor LCD mejorado y comparte tus ideas mediante la cámara FHD. Un ordenador que incluye todo lo necesario.

Short summary description HP Pavilion 16-af0025ns Intel Core Ultra 5 125U Ordinador portàtil 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Blau:
This short summary of the HP Pavilion 16-af0025ns Intel Core Ultra 5 125U Ordinador portàtil 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Blau data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 16-af0025ns, Intel Core Ultra 5, 40,6 cm (16"), 2048 x 1280 Pixeles, 16 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion 16-af0025ns Intel Core Ultra 5 125U Ordinador portàtil 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Blau:
This is an auto-generated long summary of HP Pavilion 16-af0025ns Intel Core Ultra 5 125U Ordinador portàtil 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Blau based on the first three specs of the first five spec groups.

HP Pavilion 16-af0025ns. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel Core Ultra 5, Processador: 125U. Pantalla diagonal: 40,6 cm (16"), Tipus HD: 2K, Resolució de pantalla: 2048 x 1280 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: LPDDR5x-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel Graphics. Sistema operatiu subministrat: Windows 11 Home. Color de producte: Blau. Pes: 1,77 kg

Define tu aventura visual con la pantalla mejorada de 16 pulgadas
Define tu aventura visual con la pantalla mejorada de 16 pulgadas

Disfruta de tu contenido favorito con menos bisel para una mayor visualización e imágenes definidas en una amplia pantalla.

Inaugura nuevas rutas creativas cada día
Inaugura nuevas rutas creativas cada día

Aumenta tu productividad con un procesador Intel®[1], la carga rápida de HP[2], el panel táctil más grande y una línea de puertos ampliada.

Comparte tus proyectos desde cualquier parte
Comparte tus proyectos desde cualquier parte

Presenta tus creaciones e ideas con la cámara de IR FHD que dispone de un obturador manual y reconocimiento facial[3].

Creado para un mañana mejor
Creado para un mañana mejor

El ordenador HP Pavilion de 16 pulgadas se ha diseñado con metales reciclados y plásticos posconsumo destinados a acabar en el océano[4].

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural. [5]

Juega sin compromisos. Ve más allá del rendimiento gracias a los procesadores Intel Core Ultra.

Conviértete en todo aquello que desees ser, dentro y fuera del juego, con un rendimiento optimizado y nuevas funciones. Juega y trabaja de una forma más intensa e inteligente con los procesadores Intel Core. [6]

Gráficos Intel®

Con los gráficos Intel® Arc1™ integrados, la IA potencia la creación y el modo de juego avanzados. Disfruta de un elevado rendimiento necesario para una creación acelerada y unos juegos de alta resolución inmersivos, incluso durante los desplazamientos. [7]

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda. [8]

Monitor OLED

Gracias a la tecnología del monitor que ilumina cada píxel por separado, obtendrás negros más intensos para un mejor contraste, una profundidad de color mejorada y una mayor eficiencia energética que las pantallas LED tradicionales.

Detalles visiblemente brillantes

Con 400 nits de brillo, verás detalles hermosos, una calidad de imagen mejorada y distintas gradaciones de color, incluso bajo una luz intensa. [9]

Proporción de 16:10
Proporción de 16:10

Una proporción de 16:10 te permitirá sacar el máximo partido a tu contenido sin tener que desplazarte tanto.

Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros ordenadores portátiles de una forma más sostenible utilizando teclas fabricadas con plástico reciclado posconsumo. [10]

Certificación ENERGY STAR®

Ahorra energía y dinero con ENERGY STAR,® una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa. [12]

Carga rápida de HP

Generalmente, cuando el ordenador portátil tiene poca batería, no se dispone de tiempo suficiente para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en tan solo 30 minutos. [14]

Almacenamiento SSD PCIe
Almacenamiento SSD PCIe

Inicia el equipo en segundos y a la velocidad del rayo con un almacenamiento SSD PCIe de hasta 512 GB.

Modo de espera conectado y moderno

Permanece al tanto del correo electrónico y de las notificaciones del calendario, entre otras muchas opciones, incluso cuando no estés utilizando tu ordenador. El ordenador se mantiene conectado para instalar actualizaciones instantáneas.

Altavoces dobles

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

Memoria RAM LPDDR5

Disfruta de un rápido rendimiento con una gran capacidad de respuesta gracias a la eficiente memoria LPDDR5. Diseñados para admitir velocidades de datos superiores con una menor latencia, así como transferencias de archivos y una carga de aplicaciones más rápida.

Micrófono silenciable

Disfruta de una mayor tranquilidad y de la comodidad de un botón exclusivo para silenciar el micrófono que puedes activar fácilmente. Además, sabrás si está encendido o apagado gracias a una luz indicadora LED.

Obturador de la cámara

Ya no tendrás que utilizar una antiestética cinta adhesiva o goma adherente para preservar tu privacidad. Garantiza tu privacidad y seguridad gracias a un obturador físico visible que desactiva la cámara del ordenador mientras no se está utilizando.

Disseny
Nom del color
Sky blue
Tipus de producte *
Ordinador portàtil
Color de producte *
Blau
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
Any d'introducció
2024
Nom de marca original
HP
Exposar
Pantalla diagonal *
40,6 cm (16")
Resolució de pantalla *
2048 x 1280 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
2K
Tipus de panell
UWVA
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:10
Superfície de pantalla
Setinat
Pantalla antireflectora
Yes
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
40,6 cm
Espai de color RGB
DCI-P3
Gamma de colors
100%
Resposta de pantalla pujada / caiguda
1 ms
Freqüència màxima d'actualització
120 Hz
Compatible amb HDR
Yes
Tecnologia d'alt rang dinàmic (HDR - High Dynamic Range)
High Dynamic Range (HDR) 500
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core Ultra 5
Generació de processadors
Intel Core Ultra (Series 1)
Processador *
125U
Processador nombre de nuclis
12
Fils de processador
14
Freqüència d'acceleració del processador
4,3 GHz
Nuclis de rendiment
2
Nuclis eficients
8
Nuclis eficients de baixa potència
2
Freqüència turbo màxima del nucli de rendiment
4,3 GHz
Freqüència turbo màxima del nucli d'eficiència
3,6 GHz
Freqüència turbo màxima del nucli eficient de baixa potència
2,1 GHz
Freqüència base de nucli de rendiment
1,3 GHz
Freqüència base de nucli eficient
0,8 GHz
Freqüència bàsica del nucli eficient de baixa potència
700 MHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Potència base del processador
15 W
Potència turbo màxima
57 W
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Intel AI Boost
Màxima freqüència del nucli NPU
1,4 GHz
Suport de dispersió
Yes
Admet efectes de Windows Studio
Yes
Estructures de programari d'IA admesos per NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
LPDDR5x-SDRAM
Velocitat de rellotge de memòria
7467 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
16 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel Graphics
Model d'adaptador de gràfics en funcionament *
Intel Graphics
Àudio
Sistema d'àudio
DTS:X Ultra
Número de Altaveus incorporats
2
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
Full HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Tipus d'antena
2x2
Fabricant del controlador WLAN
Realtek
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Rendiment
Chipset de placa mare
Intel® SoC
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Nom del color del teclat
azul cielo oscuro opaco
Programari
Programari de prova
McAfee Online Protection 30-day trial
Sistema operatiu subministrat *
Windows 11 Home
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
HP Dual Speakers
HP Imagepad
Yes
Càmera frontal HP
HP TrueVision FHD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
59 Wh
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Protecció de contrasenya
Yes
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
357,7 mm
Profunditat
254,8 mm
Alçada (part frontal)
1,79 cm
Alçada (part posterior)
1,86 cm
Pes *
1,77 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
552 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,52 kg
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Pavilion 16-af0025ns Intel Core Ultra 5 125U Ordinador portàtil 40,6 cm (16") 2K 16 GB LPDDR5x-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Blau:
Disclaimer

[1] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[2] Recarga la batería hasta un 50 % en 30 minutos cuando el sistema esté apagado (con el comando «apagar»). Se recomienda su uso con el adaptador de HP que se facilita con el ordenador portátil. No se recomienda con un cargador de batería de menor capacidad. Una vez que la carga haya alcanzado el 50 % de su capacidad, la velocidad de carga volverá a ser normal. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para ver una lista completa de las funciones del producto.
[3] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.
[4] Ordenadores portátiles fabricados con material de plástico reciclado destinado a acabar en el océano en las carcasas de los altavoces del producto, material de aluminio reciclado en la cubierta del producto y plástico reciclado posconsumo en las teclas. El porcentaje de material reciclado contenido en cada componente varía en función del producto.
[5] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[6] Intel y Core son marcas comerciales de Intel Corporation en Estados Unidos y otros países.
[7] Los gráficos Intel Arc™ solo se encuentran disponibles en determinados sistemas equipados con procesadores Intel® Core™ Ultra de la serie H con al menos 16 GB de sistema.
[8] La funcionalidad sin parpadeo permite eliminar el parpadeo de la pantalla mediante la integración de retroiluminación LED con atenuación de CC.
[9] Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
[10] El porcentaje de plástico reciclado posconsumo que contienen las teclas varía según el producto.
[12] ENERGY STAR y el logotipo de ENERGY STAR son marcas comerciales registradas de la Agencia de Protección Medioambiental de Estados Unidos.
[14] Recarga la batería hasta un 50 % en 30 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses a partir de la fecha de registro. Para obtener más información, así como para consultar los términos de uso, incluidas las políticas de cancelación, visite el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Se requiere un servicio de Internet que debe adquirirse por separado.
Se requiere acceso a Internet que debe adquirirse por separado. McAfee se ha instalado previamente en el ordenador y requiere una cuenta para su activación. Servicio de suscripción necesario una vez finalice el periodo de prueba. La función VPN no se encuentra disponible en India, China, Siria y Corea del Norte. McAfee no es compatible con Windows 11 en modo S. Tendrá que desactivar permanentemente el modo S. No se aplicará ningún cargo por desactivar el modo S, pero no podrá volver a activarlo.
Recarga la batería hasta un 50 % en 30 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
Wi-Fi 6 está diseñado para admitir velocidad de datos gigabit cuando se transfieren archivos entre dos dispositivos conectados al mismo router. Requiere un router inalámbrico, que se vende por separado, que admite 80 MHz y canales superiores.
Wi-Fi 6E requiere un rúter Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La conexión Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Disponible en países donde se admita la banda de 6 GHz.
Wi-Fi 6 (802.11ax) no se encuentra disponible en Bielorrusia, donde los ajustes Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
La luz azul de baja intensidad de TUV es la calidad de la especificación de prueba de conformidad del monitor. Consulte https://www.certipedia.com/?locale=en#search para obtener más información.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (los países embargados u otros países identificados como restringidos por la legislación o la normativa aplicable) para suscriptores nuevos y existentes mayores de 18 años. Haga clic en el icono de Adobe en el menú de inicio para canjear una suscripción gratuita de 1 mes a determinados programas de Adobe. El software está vinculado al dispositivo y no es transferible. En el caso de que desee que la suscripción se renueve automáticamente, puede facilitar su método de pago al registrarse. Al añadir un método de pago, la suscripción se renovará automáticamente con el precio establecido en la fecha de la renovación hasta que cancele. Si cancela antes de que acabe el mes de prueba gratuito, no se le cobrará nada. Puede cancelar la suscripción en cualquier momento a través de la página de su cuenta de Adobe, o poniéndose en contacto con el servicio de atención al cliente. Consulte los precios actuales de los productos de Adobe disponibles en esta oferta. Oferta no válida para instituciones educativas, fabricantes de equipos originales y clientes con licencias por volumen. Sujeta a disponibilidad en el lugar en que resida el destinatario. Se pueden aplicar términos y condiciones adicionales. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
DisplayHDR™ es la especificación de prueba de conformidad de monitores de alto rendimiento de VESA que especifica la calidad HDR (alto rango dinámico). Para obtener más información, visite http://displayhdr.org.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
El monitor con Eyesafe® de luz azul de baja intensidad es la calidad de la especificación de prueba de conformidad del monitor. Para obtener más información, consulte https://eyesafe.com.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Portátiles fabricados con material de metal reciclado en la cubierta del producto. El porcentaje de metal reciclado varía según el producto.
Los componentes del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo que contiene cada componente varía según el producto.
Xbox Game Pass se vende por separado. Se requiere una tarjeta de crédito. A menos que se cancele el servicio, se le cobrará la cuota habitual de suscripción una vez finalice el periodo promocional. Se aplican términos, exclusiones y límites de transmisión. Xbox Cloud Gaming (Beta): para determinados dispositivos y regiones. Una vez finalizado el plazo, se requiere una suscripción activa para acceder a los juegos y al modo multijugador online. El catálogo de juegos varía en función del tiempo, región y dispositivo. El contenido descargable (DLC) se vende por separado. Si se elimina un juego del catálogo o finaliza su suscripción, necesitará adquirir el juego por separado para poder utilizar el contenido descargable. Si ya es miembro de Xbox Live Gold o dispone de un Game Pass para la consola/ordenador, los días restantes de su suscripción o suscripciones se convertirán a Ultimate utilizando un coeficiente de conversión. Los futuros reembolsos de códigos también están sujetos al coeficiente de conversión. Todas las conversiones a Ultimate son definitivas. Detalles y requisitos del sistema disponibles en www.xbox.com/gamepass. Oferta válida en todos los mercados de Xbox Game Pass, salvo Rusia. Digital Direct: El contenido digital se incluirá directamente en su dispositivo durante la configuración. No se requieren códigos.
La funcionalidad antiparpadeo elimina el parpadeo de la pantalla mediante la integración de retroiluminación o emisiones LED con atenuación de CC. El panel OLED funciona con atenuación de CC por encima de 100 nits.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft/ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft/ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o como las versiones anteriores.