location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 15-fd0151ns Intel® Core™ i7 i7-1255U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 15-fd0151ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF9W1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701127659 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 15 Jul 2024 00:58:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Laptop 15-fd0151ns Intel® Core™ i7 i7-1255U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1255U (hasta 4,7 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 10 núcleos, 12 subprocesos)
  • - Windows 11 Home
  • - Pantalla FHD de 15,6" (39,6 cm) en diagonal
  • - Gráficos Intel® Iris® Xᶱ
  • - 16 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP Laptop 15-fd0151ns Intel® Core™ i7 i7-1255U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) :
The short editorial description of HP Laptop 15-fd0151ns Intel® Core™ i7 i7-1255U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD)

Laptop 15-fd0151ns, Windows 11 Home, 15.6", Intel® Core™ i7, 16GB RAM, 1TB SSD, FHD, Plata natural
More>>>
HP Laptop 15-fd0151ns Intel® Core™ i7 i7-1255U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD):
The official marketing text of HP Laptop 15-fd0151ns Intel® Core™ i7 i7-1255U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) as supplied by the manufacturer

Un portátil fabricado con fiabilidad para mantenerte en tu zona de confort
El portátil HP de 15,6 pulgadas te da el poder para hacer más gracias a la potencia fiable del procesador Intel®[1], además de un amplio almacenamiento y unos gráficos potentes en un dispositivo elegante y cuidadosamente diseñado. Creado para superar cualquier reto que se te ponga delante y fabricado con plástico destinado a acabar en el océano y plástico reciclado postconsumo[2], resulta fácil mostrar algo de amor por el planeta.

Short summary description HP Laptop 15-fd0151ns Intel® Core™ i7 i7-1255U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD):
This short summary of the HP Laptop 15-fd0151ns Intel® Core™ i7 i7-1255U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laptop 15-fd0151ns, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 16 GB, DDR4-SDRAM, 1 TB

Long summary description HP Laptop 15-fd0151ns Intel® Core™ i7 i7-1255U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD):
This is an auto-generated long summary of HP Laptop 15-fd0151ns Intel® Core™ i7 i7-1255U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) based on the first three specs of the first five spec groups.

HP Laptop 15-fd0151ns. Família de processador: Intel® Core™ i7, Processador: i7-1255U. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD)

Fabricado para mantener tu conexión con todo el mundo
Fabricado para mantener tu conexión con todo el mundo

Fabricado para usar junto a la cámara HP True Vision[3] con puerta de privacidad, micrófonos duales y reducción de ruido avanzada.

Haz frente al día, todos los días
Haz frente al día, todos los días

Prepárate para el día a día gracias al procesador de confianza de Intel®[1], con un amplio almacenamiento, conexiones rápidas y una gran memoria.

Productividad al ritmo de la vida
Productividad al ritmo de la vida

Este dispositivo con el registro Gold de EPEAT® y la certificación ENERGY STAR®[4] ofrece una gran calidad de definición en una pantalla de 15,6 pulgadas.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural. [5]

Un procesador dinámico que se adapta a ti para ofrecerte un rendimiento superior para multitarea

Los procesadores Intel® Core™ de 12.ª generación distribuyen el rendimiento donde más lo necesites. De este modo, ahorras tiempo y aumentas la capacidad para hacer lo que realmente quieres. [1]

Gráficos Intel® Iris® Xᵉ

Un rendimiento impresionante para la creación, el gaming y el entretenimiento. Un nuevo nivel de rendimiento gráfico y efectos visuales nítidos e impresionantes, con la comodidad de un portátil fino y ligero. [6]

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda. [7]

Pantalla Full HD

Siéntate y disfruta de imágenes y efectos visuales de gran nitidez con una calidad de 2 millones de píxeles. La resolución de 1920 x 1080 ofrece a todo tu contenido digital una nueva dimensión. [8]

Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Relación de aspecto 16:9
Relación de aspecto 16:9

Una relación de aspecto de 16:9 te permite ver todo el juego.

Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo. [9]

Certificación ENERGY STAR®

Ahorra energía y dinero con ENERGY STAR,® una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa. [11]

Carga rápida de HP
Carga rápida de HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en unos 45 minutos. [14]

Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 1 TB de almacenamiento SSD M.2 PCIe NVMe™.

Fácil conexión

Disfruta de velocidades más rápidas, un mejor rendimiento, una mayor capacidad y latencias más bajas que las iteraciones anteriores gracias a la tarjeta inalámbrica Wi-Fi 6E y Bluetooth® 5.3. [15]

Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

USB Type-C® con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-C® que ofrece una velocidad de transmisión de datos de 5 Gbps. Además, es reversible para que nunca tengas que preocuparte de conectarlo al revés.

Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros ordenadores portátiles de una forma más sostenible utilizando teclas fabricadas con plástico reciclado posconsumo. [10]

Registro EPEAT® Gold

Los productos con certificación EPEAT Gold son los productos que han recibido una mejor calificación y que cumplen todos los criterios requeridos por EPEAT®. EPEAT es la ecoetiqueta más importante del mundo en materia de productos electrónicos. [12]

Oferta de Adobe

Consigue una prueba gratuita de un mes de las mejores aplicaciones de creatividad y productividad de Adobe con la compra de un ordenador de HP. [13]

Altavoces dobles

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Tipus HD
Full HD
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
39,6 cm
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Processador *
i7-1255U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
4,7 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Disseny de memòria
2 x 8 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Emmagatzematge de continguts
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Càmera
Tipus HD de càmera frontal
HD
Xarxes
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Tipus d'antena
1x1
Model de controlador WLAN
MediaTek MT7902
Fabricant del controlador WLAN
Realtek
Versió Bluetooth
5.3
Connectivitat
Port de micròfon/auricular combo
Yes
Teclat
Teclat numèric *
Yes
Teclat de mida completa
Yes
Nom del color del teclat
gris claro
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
41 Wh
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Laptop 15-fd0151ns Intel® Core™ i7 i7-1255U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD):
Disclaimer

[1] Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.
[2] La carcasa del altavoz de este producto está fabricada con plástico destinado a acabar en el océano, mientras que las teclas y el mecanismo de tijera del teclado están fabricados con plástico reciclado postconsumo. El porcentaje de materiales reciclados que contiene cada componente varía según el producto.
[3] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.
[4] Basado en el registro EPEAT® de Estados Unidos de conformidad con el estándar IEEE 1680.1-2018 EPEAT®. El estatus EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
[5] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[6] Intel e Iris son marcas comerciales de Intel Corporation o de sus filiales en Estados Unidos y/o en otros países. Intel, el logotipo Intel e Iris son marcas comerciales de Intel Corporation o o de sus filiales en Estados Unidos y/o en otros países.
[7] La funcionalidad antiparpadeo permite eliminar el parpadeo de la pantalla mediante la integración de una retroiluminación LED con atenuación de CC.
[8] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[9] El porcentaje de plásticos destinado a acabar en los océanos y de plásticos reciclados posconsumo varía según el producto. El porcentaje de contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
[10] El porcentaje de plástico reciclado posconsumo que contienen las teclas varía según el producto.
[11] ENERGY STAR y el logotipo de ENERGY STAR son marcas comerciales registradas de la Agencia de Protección Medioambiental de Estados Unidos.
[12] Registro EPEAT® Silver donde proceda. El registro EPEAT varía en función del país. Consulta www.epeat.net para ver el estado del registro por país.
[13] Oferta disponible en todo el mundo (excepto en China y países embargados u otros países identificados como restringidos por la ley o regulación aplicable) para suscriptores nuevos y existentes que tengan más de 18 años de edad. Haz clic en el icono de Adobe del menú de inicio para canjear una suscripción gratuita de un mes a determinados programas de Adobe. El software está vinculado al dispositivo y no es transferible. Si deseas registrarte en una suscripción de renovación automática, puedes indicar tu método de pago al registrarse. Al añadir un método de pago, tu suscripción se renovará automáticamente con el precio establecido en la fecha de tu renovación hasta que canceles el servicio. Si cancelas antes de que finalice la suscripción gratuita de un mes, no se te cobrará nada. Puedes cancelar tu suscripción en cualquier momento a través de la página de tu cuenta de Adobe o poniéndote en contacto con el servicio de atención al cliente. Consulta los precios actuales de los productos de Adobe disponibles en esta oferta. Oferta no válida para instituciones educativas, fabricantes de equipos originales y clientes con licencias por volumen. Sujeta a disponibilidad en el lugar de residencia del destinatario. Se pueden aplicar términos y condiciones adicionales. SIN VALIDEZ DONDE LO PROHÍBA O RESTRINJA LA LEY.
[14] Recarga la batería hasta un 50 % en 45 minutos cuando el sistema esté apagado (con el comando «shut down» [apagar]). Recomendado para su uso con el adaptador de HP suministrado con el portátil. No se recomienda utilizar un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % en función de la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las funciones del producto.
[15] Wi-Fi 6E requiere un rúter Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Wi-Fi 6E es compatible con las especificaciones 802.11 anteriores. Además, solo se encuentra disponible en países donde se puede utilizar Wi-Fi 6E. Wi-Fi 6E se ha diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo rúter. Requiere un rúter inalámbrico que se vende por separado. El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con sistemas operativos Microsoft/Chrome. Hasta que se encuentre disponible la compatibilidad con sistemas operativos Microsoft/Chrome, Bluetooth® 5.3 operará como Bluetooth® 5.2 o versiones anteriores.
Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses a partir de la fecha de registro. Para obtener más información, así como para consultar los términos de uso, incluidas las políticas de cancelación, visite el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Se requiere un servicio de Internet que debe adquirirse por separado.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
Wi-Fi 6E está diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado.
Wi-Fi 6E requiere un rúter Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La conexión Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Disponible en países donde se admita la banda de 6 GHz.
Todas las especificaciones relativas al rendimiento representan las especificaciones típicas facilitadas por los fabricantes de componentes de HP. El rendimiento real puede ser superior o inferior.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Revertir a LastPass básico después de 30 días.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (los países embargados u otros países identificados como restringidos por la legislación o la normativa aplicable) para suscriptores nuevos y existentes mayores de 18 años. Haga clic en el icono de Adobe en el menú de inicio para canjear una suscripción gratuita de 1 mes a determinados programas de Adobe. El software está vinculado al dispositivo y no es transferible. En el caso de que desee que la suscripción se renueve automáticamente, puede facilitar su método de pago al registrarse. Al añadir un método de pago, la suscripción se renovará automáticamente con el precio establecido en la fecha de la renovación hasta que cancele. Si cancela antes de que acabe el mes de prueba gratuito, no se le cobrará nada. Puede cancelar la suscripción en cualquier momento a través de la página de su cuenta de Adobe, o poniéndose en contacto con el servicio de atención al cliente. Consulte los precios actuales de los productos de Adobe disponibles en esta oferta. Oferta no válida para instituciones educativas, fabricantes de equipos originales y clientes con licencias por volumen. Sujeta a disponibilidad en el lugar en que resida el destinatario. Se pueden aplicar términos y condiciones adicionales. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Las teclas del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo que contiene cada componente varía según el producto.
La funcionalidad antiparpadeo elimina el parpadeo de la pantalla mediante la integración de retroiluminación o emisiones LED con atenuación de CC. El panel OLED funciona con atenuación de CC por encima de 100 nits.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft/ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft/ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o como las versiones anteriores.