location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Laptop 16-af0017ns Intel Core Ultra 7 155U 40,6 cm (16") 2K 16 GB 1 TB Dispositiu d'estat sòlid (SSD)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Laptop 16-af0017ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD9R3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701076988 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Jul 2024 00:23:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Laptop 16-af0017ns Intel Core Ultra 7 155U 40,6 cm (16") 2K 16 GB 1 TB Dispositiu d'estat sòlid (SSD)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Ultra 7 155U (hasta 4,8 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 12 núcleos, 14 subprocesos)
  • - Windows 11 Home
  • - 40.6 cm (16") diagonal 2K OLED display
  • - Gráficos Intel®
  • - 16 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP Pavilion Laptop 16-af0017ns Intel Core Ultra 7 155U 40,6 cm (16") 2K 16 GB 1 TB Dispositiu d'estat sòlid (SSD) :
The short editorial description of HP Pavilion Laptop 16-af0017ns Intel Core Ultra 7 155U 40,6 cm (16") 2K 16 GB 1 TB Dispositiu d'estat sòlid (SSD)

Pavilion Laptop 16-af0017ns, Windows 11 Home, 16", Intel® Core™ Ultra 7, 16GB RAM, 1TB SSD, 2K, Celeste
More>>>
HP Pavilion Laptop 16-af0017ns Intel Core Ultra 7 155U 40,6 cm (16") 2K 16 GB 1 TB Dispositiu d'estat sòlid (SSD):
The official marketing text of HP Pavilion Laptop 16-af0017ns Intel Core Ultra 7 155U 40,6 cm (16") 2K 16 GB 1 TB Dispositiu d'estat sòlid (SSD) as supplied by the manufacturer

Descubre el ordenador portátil HP Pavilion 16: un solo ordenador para todas tus necesidades
Dinamiza tus diseños o edita tus proyectos durante tus desplazamientos gracias al ordenador HP Pavilion de 16 pulgadas. Los últimos procesadores Intel® Core™[1] y la carga rápida de HP[2] facilitan una multitarea ininterrumpida. Sumérgete en el entretenimiento que más te gusta con el monitor LCD mejorado y comparte tus ideas mediante la cámara FHD. Un ordenador que incluye todo lo necesario.

Short summary description HP Pavilion Laptop 16-af0017ns Intel Core Ultra 7 155U 40,6 cm (16") 2K 16 GB 1 TB Dispositiu d'estat sòlid (SSD):
This short summary of the HP Pavilion Laptop 16-af0017ns Intel Core Ultra 7 155U 40,6 cm (16") 2K 16 GB 1 TB Dispositiu d'estat sòlid (SSD) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Laptop 16-af0017ns, Intel Core Ultra 7, 40,6 cm (16"), 16 GB, 1 TB, Dispositiu d'estat sòlid (SSD)

Long summary description HP Pavilion Laptop 16-af0017ns Intel Core Ultra 7 155U 40,6 cm (16") 2K 16 GB 1 TB Dispositiu d'estat sòlid (SSD):
This is an auto-generated long summary of HP Pavilion Laptop 16-af0017ns Intel Core Ultra 7 155U 40,6 cm (16") 2K 16 GB 1 TB Dispositiu d'estat sòlid (SSD) based on the first three specs of the first five spec groups.

HP Pavilion Laptop 16-af0017ns. Família de processador: Intel Core Ultra 7, Processador: 155U. Pantalla diagonal: 40,6 cm (16"), Tipus HD: 2K. Memòria interna: 16 GB. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD)

Define tu aventura visual con la pantalla mejorada de 16 pulgadas
Define tu aventura visual con la pantalla mejorada de 16 pulgadas

Disfruta de tu contenido favorito con menos bisel para una mayor visualización e imágenes definidas en una amplia pantalla.

Inaugura nuevas rutas creativas cada día
Inaugura nuevas rutas creativas cada día

Aumenta tu productividad con un procesador Intel®[1], la carga rápida de HP[2], el panel táctil más grande y una línea de puertos ampliada.

Comparte tus proyectos desde cualquier parte
Comparte tus proyectos desde cualquier parte

Presenta tus creaciones e ideas con la cámara de IR FHD que dispone de un obturador manual y reconocimiento facial[3].

Creado para un mañana mejor
Creado para un mañana mejor

El ordenador HP Pavilion de 16 pulgadas se ha diseñado con metales reciclados y plásticos posconsumo destinados a acabar en el océano[4].

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural. [5]

Juega sin compromisos. Ve más allá del rendimiento gracias a los procesadores Intel Core Ultra.

Conviértete en todo aquello que desees ser, dentro y fuera del juego, con un rendimiento optimizado y nuevas funciones. Juega y trabaja de una forma más intensa e inteligente con los procesadores Intel Core. [6]

Gráficos Intel®

Con los gráficos Intel® Arc1™ integrados, la IA potencia la creación y el modo de juego avanzados. Disfruta de un elevado rendimiento necesario para una creación acelerada y unos juegos de alta resolución inmersivos, incluso durante los desplazamientos. [7]

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda. [8]

Monitor OLED

Gracias a la tecnología del monitor que ilumina cada píxel por separado, obtendrás negros más intensos para un mejor contraste, una profundidad de color mejorada y una mayor eficiencia energética que las pantallas LED tradicionales.

Detalles visiblemente brillantes

Con 400 nits de brillo, verás detalles hermosos, una calidad de imagen mejorada y distintas gradaciones de color, incluso bajo una luz intensa. [9]

Proporción de 16:10
Proporción de 16:10

Una proporción de 16:10 te permitirá sacar el máximo partido a tu contenido sin tener que desplazarte tanto.

Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros ordenadores portátiles de una forma más sostenible utilizando teclas fabricadas con plástico reciclado posconsumo. [10]

Certificación ENERGY STAR®

Ahorra energía y dinero con ENERGY STAR,® una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa. [12]

Carga rápida de HP

Generalmente, cuando el ordenador portátil tiene poca batería, no se dispone de tiempo suficiente para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en tan solo 30 minutos. [14]

Almacenamiento SSD PCIe
Almacenamiento SSD PCIe

Inicia el equipo en segundos y a la velocidad del rayo con un almacenamiento SSD PCIe de hasta 1 TB.

Modo de espera conectado y moderno

Permanece al tanto del correo electrónico y de las notificaciones del calendario, entre otras muchas opciones, incluso cuando no estés utilizando tu ordenador. El ordenador se mantiene conectado para instalar actualizaciones instantáneas.

Altavoces dobles

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

Memoria RAM LPDDR5

Disfruta de un rápido rendimiento con una gran capacidad de respuesta gracias a la eficiente memoria LPDDR5. Diseñados para admitir velocidades de datos superiores con una menor latencia, así como transferencias de archivos y una carga de aplicaciones más rápida.

Micrófono silenciable

Disfruta de una mayor tranquilidad y de la comodidad de un botón exclusivo para silenciar el micrófono que puedes activar fácilmente. Además, sabrás si está encendido o apagado gracias a una luz indicadora LED.

Obturador de la cámara

Ya no tendrás que utilizar una antiestética cinta adhesiva o goma adherente para preservar tu privacidad. Garantiza tu privacidad y seguridad gracias a un obturador físico visible que desactiva la cámara del ordenador mientras no se está utilizando.

Exposar
Pantalla diagonal *
40,6 cm (16")
Tipus HD
2K
Tipus de panell
OLED
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
40,6 cm
Espai de color RGB
DCI-P3
Gamma de colors
100%
Resposta de pantalla pujada / caiguda
1 ms
Freqüència màxima d'actualització
120 Hz
Tecnologia d'alt rang dinàmic (HDR - High Dynamic Range)
High Dynamic Range (HDR) 500
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core Ultra 7
Processador *
155U
Processador nombre de nuclis
12
Fils de processador
14
Freqüència d'acceleració del processador
4,8 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Memòria
Velocitat de rellotge de memòria
7467 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Xarxes
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Tipus d'antena
2x2
Fabricant del controlador WLAN
Realtek
Versió Bluetooth
5.3
Connectivitat
Port de micròfon/auricular combo
Yes
Teclat
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Nom del color del teclat
azul cielo oscuro opaco
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
59 Wh
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Pavilion Laptop 16-af0017ns Intel Core Ultra 7 155U 40,6 cm (16") 2K 16 GB 1 TB Dispositiu d'estat sòlid (SSD):
Disclaimer

[1] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[2] Recarga la batería hasta un 50 % en 30 minutos cuando el sistema esté apagado (con el comando «apagar»). Se recomienda su uso con el adaptador de HP que se facilita con el ordenador portátil. No se recomienda con un cargador de batería de menor capacidad. Una vez que la carga haya alcanzado el 50 % de su capacidad, la velocidad de carga volverá a ser normal. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para ver una lista completa de las funciones del producto.
[3] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.
[4] Ordenadores portátiles fabricados con material de plástico reciclado destinado a acabar en el océano en las carcasas de los altavoces del producto, material de aluminio reciclado en la cubierta del producto y plástico reciclado posconsumo en las teclas. El porcentaje de material reciclado contenido en cada componente varía en función del producto.
[5] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[6] Intel y Core son marcas comerciales de Intel Corporation en Estados Unidos y otros países.
[7] Los gráficos Intel Arc™ solo se encuentran disponibles en determinados sistemas equipados con procesadores Intel® Core™ Ultra de la serie H con al menos 16 GB de sistema.
[8] La funcionalidad sin parpadeo permite eliminar el parpadeo de la pantalla mediante la integración de retroiluminación LED con atenuación de CC.
[9] Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
[10] El porcentaje de plástico reciclado posconsumo que contienen las teclas varía según el producto.
[12] ENERGY STAR y el logotipo de ENERGY STAR son marcas comerciales registradas de la Agencia de Protección Medioambiental de Estados Unidos.
[14] Recarga la batería hasta un 50 % en 30 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses a partir de la fecha de registro. Para obtener más información, así como para consultar los términos de uso, incluidas las políticas de cancelación, visite el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Se requiere un servicio de Internet que debe adquirirse por separado.
Se requiere acceso a Internet que debe adquirirse por separado. McAfee se ha instalado previamente en el ordenador y requiere una cuenta para su activación. Servicio de suscripción necesario una vez finalice el periodo de prueba. La función VPN no se encuentra disponible en India, China, Siria y Corea del Norte. McAfee no es compatible con Windows 11 en modo S. Tendrá que desactivar permanentemente el modo S. No se aplicará ningún cargo por desactivar el modo S, pero no podrá volver a activarlo.
Recarga la batería hasta un 50 % en 30 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
Wi-Fi 6 está diseñado para admitir velocidad de datos gigabit cuando se transfieren archivos entre dos dispositivos conectados al mismo router. Requiere un router inalámbrico, que se vende por separado, que admite 80 MHz y canales superiores.
Wi-Fi 6E requiere un rúter Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La conexión Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Disponible en países donde se admita la banda de 6 GHz.
Wi-Fi 6 (802.11ax) no se encuentra disponible en Bielorrusia, donde los ajustes Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
La luz azul de baja intensidad de TUV es la calidad de la especificación de prueba de conformidad del monitor. Consulte https://www.certipedia.com/?locale=en#search para obtener más información.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (los países embargados u otros países identificados como restringidos por la legislación o la normativa aplicable) para suscriptores nuevos y existentes mayores de 18 años. Haga clic en el icono de Adobe en el menú de inicio para canjear una suscripción gratuita de 1 mes a determinados programas de Adobe. El software está vinculado al dispositivo y no es transferible. En el caso de que desee que la suscripción se renueve automáticamente, puede facilitar su método de pago al registrarse. Al añadir un método de pago, la suscripción se renovará automáticamente con el precio establecido en la fecha de la renovación hasta que cancele. Si cancela antes de que acabe el mes de prueba gratuito, no se le cobrará nada. Puede cancelar la suscripción en cualquier momento a través de la página de su cuenta de Adobe, o poniéndose en contacto con el servicio de atención al cliente. Consulte los precios actuales de los productos de Adobe disponibles en esta oferta. Oferta no válida para instituciones educativas, fabricantes de equipos originales y clientes con licencias por volumen. Sujeta a disponibilidad en el lugar en que resida el destinatario. Se pueden aplicar términos y condiciones adicionales. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
DisplayHDR™ es la especificación de prueba de conformidad de monitores de alto rendimiento de VESA que especifica la calidad HDR (alto rango dinámico). Para obtener más información, visite http://displayhdr.org.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
El monitor con Eyesafe® de luz azul de baja intensidad es la calidad de la especificación de prueba de conformidad del monitor. Para obtener más información, consulte https://eyesafe.com.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Portátiles fabricados con material de metal reciclado en la cubierta del producto. El porcentaje de metal reciclado varía según el producto.
Los componentes del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo que contiene cada componente varía según el producto.
Xbox Game Pass se vende por separado. Se requiere una tarjeta de crédito. A menos que se cancele el servicio, se le cobrará la cuota habitual de suscripción una vez finalice el periodo promocional. Se aplican términos, exclusiones y límites de transmisión. Xbox Cloud Gaming (Beta): para determinados dispositivos y regiones. Una vez finalizado el plazo, se requiere una suscripción activa para acceder a los juegos y al modo multijugador online. El catálogo de juegos varía en función del tiempo, región y dispositivo. El contenido descargable (DLC) se vende por separado. Si se elimina un juego del catálogo o finaliza su suscripción, necesitará adquirir el juego por separado para poder utilizar el contenido descargable. Si ya es miembro de Xbox Live Gold o dispone de un Game Pass para la consola/ordenador, los días restantes de su suscripción o suscripciones se convertirán a Ultimate utilizando un coeficiente de conversión. Los futuros reembolsos de códigos también están sujetos al coeficiente de conversión. Todas las conversiones a Ultimate son definitivas. Detalles y requisitos del sistema disponibles en www.xbox.com/gamepass. Oferta válida en todos los mercados de Xbox Game Pass, salvo Rusia. Digital Direct: El contenido digital se incluirá directamente en su dispositivo durante la configuración. No se requieren códigos.
La funcionalidad antiparpadeo elimina el parpadeo de la pantalla mediante la integración de retroiluminación o emisiones LED con atenuación de CC. El panel OLED funciona con atenuación de CC por encima de 100 nits.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft/ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft/ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o como las versiones anteriores.