location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dm4-3090es Intel® Core™ i5 i5-2450M Ordinador portàtil 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dm4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dm4-3090es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8J37EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0886112712587 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6087
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Jul 2012
Product end of life date
Bullet Points HP Pavilion dm4-3090es Intel® Core™ i5 i5-2450M Ordinador portàtil 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinador portàtil Petxina de cloïssa Negre
  • - Intel® Core™ i5 i5-2450M 2,5 GHz
  • - 35,6 cm (14") 1366 x 768 Pixeles Retroil·luminació LED 16:9
  • - 8 GB DDR3-SDRAM 2 x 4 GB
  • - 750 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 7470M Intel® HD Graphics 3000
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth
  • - Liti-Ion (Li-Ion) 90 W
  • - Windows 7 Home Premium 64-bit
Long product name HP Pavilion dm4-3090es Intel® Core™ i5 i5-2450M Ordinador portàtil 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Negre :
The short editorial description of HP Pavilion dm4-3090es Intel® Core™ i5 i5-2450M Ordinador portàtil 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Negre

Intel Core i5-2450M (3M Cache, 2.50 GHz), 8GB DDR3, 750GB HDD, 14" 1366 x 768, DVD Super-Multi DL, 802.11 b/g/n, Bluetooth, Gigabit Ethernet, 2000g, Negro, Windows 7 Home Premium
More>>>
Short summary description HP Pavilion dm4-3090es Intel® Core™ i5 i5-2450M Ordinador portàtil 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Negre:
This short summary of the HP Pavilion dm4-3090es Intel® Core™ i5 i5-2450M Ordinador portàtil 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dm4-3090es, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 Pixeles, 8 GB, 750 GB

Long summary description HP Pavilion dm4-3090es Intel® Core™ i5 i5-2450M Ordinador portàtil 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Negre:
This is an auto-generated long summary of HP Pavilion dm4-3090es Intel® Core™ i5 i5-2450M Ordinador portàtil 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Negre based on the first three specs of the first five spec groups.

HP Pavilion dm4-3090es. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i5, Processador: i5-2450M, Freqüència de processador: 2,5 GHz. Pantalla diagonal: 35,6 cm (14"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 750 GB, Suport d'emmagatzematge: HDD, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 3000. Sistema operatiu subministrat: Windows 7 Home Premium. Color de producte: Negre

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
2nd gen Intel® Core™ i5
Processador *
i5-2450M
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
3,1 GHz
Freqüència de processador *
2,5 GHz
Bus del sistema
5 GT/s
Memòria cau de processador
3 MB
Tipus de memòria cau de processador
L3
Litografia de processador
32 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Core i5-2400 Mobile Series
Nom de codi de processador
Sandy Bridge
Tipus de Bus
DMI
Paritat FSB
No
Execució pas a pas
J1
Potència de disseny tèrmic (TDP)
35 W
Tjunction
100 °C
Número màxim de carrils PCI Express
16
Versió de ranures PCI Express
2.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Ràtio bus / core
25
ECC suportat pel processador
No
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR3-SDRAM
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 4 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
8 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
750 GB
Suport d'emmagatzematge *
HDD
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
750 GB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
5400 RPM
Tipus d'unitat òptica *
DVD Super Multi DL
Lector de targetes integrat
Yes
Gràfics
Model d'adaptador de gràfics discret *
AMD Radeon HD 7470M
Tipus de memòria gràfica discreta
GDDR5
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 3000
Freqüència base d'adaptador de gràfics en funcionament
650 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1300 MHz
ID d'adaptador de gràfics en funcionament
0x116
Àudio
Sistema d'àudio
Beats Audio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Xarxes
Wi-Fi
Yes
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Tecnologia de cablatge
10/100/1000Base-T(X)
Connectivitat
Quantitat de ports USB 2.0 *
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Sortides per a auriculars
1
S / PDIF port de sortida
No
Micròfon, jack d'entrada de linia
Yes
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Ranura expresscard
No
Connectivitat
Tipus de slots cardbus PCMCIA
No
Ranura smartcard
No
Connexió d'auriculars
3,5 mm
Connectivitat de micròfon
3,5 mm
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Controladors inclosos
Yes
Sistema operatiu subministrat *
Windows 7 Home Premium
Software inclòs
Symantec Norton Internet Security (60 days live update) Recovery partition (including possibility to recover systemapplications and drivers separately) Optional re-allocation of recovery partition Recovery CD/DVD creation tool Notebook Help & Support Microsoft Office Starter: reduced-functionality Word and Excel only, with advertising. No PowerPoint or Outlook. Buy Office 2010 to use the full featured software. HP Setup Manager HP Support Assistant HP Recovery Manager Cyberlink YouCam DE Windows Live Essentials HP Games powered by WildTangent Adobe Reader Adobe Flash Player EasyBits Magic Desktop HP CoolSense
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel My wifi Technology
Yes
Intel Anti-Theft Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Conjunts d'instruccions suportades
AVX
Codi de processador
SR04Z
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Litografia d'imc i gràfics
32 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Versió de la tecnologia Intel Identity Protection
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53452
Processador sense conflictes
No
4G WiMAX integrat
Yes
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
6
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Seguretat
Ranura de bloqueig del cable
No
Recuperació de disc dur
Yes
Pes i dimensions
Amplada
338 mm
Profunditat
225 mm
Alçada
32 mm
Pes *
2 kg
Contingut de l'embalatge
Manual
Yes
Guia d'Inici Ràpid
Yes
Altres característiques
Adaptador de CA agrupades
Yes
Escriptura de llum
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 18:56:02
Es ha coleccionado 49 opiniones de expertos para HP Pavilion dm4-3090es Intel® Core™ i5 i5-2450M Portátil 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB Unidad de disco duro AMD Radeon HD 7470M Windows 7 Home Premium Negro y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 18:56:02
Es has recollit 64 revisions d'experts per HP Pavilion dm4-3090es Intel® Core™ i5 i5-2450M Ordinador portàtil 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Negre i la qualificació mitjana dels experts és de 76 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
76%
Source Review comments Score
chw.net
Updated:
2013-05-12 18:55:58
De todas formas, nuestras pruebas y su opinión son las que realmente dirán la última palabra, ahora vamos con la fotografías de este portátil.Este Pavilion dm4 no escapa mucho del diseño clásico que históricamente ha dado HP a esta línea, aunque ahora...
0%
parentesis.com
Updated:
2013-08-28 05:17:39
HP nos trae una laptop de gama alta, la cual cuenta con un procesador Intel Core i5 con Turbo Boost de 3.1GHz, 6GB de memoria RAM, gráficos integrados, disco duro de 750GB y una pantalla de LED de alta definición...
Good Tiene un excelente procesador y una buena cantidad de memoria para tener un gran rendimiento...
Bad La tarjeta de gráficos integrada no tiene un buen desempeño...
Bottom line Esta laptop es ideal para quienes buscan un buen rendimiento, abrir programas pesados y ver películas en buena calidad. En general, la mayoría de los componentes de esta HP son muy atractivos...
70%
parentesis.com
Updated:
2013-08-28 05:17:58
La HP Pavilion dm4-2095la tiene una gran potencia: procesador Intel Core i5, 640 GB de disco duro, múltiples puertos de conectividad...
Good Cuenta con diversos puertos: VGA y HDMI; un procesador Intel de segunda generación Intel Core i5...
Bad No es compatible con discos Bluray; podría tener al menos un puerto USB 3.0 para una mayor velocidad de transmisión de datos...
Bottom line Ideal para ejecutivos que buscan una máquina con un excelente desempeño; también recomendada para diseñadores que quieren un equipo con buenos gráficos y un procesador potente...
70%
parentesis.com
Updated:
2013-09-04 02:52:09
No hay manera de esquivar la tecnología, y menos si puedes acceder a ella desde una laptop portátil. Una de las opciones que combina procesamiento con diseño, siendo ideal para estudiantes y profesionistas...
Good La carcasa es de aluminio y con grabados modernos que le da buena vista; cuenta con una salida HDMI, una conexión eSATA y detector de huella digital. El trackpad tiene funciones multitouch. Dispone de HP QuickWeb...
Bad Deberás actualizar el software de HP para no tener problemas con las funciones de la laptop. Gráficos un poco pobres...
Bottom line ¿Buscas una laptop que tenga un diseño moderno, que haga voltear a cualquiera, que cuente con detector de huella para proteger tu información, salida de video en HDMI y compatible con alta definición? La HP Pavilion dm4 es para ti. Una portátil para la...
70%
parentesis.com
Updated:
2017-11-16 01:52:28
La edición especial Beats Audio de HP es una categoría de laptops a un muy buen precio con excelente desempeño. Tiene un procesador Intel Core i5 de segunda generación, 4GB de memoria RAM, un disco duro de 640GB y sistema de audio Beats además de audífono...
Good A un buen precio obtienes una laptop con excelente desempeño y muy buena calidad de sonido. Además, incluye la función HP Quick Web que te permite acceder rápidamente a Internet sin necesidad de iniciar el sistema, muy buena opción si ya apagaste la compu...
Bad A veces el touchpad no reacciona en el momento, especialmente si estás usando gestos con varios dedos para navegar en alguna página...
Bottom line Excelente opción para jóvenes que les gusta escuchar música ya que además de tener un buen sistema de audio, incluye unos audífonos Beats Dr Dre...
70%