location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming 16-r1035ns Intel® Core™ i7 i7-14650HX Ordinador portàtil 40,9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) DOS gratuït Blau

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus Gaming
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-r1035ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5LD0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415536402 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 950
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 08 Oct 2024 08:23:17
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Victus Gaming 16-r1035ns Intel® Core™ i7 i7-14650HX Ordinador portàtil 40,9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) DOS gratuït Blau
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14650HX (hasta 5,2 GHz con tecnología Intel® Turbo Boost, 30 MB de caché L3, 16 núcleos, 24 subprocesos)
  • - FreeDOS 3.0
  • - Pantalla FHD de 16,1" (40,9 cm) en diagonal
  • - GPU de portátil NVIDIA® GeForce RTX™ 4070 (GDDR6 de 8 GB dedicada)
  • - 32 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP Victus Gaming 16-r1035ns Intel® Core™ i7 i7-14650HX Ordinador portàtil 40,9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) DOS gratuït Blau :
The short editorial description of HP Victus Gaming 16-r1035ns Intel® Core™ i7 i7-14650HX Ordinador portàtil 40,9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) DOS gratuït Blau

Portátil gaming Victus 16-r1035ns, FreeDOS 3.0, 16.1", Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4070, FHD, Azul intenso
More>>>
HP Victus Gaming 16-r1035ns Intel® Core™ i7 i7-14650HX Ordinador portàtil 40,9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) DOS gratuït Blau:
The official marketing text of HP Victus Gaming 16-r1035ns Intel® Core™ i7 i7-14650HX Ordinador portàtil 40,9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) DOS gratuït Blau as supplied by the manufacturer

Disfruta del máximo rendimiento mientras juegas en cualquier lugar.
El portátil Victus by HP se ha diseñado para jugar en máxima calidad. Este elegante equipo cuenta con un procesador Intel® Core™ de 14.ª generación[1] y una moderna tarjeta gráfica NVIDIA®. Este portátil también dispone de nuevas funciones de optimización para impulsar aún más el rendimiento[2], una refrigeración mejorada y un teclado actualizado.

Short summary description HP Victus Gaming 16-r1035ns Intel® Core™ i7 i7-14650HX Ordinador portàtil 40,9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) DOS gratuït Blau:
This short summary of the HP Victus Gaming 16-r1035ns Intel® Core™ i7 i7-14650HX Ordinador portàtil 40,9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) DOS gratuït Blau data-sheet is auto-generated and uses the product title and the first six key specs.

HP Victus Gaming 16-r1035ns, Intel® Core™ i7, 40,9 cm (16.1"), 1920 x 1080 Pixeles, 32 GB, 1 TB, DOS gratuït

Long summary description HP Victus Gaming 16-r1035ns Intel® Core™ i7 i7-14650HX Ordinador portàtil 40,9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) DOS gratuït Blau:
This is an auto-generated long summary of HP Victus Gaming 16-r1035ns Intel® Core™ i7 i7-14650HX Ordinador portàtil 40,9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) DOS gratuït Blau based on the first three specs of the first five spec groups.

HP Victus Gaming 16-r1035ns. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i7, Processador: i7-14650HX. Pantalla diagonal: 40,9 cm (16.1"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 32 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics, Model d'adaptador de gràfics discret: NVIDIA GeForce RTX 4070. Sistema operatiu subministrat: DOS gratuït. Color de producte: Blau

Los mejores y más modernos componentes de rendimiento
Los mejores y más modernos componentes de rendimiento

Mejora tus juegos con un procesador Intel® Core™ de 14.ª generación[1], una moderna tarjeta gráfica NVIDIA™ y memoria hasta DDR5.

Características de optimización para un rendimiento todavía mejor
Características de optimización para un rendimiento todavía mejor

Con el portátil Victus es más fácil obtener un mejor rendimiento, ya que dispone de características que optimizan automáticamente tu experiencia de juego.

Exprésate con un teclado mejorado
Exprésate con un teclado mejorado

Por primera vez en un Victus, podrás disfrutar de un teclado retroiluminado y expresar mejor tu personalidad gamer.

Sostenibilidad en acción
Sostenibilidad en acción

Certificación ENERGY STAR® y EPEAT® Gold[3].

Juego sin compromiso. Ve más allá del rendimiento gracias a Intel Core.
Juego sin compromiso. Ve más allá del rendimiento gracias a Intel Core.

Conviértete en todo aquello que desees ser, dentro y fuera del juego, con un rendimiento optimizado y nuevas funciones. Juega y trabaja de una forma más intensa e inteligente con los procesadores Intel Core. [4]

Más qué rápidas

Las GPU NVIDIA® GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos. [5]

Pantalla de 144 Hz FHD antirreflejos

Reduce los frustrantes retrasos y las imágenes de efecto fantasma con un monitor que combina una velocidad de actualización de 144 Hz y una resolución Full HD 1080p para una experiencia de juego suave y nítida. [6]

Pantalla con Micro Borde

Al introducir una pantalla más grande en un marco más pequeño, este bisel ultrafino y apenas visible va a revolucionar el aspecto de su pantalla con un diseño bonito y eficiente.

Pantalla de 144 Hz

Reduce los frustrantes retardos y las imágenes de efecto fantasma con una pantalla de 144 Hz. [7]

Panel antirreflectante
Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda. [8]

Relación de aspecto 16:9

Una relación de aspecto de 16:9 te permite ver todo el juego.

Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo. [9]

Carga rápida de HP
Carga rápida de HP

Generalmente, cuando el ordenador portátil tiene poca batería, no se dispone de tiempo suficiente para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en tan solo 30 minutos. [11]

Tarjeta inalámbrica Wi-Fi 6E (2x2) y Bluetooth® 5.3
Tarjeta inalámbrica Wi-Fi 6E (2x2) y Bluetooth® 5.3

Disfruta de velocidades más rápidas, un mejor rendimiento, una mayor capacidad y latencias más bajas que las iteraciones anteriores gracias a la tarjeta inalámbrica Wi-Fi 6E y Bluetooth® 5.3. [12]

HP True Vision FHD

Consigue una claridad vibrante en las videoconferencias con resolución Full HD, incluso en situaciones de poca luz, y convierte cada una de ellas en una conversación cara a cara como mejor manera de mantener el contacto. [13]

Almacenamiento SSD PCIe

Inicia el equipo en segundos y a la velocidad del rayo con un almacenamiento SSD PCIe de hasta 1 TB.

Audio ajustado por HyperX

Sumérgete en los dulces sonidos del audio mezclado y ajustado por HyperX.

Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros ordenadores portátiles de una forma más sostenible utilizando teclas fabricadas con plástico reciclado posconsumo. [10]

Alimentación USB Type-C® + monitor + velocidad de transmisión de datos de 5 Gbps

Carga tu dispositivo o conéctate a un monitor externo desde un único puerto USB-C® con una velocidad de señal de 5 Gbps. Además, al ser reversible, no tendrás que preocuparte de si lo conectas correctamente. [14]

Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

sRGB del 62,5 %
sRGB del 62,5 %

Disfruta de una pantalla sRGB del 62,5 % con colores nítidos.

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Blau
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Jocs de vídeo
Any d'introducció
2024
Nom de marca original
HP
Exposar
Pantalla diagonal *
40,9 cm (16.1")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
40,9 cm
Espai de color RGB
sRGB
Gamma de colors
62,5%
Resposta de pantalla pujada / caiguda
7 ms
Freqüència màxima d'actualització
144 Hz
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel Core i7-14xxx
Processador *
i7-14650HX
Processador nombre de nuclis
16
Fils de processador
24
Freqüència d'acceleració del processador
5,2 GHz
Nuclis de rendiment
8
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
5,2 GHz
Freqüència turbo màxima del nucli d'eficiència
3,7 GHz
Freqüència base de nucli de rendiment
2,2 GHz
Freqüència base de nucli eficient
1,6 GHz
Memòria cau de processador
30 MB
Tipus de memòria cau de processador
L3
Potència base del processador
55 W
Potència turbo màxima
157 W
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
5600 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 16 GB
Memory slots (available)
2
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4070
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Sistema d'àudio
DTS:X Ultra
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
Full HD
Càmera de privadesa
Yes
Tipus de privadesa
Obturador de privacitat
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
22
Rendiment
Chipset de placa mare
Intel HM770
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
DOS gratuït
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
HP Imagepad
Yes
Càmera frontal HP
HP TrueVision FHD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
83 Wh
Durada de la bateria
5,25 h
Temps de reproducció de vídeo continu
7 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
230 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Pes i dimensions
Amplada
369 mm
Profunditat
259,4 mm
Alçada (part frontal)
2,29 cm
Alçada (part posterior)
2,39 cm
Pes *
2,33 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
552 mm
Alçada d'embalatge
345 mm
Pes de paquet
3,62 kg
Country Distributor
United Kingdom 1 distributor(s)
Avís legal HP Victus Gaming 16-r1035ns Intel® Core™ i7 i7-14650HX Ordinador portàtil 40,9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) DOS gratuït Blau:
Avís legal

[1] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[2] Los colores pueden variar según la región. Consulta la disponibilidad con el distribuidor regional o nacional.
[3] Basado en el registro EPEAT® de Estados Unidos de conformidad con su estándar IEEE 1680.1-2018 EPEAT®. El nivel de EPEAT® varía en función del país. Consulta www.epeat.net para obtener más información.
[4] Intel y Core son marcas comerciales de Intel Corporation en Estados Unidos y otros países.
[5] ©2024 NVIDIA Corporation. NVIDIA, el logotipo de NVIDIA, GeForce y GeForce RTX son marcas comerciales o marcas comerciales registradas de NVIDIA Corporation en Estados Unidos y en otros países. El resto de marcas comerciales y derechos son propiedad de sus respectivos propietarios.
[6] Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
[7] Todas las especificaciones de rendimiento representan las especificaciones típicas que ofrecen los fabricantes de componentes de HP; el rendimiento real puede ser superior o inferior.
[8] La funcionalidad sin parpadeo permite eliminar el parpadeo de la pantalla mediante la integración de retroiluminación LED con atenuación de CC.
[9] El porcentaje de plásticos destinado a acabar en los océanos y de plásticos reciclados posconsumo varía según el producto. El porcentaje de contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
[10] El porcentaje de plástico reciclado posconsumo que contienen las teclas varía según el producto.
[11] Recarga la batería hasta un 50 % en 30 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil, no recomendado con un cargador de batería de capacidad menor. Una vez que la carga haya alcanzado el 50 % de su capacidad, la velocidad de carga volverá a ser normal. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para ver una lista completa de las características del producto.
[12] Wi-Fi 6E requiere un rúter Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de los puntos públicos de acceso inalámbrico es limitada. Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Además, solo se encuentra disponible en países donde se puede utilizar Wi-Fi 6E. Wi-Fi 6E se ha diseñado para que admita una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo rúter. Requiere un rúter inalámbrico que se vende por separado. El funcionamiento con Bluetooth 5.3 requiere compatibilidad con Microsoft OS/Chrome OS. Mientras no se encuentre disponible la compatibilidad con Microsoft OS/Chrome OS, Bluetooth 5.3 funcionará como Bluetooth®® 5.2 o versiones inferiores.
[13] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.
[14] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales de USB Implementers Forum.
Avisos sobre especificaciones técnicas
La duración de la batería con MobileMark 25 variará en función de diversos factores, como el modelo de producto, configuración, aplicaciones cargadas, funciones, uso, funcionalidad inalámbrica y ajustes de gestión de la energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulte https://bapco.com/products/mobilemark-25/ para obtener más información.
Recarga la batería hasta un 50 % en 30 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
Duración de la batería probada por HP con reproducción de vídeo FHD continua, resolución de 1080p (1920 x 1080), brillo de 150 nits, nivel de audio del sistema al 17 % como valor predeterminado de la imagen, nivel de audio del reproductor al 100 %, reproducción a pantalla completa desde el almacenamiento local, auriculares conectados o a través del altavoz (si no hay puerto de toma de audio) y conexión inalámbrica activada pero no conectada. La duración real de la batería variará en función de la configuración y la capacidad máxima disminuirá de forma natural con el uso y el paso del tiempo.
Wi-Fi 6E está diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado.
Wi-Fi 6E requiere un rúter Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La conexión Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Disponible en países donde se admita la banda de 6 GHz.
Todas las especificaciones relativas al rendimiento representan las especificaciones típicas facilitadas por los fabricantes de componentes de HP. El rendimiento real puede ser superior o inferior.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Los componentes del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo que contiene cada componente varía según el producto.
Para lograr un rendimiento y una capacidad de carga óptimos mientras se juega o se renderiza, utiliza el adaptador de alimentación que se suministra con el equipo. Puedes utilizar el adaptador Type-C de 100 W/20 V o el cargador portátil al ejecutar tareas poco exigentes. El sistema de carga en apagado solo es compatible con un cargador portátil o adaptador Type-C de 20 V.
La funcionalidad antiparpadeo elimina el parpadeo de la pantalla mediante la integración de retroiluminación o emisiones LED con atenuación de CC. El panel OLED funciona con atenuación de CC por encima de 100 nits.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft/ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft/ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o como las versiones anteriores.