location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 15a-na0010ns Intel® Celeron® N4500 39,6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Xarxet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15a-na0010ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5LC2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415536310 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1129
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Oct 2024 12:30:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 15a-na0010ns Intel® Celeron® N4500 39,6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Xarxet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4500 (frecuencia de ráfaga de hasta 2,8 GHz, 4 MB de caché L3, 2 núcleos, 2 subprocesos)
  • - ChromeOS
  • - Pantalla FHD de 15,6" (39,6 cm) en diagonal
  • - Gráficos Intel® UHD
  • - 8 GB memory; 128 GB eMMC storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP Chromebook 15a-na0010ns Intel® Celeron® N4500 39,6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Xarxet :
The short editorial description of HP Chromebook 15a-na0010ns Intel® Celeron® N4500 39,6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Xarxet

Chromebook 15a-na0010ns, ChromeOS, 15.6", Intel® Celeron®, 8GB RAM, 128GB eMMC, FHD
More>>>
HP Chromebook 15a-na0010ns Intel® Celeron® N4500 39,6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Xarxet:
The official marketing text of HP Chromebook 15a-na0010ns Intel® Celeron® N4500 39,6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Xarxet as supplied by the manufacturer

El sistema operativo Chrome OS que te encanta, con la fiabilidad de HP
Libertad y flexibilidad con el portátil HP Chromebook de 15,6 pulgadas. Máxima productividad con Chrome OS, un procesador Intel®[1] fiable y una batería que dura todo el día. Comparte tu contenido de manera fluida y chatea por vídeo con la máxima nitidez con la cámara HP Wide Vision[3]. Además, este ordenador sostenible contiene plásticos destinados a acabar en los océanos y plásticos reciclados posconsumo[4].

Short summary description HP Chromebook 15a-na0010ns Intel® Celeron® N4500 39,6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Xarxet:
This short summary of the HP Chromebook 15a-na0010ns Intel® Celeron® N4500 39,6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Xarxet data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 15a-na0010ns, Intel® Celeron®, 1,1 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 8 GB, 128 GB

Long summary description HP Chromebook 15a-na0010ns Intel® Celeron® N4500 39,6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Xarxet:
This is an auto-generated long summary of HP Chromebook 15a-na0010ns Intel® Celeron® N4500 39,6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Xarxet based on the first three specs of the first five spec groups.

HP Chromebook 15a-na0010ns. Tipus de producte: Chromebook, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Celeron®, Processador: N4500, Freqüència de processador: 1,1 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: LPDDR4x-SDRAM. Capacitat d'emmagatzematge total: 128 GB, Suport d'emmagatzematge: eMMC. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics. Sistema operatiu subministrat: ChromeOS. Color de producte: Xarxet

Todo lo que precisas para prolongar tus aventuras
Todo lo que precisas para prolongar tus aventuras

Conquista tu día a día con Chrome OS unido a un procesador Intel®[1], una autonomía de la batería que dura todo el día y tecnología Wi-Fi avanzada[5].

Compartir contenidos: más fácil que nunca
Compartir contenidos: más fácil que nunca

Comparta ideas sin problemas o con detalles nítidos a través de vídeo con la cámara HP Wide Vision[3].

Diseño comprometido y sostenible
Diseño comprometido y sostenible

Este equipo modero y fiable se ha diseñado con plásticos destinados a acabar en los océanos reciclados y plásticos reciclados después del consumo[4].

Rendimiento fiable en el que puedes confiar
Rendimiento fiable en el que puedes confiar

Un procesador Intel® Celeron® ofrece una calidad y valor excepcionales, con la potencia de procesamiento que necesitas para realizar tu trabajo y mantener el contacto en los desplazamientos. Hazlo gracias a un portátil que se adapta perfectamente a tu estilo, a tu presupuesto y a tus necesidades de computación.

Gráficos Intel® UHD

Transmite contenido 4K de manera fluida y juega a tus juegos favoritos en 720p sin necesidad de una tarjeta gráfica independiente. Con el excelente rendimiento de los gráficos Intel® UHD notarás la diferencia en todo lo que hagas. [2]

Pantalla Full HD

Siéntate y disfruta de imágenes y efectos visuales de gran nitidez con una calidad de 2 millones de píxeles. La resolución de 1920 x 1080 ofrece a todo tu contenido digital una nueva dimensión. [6]

Relación de aspecto 16:9

Una proporción de 16:9 te permitirá sacar el máximo partido a tu contenido sin tener que desplazarte tanto. [7]

Certificación ENERGY STAR®

Ahorra energía y dinero con ENERGY STAR,® una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa. [8]

Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo. [9]

Olvídate de la duración de la batería

Llévalo en tu día a día sin preocuparte de recargarlo. Con hasta 10 horas y 15 minutos de duración de la batería, puedes trabajar, ver vídeos y pasar más tiempo sin ataduras. [11]

Carga rápida de HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en unos 45 minutos. [12]

Almacenamiento eMMC de 128 GB

La tarjeta multimedia integrada proporciona un almacenamiento basado en flash fiable a un precio muy asequible. Además, sin las piezas móviles de una unidad de disco duro tradicional, la posibilidad de error y daños es menor.

Combo de 802.11a/b/g/n/ac (2x2) Wi-Fi® y Bluetooth® 5

Permanezca conectado a los accesorios Wi-Fi y Bluetooth® con la tecnología inalámbrica. [5]

Alimentación USB Type-C® + monitor + velocidad de transmisión de datos de 5 Gbps
Alimentación USB Type-C® + monitor + velocidad de transmisión de datos de 5 Gbps

Carga tu dispositivo o conéctate a un monitor externo desde un único puerto USB-C® con una velocidad de señal de 5 Gbps. Además, al ser reversible, no tendrás que preocuparte de si lo conectas correctamente. [13]

Tamaño completo y teclado numérico integrado

El teclado de tamaño completo con teclado numérico integrado te permite escribir cómodamente y aumentar tu productividad con un recorrido de tecla de 1,5 mm.

Cámara HP Wide Vision HD

Con un campo de visión de 88 grados y ángulo ancho, podrás disfrutar de chats increíblemente detallados con toda tu familia o grupo de amigos. [3]

Las teclas del teclado contienen plástico reciclado posconsumo
Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros ordenadores portátiles de una forma más sostenible utilizando teclas fabricadas con plástico reciclado posconsumo. [10]

Altavoces dobles

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

Disseny
Nom del color
Forest teal cover, natural silver base and keyboard frame
Tipus de producte *
Chromebook
Color de producte *
Xarxet
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
Any d'introducció
24
Nom de marca original
HP
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Celeron®
Processador *
N4500
Processador nombre de nuclis
2
Fils de processador
2
Freqüència d'acceleració del processador
2,8 GHz
Freqüència de processador *
1,1 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
LPDDR4x-SDRAM
Velocitat de rellotge de memòria
2933 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
8 GB
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
128 GB
Suport d'emmagatzematge *
eMMC
Memòria flash
128 GB
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Realtec RTL8822CE
Fabricant del controlador WLAN
Realtek
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Rendiment
Chipset de placa mare
Intel® SoC
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
ChromeOS
Special features
Tipus d'altaveu HP
HP Dual Speakers
HP Imagepad
Yes
Càmera frontal HP
HP Wide Vision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
2
Battery capacity *
47 Wh
Durada de la bateria
10,25 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Protecció de contrasenya
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Gold
Pes i dimensions
Amplada
362,6 mm
Profunditat
241,5 mm
Alçada
18,1 mm
Pes *
1,69 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
520 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,35 kg
Country Distributor
United Kingdom 1 distributor(s)
Avís legal HP Chromebook 15a-na0010ns Intel® Celeron® N4500 39,6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Xarxet:
Avís legal

[1] El multinúcleo se ha diseñado para mejorar el rendimiento de algunos productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de Intel no es una medida que indique un rendimiento mayor.
[3] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.
[4] Portátiles fabricados con materiales plásticos destinados a acabar en los océanos reciclados en las cajas de los altavoces y con plásticos reciclados después del consumo en las teclas. El porcentaje de plásticos destinados a acabar en los océanos y plásticos reciclados después del consumo contenidos en cada componente varía en función del producto.
[5] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.
[2] Se requiere contenido en alta definición (HD) para visualizar imágenes HD. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla. Se requieren contenidos 4K para ver imágenes en 4K íntegramente.
[6] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[7] Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
[8] ENERGY STAR y el logotipo de ENERGY STAR son marcas comerciales registradas de la Agencia de Protección Medioambiental de Estados Unidos.
[9] El porcentaje de plásticos destinado a acabar en los océanos y de plásticos reciclados posconsumo varía según el producto. El porcentaje de contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
[10] El porcentaje de plástico reciclado posconsumo que contienen las teclas varía según el producto.
[11] Pruebas realizadas por HP utilizando la prueba de carga de alimentación de Google Chrome OS. La duración de la batería varía y su capacidad máxima disminuye de forma natural con el uso y el paso del tiempo. Consulta http://www.chromium.org/chromium-os/testing/power-testing para obtener más información sobre las pruebas.
[12] Recarga la batería hasta un 50 % en 45 minutos cuando el sistema esté apagado (con el comando «shut down» [apagar]). Recomendado para su uso con el adaptador de HP suministrado con el portátil. No se recomienda utilizar un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % en función de la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las funciones del producto.
[13] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales de USB Implementers Forum.
Avisos sobre especificaciones técnicas
Esta oferta de suscripción a Google One (Oferta) te ofrece ventajas de suscripción sin coste alguno durante un periodo de doce meses a partir del día en que se haya canjeado la oferta. Una vez canjeada la oferta, puedes confirmar la fecha de finalización de la oferta en la página de suscripciones de la tienda de Google Play. La oferta requiere una cuenta de Google Payments. La Oferta tiene fecha de vencimiento y debe canjearse antes del 31 de enero de 2021. La Oferta está limitada a nuevos usuarios de Google One en Alemania, Australia, Canadá (excepto Quebec), Dinamarca, Estados Unidos, Finlandia, Francia, Japón, Noruega, Nueva Zelanda, Países Bajos, Reino Unido y Suecia que hayan comprado un nuevo dispositivo Chromebook a partir del 1 de mayo de 2019 (inclusive). Para obtener más información, consulta www.google.com/chromebook/offers/.
Pruebas realizadas por HP utilizando la prueba de carga de alimentación de Google Chrome OS. La duración de la batería varía y su capacidad máxima disminuye de forma natural con el uso y el paso del tiempo. Consulta http://www.chromium.org/chromium-os/testing/power-testing para obtener más información sobre las pruebas.
Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El desempeño de la frecuencia de turbo burst varía dependiendo del hardware, el software y la configuración general del sistema.
Requiere un punto de acceso inalámbrico y servicio de Internet, se venden por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.
Todas las especificaciones relativas al rendimiento representan las especificaciones típicas facilitadas por los fabricantes de componentes de HP. El rendimiento real puede ser superior o inferior.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Las teclas del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo contenido en cada componente varía según el producto.