location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 17-db0011ns AMD Ryzen™ 7 8845HS Ordinador portàtil 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-db0011ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5KZ6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415535719 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 15 Jul 2024 01:25:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 17-db0011ns AMD Ryzen™ 7 8845HS Ordinador portàtil 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 8845HS (aumento máximo del reloj de hasta 5,1 GHz, 16 MB de caché L3, 8 núcleos y 16 subprocesos)
  • - Windows 11 Home
  • - Pantalla QHD de 17,3" (43,9 cm)
  • - GPU de portátil NVIDIA® GeForce RTX™ 4070 (GDDR6 de 8 GB dedicada)
  • - 32 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name OMEN by HP 17-db0011ns AMD Ryzen™ 7 8845HS Ordinador portàtil 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre :
The short editorial description of OMEN by HP 17-db0011ns AMD Ryzen™ 7 8845HS Ordinador portàtil 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre

OMEN Gaming Laptop 17-db0011ns, Windows 11 Home, 17.3", AMD Ryzen™ 7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4070, QHD, Negro sombra
More>>>
OMEN by HP 17-db0011ns AMD Ryzen™ 7 8845HS Ordinador portàtil 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
The official marketing text of OMEN by HP 17-db0011ns AMD Ryzen™ 7 8845HS Ordinador portàtil 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre as supplied by the manufacturer

Todo lo que necesita, nada que no necesite
En el nuevo OMEN de 17 pulgadas, no hemos dedicado tiempo a llenarlo con funciones que nunca vas a utilizar. En vez de eso, gracias a una impresionante pantalla IPS de 17 pulgadas con 100 % sRGB, la nueva CPU AMD Ryzen™ 8000 mejorada por IA[1] y la GPU NVIDIA® RTX™ de la serie 40, junto con un teclado numérico con una zona RGB tendrás todo lo necesario para disfrutar de una fabulosa experiencia gaming y nada innecesario.

Short summary description OMEN by HP 17-db0011ns AMD Ryzen™ 7 8845HS Ordinador portàtil 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
This short summary of the OMEN by HP 17-db0011ns AMD Ryzen™ 7 8845HS Ordinador portàtil 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 17-db0011ns, AMD Ryzen™ 7, 3,8 GHz, 43,9 cm (17.3"), 2560 x 1440 Pixeles, 32 GB, 1 TB

Long summary description OMEN by HP 17-db0011ns AMD Ryzen™ 7 8845HS Ordinador portàtil 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
This is an auto-generated long summary of OMEN by HP 17-db0011ns AMD Ryzen™ 7 8845HS Ordinador portàtil 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre based on the first three specs of the first five spec groups.

OMEN by HP 17-db0011ns. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: AMD Ryzen™ 7, Processador: 8845HS, Freqüència de processador: 3,8 GHz. Pantalla diagonal: 43,9 cm (17.3"), Tipus HD: Quad HD, Resolució de pantalla: 2560 x 1440 Pixeles. Memòria interna: 32 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon 780M. Sistema operatiu subministrat: Windows 11 Home. Color de producte: Negre

Pantalla preparada para la máxima inmersión
Pantalla preparada para la máxima inmersión

Gracias a una impresionante pantalla IPS de 17 pulgadas con VRR y 100 % sRGB, tendrás la pantalla perfecta.[2]

Rendimiento de IA de última generación
Rendimiento de IA de última generación

El futuro del gaming ya está aquí con las nuevas CPU AMD Ryzen™ de la serie 8000 mejoradas con IA[1] y las GPU NVIDIA® RTX™ de la serie 40.

Diseñado para el gaming, preparado para todo
Diseñado para el gaming, preparado para todo

Gracias al teclado numérico RGB de una zona y la cámara FHD, el nuevo OMEN 17 está preparado para cualquier tarea.[3]

Estamos juntos en esto
Estamos juntos en esto

Ponemos nuestro grano de arena con materiales reciclados y EPEAT® Gold con certificación Climate+[4] y ENERGY STAR®.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural. [5]

Procesador AMD Ryzen™ 7

Con 8 núcleos, 16 hilos y 20 MB de caché, esta es una bestia de rendimiento de varios hilos. La arquitectura de gran eficiencia y de nuevo diseño domina incluso en los juegos con uso más intensivo de CPU, sin problemas. [1]

Más qué rápidas

Las GPU NVIDIA® GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos. [6]

Tecnología AMD FreeSync™

Experimenta la diferencia que supone una jugabilidad fluida y con capacidad de respuesta. Gracias a AMD FreeSync™, las interrupciones en pantalla, los retrasos de entrada y el tearing son cosa del pasado, al sincronizarse la frecuencia de actualización con la GPU. [7]

Frecuencia de refresco variable

Obtén el mejor rendimiento en tus trabajos creativos sin sacrificar la duración de la batería. La tecnología VRR permite que el dispositivo ajuste de forma dinámica la frecuencia de refresco en base a los fotogramas por segundo del contenido que se esté visualizando.

Monitor con certificación Eyesafe®

Los monitores con certificación Eyesafe cumplen los requisitos de luz azul de baja intensidad de TÜV y los estándares Eyesafe® para proteger tu vista de la dañina luz azul sin distorsionar los colores. Esto te permite reducir el cansancio ocular cuando trabajas durante largos periodos de tiempo.

Panel antirreflectante
Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda. [8]

Relación de aspecto 16:9

Una relación de aspecto de 16:9 te permite ver todo el juego.

100 % sRGB

Muestra tus creaciones con todos sus colores en el monitor 100 % sRGB que te ofrece la máxima amplitud y precisión del color.

Plásticos procedentes de los océanos

Nuestro ordenador portátil, fabricado con conciencia medioambiental, incluye materiales sostenibles como plástico procedente de los océanos en la carcasa de los altavoces. [9]

Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros ordenadores portátiles de una forma más sostenible utilizando teclas fabricadas con plástico reciclado posconsumo. [10]

ENERGY STAR®
ENERGY STAR®

Este producto cumple los criterios que requieren que los equipos funcionen de manera eficiente para obtener la certificación ENERGY STAR. [11]

Carga rápida de HP

Generalmente, cuando el ordenador portátil tiene poca batería, no se dispone de tiempo suficiente para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en tan solo 30 minutos. [12]

HP True Vision FHD

Consigue una claridad vibrante en las videoconferencias con resolución Full HD, incluso en situaciones de poca luz, y convierte cada una de ellas en una conversación cara a cara como mejor manera de mantener el contacto.

USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps.

Fácil conexión

Disfruta de una experiencia inalámbrica fluida con una combinación de Wi-Fi 6E (2x2) y Bluetooth® 5.3. [13]

McAfee® LiveSafe™

Protege tu sistema operativo con una suscripción gratuita de 30 días a McAfee® LiveSafe™.

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Jocs de vídeo
Any d'introducció
2024
Nom de marca original
HP
Exposar
Pantalla diagonal *
43,9 cm (17.3")
Resolució de pantalla *
2560 x 1440 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Quad HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
43,9 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Resposta de pantalla pujada / caiguda
3 ms
Freqüència màxima d'actualització
240 Hz
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Processador *
8845HS
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
5,1 GHz
Freqüència de processador *
3,8 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
5600 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 16 GB
Memory slots (available)
2
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4070
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
AMD Radeon
Model d'adaptador de gràfics en funcionament *
AMD Radeon 780M
Àudio
Sistema d'àudio
DTS:X Ultra
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
Full HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Xarxes
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
MediaTek MT7922
Fabricant del controlador WLAN
MediaTek
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 1000, 100 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Rendiment
Chipset de placa mare
AMD SoC
Sensor de temperatura
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Zona retroil·luminada del teclat
1-zone RGB
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
HP Dual Speakers
HP Imagepad
Yes
Càmera frontal HP
HP TrueVision FHD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
83 Wh
Durada de la bateria
6,75 h
Temps de reproducció de vídeo continu
9,75 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
230 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Gold
Pes i dimensions
Amplada
397,5 mm
Profunditat
277,9 mm
Alçada (part frontal)
2,75 cm
Alçada (part posterior)
3 cm
Pes *
2,95 kg
Dades de l'embalatge
Amplària d'embalatge
94 mm
Profunditat d'embalatge
461 mm
Alçada d'embalatge
332 mm
Pes de paquet
4,64 kg
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer OMEN by HP 17-db0011ns AMD Ryzen™ 7 8845HS Ordinador portàtil 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
Disclaimer

[1] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
[2] Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
[3] La resolución de la cámara hace referencia a los píxeles activos del sensor de imagen. Los píxeles reales capturados en las imágenes y la relación de aspecto dependen de la aplicación seleccionada.
[4] Consulta www.epeat.net para conocer el estado de registro y los niveles por país.
[5] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[6] ©2024 NVIDIA Corporation. NVIDIA, el logotipo de NVIDIA, GeForce y GeForce RTX son marcas comerciales o marcas comerciales registradas de NVIDIA Corporation en Estados Unidos y en otros países. El resto de marcas comerciales y derechos son propiedad de sus respectivos propietarios.
[7] FreeSync™ solo está disponible al conectarse mediante Display Port o HDMI. FreeSync™ es una tecnología de AMD que se habilita en monitores FHD o QHD y se ha diseñado para eliminar tanto el parpadeo como el tearing en juegos y vídeos gracias a que es capaz de bloquear la tasa de refresco de un monitor a la frecuencia de fotogramas de la tarjeta gráfica. Requiere monitor, gráficos AMD Radeon™ o APU AMD de la serie A compatibles con DisplayPort™ Adaptive-Sync. Requiere AMD Catalyst™ 15.2 Beta (o superior). Las tasas de refresco adaptables varían según la pantalla.
[8] La funcionalidad sin parpadeo permite eliminar el parpadeo de la pantalla mediante la integración de retroiluminación LED con atenuación de CC.
[9] El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
[10] El porcentaje de plástico reciclado posconsumo que contienen las teclas varía según el producto.
[11] Basado en el registro EPEAT® de Estados Unidos, de conformidad con el estándar IEEE 1680.1-2018 EPEAT®. La certificación EPEAT® varía según el país. Para obtener más información, visita www.epeat.net.
[12] Recarga tu batería hasta un 50 % en 30 minutos cuando el sistema esté apagado (utilizando el comando «apagar»). Recomendado para su uso con el adaptador de HP que se suministra con el ordenador portátil; no se recomienda con un cargador de batería de menor capacidad. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar +/-10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las funciones del producto.
[13] Punto de acceso inalámbrico y servicio de Internet requeridos; vendidos por separado. La disponibilidad de los puntos públicos de acceso inalámbrico es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Wi-Fi 6E se ha diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo router. Requiere un router inalámbrico, que se vende por separado, compatible con canales de 80 MHz y superiores. Wi-Fi 6 (802.11ax) no está disponible en Bielorrusia, donde los ajustes Wi-Fi se optimizarán de conformidad con los requisitos de la normativa local (802.11ac).
Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses a partir de la fecha de registro. Para obtener más información, así como para consultar los términos de uso, incluidas las políticas de cancelación, visite el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Se requiere un servicio de Internet que debe adquirirse por separado.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
La duración de la batería con MobileMark 25 variará en función de diversos factores, como el modelo de producto, configuración, aplicaciones cargadas, funciones, uso, funcionalidad inalámbrica y ajustes de gestión de la energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulte https://bapco.com/products/mobilemark-25/ para obtener más información.
Recarga la batería hasta un 50 % en 30 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Duración de la batería probada por HP con reproducción de vídeo FHD continua, resolución de 1080p (1920 x 1080), brillo de 150 nits, nivel de audio del sistema al 17 % como valor predeterminado de la imagen, nivel de audio del reproductor al 100 %, reproducción a pantalla completa desde el almacenamiento local, auriculares conectados o a través del altavoz (si no hay puerto de toma de audio) y conexión inalámbrica activada pero no conectada. La duración real de la batería variará en función de la configuración y la capacidad máxima disminuirá de forma natural con el uso y el paso del tiempo.
Wi-Fi 6E requiere un rúter Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La conexión Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Disponible en países donde se admita la banda de 6 GHz.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
La luz azul de baja intensidad de TUV es la calidad de la especificación de prueba de conformidad del monitor. Consulte https://www.certipedia.com/?locale=en#search para obtener más información.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (los países embargados u otros países identificados como restringidos por la legislación o la normativa aplicable) para suscriptores nuevos y existentes mayores de 18 años. Haga clic en el icono de Adobe en el menú de inicio para canjear una suscripción gratuita de 1 mes a determinados programas de Adobe. El software está vinculado al dispositivo y no es transferible. En el caso de que desee que la suscripción se renueve automáticamente, puede facilitar su método de pago al registrarse. Al añadir un método de pago, la suscripción se renovará automáticamente con el precio establecido en la fecha de la renovación hasta que cancele. Si cancela antes de que acabe el mes de prueba gratuito, no se le cobrará nada. Puede cancelar la suscripción en cualquier momento a través de la página de su cuenta de Adobe, o poniéndose en contacto con el servicio de atención al cliente. Consulte los precios actuales de los productos de Adobe disponibles en esta oferta. Oferta no válida para instituciones educativas, fabricantes de equipos originales y clientes con licencias por volumen. Sujeta a disponibilidad en el lugar en que resida el destinatario. Se pueden aplicar términos y condiciones adicionales. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
El monitor con Eyesafe® de luz azul de baja intensidad es la calidad de la especificación de prueba de conformidad del monitor. Para obtener más información, consulte https://eyesafe.com.
FreeSync™ solo está disponible cuando está conectado a un puerto DisplayPort o HDMI. FreeSync es una tecnología de AMD habilitada en pantallas FHD o QHD y diseñada para eliminar el parpadeo o «screen tearing» de juegos y vídeos bloqueando la velocidad de actualización de la pantalla a la frecuencia de fotogramas de la tarjeta gráfica. Requiere monitor, AMD Radeon™ Graphics y/o APU AMD de la serie A compatibles con DisplayPort™ Adaptive-Sync. Requiere AMD Catalyst™ 15.2 Beta (o superior). Las frecuencias de actualización adaptativas varían según el monitor.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Los componentes del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo que contiene cada componente varía según el producto.
Para lograr un rendimiento y una capacidad de carga óptimos mientras se juega o se renderiza, utiliza el adaptador de alimentación que se suministra con el equipo. Puedes utilizar el adaptador Type-C de 100 W/20 V o el cargador portátil al ejecutar tareas poco exigentes. El sistema de carga en apagado solo es compatible con un cargador portátil o adaptador Type-C de 20 V.
Xbox Game Pass se vende por separado. Se requiere una tarjeta de crédito. A menos que se cancele el servicio, se le cobrará la cuota habitual de suscripción una vez finalice el periodo promocional. Se aplican términos, exclusiones y límites de transmisión. Xbox Cloud Gaming (Beta): para determinados dispositivos y regiones. Una vez finalizado el plazo, se requiere una suscripción activa para acceder a los juegos y al modo multijugador online. El catálogo de juegos varía en función del tiempo, región y dispositivo. El contenido descargable (DLC) se vende por separado. Si se elimina un juego del catálogo o finaliza su suscripción, necesitará adquirir el juego por separado para poder utilizar el contenido descargable. Si ya es miembro de Xbox Live Gold o dispone de un Game Pass para la consola/ordenador, los días restantes de su suscripción o suscripciones se convertirán a Ultimate utilizando un coeficiente de conversión. Los futuros reembolsos de códigos también están sujetos al coeficiente de conversión. Todas las conversiones a Ultimate son definitivas. Detalles y requisitos del sistema disponibles en www.xbox.com/gamepass. Oferta válida en todos los mercados de Xbox Game Pass, salvo Rusia. Digital Direct: El contenido digital se incluirá directamente en su dispositivo durante la configuración. No se requieren códigos.
La funcionalidad antiparpadeo elimina el parpadeo de la pantalla mediante la integración de retroiluminación o emisiones LED con atenuación de CC. El panel OLED funciona con atenuación de CC por encima de 100 nits.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft/ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft/ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o como las versiones anteriores.