location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 14-ek1054ns Intel® Core™ i5 i5-1335U Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ek1054ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5KU8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415535023 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 648
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Aug 2024 21:48:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion x360 14-ek1054ns Intel® Core™ i5 i5-1335U Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1335U (hasta 4,6 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 10 núcleos, 12 subprocesos)
  • - Windows 11 Home
  • - Pantalla táctil FHD de 14" (35,6 cm) en diagonal
  • - Gráficos Intel® Iris® Xᶱ
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP Pavilion x360 14-ek1054ns Intel® Core™ i5 i5-1335U Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata :
The short editorial description of HP Pavilion x360 14-ek1054ns Intel® Core™ i5 i5-1335U Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata

Pavilion x360 2-in-1 Laptop 14-ek1054ns, Windows 11 Home, 14", Pantalla táctil, Intel® Core™ i5, 16GB RAM, 512GB SSD, FHD, Plata natural
More>>>
HP Pavilion x360 14-ek1054ns Intel® Core™ i5 i5-1335U Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata:
The official marketing text of HP Pavilion x360 14-ek1054ns Intel® Core™ i5 i5-1335U Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata as supplied by the manufacturer

Entretenimiento como y donde quieras
El ordenador portátil HP Pavilion x360 se ha diseñado para brindar flexibilidad. Encuentra el ángulo perfecto girando la pantalla 360° y disfruta a lo grande gracias a los altavoces de calidad sintonizados a medida. Mantente conectado de forma fiable y potente con el procesador Intel®[1] y el amplificador de red de HP de tu equipo. Además, este ordenador portátil se ha fabricado con materiales reciclados[2].

Short summary description HP Pavilion x360 14-ek1054ns Intel® Core™ i5 i5-1335U Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata:
This short summary of the HP Pavilion x360 14-ek1054ns Intel® Core™ i5 i5-1335U Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x360 14-ek1054ns, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1080 Pixeles, 16 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion x360 14-ek1054ns Intel® Core™ i5 i5-1335U Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata:
This is an auto-generated long summary of HP Pavilion x360 14-ek1054ns Intel® Core™ i5 i5-1335U Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata based on the first three specs of the first five spec groups.

HP Pavilion x360 14-ek1054ns. Tipus de producte: Híbrid (2 en 1), Factor de forma: Convertible (Plegable). Família de processador: Intel® Core™ i5, Processador: i5-1335U. Pantalla diagonal: 35,6 cm (14"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Pantalla sensible al tacte. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel Iris Xe Graphics. Sistema operatiu subministrat: Windows 11 Home. Color de producte: Plata

Entretenimiento inmersivo en cualquier lugar y en todas partes
Entretenimiento inmersivo en cualquier lugar y en todas partes

Diviértete sin importar la forma que elijas con el diseño de 360 grados de este ordenador, junto con el sonido inmersivo del audio de B&O.

Rendimiento para todo el día
Rendimiento para todo el día

Tu portátil permanece más tiempo en funcionamiento gracias a la potencia combinada de un procesador Intel®[1] y HP Network Booster.

Un diseño más beneficioso para el planeta
Un diseño más beneficioso para el planeta

Marca la diferencia con un portátil sostenible fabricado con plásticos destinados a acabar en los océanos y con plásticos reciclados postconsumo[2].

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural. [3]

Amplía el rendimiento para que tu ordenador pueda compatibilizar más tareas

Una oferta que no se basa únicamente en una puntuación de rendimiento. Los procesadores Intel® Core™ de 13.ª generación avanzan en la informática del mundo real y ofrecen tareas múltiples ultraeficientes. [4]

Gráficos Intel® Iris® Xᵉ

Un rendimiento impresionante para la creación, el gaming y el entretenimiento. Un nuevo nivel de rendimiento gráfico y efectos visuales nítidos e impresionantes, con la comodidad de un portátil fino y ligero. [5]

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda. [6]

Pantalla táctil IPS FHD

Consulte su contenido en cualquier momento con los amplios ángulos de 178º y una imagen vibrante. Además, la tecnología de pantalla táctil le permitirá controlar su PC directamente desde la pantalla. [7]

Plásticos procedentes de los océanos

Nuestro ordenador portátil, fabricado con conciencia medioambiental, incluye materiales sostenibles tales como plástico procedente de los océanos en la carcasa de la base, bisel y altavoces. [8]

Modo de espera conectado y moderno
Modo de espera conectado y moderno

Permanece al tanto del correo electrónico y de las notificaciones del calendario, entre otras muchas opciones, incluso cuando no estés utilizando tu ordenador. El ordenador se mantiene conectado para instalar actualizaciones instantáneas.

Una experiencia de audio verdaderamente potente

Gracias a los altavoces duales de HP, HP Audio Boost y el ajuste personalizado por parte de expertos de B&O, podrás experimentar un audio auténtico y lleno de matices. Permite que el sonido te envuelva.

RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Alimentación USB Type-C® + monitor + velocidad de señal de 10 Gbps

Carga tu dispositivo o conéctate a un monitor externo desde un único puerto USB-C® con una velocidad de señal de 10 Gbps. Además, al ser reversible, no tendrás que preocuparte de si lo conectas correctamente.

Registrado en EPEAT® Gold
Registrado en EPEAT® Gold

Los productos con certificación EPEAT Gold son los productos que han recibido una mejor calificación y que cumplen todos los criterios requeridos por EPEAT®. EPEAT es la ecoetiqueta más importante del mundo en materia de productos electrónicos. [9]

Certificación ENERGY STAR®

Ahorra energía y dinero con ENERGY STAR,® una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa. [10]

Aluminio reciclado

Teniendo en cuenta que los pequeños detalles marcan la diferencia, el diseño de este ordenador portátil incluye materiales sostenibles como el aluminio reciclado. [11]

Prueba de 30 días de la protección online de McAfee

Protege tu dispositivo con un programa antivirus galardonado y una protección online. La prueba gratuita incluye una VPN segura para tu privacidad y la protección de datos al navegar por una red Wi-Fi pública. [12]

Olvídate de la duración de la batería

Llévalo en tu día a día sin preocuparte de recargarlo. La batería, con hasta 9 horas de duración, te permite trabajar, ver más contenido y pasar más tiempo sin ninguna atadura. [13]

Carga rápida de HP

Generalmente, cuando el ordenador portátil tiene poca batería, no se dispone de tiempo suficiente para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en tan solo 30 minutos. [14]

Almacenamiento SSD PCIe
Almacenamiento SSD PCIe

Inicia el equipo en segundos y a la velocidad del rayo con un almacenamiento SSD PCIe de hasta 512 GB.

Lector de huellas

Inicia sesión de forma eficiente en su dispositivo en cualquier modo con el simple toque de su dedo. La tecnología patentada de huellas dactilares en 3D garantiza el acceso seguro y los pagos en línea.

Disseny
Nom del color
Natural silver cover and base, natural silver aluminum keyboard frame
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Plata
Factor de forma *
Convertible (Plegable)
Posicionament al mercat
Diari
Any d'introducció
2024
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
Full HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Tipus de cristall de pantalla
Vidre sense vores
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-1335U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
4,6 GHz
Nuclis de rendiment
2
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
4,6 GHz
Freqüència turbo màxima del nucli d'eficiència
3,4 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Potència base del processador
15 W
Potència turbo màxima
55 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
16 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Càmera
Càmera de privadesa
Yes
Tipus de privadesa
Obturador de privacitat
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
1
Rendiment
Chipset de placa mare
Intel® SoC
Acceleròmetre
Yes
Giroscopi
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Programari
Programari de prova
McAfee Online Protection 30-day trial
Sistema operatiu subministrat *
Windows 11 Home
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
HP Imagepad
Yes
Càmera frontal HP
HP TrueVision 5MP
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
43 Wh
Durada de la bateria
9,5 h
Temps de reproducció de vídeo continu
12 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Gold
Pes i dimensions
Amplada
322 mm
Profunditat
210 mm
Alçada (part frontal)
1,89 cm
Alçada (part posterior)
1,99 cm
Pes *
1,51 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
483 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,16 kg
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Pavilion x360 14-ek1054ns Intel® Core™ i5 i5-1335U Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Plata:
Disclaimer

[1] El multinúcleo se ha diseñado para mejorar el rendimiento de algunos productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de Intel no es una medida que indique un rendimiento mayor.
[2] El porcentaje de plásticos destinados a acabar en los océanos y de los plásticos reciclados posconsumo varía según el producto. El porcentaje de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
[3] No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS, para beneficiarse al máximo de la funcionalidad Windows. Windows se actualiza y habilita automáticamente. Requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com.
[4] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de Intel no es una medida que indique un rendimiento mayor.
[5] Intel e Iris son marcas comerciales de Intel Corporation o de sus filiales en Estados Unidos y/o en otros países. Intel, el logotipo Intel e Iris son marcas comerciales de Intel Corporation o o de sus filiales en Estados Unidos y/o en otros países.
[6] La funcionalidad antiparpadeo permite eliminar el parpadeo de la pantalla mediante la integración de una retroiluminación LED con atenuación de CC.
[7] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[8] El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
[9] ENERGY STAR y el logotipo de ENERGY STAR son marcas comerciales registradas de la Agencia de Protección Medioambiental de Estados Unidos.
[10] ENERGY STAR y el logotipo de ENERGY STAR son marcas comerciales registradas de la Agencia de Protección Medioambiental de Estados Unidos.
[11] Incluye metal reciclado.
[12] Requiere acceso a Internet, no incluido. McAfee se encuentra preinstalado en el ordenador y requiere una cuenta para su activación. Servicio de suscripción requerido después de que finalice el periodo de prueba. La función VPN no está disponible ni en India, China, Siria ni Corea del Norte. McAfee no es compatible con Windows 11 en modo S. Tendrás que desactivar permanentemente el modo S. Desactivar el modo S es gratuito, pero no podrás volver a activarlo.
[13] La duración de la batería variará en función de diversos factores, como el modelo de producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los parámetros de gestión energética. La capacidad máxima de la batería disminuirá de forma natural con el uso y el paso del tiempo. Consulta https://bapco.com/products/mobilemark-25/ para obtener más información.
[14] Recarga la batería hasta un 50 % en 30 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses a partir de la fecha de registro. Para obtener más información, así como para consultar los términos de uso, incluidas las políticas de cancelación, visite el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Se requiere un servicio de Internet que debe adquirirse por separado.
Se requiere acceso a Internet que debe adquirirse por separado. McAfee se ha instalado previamente en el ordenador y requiere una cuenta para su activación. Servicio de suscripción necesario una vez finalice el periodo de prueba. La función VPN no se encuentra disponible en India, China, Siria y Corea del Norte. McAfee no es compatible con Windows 11 en modo S. Tendrá que desactivar permanentemente el modo S. No se aplicará ningún cargo por desactivar el modo S, pero no podrá volver a activarlo.
La duración de la batería Windows MobileMark 18 variará dependiendo de numerosos factores como el modelo del producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los ajustes de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta https://bapco.com/products/mobilemark-2018-v1-5/ para más información.
Recarga la batería hasta un 50 % en 30 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
Duración de la batería probada por HP con reproducción de vídeo FHD continua, resolución de 1080p (1920 x 1080), brillo de 150 nits, nivel de audio del sistema al 17 % como valor predeterminado de la imagen, nivel de audio del reproductor al 100 %, reproducción a pantalla completa desde el almacenamiento local, auriculares conectados o a través del altavoz (si no hay puerto de toma de audio) y conexión inalámbrica activada pero no conectada. La duración real de la batería variará en función de la configuración y la capacidad máxima disminuirá de forma natural con el uso y el paso del tiempo.
Wi-Fi 6E está diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado.
Wi-Fi 6E requiere un rúter Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La conexión Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Disponible en países donde se admita la banda de 6 GHz.
Todas las especificaciones relativas al rendimiento representan las especificaciones típicas facilitadas por los fabricantes de componentes de HP. El rendimiento real puede ser superior o inferior.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
Revertir a LastPass básico después de 30 días.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (los países embargados u otros países identificados como restringidos por la legislación o la normativa aplicable) para suscriptores nuevos y existentes mayores de 18 años. Haga clic en el icono de Adobe en el menú de inicio para canjear una suscripción gratuita de 1 mes a determinados programas de Adobe. El software está vinculado al dispositivo y no es transferible. En el caso de que desee que la suscripción se renueve automáticamente, puede facilitar su método de pago al registrarse. Al añadir un método de pago, la suscripción se renovará automáticamente con el precio establecido en la fecha de la renovación hasta que cancele. Si cancela antes de que acabe el mes de prueba gratuito, no se le cobrará nada. Puede cancelar la suscripción en cualquier momento a través de la página de su cuenta de Adobe, o poniéndose en contacto con el servicio de atención al cliente. Consulte los precios actuales de los productos de Adobe disponibles en esta oferta. Oferta no válida para instituciones educativas, fabricantes de equipos originales y clientes con licencias por volumen. Sujeta a disponibilidad en el lugar en que resida el destinatario. Se pueden aplicar términos y condiciones adicionales. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
Duet for HP preinstalado en este ordenador. Desbloquee el uso en dispositivos secundarios mediante la descarga de la aplicación de la tienda iOS o Google Play y la conexión con el equipo. La entrada de datos mediante lápices táctiles/toques desde un dispositivo secundario requiere la actualización a la versión Duet Pro, disponible para su compra a través de la aplicación Duet for HP.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Portátiles fabricados con material de metal reciclado en la cubierta del producto. El porcentaje de metal reciclado varía según el producto.
Las teclas del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo contenido en cada componente varía según el producto.
Basado en la prueba de rango inalámbrico utilizando la herramienta comparativa Chariot. Requiere un enrutador inalámbrico que admita canales de 160 MHz, vendido por separado. Punto de acceso inalámbrico y servicio de Internet requeridos, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. El rendimiento depende del entorno, los edificios, el terreno y otras limitaciones. Comprueba la disponibilidad en el país.
Las mejoras de cobertura y rendimiento con la característica Dynamic Antenna Gain habilitada se basan en un espacio exterior sin obstáculos utilizando la fórmula de Friis. Dynamic Antenna Gain es una característica disponible en la LAN inalámbrica de rango ampliado de HP. La característica Dynamic Antenna Gain está disponible en los países donde se aplica la directiva RED de la UE, cubiertos por la aprobación de la UE y China.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft/ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft/ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o como las versiones anteriores.