location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 240 G10 Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240 G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A54VDET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701117995 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 689
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Oct 2024 22:25:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 240 G10 Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Ultra 5 125U (hasta 4,3 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 12 núcleos, 14 subprocesos)
  • - Windows 11 Pro
  • - FHD (1920 x 1080), IPS, antirreflectante, con retroiluminación WLED, de 23,8" (60,5 cm) en diagonal, 250 nits, 72 % de NTSC
  • - Gráficos Intel® UHD
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/1) incluye 1 año de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP 240 G10 Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Plata :
The short editorial description of HP 240 G10 Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Plata

Sobremesa HP ProOne 240 G10, 23.8", Windows 11 Pro, Intel® Core™ Ultra 5, 16GB RAM, 512GB SSD, FHD
More>>>
HP 240 G10 Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Plata:
The official marketing text of HP 240 G10 Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Plata as supplied by the manufacturer

Valor All-in-One, todo en un ordenador
El All-in-One HP ProOne 240 proporciona potencia y características para garantizar la productividad y un rendimiento de nivel empresarial. Un gran valor, con un procesador Intel® Core™ Ultra 7 o inferior[2,4] que cuenta con una unidad de procesamiento neuronal (NPU) para IA[4,5], una pantalla Full HD de 23,8 pulgadas[3], funciones de mejora de vídeo en un diseño elegante, y una cámara inclinable.[7]

Short summary description HP 240 G10 Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Plata:
This short summary of the HP 240 G10 Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP 240 G10, 60,5 cm (23.8"), Full HD, Intel Core Ultra 5, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP 240 G10 Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Plata:
This is an auto-generated long summary of HP 240 G10 Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Plata based on the first three specs of the first five spec groups.

HP 240 G10. Tipus de producte: PC tot en un. Pantalla diagonal: 60,5 cm (23.8"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Tipus de panell: IPS. Família de processador: Intel Core Ultra 5. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel Graphics. Càmera integrada. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Adaptado al trabajo actual

Prepárate para el éxito con un potente rendimiento y prestaciones de vídeo mejoradas en un diseño All-in-One.

Tecnología a la última

Obtén la tecnología más avanzada a un precio increíble con un potente procesador Intel®.[2,4]

Diseño profesional y elegante

Equipado con una pantalla con microborde en tres lados, este All-in-One compacto y elegante libera espacio en tu escritorio.

Protege nuestro futuro compartido

El embalaje exterior de este AiO HP ProOne 240 utiliza materiales 100 % reciclables y de origen sostenible.[9]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Disfruta de un escritorio organizado

Las características del diseño inteligente en este elegante All-in-One te permiten gestionar el espacio de trabajo de forma eficiente. Accede de forma rápida y sencilla a los puertos, mientras que el opcional Wi-Fi 6 inalámbrico con Bluetooth® te ayuda a reducir el desorden de cables.

Gestión de ordenador sencilla

Emplee menos tiempo y obtenga directamente las actualizaciones que necesite con HP Support Assistant. [1]

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core Ultra 5
Processador *
125U
Processador nombre de nuclis
12
Fils de processador
14
Freqüència d'acceleració del processador
4,3 GHz
Nuclis de rendiment
2
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
4,3 GHz
Freqüència turbo màxima del nucli d'eficiència
3,6 GHz
Freqüència base de nucli de rendiment
1,3 GHz
Freqüència base de nucli eficient
0,8 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Potència base del processador
15 W
Potència turbo màxima
57 W
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Intel AI Boost
Màxima freqüència del nucli NPU
1,4 GHz
Suport de dispersió
Yes
Admet efectes de Windows Studio
Yes
Estructures de programari d'IA admesos per NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
5600 MHz
Disseny de memòria
1 x 16 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Gràfics
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel Graphics
Model d'adaptador de gràfics en funcionament *
Intel Graphics
Àudio
Altaveus incorporats *
Yes
Xip d'àudio
Realtek ALC3274
Càmera
Càmera integrada *
Yes
Total de megapíxels
5 MP
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
1x1
Ethernet / connexió LAN *
Yes
Bluetooth *
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Plata
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
540,6 mm
Profunditat (amb suport)
183,7 mm
Alçada (amb suport)
419 mm
Pes (amb suport)
5,37 kg
Pes
5,37 kg
Amplària d'embalatge
641 mm
Profunditat d'embalatge
277 mm
Alçada d'embalatge
525 mm
Pes de paquet
8,5 kg
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
10 - 90%
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Mida de pantalla diagonal
60,5 cm
Visualitzador inclòs
Yes
Country Distributor
United Kingdom 1 distributor(s)
Avís legal HP 240 G10 Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Plata:
Avís legal

[2] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[3] Se requiere contenido de alta definición completa (FHD) para ver imágenes FHD.
[5] Contacto visual, desenfoque del fondo y encuadre automático son funciones de Efectos de Windows Studio que requieren el sistema operativo Windows 11 y un procesador equipado con una NPU. Las funciones de IA pueden requerir la compra, suscripción o habilitación de software por parte de un proveedor de plataforma de software, o pueden tener requisitos específicos de configuración o compatibilidad. El rendimiento varía en función del uso, la configuración y otros factores.
[7] Cámara inclinable con un rango de 20 grados hacia adelante y 5 grados hacia atrás.
[1] Requiere acceso a Internet.
Avisos sobre especificaciones técnicas
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de tus configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior. (La numeración de AMD no es indicativa de la velocidad del reloj. La numeración de Qualcomm no es indicativa de la frecuencia de reloj.
El rendimiento del aumento máximo del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Nota: El producto no es compatible con Windows 8 ni Windows 7. De conformidad con la política de soporte de Microsoft, HP no ofrece soporte para los sistemas operativos Windows 8 o Windows 7 en productos configurados con procesadores Intel® y AMD de 7.ª generación ni posteriores, así como tampoco proporciona los controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
La tasa de transferencia de datos real está determinada tanto por el procesador configurado del sistema como por el módulo de memoria instalado.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows 10) del espacio en disco para el software de recuperación del sistema.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
Los teclados y ratones son características opcionales o complementarias.
Se requiere una suscripción a McAfee LiveSafe™.
HP Cloud Recovery está disponible para sobremesas y portátiles HP Elite y Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta y con cable. Nota: Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. Para obtener más información, visita: https://support.hp.com/us-en/document/c05115630.
Simplifica el registro y empieza a utilizar Xerox® DocuShare® Go. Sin tarjeta de crédito. Sin compromiso. Los datos dejarán de estar disponibles a menos que se haya escogido una suscripción antes de que finalice el período de prueba gratuita de 90 días. Para más información, visita www.xerox.com/docusharego.
Fuentes de alimentación externas, cables de alimentación, cables y periféricos no tienen nivel bajo de halógeno. Las piezas de servicio obtenidas después de la compra podrían no tener nivel bajo de halógeno.
Requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con las especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos WLAN 802.11ax. Solo disponible en países donde existe compatibilidad con 802.11ax.
A partir del 1 de noviembre de 2023, los ordenadores HP con Windows requieren que Windows se instale en SSD. Los discos duros solo se pueden configurar como unidades de datos adicionales y no como unidades de arranque.
Las funciones y el software que requieren una NPU pueden requerir la compra, suscripción o habilitación de software a un proveedor de software o plataforma, y el software de terceros puede presentar requisitos específicos de configuración o compatibilidad. El rendimiento varía en función del uso, la configuración y otros factores.
La memoria de canal dual no es compatible con los procesadores Intel N200 o Intel® Core-N300™ i3.