location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22 -dg0036ns Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR5-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
22
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-dg0036ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A42G5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415200778 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 679
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 18 Jul 2024 01:40:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 22 -dg0036ns Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR5-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3-N300 (hasta 3,8 GHz con tecnología Intel® Turbo Boost, 6 MB de caché L3, 8 núcleos, 8 subprocesos)
  • - FreeDOS
  • - 54,5 cm (21,5 pulg.) en diagonal, FHD (1920 x 1080), VA, microborde en tres de los lados, antirreflejo, 250 nits, 99 % sRGB
  • - Gráficos Intel® UHD
  • - 8 GB memory; 256 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP 22 -dg0036ns Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR5-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc :
The short editorial description of HP 22 -dg0036ns Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR5-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc

All-in-One Desktop 22-dg0036ns, FreeDOS, 21.5", Intel® Core™ i3, 8GB RAM, 256GB SSD, FHD
More>>>
HP 22 -dg0036ns Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR5-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc:
The official marketing text of HP 22 -dg0036ns Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR5-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc as supplied by the manufacturer

Un ordenador de sobremesa All-in-One potente y fiable para todos
Te presentamos el ordenador de sobremesa All-in-One de 21,45" de HP: tu socio informático fiable y asequible para el día a día. Compra, conecta y ve contenido en streaming con confianza, gracias a una tecnología fiable, un nivel de potencia superior y un rendimiento que nunca te fallará. Disfruta de una pantalla increíble, sonido nítido y un diseño elegante, a un precio excepcional. Afronta el presente con tecnología construida para el mañana.

Short summary description HP 22 -dg0036ns Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR5-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc:
This short summary of the HP 22 -dg0036ns Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR5-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22 -dg0036ns, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 256 GB, DOS gratuït

Long summary description HP 22 -dg0036ns Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR5-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc:
This is an auto-generated long summary of HP 22 -dg0036ns Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR5-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc based on the first three specs of the first five spec groups.

HP 22 -dg0036ns. Tipus de producte: PC tot en un. Pantalla diagonal: 54,6 cm (21.5"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Tipus de panell: VA. Família de processador: Intel® Core™ i3. Memòria interna: 8 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics. Càmera integrada. Sistema operatiu subministrat: DOS gratuït. Color de producte: Blanc

Potencia para el hogar moderno
Potencia para el hogar moderno

Haz multitarea con facilidad gracias a la rápida capacidad de procesamiento, a los numerosos puertos y al almacenamiento abundante para fotos y vídeos.

Hazte ver y oír, a tu manera
Hazte ver y oír, a tu manera

Destaca con el vídeo avanzado y la reducción de ruidos por IA, sin olvidar el control de tu privacidad con un interruptor manual de la cámara.

Tómate un descanso con una experiencia de entretenimiento envolvente
Tómate un descanso con una experiencia de entretenimiento envolvente

Relájate con unas imágenes FHD[1] en una pantalla ancha[2], con colores vivos, alto contraste[3] y altavoces ajustados por DTS Audio.

Construido pensando en nuestro futuro compartido
Construido pensando en nuestro futuro compartido

Contiene metales[4] y plásticos[5,6] reciclados, además de contar con las certificaciones EPEAT® Gold[7] y ENERGY STAR®.

Procesador Intel® Core™
Procesador Intel® Core™

Obtén el rendimiento y los gráficos que necesitas gracias a un procesador Intel® y a la accesibilidad que deseas para conectarte, aprender y jugar desde cualquier lugar. [8]

Gráficos Intel® UHD

Transmite contenido 4K de manera fluida y juega a tus juegos favoritos en 720p sin necesidad de una tarjeta gráfica independiente. Con el excelente rendimiento de los gráficos Intel® UHD notarás la diferencia en todo lo que hagas. [9]

Pantalla Full HD

Siéntate y disfruta de imágenes y efectos visuales de gran nitidez con una calidad de 2 millones de píxeles. La resolución de 1920 x 1080 ofrece a todo tu contenido digital una nueva dimensión. [1]

Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda. [10]

Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo. [11]

Almacenamiento SSD PCIe
Almacenamiento SSD PCIe

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 256 GB de almacenamiento PCIe SSD.

Cámara de privacidad HP True Vision HD

Comuníquese por vídeo con una gran definición y resolución Full HD, incluso en condiciones de baja luminosidad, gracias a una cámara extraíble que se puede ocultar cuando no se está utilizando para garantizar su seguridad mientras navega por Internet.

RAM DDR5

Diseñado para funcionar de forma eficiente y fiable a velocidades más rápidas, DDR5 es el estándar de RAM más reciente. Gracias a un ancho de banda mayor, obtienes un mayor rendimiento.

Fácil conexión

Disfruta de velocidades más rápidas, un mejor rendimiento y una mayor capacidad con la tarjeta inalámbrica Wi-Fi 6 con Bluetooth® 5.3. [12]

USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps. [13]

Altavoces dobles

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

Exposar
Pantalla diagonal *
54,6 cm (21.5")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Brillantor de la pantalla
250 cd/m²
Tipus de panell
VA
Espai de color RGB
sRGB
Pantalla antireflectora
Yes
Gamma de colors
99%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Processador *
i3-N300
Processador nombre de nuclis
8
Fils de processador
8
Freqüència d'acceleració del processador
3,8 GHz
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR5-SDRAM
Ranures de memòria
2x SO-DIMM
Velocitat de rellotge de memòria
4800 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Càmera
Càmera integrada *
Yes
Format del senyal de la càmera
720p
Tipus d'hd de la càmera
HD
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
1x1
Ethernet / connexió LAN *
Yes
Bluetooth *
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Nom del color
Cashmere White
Color de producte *
Blanc
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Programari
Sistema operatiu subministrat *
DOS gratuït
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
493,5 mm
Profunditat (amb suport)
169,9 mm
Alçada (amb suport)
382,7 mm
Pes
4,17 kg
Amplària d'embalatge
596 mm
Profunditat d'embalatge
155 mm
Alçada d'embalatge
398 mm
Pes de paquet
7,52 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Mida de pantalla diagonal
54,5 cm
Font d'alimentació
65 W
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP 22 -dg0036ns Intel® Core™ i3 i3-N300 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR5-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc:
Disclaimer

[1] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[2] Porcentaje del área de visión activa y no activa respecto al área del bisel incluido el altavoz.
[3] Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
[4] El metal reciclado se expresa como un porcentaje del peso total del metal según la norma ISO 14021 para piezas metálicas de más de 25 gramos.
[5] El porcentaje de plásticos reciclados posconsumo varía en función del producto. El porcentaje de contenido de plástico reciclado se basa en la definición establecida en la norma IEEE 1680.1-2018.
[6] El porcentaje de plásticos destinados a acabar en los océanos que contiene cada componente varía según el producto.
[7] Basado en el registro EPEAT® de Estados Unidos de conformidad con su estándar IEEE 1680.1-2018 EPEAT®. La certificación EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
[8] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de Intel no es una medida que indique un rendimiento mayor. Intel y Core son marcas comerciales de Intel Corporation en EE. UU. y en otros países.
[9] Se requiere contenido en alta definición (HD) para visualizar imágenes HD. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla. Se requieren contenidos 4K para ver imágenes en 4K íntegramente.
[10] La funcionalidad sin parpadeo permite eliminar el parpadeo de la pantalla mediante la integración de retroiluminación LED con atenuación de CC.
[11] El porcentaje de plásticos destinados a acabar en los océanos y de plásticos reciclados postconsumo varía según el producto. Porcentaje de plásticos reciclados basado en la definición establecida en el estándar IEEE 1680.1-2018.
[12] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels. Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac). Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.
[13] El rendimiento real puede variar.
Avisos sobre especificaciones técnicas
Porcentaje del área de visión activa y no activa del área del bisel, sin incluir el altavoz.
Porcentaje de visualización activa y no activa hasta el área del bisel incluido el altavoz.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo disponible en países donde se puede utilizar 802.11ax.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
El metal reciclado se expresa como un porcentaje del peso total del metal según la norma ISO 14021 para piezas metálicas de más de 25 gramos.
El porcentaje de plásticos reciclados postconsumo varía según el producto. Porcentaje de plástico reciclado basado en la definición establecida en el estándar IEEE 1680.1-2018.
La funcionalidad sin parpadeo permite eliminar el parpadeo de la pantalla mediante la integración de retroiluminación LED con atenuación de CC.