location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power 16 G11 A AMD Ryzen™ 7 8840HS Estació de treball mòbil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G11 A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3ZC2ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701354567 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1332
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 19 Aug 2024 01:29:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Power 16 G11 A AMD Ryzen™ 7 8840HS Estació de treball mòbil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 8845HS (aumento máximo del reloj de hasta 5,1 GHz, 16 MB de caché L3, 8 núcleos y 16 subprocesos)
  • - Windows 11 Pro
  • - Pantalla WUXGA de 40,6 cm (16") en diagonal
  • - GPU de portátil NVIDIA RTX™ A1000 (6 GB GDDR6 dedicados)
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones. Servicio de asistencia incluido: HP Premium 3 años in situ para estación de trabajo portátil. Para consultar las condiciones, visite https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA8-2300ESE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123ESE.pdf
Long product name HP ZBook Power 16 G11 A AMD Ryzen™ 7 8840HS Estació de treball mòbil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata :
The short editorial description of HP ZBook Power 16 G11 A AMD Ryzen™ 7 8840HS Estació de treball mòbil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Ordenador y estación de trabajo portátil HP ZBook Power G11 A de 16 pulgadas, 16", Windows 11 Pro, AMD Ryzen™ 7, 16GB RAM, 512GB SSD, NVIDIA® RTX™ A1000, WUXGA
More>>>
HP ZBook Power 16 G11 A AMD Ryzen™ 7 8840HS Estació de treball mòbil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
The official marketing text of HP ZBook Power 16 G11 A AMD Ryzen™ 7 8840HS Estació de treball mòbil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata as supplied by the manufacturer

Aumenta el rendimiento en lugar del tamaño.
Da un paso más y accede al rendimiento y la seguridad profesionales del ZBook a un precio increíblemente asequible. Da un impulso a tu productividad en este dispositivo duradero pero con altas prestaciones, que incorpora funciones de colaboración avanzadas y componentes de nivel profesional para ejecutar aplicaciones de software profesionales para CAD, diseño 3D, modelado, renderización y más.

Short summary description HP ZBook Power 16 G11 A AMD Ryzen™ 7 8840HS Estació de treball mòbil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This short summary of the HP ZBook Power 16 G11 A AMD Ryzen™ 7 8840HS Estació de treball mòbil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Power 16 G11 A, AMD Ryzen™ 7, 3,8 GHz, 40,6 cm (16"), 1920 x 1200 Pixeles, 16 GB, 512 GB

Long summary description HP ZBook Power 16 G11 A AMD Ryzen™ 7 8840HS Estació de treball mòbil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This is an auto-generated long summary of HP ZBook Power 16 G11 A AMD Ryzen™ 7 8840HS Estació de treball mòbil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata based on the first three specs of the first five spec groups.

HP ZBook Power 16 G11 A. Tipus de producte: Estació de treball mòbil, Factor de forma: Petxina de cloïssa. Família de processador: AMD Ryzen™ 7, Processador: 8840HS, Freqüència de processador: 3,8 GHz. Pantalla diagonal: 40,6 cm (16"), Tipus HD: WUXGA, Resolució de pantalla: 1920 x 1200 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon 780M. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Potencia para cualquier flujo de trabajo profesional

Solventa con eficacia las cargas de trabajo 3D con una GPU integrada o independiente[1], una CPU AMD®[4] y unas configuraciones con amplia capacidad de memoria.

Chasis integral de aluminio resistente

Diseñado para superar las exigentes pruebas para certificación militar[2], este equipo está hecho para durar con un ligero toque de distinción.

Conecta. Comunica. Colabora

Colabora con eficacia con el ZBook Power. La cámara de 5 MP,[1] el Wi-Fi 6E[5] y la batería de larga duración[6] te permiten conectarte con fluidez.

Protege nuestro futuro compartido con unos equipos informáticos que avanzan rápidamente hacia una mayor sostenibilidad

En HP, nos preocupa el impacto que nuestros productos tienen en nuestra gente, comunidades y planeta. Por este motivo, este dispositivo cuenta con certificación EPEAT® Gold[11] y el embalaje exterior es 100 % de origen sostenible[12].

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Procesador AMD® Ryzen™

Haz realidad tus ideas de forma rápida y eficaz con los últimos procesadores AMD® Ryzen™.

Unidad HP Z Turbo de almacenamiento de alta velocidad

Trabaje sin limitaciones desde cualquier lugar con un almacenamiento PCIe local que es hasta 6 veces más rápido que los SSD SATA, y hasta 21 veces más rápido que el almacenamiento tradicional en los HDD. [5]

Teclado resistente a salpicaduras

Los accidentes ocurren, por eso hemos diseñado nuestro teclado con un orificio de drenaje para que los derrames menores salgan por la parte inferior para una fácil limpieza.

Wi-Fi 6E

Consigue una conexión rápida y fiable en entornos inalámbricos densos gracias a Wi-Fi 6E [6]

Características de seguridad líderes del sector

Las funciones de seguridad avanzadas vienen de serie. Protecciones de sistema como HP Sure Start, la primera BIOS del sector con recuperación automática, significan que tu dispositivo está bien protegido, así que tus datos e identidad también lo están.

Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP ZBook Power 16 G11 A AMD Ryzen™ 7 8840HS Estació de treball mòbil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
Disclaimer

[1] Característica opcional que debe configurarse en el momento de la compra.
[2] La prueba no está diseñada para demostrar adecuación a los requisitos contractuales del Departamento de Defensa de los Estados Unidos ni para el uso militar. Los resultados obtenidos no son una garantía del rendimiento futuro bajo las condiciones de las pruebas. Los daños accidentales requieren un HP Care Pack para protección de daño accidental opcional.
[4] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de AMD no es indicativa de la frecuencia de reloj.
[11] El porcentaje del contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
[12] Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estatus EPEAT varía en función del país. Para obtener más información, visita www.epeat.net.
[5] Para discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows 10) del espacio en disco para el software de recuperación del sistema.
[6] Wi-Fi 6E requiere un enrutador Wi-Fi 6E, que se vende por separado, para funcionar en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Además, solo está disponible en países donde se puede utilizar Wi-Fi 6E.
Avisos sobre especificaciones técnicas
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior. (La numeración de AMD no es indicativa de la velocidad del reloj. La numeración de Qualcomm no es indicativa de la frecuencia de reloj.)
La velocidad del procesador indica el modo de máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
Las funciones y el software que requieren una NPU pueden precisar la compra, suscripción o habilitación de un software o de un proveedor de plataforma. Asimismo, el software de terceros puede tener requisitos específicos de configuración o de compatibilidad. El rendimiento varía en función del uso, la configuración y otros factores.
De conformidad con la política de compatibilidad de Microsoft, HP no admite el sistema operativo Windows 8 o Windows 7 en los productos que se configuran con Intel y AMD de 7.ª generación y procesadores posteriores ni proporciona controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
El rendimiento maximizado de dos canales requiere unidades SODIMM del mismo tamaño y velocidad en ambos canales de memoria.
HP Smart Support requiere la instalación de HP Insights Agent. En dispositivos comerciales HP de 9.ª generación o anteriores, el cliente debe realizar la descarga manual desde hp.com/active-care o proporcionar su consentimiento en el momento del primer arranque del hardware, lo que permite a HP instalar HP Insights Agent para recopilar información relacionada con el dispositivo. En el caso de los dispositivos comerciales HP de 10.ª generación y superiores, HP Services Scan se proporciona a través de Windows Update y comprobará la titularidad en cada dispositivo para determinar si se ha adquirido un servicio habilitado por HP TechPulse, y descargará automáticamente el software pertinente. Para deshabilitar esta función, sigue las instrucciones en http://www.hpdaas.com/requirements. HP Insights Agent es una plataforma de telemetría y análisis que proporciona datos críticos de dispositivos y aplicaciones. No se vende como un servicio independiente. HP sigue las estrictas normas de privacidad del Reglamento General de Protección de Datos (RGPD) y cuenta con las certificaciones ISO27001, ISO27701, ISO27017 y SOC2 Tipo 2 sobre seguridad de la información. Se requiere acceso a Internet con conexión al portal. Visita http://www.hpdaas.com/requirements para obtener información sobre todos los requisitos del sistema.
Capacidades de memoria máxima en sistemas operativos Windows de 64 bits.
La pantalla de privacidad integrada HP Sure View Reflect es una función opcional que debe configurarse en el momento de la compra y que se ha diseñado para funcionar en orientación horizontal.
GbE: el término «10/100/1000» o «Gigabit» Ethernet indica su conformidad con la norma IEEE 802.3ab para Gigabit Ethernet y no conlleva una velocidad operativa real de 1 Gb/s. Para lograr una transmisión de alta velocidad se requiere una conexión a una infraestructura de servidores y redes Gigabit Ethernet.
Wi-Fi 6E requiere un enrutador Wi-Fi 6E, se vende por separado, y Windows 10 para funcionar en la banda de 6 GHz. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6E es compatible con especificaciones 802.11 anteriores y está disponible en países donde se admite Wi-Fi 6E.
Requiere Windows 11 y una NPU. Los plazos de entrega y disponibilidad de las funciones varían en función del mercado y el dispositivo. Se requiere una cuenta de Microsoft para iniciar sesión. Siempre que Copilot no se encuentre disponible en Windows, la tecla Copilot llevará al motor de búsqueda de Bing. Consulta http://aka.ms/WindowsAIFeatures.
Haz clic en el icono de Adobe en el menú de inicio para aprovechar la membresía de 30 días de prueba de determinados programas de software de Adobe. El software está vinculado al dispositivo y no es transferible. Asimismo, puedes optar por introducir tus datos de pago para realizar la renovación automática y seguir utilizando el software tras finalizar los 30 días de prueba. Visita Adobe para obtener más información.
Se requiere contenido FHD y HD para ver imágenes FHD o HD respectivamente.
La autenticación facial de Windows Hello utiliza una cámara especialmente configurada para imágenes de infrarrojo cercano (IR) para autenticar y desbloquear dispositivos Windows, así como para desbloquear su Microsoft Passport.
HP Sure Click requiere Windows 10 Pro o superior, o Enterprise. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
El adaptador de alimentación de 150 W solo está disponible con tarjetas gráficas independientes.
Se requiere contenido QHD para ver imágenes QHD.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
El brillo real será más bajo con HP Sure View o la pantalla táctil.
Las tarjetas Cat M1 LPWAN (banda estrecha móvil) son compatibles con determinadas plataformas con HP Protect & Trace con el servicio Wolf Connect, pero no son compatibles con el uso de banda ancha móvil ni de Internet.
HP Easy Clean requiere Windows 10 RS3 o una versión superior y desactivará solamente el teclado, la pantalla táctil y el clickpad. Los puertos no se desactivan. Consulta las instrucciones de limpieza en la guía de usuario.
myHP requiere un sistema operativo Windows.
El kit de integración de gestión de HP se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Debido a la naturaleza no estándar del sector de algunos módulos de memoria de otros fabricantes, recomendamos los módulos de memoria de la marca HP con el fin de garantizar la compatibilidad. Si combinas distintas velocidades de memoria, el sistema se ejecutará a la velocidad de memoria más baja.
HP Client Security Manager Gen7 requiere Windows y está disponible en determinados equipos HP Elite y Pro.
HP Support Assistant requiere acceso a Internet.
HP Connection Optimizer requiere Windows 10.
La batería es interna y el cliente no podrá sustituirla. Mantenimiento por garantía. Las baterías tienen una garantía limitada de un año por defecto, a excepción de las baterías de larga duración, que tendrán la misma garantía limitada de 1 o 3 años al igual que la plataforma.
HP Sure Start se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o superior.
El bloqueo frente a manipulaciones de HP debe habilitarlo el cliente o el administrador.
En el caso de las baterías nuevas, los vatios-hora (Wh) reales de la batería pueden diferir de la capacidad de diseño y pueden tener una capacidad de carga total que difiere hasta en 10 puntos, lo que es típico en las baterías de iones de litio. La capacidad de la batería disminuye de forma natural con el tiempo y el uso, en función de varios factores, como los ajustes de gestión del estado de la batería, la vida útil, la temperatura, el entorno, las aplicaciones cargadas, las funciones, la configuración del sistema y los ajustes de energía.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
Las fuentes de alimentación externas, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
HP Patch Assistant se encuentra disponible en determinados ordenadores HP con HP Manageability Kit que se gestionan a través de Microsoft System Center Configuration Manager. HP Manageability Integration Kit se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Sure Run se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o superior.
Micrófono de matriz dual al equiparse con la webcam opcional y el micrófono opcional frontal.
HP Connect para Microsoft Endpoint Manager se encuentra disponible en Azure Market Place para ordenadores HP Pro, Elite, Z y terminales de punto de venta gestionados con Microsoft Endpoint Manager. Se requiere una suscripción a Microsoft Endpoint Manager, que se vende por separado. Requiere una conexión de red.
HP Sure Admin requiere Windows 10 o superior, HP BIOS, el HP Manageability Integration Kit (disponible en http://www.hp.com/go/clientmanagement) y la aplicación para smartphones de autenticación de acceso local HP Sure Admin, disponible en el App Store o en Google Play.
HP Power Manager requiere Windows 10 o superior y se puede descargar en la Microsoft Store.
HP Sure Recover Gen6 está disponible en determinados ordenadores HP y requiere una conexión de red abierta. Debes hacer una copia de seguridad de los archivos, datos, fotos, vídeos, etc. importantes antes de utilizar HP Sure Recover para evitar la pérdida de datos. La recuperación basada en red mediante Wi-Fi solo está disponible en ordenadores con un módulo Wi-Fi de Intel.
El porcentaje del contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
El 100 % del embalaje exterior está hecho de fibras de origen sostenible certificadas y recicladas. Las fibras amortiguadoras contienen un 100 % de fibras de madera reciclada y materiales orgánicos. Más del 90 % de los materiales de relleno plásticos son reciclados.
La duración de la batería variará según el modelo de producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los ajustes de gestión de energía. La capacidad máxima de la batería disminuirá de forma natural con el uso y el paso del tiempo. Consulta la comparativa de baterías MobileMark25 https://bapco.com/products/mobilemark-2018/ para obtener más información.
Este producto incluye una licencia de un (1) año de HP Wolf Pro Security Edition, que incluye HP Sure Click Pro y HP Sure Sense Pro. La licencia del software HP Wolf Pro Security Edition se acoge a las condiciones del Contrato de licencia para el usuario final (CLUF) de HP, que se encuentra en: https://support.hp.com/us-en/document/ish_3875769-3873014-16 con las siguientes modificaciones: «7. Plazo. Salvo resolución de otro tipo en virtud de los términos de este CLUF, la licencia de HP Wolf Pro Security Edition (HP Sure Sense Pro y HP Sure Click Pro) se hace efectiva tras la activación y se mantendrá en vigor durante los doce (12) meses siguientes («Plazo inicial»). Al final del Plazo inicial, podrás (a) adquirir una licencia de renovación de HP Wolf Pro Security Edition en HP.com, HP Sales o a un partner de canal de HP, o (b) continuar utilizando las versiones estándar de HP Sure Click y HP Sure Sense sin coste adicional, aunque sin actualizaciones de software futuras ni soporte de HP».