location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
465 G11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A38HLET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701702504 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 16 Aug 2024 03:17:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 7535U (aumento máximo del reloj hasta 4,5 GHz, 16 MB de caché L3, 6 núcleos, 12 subprocesos)
  • - Windows 11 Pro
  • - Pantalla WUXGA de 40,6 cm (16") en diagonal
  • - Gráficos AMD Radeon™ 660M
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata :
The short editorial description of HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Portátil HP ProBook 465 G11 de 16 pulgadas, 16", Windows 11 Pro, AMD Ryzen™ 5, 16GB RAM, 512GB SSD, WUXGA
More>>>
HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
The official marketing text of HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata as supplied by the manufacturer

Diseñado para adaptarse a estilos de trabajo híbridos
El ordenador portátil HP ProBook 465 de 16 pulgadas ofrece a las empresas en expansión un buen rendimiento comercial, una seguridad multicapa para los dispositivos[3] y una gran durabilidad en un diseño fácilmente actualizable. Gracias al último procesador AMD[2] y a la batería de larga duración, este equipo repleto de funciones cuenta con todo lo necesario para ofrecer una productividad a largo plazo y facilitar el trabajo híbrido.

Short summary description HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This short summary of the HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 465 G11, AMD Ryzen™ 5, 2,9 GHz, 40,6 cm (16"), 1920 x 1200 Pixeles, 16 GB, 512 GB

Long summary description HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This is an auto-generated long summary of HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata based on the first three specs of the first five spec groups.

HP ProBook 465 G11. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: AMD Ryzen™ 5, Processador: 7535U, Freqüència de processador: 2,9 GHz. Pantalla diagonal: 40,6 cm (16"), Tipus HD: WUXGA, Resolució de pantalla: 1920 x 1200 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon 660M. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Diseñado para la productividad híbrida

Mejora la productividad trabajando desde casa o la oficina con una relación de aspecto de 16:10 en una pantalla de 16 pulgadas.

Optimizado para empresas en expansión

Aborda las tareas más exigentes con el último procesador AMD[2] y una batería de larga duración.

Seguridad empresarial

Protege tu empresa en expansión con funciones de seguridad multicapa para dispositivos[3] que te permiten proteger tu ordenador y datos.

Protege nuestro futuro compartido

Fabricado pensando en la sostenibilidad y con materiales 100 % sostenibles en la caja exterior.[5]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Preparado para satisfacer todas tus exigencias cotidianas

Supera esos días llenos de tareas y fechas límite gracias al procesador AMD Ryzen™; con él disfrutarás de la mejor relación calidad-precio y de una combinación perfecta de rendimiento y consumo de energía. [2]

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determina dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con una velocidad de Gigabit Wi-Fi 6. [1]

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click. [4]

HP Sure Sense

El malware evoluciona rápidamente más allá de las funcionalidades tradicionales de los antivirus. Protege tu ordenador frente a ataques nunca vistos con HP Sure Sense, que combina análisis de comportamiento con técnicas avanzadas de inteligencia artificial para brindar una protección excepcional.

Recuperación automática ante ataques de firmware

Los ataques de firmware pueden destruir por completo tu ordenador. Protégete con la BIOS con recuperación automática de HP: HP Sure Start Gen7 recupera la BIOS automáticamente de ataques de malware, rootkits y daños.

Trabaje sin interrupciones

Mantén una elevada productividad y reduce el tiempo de inactividad gracias a las características plenamente integradas y automatizadas del ecosistema de firmware HP BIOSphere Gen6. Tus ordenadores estarán más protegidos gracias a las actualizaciones automáticas y análisis de seguridad. [6]

Acelere los aspectos básicos de la gestión de IT

Pon en marcha el HP Manageability Integration Kit y agiliza la creación de imágenes y la administración de hardware, BIOS y seguridad al gestionar dispositivos por medio de Microsoft Endpoint Manager. [7]

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
Any d'introducció
2024
Exposar
Pantalla diagonal *
40,6 cm (16")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
WUXGA
Tipus de panell
IPS
Retroil·luminació LED
Yes
Pantalla antireflectora
Yes
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
40,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 5
Processador *
7535U
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,5 GHz
Freqüència de processador *
2,9 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
4800 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
32 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon 660M
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
RZ616
Fabricant del controlador WLAN
MediaTek
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Teclat
Característiques especials de teclat
Resistente a derrames
Dispositiu assenyalat
Clickpad
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP Webcam 5MP
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
56 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Pes i dimensions
Amplada
359,4 mm
Profunditat
251 mm
Alçada (part frontal)
1,7 cm
Alçada (part posterior)
1,09 cm
Pes *
1,74 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
483 mm
Alçada d'embalatge
305 mm
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
Disclaimer

[2] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
[3] HP Wolf Security para empresas requiere Windows 10 o superior, incluye diversas funciones de seguridad de HP y se encuentra disponible en productos HP Pro, Elite, RPOS y de estación de trabajo. Consulte la información detallada del producto para obtener información sobre las funciones de seguridad que incluye, así como sobre los requisitos del SO.
[5] Tanto el embalaje exterior como el acolchado corrugado han sido fabricados con fibras 100 % recicladas con origen sostenible certificado.
[7] Característica opcional que debe configurarse en el momento de la compra.
[1] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Si las especificaciones finales difieren de las especificaciones en fase de borrador, podría afectar a la capacidad del ordenador para comunicarse con otros dispositivos con el estándar 802.11ax. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico (no incluido) compatible con canales de 160 MHz.
[4] HP Sure Click es compatible con Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
[6] HP BIOSphere Gen6 requiere Windows 10 y está disponible en determinados equipos HP Pro y Elite. Las características pueden variar en función de la plataforma y de las configuraciones.
[7] El kit de integración HP Manageability se puede descargar desde http://www.hp.com/go/clientmanagement.
Avisos sobre especificaciones técnicas
Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de AMD no es indicativa de la frecuencia de reloj.
El rendimiento del aumento máximo del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Debido a la naturaleza no estándar del sector de algunos módulos de memoria de otros fabricantes, recomendamos los módulos de memoria de la marca HP con el fin de garantizar la compatibilidad. Si combinas distintas velocidades de memoria, el sistema se ejecutará a la velocidad de memoria más baja.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reserva un máximo de 30 GB (para Windows 10 y 11) para el software de recuperación del sistema.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Miracast es una tecnología inalámbrica que puedes utilizar en tu equipo para proyectar y transmitir tu pantalla en televisores o proyectores.
El teclado retroiluminado es una función opcional.
Se requiere contenido WUXGA para ver imágenes WUXGA.
Las resoluciones dependen de la capacidad del monitor, la resolución y la configuración de profundidad del color.
El brillo real será menor con la pantalla táctil.
Todas las especificaciones representan las especificaciones típicas facilitadas por los fabricantes de componentes de HP; el rendimiento real puede ser superior o inferior.
La ranura SSD secundaria (factor de forma M.2 2230; opcional) se utiliza únicamente para el almacenamiento de datos. No se utiliza para la implementación del sistema operativo.
Recarga la batería hasta el 50 % en menos de 30 minutos cuando el sistema está apagado o en modo en espera. Se requiere un adaptador de alimentación con una capacidad mínima de 65 vatios. Una vez alcanzada una capacidad del 50 %, la velocidad de carga vuelve a la normalidad. El tiempo de carga puede variar +/-10 % según la tolerancia del sistema.
El consumo real de vatios por hora (Wh) variará en función de la capacidad del diseño. La capacidad de la batería disminuye naturalmente con: la vida útil, el tiempo, el uso, el entorno, la temperatura, la configuración del sistema, las aplicaciones cargadas, las características, la configuración de administración de energía y otros factores.
La disponibilidad puede variar según el país.
Requiere Windows 11 y una NPU. Los plazos de entrega y la disponibilidad varían en función del mercado y dispositivo. Se requiere una cuenta Microsoft para iniciar sesión. En el caso de que Copilot de Windows no se encuentre disponible, la tecla Copilot dirigirá al motor de búsqueda Bing. Consulta http://aka.ms/WindowsAIFeatures.
El candado se vende por separado.
El bloqueo frente a manipulaciones de HP debe habilitarlo el cliente o el administrador.
HP Support Assistant disponible en Windows. Para más información, visita www.support.hp.com/help/hp-support-assistant.
Los clientes de HP pueden disfrutar de 90 días de prueba de Miro. La oferta finaliza en septiembre de 2025. Miro proporciona los términos y condiciones completos al aceptar la oferta.
HP Cloud Recovery está disponible en los ordenadores de sobremesa y portátiles Z by HP, HP Elite y HP Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta. Nota: Debes hacer una copia de seguridad de los archivos, datos, fotos, vídeos, etc. importantes antes de utilizarlos para evitar la pérdida de datos. Para obtener más información, visita: https://support.hp.com/es-es/document/c05115630.
HP Connect para el gestor de dispositivos de Microsoft se encuentra disponible en Azure Market Place para ordenadores HP Pro, Elite, Z y terminales de punto de venta gestionados con el gestor de dispositivos de Microsoft. Se requiere una suscripción al gestor de dispositivos de Microsoft, que se vende por separado. Se necesita una conexión de red.
HP Manageability Integration Kit se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant se encuentra disponible en determinados equipos HP con HP Manageability Kit que se gestionan a través de Microsoft System Center Configuration Manager.
HP Sure Admin requiere plataformas HP G8 o más recientes, Windows 10 o versiones posteriores, HP BIOS, HP Manageability Kit o KMS Service disponibles en http://www.hp.com/go/clientmanagement, o la aplicación HP Sure Admin Local Access Authenticator para teléfonos móviles, disponible en las tiendas de Android y Apple.
HP Sure Click requiere Windows 10 o versiones posteriores. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
HP Sure Recover se encuentra disponible en ordenadores HP seleccionados y requiere Windows 10 o Windows 11, así como una conexión de red abierta. Debes realizar una copia de seguridad de los archivos, datos, fotos, vídeos, etc. importantes antes de utilizar HP Sure Recover para evitar la pérdida de datos. HP Sure Recover Gen6 con Embedded Reimaging es una función opcional que requiere Windows 10 o Windows 11 en determinados equipos HP y que debe configurarse en el momento de la compra. Debes hacer una copia de seguridad de los archivos, datos, fotos, vídeos, etc. importantes antes de utilizarlos para evitar la pérdida de datos.
HP Sure Run se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o superior.
HP Sure Start se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o superior.
La activación de ordenador de núcleo seguro requiere un procesador Intel® vPro®, AMD Ryzen™ Pro o Qualcomm® con SD850 o superior, así como 8 GB o más de memoria del sistema. El ordenador de núcleo seguro se habilita de fábrica.
El módulo de firmware Absolute se envía desactivado y solo se puede activar con la compra de una suscripción de licencia y la activación completa del agente de software. Las suscripciones de licencia se pueden comprar por periodos de varios años. El servicio es limitado. Ponte en contacto con Absolute para obtener información sobre la disponibilidad fuera de Estados Unidos. Se aplican determinadas condiciones. Para obtener más información, visita: https://www.absolute.com/about/legal/agreements/absolute/.
Las características de HP BIOSphere pueden variar dependiendo de la plataforma y la configuración.
HP Secure Erase implementa los métodos descritos en el método de saneamiento «Limpiar» de la publicación especial 800-88r del Instituto Nacional de Estándares y Tecnología (NIST). HP Secure Erase no es compatible con plataformas con Intel® Optane™.
HP Fingerprint Reader es una característica opcional que requiere Windows 10 u 11 y debe configurarse durante la compra.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información visite www.epeat.net.
Las fuentes externas de alimentación, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
El material de embalaje de celulosa moldeada se ha fabricado con fibras de madera 100 % recicladas y materiales orgánicos.
El 100 % del embalaje de la caja exterior y el acolchado de cartón ondulado están fabricados con materiales sostenibles certificados y fibras recicladas.
El porcentaje del contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
El porcentaje de plásticos destinados a terminar en el océano que contiene cada componente varía según el producto.
La aceleración de hardware para el CODEC H.265/HEVC (codificación de vídeo de gran eficiencia) se encuentra desactivada en esta plataforma, incluida la configuración actual y las opciones alternativas.
HP Smart Support/HP Services Scan se encuentran preinstalados o se proporcionan a través de Windows Update que comprueba el derecho a servicio en cada dispositivo de hardware y descarga el agente HP Insights automáticamente. Para deshabilitar esta función, sigue las instrucciones en http://www.hpdaas.com/requirements. El agente HP Insights es una plataforma de telemetría y análisis que ofrece datos críticos de dispositivos y aplicaciones, y que no se vende como un servicio independiente. Determinadas HP Workforce Solutions requieren un agente HP Insights en Windows, Mac o Android que se encuentra disponible para su descarga en https://admin.hp.com/software. Para conocer todos los requisitos del sistema, así como los servicios, visita https://admin.hp.com/requirements. El agente recopila telemetría y análisis sobre dispositivos y aplicaciones que se integran en la plataforma Workforce Experience y no se vende como un servicio independiente. Se requiere acceso a Internet con conexión a la plataforma Workforce Experience. HP sigue la estricta normativa de privacidad del Reglamento General de Protección de Datos (RGPD) y la plataforma cuenta con las certificaciones ISO27001, ISO27701, ISO27017 y SOC2 Tipo 2 sobre seguridad de la información. No disponible en China.