location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 645 G11 AMD Ryzen™ 5 PRO 7535U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
645 G11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A38G2ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701089056 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1309
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 01 Oct 2024 10:40:21
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 645 G11 AMD Ryzen™ 5 PRO 7535U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 PRO 7535U (aumento máximo del reloj de hasta 4,5 GHz, 16 MB de memoria caché L3, 6 núcleos y 12 subprocesos)
  • - Windows 11 Pro
  • - Pantalla WUXGA de 14" (35,6 cm) en diagonal
  • - Gráficos AMD Radeon™
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP EliteBook 645 G11 AMD Ryzen™ 5 PRO 7535U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata :
The short editorial description of HP EliteBook 645 G11 AMD Ryzen™ 5 PRO 7535U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Portátil HP EliteBook 645 G11 de 14 pulgadas, 14", Windows 11 Pro, AMD Ryzen™ 5 PRO, 16GB RAM, 512GB SSD, WUXGA
More>>>
HP EliteBook 645 G11 AMD Ryzen™ 5 PRO 7535U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
The official marketing text of HP EliteBook 645 G11 AMD Ryzen™ 5 PRO 7535U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata as supplied by the manufacturer

Configuraciones personalizadas para adaptarse a las necesidades de la empresa
Satisface las distintas necesidades de tu plantilla laboral con la amplia gama de funciones configurables del ordenador HP EliteBook 645, sumamente seguro y fácil de utilizar. Diseñado con una pantalla que tiene una relación de aspecto de 16:10 para reducir la necesidad de realizar desplazamientos, y con un procesador AMD Ryzen de la serie 7000[2] que se adapta™ fácilmente a los entornos de IT existentes.

Short summary description HP EliteBook 645 G11 AMD Ryzen™ 5 PRO 7535U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This short summary of the HP EliteBook 645 G11 AMD Ryzen™ 5 PRO 7535U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 645 G11, AMD Ryzen™ 5 PRO, 2,9 GHz, 35,6 cm (14"), 1920 x 1200 Pixeles, 16 GB, 512 GB

Long summary description HP EliteBook 645 G11 AMD Ryzen™ 5 PRO 7535U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This is an auto-generated long summary of HP EliteBook 645 G11 AMD Ryzen™ 5 PRO 7535U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata based on the first three specs of the first five spec groups.

HP EliteBook 645 G11. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: AMD Ryzen™ 5 PRO, Processador: 7535U, Freqüència de processador: 2,9 GHz. Pantalla diagonal: 35,6 cm (14"), Tipus HD: WUXGA, Resolució de pantalla: 1920 x 1200 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon Graphics. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Procesador AMD principal

Lleva a cabo tu trabajo con un procesador AMD Ryzen™ de la serie 7000 eficiente y seguro.[2]

Protegido por HP Wolf Security

HP Wolf Security for Business crea una defensa resistente, siempre activa y reforzada por hardware.[3]

Altavoces que se escuchan claros como el agua

Disfruta de la definición de audio que ofrecen los altavoces optimizados de Poly Studio y de la reducción de ruido por IA.[5]

Protege nuestro futuro compartido

Este equipo contiene al menos un 50 % de plástico reciclado posconsumo en las teclas.[6]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Procesador AMD principal

Lleva a cabo tu trabajo con un procesador eficiente y fiable AMD Ryzen™ de la serie 7000, que brinda una experiencia de gran capacidad de respuesta con un modo de espera moderno y conectado. [2]

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determina dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con una velocidad de Gigabit Wi-Fi 6. [1]

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click. [4]

Recuperación automática ante ataques de firmware

Los ataques de firmware pueden destruir por completo tu ordenador. Protégete con la BIOS con recuperación automática de HP: HP Sure Start Gen7 recupera la BIOS automáticamente de ataques de malware, rootkits y daños.

Fácil gestión de la batería

Gestiona y supervisa el rendimiento y el estado de la batería, y personaliza las opciones de carga con el sencillo e intuitivo panel HP Power Manager. [7]

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
Any d'introducció
2024
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
WUXGA
Tipus de panell
IPS
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 5 PRO
Processador *
7535U
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,5 GHz
Freqüència de processador *
2,9 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
4800 MHz
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
64 GB
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
Full HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
RZ616
Fabricant del controlador WLAN
MediaTek
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports USB4 Gen 3x2
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Teclat
Característiques especials de teclat
Resistente a derrames
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Tipus d'altaveu HP
HP Dual Speakers
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Càmera frontal HP
HP Webcam FHD
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
56 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Lector d'empremtes dactilars
Yes
Lector de targetes intel·Ligent
Yes
Protecció de contrasenya
Yes
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
318,6 mm
Profunditat
224,4 mm
Alçada (part frontal)
1,09 cm
Alçada (part posterior)
1,7 cm
Pes *
1,39 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
449 mm
Alçada d'embalatge
305 mm
Country Distributor
United Kingdom 1 distributor(s)
Avís legal HP EliteBook 645 G11 AMD Ryzen™ 5 PRO 7535U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
Avís legal

[2] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
[3] HP Wolf Security for Business requiere Windows 10, Windows 11 Pro o versiones posteriores, incluye diversas funciones de seguridad de HP y se encuentra disponible en productos HP Pro, Elite, estaciones de trabajo y TPV retail. Consulta la información detallada del producto para obtener más información sobre las funciones de seguridad que incluye, así como sobre los requisitos del sistema operativo.
[5] Requiere la aplicación myHP y un sistema operativo Windows.
[6] Porcentaje de plástico reciclado en función de la definición establecida en el estándar IEEE 1680.1-2018.
[1] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Si las especificaciones finales difieren de las especificaciones en fase de borrador, podría afectar a la capacidad del ordenador para comunicarse con otros dispositivos con el estándar 802.11ax. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico (no incluido) compatible con canales de 160 MHz.
[4] HP Sure Click es compatible con Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
[7] Requiere la aplicación myHP y un sistema operativo Windows.
Avisos sobre especificaciones técnicas
Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de AMD no es indicativa de la frecuencia de reloj.
El rendimiento del aumento máximo del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Debido a la naturaleza no estándar del sector de algunos módulos de memoria de otros fabricantes, recomendamos los módulos de memoria de la marca HP con el fin de garantizar la compatibilidad. Si combinas distintas velocidades de memoria, el sistema se ejecutará a la velocidad de memoria más baja.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB del disco para el software de recuperación del sistema.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
El término «10/100/1000» o «Gigabit» Ethernet indica la compatibilidad con el estándar IEEE 802.3ab para Gigabit Ethernet y no conlleva una velocidad operativa real de 1 Gb/s. Para lograr una transmisión de alta velocidad, se requiere una conexión a una infraestructura de servidores y redes Gigabit Ethernet
Miracast es una tecnología inalámbrica que puede utilizar en su equipo para proyectar y transmitir su pantalla en televisores, proyectores.
La velocidad USB de 20 Gbps no se encuentra disponible con Thunderbolt™ 4.
El teclado retroiluminado es una característica opcional.
Para ver imágenes con resolución WUXGA/FHD, se requiere contenido con resolución WUXGA/FHD.
Las resoluciones dependen de la capacidad del monitor, la resolución y la configuración de profundidad del color.
La pantalla de privacidad integrada HP Sure View Reflect es una función opcional que debe configurarse en el momento de la compra y que se ha diseñado para funcionar en orientación horizontal.
El brillo real será menor con la pantalla táctil o con Sure View.
Todas las especificaciones representan las especificaciones típicas facilitadas por los fabricantes de componentes de HP; el rendimiento real puede ser superior o inferior.
En el caso de las baterías nuevas, los vatios-hora (Wh) reales de la batería pueden diferir de la capacidad de diseño y pueden tener una capacidad de carga total que difiere hasta en 10 puntos, lo que es típico en las baterías de iones de litio. La capacidad de la batería disminuye de forma natural con el tiempo y el uso, en función de varios factores, como los ajustes de gestión del estado de la batería, la vida útil, la temperatura, el entorno, las aplicaciones cargadas, las funciones, la configuración del sistema y los ajustes de energía.
La disponibilidad puede variar según el país.
Recarga hasta el 50 % en 30 minutos cuando el sistema esté apagado o en modo de espera si se utiliza con el adaptador de corriente facilitado con el ordenador portátil. Requiere un adaptador de 65 W como mínimo para baterías con una capacidad igual o inferior a 56 Wh. Requiere un adaptador de 100 W como mínimo para baterías con una capacidad superior a 56 Wh e inferior a 83 Wh. Requiere un adaptador de 120 W como mínimo para baterías con una capacidad superior a 83 Wh e inferior a 100 Wh. Una vez la carga haya alcanzado el 90 % de su capacidad, la velocidad de carga volverá a ser la normal. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema.
El bloqueo frente a manipulaciones de HP debe habilitarlo el cliente o el administrador.
HP Support Assistant disponible en Windows. Para más información, visita www.support.hp.com/help/hp-support-assistant.
Los clientes de HP pueden disfrutar de 90 días de prueba de Miro. La oferta finaliza en septiembre de 2025. Miro proporciona los términos y condiciones completos al aceptar la oferta.
HP Cloud Recovery está disponible en los ordenadores de sobremesa y portátiles Z by HP, HP Elite y HP Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta. Nota: Debes hacer una copia de seguridad de los archivos, datos, fotos, vídeos, etc. importantes antes de utilizarlos para evitar la pérdida de datos. Para obtener más información, visita: https://support.hp.com/es-es/document/c05115630.
HP Connect para el gestor de dispositivos de Microsoft se encuentra disponible en Azure Market Place para ordenadores HP Pro, Elite, Z y terminales de punto de venta gestionados con el gestor de dispositivos de Microsoft. Se requiere una suscripción al gestor de dispositivos de Microsoft, que se vende por separado. Se necesita una conexión de red.
HP Manageability Integration Kit se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant se encuentra disponible en determinados equipos HP con HP Manageability Kit que se gestionan a través de Microsoft System Center Configuration Manager.
HP Sure Admin requiere plataformas HP G8 o más recientes, Windows 10 o versiones posteriores, HP BIOS, HP Manageability Kit o KMS Service disponibles en http://www.hp.com/go/clientmanagement, o la aplicación HP Sure Admin Local Access Authenticator para teléfonos móviles, disponible en las tiendas de Android y Apple.
HP Sure Click requiere Windows 10 o versiones posteriores. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
HP Sure Recover se encuentra disponible en ordenadores HP seleccionados y requiere Windows 10 o Windows 11, así como una conexión de red abierta. Debes realizar una copia de seguridad de los archivos, datos, fotos, vídeos, etc. importantes antes de utilizar HP Sure Recover para evitar la pérdida de datos. HP Sure Recover Gen6 con Embedded Reimaging es una función opcional que requiere Windows 10 o Windows 11 en determinados equipos HP y que debe configurarse en el momento de la compra. Debes hacer una copia de seguridad de los archivos, datos, fotos, vídeos, etc. importantes antes de utilizarlos para evitar la pérdida de datos.
HP Sure Run se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o superior.
HP Sure Start se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o superior.
La activación de ordenador de núcleo seguro requiere un procesador Intel® vPro®, AMD Ryzen™ Pro o Qualcomm® con SD850 o superior, así como 8 GB o más de memoria del sistema. El ordenador de núcleo seguro se habilita de fábrica.
El módulo de firmware Absolute se envía desactivado y solo se puede activar con la compra de una suscripción de licencia y la activación completa del agente de software. Las suscripciones de licencia se pueden comprar por periodos de varios años. El servicio es limitado. Ponte en contacto con Absolute para obtener información sobre la disponibilidad fuera de Estados Unidos. Se aplican determinadas condiciones. Para obtener más información, visita: https://www.absolute.com/about/legal/agreements/absolute/.
Las características de HP BIOSphere pueden variar dependiendo de la plataforma y la configuración.
HP Secure Erase implementa los métodos descritos en el método de saneamiento «Limpiar» de la publicación especial 800-88r del Instituto Nacional de Estándares y Tecnología (NIST). HP Secure Erase no es compatible con plataformas con Intel® Optane™.
HP Fingerprint Reader es una característica opcional que requiere Windows 10 u 11 y debe configurarse durante la compra.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información visite www.epeat.net.
Las fuentes externas de alimentación, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
Se requiere Windows 11 y una NPU. Los plazos de entrega y disponibilidad de las funciones varían en función del mercado y el dispositivo. Se requiere una cuenta de Microsoft para iniciar sesión. Siempre que Copilot no se encuentre disponible en Windows, la tecla Copilot llevará al motor de búsqueda de Bing. Consulta http://aka.ms/WindowsAIFeatures.
HP Power Manager requiere Windows 10 o versiones posteriores y se puede descargar en la tienda de Microsoft. En función de la versión del gestor de estado de la batería (BHM, por sus siglas en inglés) de HP que se encuentre disponible para el dispositivo, HP BHM podrá analizar una serie de factores para determinar cómo ajustar la carga de la batería con el paso del tiempo con el fin de optimizar el estado de la batería. HP BHM se ha configurado previamente en «Permitir que HP gestione la carga de mi batería» para permitir que el sistema equilibre la carga entre el estado y duración de la batería. Dado que la opción «Permitir que HP gestione la carga de mi batería» ajusta la capacidad de carga, el tiempo de ejecución de la batería se reducirá con el tiempo. HP puede utilizar actualizaciones del BIOS para ajustar la configuración de BHM en determinados sistemas con el fin de optimizar el estado de la batería y reducir la exposición a aquellos factores que puedan acelerar su degradación. Para actualizar o cambiar la configuración de HP BHM y obtener información detallada, consulta https://support.hp.com/us-en/document/ish_4449597-3519507-16.
El escaneado de servicios de HP se encuentra disponible con la actualización de Windows en determinados productos y permite comprobar los derechos de cada dispositivo de hardware para establecer si se ha adquirido un servicio activado mediante HP TechPulse. Además, descargará el software correspondiente automáticamente. HP TechPulse es una plataforma de telemetría y análisis que facilita información crítica relativa a dispositivos y aplicaciones. Visita http://www.hpdaas.com/requirements para obtener más información sobre todos los requisitos del sistema o desactivar esta función. No se aplica en China.
El candado se vende por separado.
El material de embalaje de celulosa moldeada se ha fabricado con fibras de madera 100 % recicladas y materiales orgánicos.
Tanto el embalaje exterior como el embalaje corrugado se han fabricado con fibras 100 % recicladas y son de origen sostenible certificado.
El porcentaje del contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
El porcentaje de los plásticos destinados a acabar en los océanos en cada componente varía según el producto.
La duración de la batería con Mobile Mark 25 variará en función de diversos factores, como el modelo de producto, configuración, aplicaciones cargadas, funciones, uso, funcionalidad inalámbrica y ajustes de gestión de la energía. La capacidad máxima de la batería disminuirá de forma natural con el uso y el paso del tiempo. Consulta www.bapco.com para obtener más información.
La aceleración de hardware para el CODEC H.265/HEVC (codificación de vídeo de gran eficiencia) se encuentra desactivada en esta plataforma, incluida la configuración actual y las opciones alternativas.
HP Smart Support requiere la instalación del Agente de HP. Para obtener más información sobre cómo activar o descargar HP Smart Support, visita http://www.hp.com/smart-support. HP Services Scan está disponible a través de Windows Update y permite comprobar los derechos respecto de cada dispositivo de hardware para establecer si se ha adquirido un servicio activado mediante el Agente de HP. Además, descargará el software correspondiente automáticamente. El Agente de HP es una plataforma de telemetría y análisis que ofrece datos críticos de dispositivos y aplicaciones. No se vende como un servicio independiente. HP sigue las estrictas normas de privacidad del Reglamento General de Protección de Datos y cuenta con las certificaciones ISO27001, ISO27701, ISO27017 y SOC2 Tipo 2 sobre seguridad de la información. Se requiere acceso a Internet. Visita http://www.hpdaas.com/requirements para obtener más información sobre todos los requisitos del sistema o desactivar esta función.