location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 340S G7 Intel® Core™ i3 i3-1005G1 Ordinador portàtil 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
340S G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VY23EA#ABB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7109
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP 340S G7 Intel® Core™ i3 i3-1005G1 Ordinador portàtil 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-1005G1 (4MB Cache, 1.2GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP 340S G7 Intel® Core™ i3 i3-1005G1 Ordinador portàtil 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata :
The short editorial description of HP 340S G7 Intel® Core™ i3 i3-1005G1 Ordinador portàtil 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata

Intel Core i3-1005G1 (4MB Cache, 1.2GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, Webcam, Windows 10 Home 64-bit
More>>>
HP 340S G7 Intel® Core™ i3 i3-1005G1 Ordinador portàtil 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata:
The official marketing text of HP 340S G7 Intel® Core™ i3 i3-1005G1 Ordinador portàtil 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata as supplied by the manufacturer

Bonito, potente y asequibleEl portátil HP 340S, con un precioso diseño y equipado con potentes características, ofrece una excelente relación calidad-precio, es ligero, fino y está listo para dar respuesta a las exigencias de su empresa.

Short summary description HP 340S G7 Intel® Core™ i3 i3-1005G1 Ordinador portàtil 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata:
This short summary of the HP 340S G7 Intel® Core™ i3 i3-1005G1 Ordinador portàtil 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP 340S G7, Intel® Core™ i3, 1,2 GHz, 35,6 cm (14"), 1920 x 1080 Pixeles, 8 GB, 256 GB

Long summary description HP 340S G7 Intel® Core™ i3 i3-1005G1 Ordinador portàtil 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata:
This is an auto-generated long summary of HP 340S G7 Intel® Core™ i3 i3-1005G1 Ordinador portàtil 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata based on the first three specs of the first five spec groups.

HP 340S G7. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i3, Processador: i3-1005G1, Freqüència de processador: 1,2 GHz. Pantalla diagonal: 35,6 cm (14"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Plata

Diseño impresionante

Con una relación de tamaño de pantalla/carcasa del 79,1 %, un clickpad adaptable y un precioso acabado en plata asteroide, este ordenador profesional está listo para empezar a trabajar con él. El portátil ligero HP 340S incorpora una pantalla de 14" (35,6 cm) con bordes finos integrados en una carcasa de 13" (33 cm).

Potencia de sobra

Prepárese para una rápida puesta en marcha gracias al potente procesador Intel® Core™ de 10.ª generación[2] que se adapta a sus exigencias. Disfrute de visuales impactantes con los gráficos Intel® Iris™ y de un almacenamiento SSD rápido como el rayo.

Características fantásticas

La batería de larga duración y el sistema HP Fast Charge le permiten optimizar su productividad durante todo el día.

LAN inalámbrica rápida y eficiente

Obtenga Wi-Fi® con velocidades de gigabit con Wi-Fi 6 (802.11ax). [3]

Conéctate sin problemas

Despídete de las llaves y disfruta de todas las conexiones que necesitas, incluida HDMI, Ethernet, USB 3.1 y los puertos USB Type-C™.

Grandes prestaciones, gran portabilidad

Acelera las exigentes aplicaciones empresariales con un procesador Intel® Core™ de 10.ª generación. [2]

Ayude a proteger los datos críticos

El chip de seguridad integrado del módulo de plataforma de confianza (TPM, por sus siglas en inglés) ofrece claves de cifrado basadas en hardware para proteger los datos, el correo electrónico y las credenciales de usuario.

Tu huella digital es tu contraseña

Olvídate ya de los nombres de usuario y de las contraseñas. Ahora simplemente podrás iniciar sesión en Windows y sitios web mediante el sensor de huellas digitales.

No deje que nada se interponga en su camino

Trabaja todo el día con Windows 10 Pro y las sólidas características de seguridad, colaboración y conectividad de HP. [1]

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Empresa
País d'origen
Xina
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
Intel® Core™ i3 10. Generacije
Processador *
i3-1005G1
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
3,4 GHz
Freqüència de processador *
1,2 GHz
Bus del sistema
4 GT/s
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Socket del processador
BGA 1526
Litografia de processador
10 nm
Modes operatius de processador
64-bit
Potència de disseny tèrmic (TDP)
15 W
Configurable TDP-down
13 W
Freqüència de Configurable TDP-down
0,9 GHz
Tjunction
100 °C
Versió de ranures PCI Express
3.0
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2666 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
16 GB
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
900 MHz
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x8A56
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Càmera
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
MIMO
Yes
Tipus MIMO
Multi User MIMO
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
Connector d’entrada DC
Teclat
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat estil illa
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Característiques especials del processador
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
50 x 25 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0, AVX-512
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
196588
Special features
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
41 Wh
Pes de la bateria
190 g
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
324 mm
Profunditat
225 mm
Alçada
17,9 mm
Pes *
1,47 kg
Disclaimer HP 340S G7 Intel® Core™ i3 i3-1005G1 Ordinador portàtil 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Home Plata:
Disclaimer

[2] Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior. [1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores o software para sacar el máximo partido de la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte http://www.windows.com. [3] Punto de acceso inalámbrico y servicio de Internet requeridos, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del ordenador con otros dispositivos 802.11ax pueda verse afectada. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, vendido por separado, que admita canales de 160 MHz.