location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 16-u1002ns Intel® Core™ i7 i7-14700HX Ordinador portàtil 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-u1002ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9U8J1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122236275 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 986
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 27 Aug 2024 09:33:20
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 16-u1002ns Intel® Core™ i7 i7-14700HX Ordinador portàtil 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14700HX (hasta 5,5 GHz con tecnología Intel® Turbo Boost, 33 MB de caché L3, 20 núcleos, 28 subprocesos)
  • - Windows 11 Home
  • - Monitor WQXGA de 40,6 cm (16 pulgadas) en diagonal
  • - GPU de portátil NVIDIA® GeForce RTX™ 4070 (GDDR6 de 8 GB dedicada)
  • - 32 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP OMEN 16-u1002ns Intel® Core™ i7 i7-14700HX Ordinador portàtil 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre :
The short editorial description of HP OMEN 16-u1002ns Intel® Core™ i7 i7-14700HX Ordinador portàtil 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre

OMEN Transcend Laptop 16-u1002ns, Windows 11 Home – HP recomienda Windows 11 Pro para empresas, 16", Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4070, WQXGA, Negro sombra
More>>>
HP OMEN 16-u1002ns Intel® Core™ i7 i7-14700HX Ordinador portàtil 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
The official marketing text of HP OMEN 16-u1002ns Intel® Core™ i7 i7-14700HX Ordinador portàtil 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre as supplied by the manufacturer

Juega para crear lo que quieras.
Olvídate de desplazarte tanto por la pantalla y toma el control con la nueva y amplia pantalla de 16:10 del portátil gaming OMEN Transcend de 16 pulgadas, el nuevo procesador Intel® Core[1] y la tarjeta gráfica NVIDIA® GeForce RTX™ de la serie 40. También tiene una cámara FHD mejorada para que al fin puedas desactivar el desenfoque.

Short summary description HP OMEN 16-u1002ns Intel® Core™ i7 i7-14700HX Ordinador portàtil 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
This short summary of the HP OMEN 16-u1002ns Intel® Core™ i7 i7-14700HX Ordinador portàtil 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 16-u1002ns, Intel® Core™ i7, 40,6 cm (16"), 2560 x 1600 Pixeles, 32 GB, 1 TB, Windows 11 Home

Long summary description HP OMEN 16-u1002ns Intel® Core™ i7 i7-14700HX Ordinador portàtil 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
This is an auto-generated long summary of HP OMEN 16-u1002ns Intel® Core™ i7 i7-14700HX Ordinador portàtil 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre based on the first three specs of the first five spec groups.

HP OMEN 16-u1002ns. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i7, Processador: i7-14700HX. Pantalla diagonal: 40,6 cm (16"), Tipus HD: WQXGA, Resolució de pantalla: 2560 x 1600 Pixeles. Memòria interna: 32 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics, Model d'adaptador de gràfics discret: NVIDIA GeForce RTX 4070. Sistema operatiu subministrat: Windows 11 Home. Color de producte: Negre

Hace que la vida real parezca de baja resolución
Hace que la vida real parezca de baja resolución

Con nuestra nueva pantalla de 16:10 con una intensidad de color de última generación y una alta frecuencia de actualización, tendrás que desplazar menos la pantalla y podrás jugar más.

Potencia con una buena dosis de refrigeración
Potencia con una buena dosis de refrigeración

Un procesador y tarjetas gráficas de última generación que fácilmente satisfarán todas tus necesidades, incluidas las de gaming.

Tómalo Reprodúcelo. Hazlo. Créalo.
Tómalo Reprodúcelo. Hazlo. Créalo.

Convierte cualquier sitio donde te encuentres en un estudio profesional con nuestra nueva cámara web FHD.

Estamos juntos en esto
Estamos juntos en esto

Ponemos nuestro grano de arena con materiales reciclados, junto con la certificación ENERGY STAR® y EPEAT® Gold[2].

Juego sin compromiso. Ve más allá del rendimiento gracias a los procesadores Intel Core y Intel Core Ultra.

Sé todo lo que desees ser, dentro y fuera del juego, con un rendimiento optimizado y nuevas funciones. Juega y trabaja de una forma más intensa e inteligente con los procesadores Intel Core. [4]

Más qué rápidas

Las GPU NVIDIA® GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos. [5]

Tus ideas ahora se aceleran

La plataforma NVIDIA Studio impulsa tu proceso creativo. Nuestras GPU RTX líderes del sector, junto con nuestra exclusiva tecnología de controladores, mejoran tus aplicaciones creativas con un nivel de rendimiento y capacidad que resulta muy inspirador.

NVIDIA® G-SYNC™

Al sincronizar las frecuencias de actualización de la tarjeta gráfica y la pantalla, la tecnología NVIDIA® G-SYNC™ ofrece una experiencia de juego nítida, fluida y libre de parpadeos, con un retraso de entrada mínimo.

Pantalla con certificación Eyesafe®

Las pantallas con certificación Eyesafe® cumplen los requisitos de TÜV sobre bajas emisiones de luz azul y los estándares de Eyesafe® sobre protección ocular frente a la luz azul dañina sin distorsionar los colores con el objetivo de reducir la fatiga ocular durante periodos prolongados de tiempo de trabajo.

Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Antiparpadeo

Al usar la tecnología de atenuación de CC, que controla la iluminación ajustando la corriente directa en lugar de usando ciclos para la retroiluminación, conseguimos eliminar el parpadeo de la pantalla para obtener un visionado más cómodo. [7]

Proporción de 16:10

Una proporción de 16:10 te permitirá sacar el máximo partido a tu contenido sin tener que desplazarte tanto.

100 % sRGB

Muestra tus creaciones con todos sus colores en la pantalla 100 % sRGB, que te ofrece la máxima amplitud y precisión de color.

Plásticos procedentes de los océanos

Nuestro ordenador portátil, fabricado con conciencia medioambiental, incluye materiales sostenibles como plástico procedente de los océanos en la carcasa de los altavoces. [8]

Carga rápida HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apague su dispositivo y eleve su batería de 0 al 50% en unos 30 minutos. [10]

Tarjeta inalámbrica Wi-Fi 6E (2x2) con Bluetooth® 5.3

Gracias a la tarjeta inalámbrica Wi-Fi 6E con Bluetooth® 5.3, podrás disfrutar de velocidades más rápidas, un mejor rendimiento, una mayor capacidad y latencias más bajas que las iteraciones anteriores. [11]

Cámara de infrarrojos HP TrueVision FHD

Inicie sesión de forma segura a través de Windows Hello con el sensor de infrarrojos. Con un campo de visión de 88 grados y gran angular, podrá disfrutar de videoconferencias increíblemente detalladas con toda su familia o grupo de amigos.

USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps.

McAfee® LiveSafe™

Incluye 1 año de suscripción gratuita al servicio McAfee® LiveSafe™. El servicio McAfee® LiveSafe™ aporta solidez a tu vida digital al proteger tus datos, tu identidad y todos tus dispositivos para que puedas conectarte con total tranquilidad.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio totalmente renovado, hasta nuevas formas de conectar con tu gente, noticias, juegos y contenidos favoritos, Windows 11 es el lugar en el que puedes pensar, expresar y crear de forma natural. [3]

Las teclas del teclado contienen plástico reciclado posconsumo
Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros portátiles de forma más sostenible recubriendo las teclas con plástico reciclado posconsumo. [9]

Pantalla de matriz de gráficos ampliados cuádruple

Sumérgete en una cautivadora definición con 2560 × 1600 píxeles. [6]

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Jocs de vídeo
Any d'introducció
2024
Nom de marca original
HP
Exposar
Pantalla diagonal *
40,6 cm (16")
Resolució de pantalla *
2560 x 1600 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
WQXGA
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:10
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
40,6 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Resposta de pantalla pujada / caiguda
3 ms
Freqüència màxima d'actualització
240 Hz
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel Core i7-14xxx
Processador *
i7-14700HX
Processador nombre de nuclis
20
Fils de processador
28
Freqüència d'acceleració del processador
5,5 GHz
Nuclis de rendiment
8
Nuclis eficients
12
Freqüència turbo màxima del nucli de rendiment
5,5 GHz
Freqüència turbo màxima del nucli d'eficiència
3,9 GHz
Freqüència base de nucli de rendiment
2,1 GHz
Freqüència base de nucli eficient
1,5 GHz
Memòria cau de processador
33 MB
Tipus de memòria cau de processador
L3
Potència base del processador
55 W
Potència turbo màxima
157 W
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
5600 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 16 GB
Memory slots (available)
2
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4070
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
NVIDIA G-SYNC
Yes
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Àudio
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
Full HD
Càmera d'infraroigs (IR)
Yes
Càmera de privadesa
Yes
Tipus de privadesa
Obturador de privacitat
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.3
Tecnologia de cablatge
10/100/1000Base-T(X)
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Cantidad de puertos Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
3
Rendiment
Chipset de placa mare
Intel HM770
Sensor de llum ambiental
Yes
Sensor de temperatura
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
HP Imagepad
Yes
Càmera frontal HP
HP TrueVision FHD IR
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
97 Wh
Durada de la bateria
6 h
Temps de reproducció de vídeo continu
8,25 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
230 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Pes i dimensions
Amplada
356,5 mm
Profunditat
269 mm
Alçada
19,9 mm
Pes *
2,24 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
552 mm
Alçada d'embalatge
345 mm
Pes de paquet
3,97 kg
Contingut de l'embalatge
Estilet
No
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)
Avís legal HP OMEN 16-u1002ns Intel® Core™ i7 i7-14700HX Ordinador portàtil 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
Avís legal

[1] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, la marca o el nombre de Intel no es una medida que indique un rendimiento superior. Intel y el logotipo Intel son marcas comerciales de Intel Corporation o de sus filiales en Estados Unidos y/o en otros países.
[2] Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
[3] No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS, para beneficiarse al máximo de la funcionalidad Windows. Windows se actualiza y habilita automáticamente. Requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com.
[4] Intel y Core son marcas comerciales de Intel Corporation en Estados Unidos y otros países.
[5] ©2024 NVIDIA Corporation. NVIDIA, el logotipo de NVIDIA, GeForce y GeForce RTX son marcas comerciales o marcas comerciales registradas de NVIDIA Corporation en Estados Unidos y en otros países. El resto de marcas comerciales y derechos son propiedad de sus respectivos propietarios.
[6] Se requiere contenido WQXGA para ver imágenes WQXGA.
[7] Esta funcionalidad elimina el parpadeo de la pantalla mediante la integración de la retroiluminación LED con atenuación de CC.
[8] El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
[9] El porcentaje de plástico reciclado posconsumo que contienen las teclas varía según el producto.
[10] Recarga la batería hasta un 50 % en 30 minutos cuando el sistema esté apagado (con el comando «apagar»). Se recomienda su uso con el adaptador de HP suministrado con el ordenador portátil; no se recomienda con un cargador de batería de menor capacidad. Una vez que la carga ha alcanzado el 50 % de su capacidad, la velocidad de carga vuelve a ser normal. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para ver una lista completa de las características del producto.
[11] Wi-Fi 6E requiere un enrutador Wi-Fi 6E, que se vende por separado, para funcionar en la banda de 6 GHz. La disponibilidad de los puntos públicos de acceso inalámbrico es limitada. Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Además, solo está disponible en países donde se puede utilizar Wi-Fi 6E. Wi-Fi 6E se ha diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado. El funcionamiento de Bluetooth® 5.3 requiere la compatibilidad con el SO de Microsoft/Chrome OS. Hasta que la compatibilidad con el SO de Microsoft/Chrome OS se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o inferior.
Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Requiere acceso a Internet, no incluido. McAfee se encuentra preinstalado en el ordenador y requiere una cuenta para su activación. Servicio de suscripción requerido después de que finalice el periodo de prueba. La función VPN no está disponible ni en India, China, Siria ni Corea del Norte. McAfee no es compatible con Windows 11 en modo S. Tendrás que desactivar permanentemente el modo S. Desactivar el modo S es gratuito, pero no podrás volver a activarlo.
La duración de la batería con MobileMark 25 variará en función de diversos factores, como el modelo de producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los parámetros de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta https://bapco.com/products/mobilemark-25/ para más información.
Recarga la batería hasta un 50 % en 30 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Duración de la batería probada por HP mediante reproducción continuada de vídeo FHD, resolución 1080p (1920x1080), brillo de 150 nits, nivel de audio del sistema al 17 % por defecto, nivel de audio del reproductor al 100 %, reproducido a pantalla completa desde almacenamiento local, auriculares conectados o vía altavoces (en caso de no haber conector de puerto de audio), Wi-Fi encendido, pero no conectado. La duración real de la batería variará dependiendo de la configuración y la capacidad máxima disminuirá de forma natural con el uso y el tiempo.
Wi-Fi 6E requiere un enrutador Wi-Fi 6E para funcionar en la banda de 6 GHz; se vende por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6E es compatible con especificaciones 802.11 anteriores. Disponible en países donde se admite la banda de 6 GHz.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
TUV Low Blue Light es la prueba de especificación de calidad de conformidad para pantallas. Para obtener más información, consulta https://www.certipedia.com/?locale=en#search.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (salvo en China y los países sometidos a sanciones o identificados como restringidos por una ley o normativa vigente) para suscriptores nuevos y existentes mayores de 18 años. Haz clic en el icono de Adobe del menú de inicio para canjear un mes de suscripción de prueba gratuito a determinados programas de Adobe. El software está vinculado al dispositivo y no es transferible. Si quieres que la suscripción se renueve automáticamente, puedes facilitar tu método de pago durante el registro. Al añadir un método de pago, tu suscripción se renovará automáticamente con el precio establecido en la fecha de tu renovación hasta que canceles. Si cancelas antes de que acabe el mes de prueba gratuito, no se te cobrará nada. Puedes cancelar tu suscripción en cualquier momento mediante la página de tu cuenta de Adobe, o poniéndote en contacto con el servicio de atención al cliente. Consulta los precios actuales de los productos de Adobe disponibles en esta oferta. Esta oferta no es válida en el caso de instituciones educativas, fabricantes de equipos originales y clientes con licencias por volumen. Sujeta a disponibilidad del lugar en el que resida el destinatario. Se pueden aplicar términos y condiciones adicionales. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
Eyesafe® Display for Low Blue Light es la prueba de especificación de calidad de conformidad para pantallas. Para obtener más información, consulta https://eyesafe.com.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Portátiles fabricados con material de metal reciclado en la cubierta del producto. El porcentaje de metal reciclado varía según el producto.
Los componentes del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo que contiene cada componente varía según el producto.
Para lograr un rendimiento y una capacidad de carga óptimos mientras se juega o se renderiza, utiliza el adaptador de alimentación que se suministra con el equipo. Puedes utilizar el adaptador Type-C de 100 W/20 V o el cargador portátil al ejecutar tareas poco exigentes. El sistema de carga en apagado solo es compatible con un cargador portátil o adaptador Type-C de 20 V.
Xbox Game Pass se vende por separado. Requiere tarjeta de crédito. A menos que canceles, se te cobrará la tarifa normal de suscripción en el momento en que finalice el periodo promocional. Se aplican términos, exclusiones y límites de streaming. Xbox Cloud Gaming (beta): determinados dispositivos y regiones. Una vez finalizado el periodo, se requiere una suscripción activa para jugar a los juegos y al modo multijugador en línea. El catálogo de juegos varía con el tiempo, región y dispositivo. Los DLC se venden por separado; si se elimina un juego del catálogo o finaliza tu suscripción, necesitarás adquirir el juego por separado para poder usar el DLC. Si dispones de un Xbox Live Gold o un Game Pass para consola o PC, los días restantes de tu suscripción o suscripciones se convertirán en Ultimate por medio de un ratio de conversión. Los futuros canjes de códigos también están sujetos al ratio de conversión. Todas las conversiones a Ultimate son definitivas. Más información y requisitos del sistema disponibles en www.xbox.com/gamepass. Oferta válida en todos los mercados para Xbox Game Pass salvo Rusia. Digital Direct: tu contenido digital se entregará en tu dispositivo directamente durante la configuración; sin necesidad de códigos.
La funcionalidad antiparpadeo elimina el parpadeo de la pantalla mediante la integración de retroiluminación o emisiones LED con atenuación de CC. El panel OLED funciona con atenuación de CC por encima de 100 nits.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft o ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o versiones anteriores.