location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14a-na0018ns Intel® Celeron® N4120 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14a-na0018ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S2D7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122018475 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1342
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 06 Aug 2024 15:09:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 14a-na0018ns Intel® Celeron® N4120 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4120 (frecuencia de ráfaga de hasta 2,6 GHz, 4 MB de caché L2, 4 núcleos, 4 subprocesos)
  • - ChromeOS
  • - Pantalla FHD de 14" (35,6 cm) en diagonal
  • - Gráficos Intel® UHD 600
  • - 8 GB memory; 128 GB eMMC storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Chromebook 14a-na0018ns Intel® Celeron® N4120 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata :
The short editorial description of HP Chromebook 14a-na0018ns Intel® Celeron® N4120 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata

Chromebook 14a-na0018ns, ChromeOS, 14", Intel® Celeron®, 8GB RAM, 128GB eMMC, FHD
More>>>
HP Chromebook 14a-na0018ns Intel® Celeron® N4120 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata:
The official marketing text of HP Chromebook 14a-na0018ns Intel® Celeron® N4120 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata as supplied by the manufacturer

Para la oficina, la casa, la escuela y todo lo demás
Lo mejor del trabajo y el ocio en uno. El HP Chromebook con un procesador Intel® adaptado a tus necesidades, pantalla de 35,6 cm (14") con más espacio de pantalla, altavoces estéreo diseñados por los expertos de B&O y una batería de larga duración, te permite bordar cualquier trabajo mientras disfrutas de tu serie preferida.

Short summary description HP Chromebook 14a-na0018ns Intel® Celeron® N4120 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata:
This short summary of the HP Chromebook 14a-na0018ns Intel® Celeron® N4120 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 14a-na0018ns, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 Pixeles, 8 GB, 128 GB

Long summary description HP Chromebook 14a-na0018ns Intel® Celeron® N4120 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata:
This is an auto-generated long summary of HP Chromebook 14a-na0018ns Intel® Celeron® N4120 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata based on the first three specs of the first five spec groups.

HP Chromebook 14a-na0018ns. Tipus de producte: Chromebook, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Celeron®, Processador: N4120, Freqüència de processador: 1,1 GHz. Pantalla diagonal: 35,6 cm (14"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: LPDDR4-SDRAM. Capacitat d'emmagatzematge total: 128 GB, Suport d'emmagatzematge: eMMC. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 600. Sistema operatiu subministrat: ChromeOS. Color de producte: Plata

El sueño de un seriéfilo
El sueño de un seriéfilo

La belleza de una pantalla de alta definición con microborde[1] y los altavoces ideados por los expertos en audio de B&O te ofrecen un entretenimiento de primera categoría con gran portabilidad.

Diseñado para seguir tu ritmo
Diseñado para seguir tu ritmo

Consigue el rendimiento que buscas con un procesador Intel®, un amplio almacenamiento y una batería de larga duración que te ayudará a completar todo lo que te propongas.

Aplicaciones para todo
Aplicaciones para todo

Redefine tu forma de trabajar y jugar con la perfecta integración de tu navegador Chrome favorito, siempre seguro y actualizado, y accede a una numerosa selección de aplicaciones en Google Play Store.[2]

Pantalla IPS FHD

Disfrute de imágenes de gran nitidez desde cualquier ángulo. Gracias a los amplios ángulos de visualización de 178º y a una vibrante resolución de 1920 x 1080, disfrutará al máximo de sus contenidos favoritos. [4]

Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Óptima duración de la batería para los días más largos

Mantente conectado hasta el final del día con hasta 12 horas y 30 minutos de duración de la batería. La duración prolongada de la batería implica poder aumentar tus horas de uso sin necesidad de recargar. [5]

Almacenamiento eMMC de 128 GB

La tarjeta multimedia integrada proporciona un almacenamiento basado en flash fiable a un precio muy asequible. Además, sin las piezas móviles de una unidad de disco duro tradicional, la posibilidad de error y daños es menor.

Combo de 802.11a/b/g/n/ac (2x2) Wi-Fi® y Bluetooth® 5

Permanezca conectado a los accesorios Wi-Fi y Bluetooth® con la tecnología inalámbrica. [6]

Alimentación USB Type-C® + monitor + velocidad de transmisión de datos de 5 Gbps

Carga tu dispositivo o conéctate a un monitor externo desde un único puerto USB-C® con una velocidad de señal de 5 Gbps. Además, al ser reversible, no tendrás que preocuparte de si lo conectas correctamente. [7]

Teclado completo

El teclado de tamaño completo te permite trabajar en cualquier lugar. Además, el recorrido de 1,5 mm de teclas brinda comodidad y la máxima productividad.

HP Imagepad con movimientos multitáctiles

Este auténtico panel multitáctil es compatible con gestos de cuatro dedos y te permite desplazarte, hacer zoom y navegar con un sencillo toque.

Cámara HP Wide Vision HD

Con un campo de visión de 88 grados y ángulo ancho, podrás disfrutar de chats increíblemente detallados con toda tu familia o grupo de amigos. [8]

Gráficos Intel® UHD 600
Gráficos Intel® UHD 600

Transmite contenido 4K de manera fluida y juega a tus juegos favoritos en 720p sin necesidad de una tarjeta gráfica independiente. Con el excelente rendimiento de los gráficos Intel® UHD notarás la diferencia en todo lo que hagas. [3]

Una experiencia de audio excepcional
Una experiencia de audio excepcional

Los altavoces duales de HP y el audio ajustado en colaboración con los expertos de Bang & Olufsen hacen que el entretenimiento cobre vida con un sonido que se puede sentir. Despierte sus sentidos con una experiencia de audio en el PC perfecta.

Disseny
Tipus de producte *
Chromebook
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
Any d'introducció
2023
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Celeron®
Processador *
N4120
Processador nombre de nuclis
4
Fils de processador
4
Freqüència de processador *
1,1 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L2
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
LPDDR4-SDRAM
Velocitat de rellotge de memòria
2400 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
8 GB
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
128 GB
Suport d'emmagatzematge *
eMMC
Memòria flash
128 GB
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 600
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Xarxes
Tipus d'antena
2x2
Model de controlador WLAN
Realtec RTL8822CE
Fabricant del controlador WLAN
Realtek
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
MIMO
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Rendiment
Chipset de placa mare
Intel® SoC
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat estil illa
Yes
Teclat de mida completa
Yes
Nom del color del teclat
gris ceniza
Programari
Sistema operatiu subministrat *
ChromeOS
Special features
Tipus d'altaveu HP
HP Dual Speakers
HP Imagepad
Yes
Càmera frontal HP
HP Wide Vision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
2
Battery capacity *
47 Wh
Durada de la bateria
12,5 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Pes de la bateria
190 g
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
EPEAT Silver
Pes i dimensions
Amplada
325,7 mm
Profunditat
218,5 mm
Alçada
17,8 mm
Pes *
1,46 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
483 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,3 kg
Contingut de l'embalatge
Estilet
No
Altres característiques
Número d'altaveus
2
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Chromebook 14a-na0018ns Intel® Celeron® N4120 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Plata:
Disclaimer

[1] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[2] Las aplicaciones de Google Play Store se venden por separado y no están incluidas.
[3] Se requiere contenido de alta definición (HD) para ver imágenes HD. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla. Se requieren contenidos 4K para ver imágenes en 4K completas.
[4] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[5] Pruebas realizadas por HP power_LoadTest en un sistema con Google Chrome OS. La duración de la batería varía y la capacidad máxima disminuye de forma natural con el uso y el paso del tiempo. Consulte http://www.chromium.org/chromium-os/testing/power-testing para ver los detalles de las pruebas.
[6] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.
[7] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.
[8] Las características pueden requerir software u otras aplicaciones de terceros para proporcionar la funcionalidad descrita.
Avisos sobre especificaciones técnicas
Esta oferta de suscripción a Google One (Oferta) te ofrece ventajas de suscripción sin coste alguno durante un periodo de doce meses a partir del día en que se haya canjeado la oferta. Una vez canjeada la oferta, puedes confirmar la fecha de finalización de la oferta en la página de suscripciones de la tienda de Google Play. La oferta requiere una cuenta de Google Payments. La Oferta tiene fecha de vencimiento y debe canjearse antes del 31 de enero de 2021. La Oferta está limitada a nuevos usuarios de Google One en Alemania, Australia, Canadá (excepto Quebec), Dinamarca, Estados Unidos, Finlandia, Francia, Japón, Noruega, Nueva Zelanda, Países Bajos, Reino Unido y Suecia que hayan comprado un nuevo dispositivo Chromebook a partir del 1 de mayo de 2019 (inclusive). Para obtener más información, consulta www.google.com/chromebook/offers/.
Pruebas realizadas por HP utilizando la prueba de carga de alimentación de Google Chrome OS. La duración de la batería varía y su capacidad máxima disminuye de forma natural con el uso y el paso del tiempo. Visita http://www.chromium.org/chromium-os/testing/power-testing para obtener más información sobre las pruebas.
Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 50% de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El desempeño de la frecuencia de turbo burst varía dependiendo del hardware, el software y la configuración general del sistema.
Requiere un punto de acceso inalámbrico y servicio de Internet, se venden por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.