location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-0047ns AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-0047ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9ME30EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721943545 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5595
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP Pavilion Gaming TG01-0047ns AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 3 3200U (4MB Cache, 2.6GHz)
  • - NVIDIA GeForce GTX 1650 (4GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Warranty: 1 año de garantía limitada para piezas, mano de obra y servicio de recogida y devolución.
Long product name HP Pavilion Gaming TG01-0047ns AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Negre :
The short editorial description of HP Pavilion Gaming TG01-0047ns AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Negre

AMD Ryzen 3 3200U (4MB Cache, 2.6GHz), 8GB DDR4-SDRAM, 512GB SSD, AMD Radeon Vega 3, NVIDIA GeForce GTX 1650 (4GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion Gaming TG01-0047ns AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Negre:
The official marketing text of HP Pavilion Gaming TG01-0047ns AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Negre as supplied by the manufacturer

Diseñado para pasarlo bien cada díaJuega como siempre has querido. Este potente equipo está diseñado para seguir el ritmo de los juegos más actuales y de los que están por venir. Bajo su exterior compacto y elegante, encontrarás toda la potencia que necesitas para jugar a lo que quieras y el espacio necesario para incorporar mejoras.

Short summary description HP Pavilion Gaming TG01-0047ns AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Negre:
This short summary of the HP Pavilion Gaming TG01-0047ns AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming TG01-0047ns, 3,6 GHz, AMD Ryzen™ 3, 3200G, 8 GB, 512 GB, Windows 10 Home

Long summary description HP Pavilion Gaming TG01-0047ns AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Negre:
This is an auto-generated long summary of HP Pavilion Gaming TG01-0047ns AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Negre based on the first three specs of the first five spec groups.

HP Pavilion Gaming TG01-0047ns. Freqüència de processador: 3,6 GHz, Família de processador: AMD Ryzen™ 3, Processador: 3200G. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon Vega 3, Model d'adaptador de gràfics discret: NVIDIA® GeForce® GTX 1650. Sistema operatiu subministrat: Windows 10 Home, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 310 W. Tipus de xassís: Tower. Tipus de producte: PC

Potentes gráficos
Potentes gráficos

Disfruta de los juegos más novedosos con gráficos fluidos y receptivos. La tarjeta gráfica dedicada garantiza que la máquina ejecute con facilidad tus juegos favoritos.

Rendimiento de alta velocidad
Rendimiento de alta velocidad

Juega, crea y realiza todas las tareas que quieras con esta potente CPU. Una solución térmica mejorada que mantiene la torre fría y en silencio incluso cuando ejecutas juegos y aplicaciones exigentes.

Diseño personalizable y compacto
Diseño personalizable y compacto

A esta torre compacta y elegante se le puede agregar una resistente fuente de alimentación que permita la actualización de componentes. Con luces LED personalizables y puertos USB para las unidades periféricas, podrás jugar a tu manera.

Centro de comandos OMEN

Un punto único para todos los sistemas de juego de HP. System Vitals muestra de forma dinámica las métricas clave para un rendimiento óptimo, mientras que Network Booster prioriza el tráfico de la red de juegos.

HP Audio Stream
HP Audio Stream

Disfruta de escuchar la música de tu smartphone a través de los altavoces de tu PC. Retransmite la música de tu smartphone a tu PC mediante la tecnología Bluetooth® con HP Audio Stream. [14,15]

VGA

Si tienes una pantalla más antigua con solo conectividad VGA, aun la puedes utilizar como una pantalla externa. Conéctala a tu dispositivo con el puerto VGA y proyecta tus contenidos favoritos a la gran pantalla sin necesidad de una pantalla moderna o de adaptadores.

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 3
Processador *
3200G
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
4 GHz
Freqüència de processador *
3,6 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Litografia de processador
14 nm
Potència de disseny tèrmic (TDP)
15 W
Número de processadors instal · Lats
1
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2666 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GTX 1650
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Model d'adaptador de gràfics en funcionament *
AMD Radeon Vega 3
Freqüència base d'adaptador de gràfics en funcionament
1200 MHz
Quantitat de ports HDMI de l'adaptador gràfic
1
Quantitat de ports DVI de l'adaptador gràfic
1
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
País d'origen
Xina
Rendiment
Canals de sortida d'àudio
5.1 canals
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 10 Home
Arquitectura del sistema operatiu
64-bit
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
310 W
Sostenibilitat
Certificats de sostenibilitat
EPEAT Bronze, ENERGY STAR
Pes i dimensions
Amplada *
155,4 mm
Profunditat *
307 mm
Alçada *
337,4 mm
Pes *
5,96 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,2 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Altres característiques
Interfície d'adaptador gràfic
PCIe x16
Disclaimer HP Pavilion Gaming TG01-0047ns AMD Ryzen™ 3 3200G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Negre:
Disclaimer

[14] Compatible con dispositivos con Android 5.0 y superior, e iPhone con iOS 11. El Bluetooth debe estar activado en los ajustes para detectar el dispositivo y se pueden aplicar cargos por datos. [15] Bluetooth® es una marca comercial perteneciente a su propietario y utilizada bajo licencia por HP Inc.