location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G4 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9LP74EA show
Show alternative article codes used in the online market place
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27009
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2021
Product end of life date
Bullet Points HP Z2 Mini G4 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-9700 con gráficos Intel® UHD 630 (frecuencia base de 3 GHz, hasta 4,7 GHz con tecnología Intel® Turbo Boost, 12 MB de caché, 8 núcleos)
  • - Windows 10 Pro 64
  • - NVIDIA® Quadro® P1000 (GDDR5 dedicada de 4 GB)
  • - Memoria de 32 GB; Almacenamiento SSD de 1 TB
Warranty: Oferta de garantía limitada y servicio durante 3 años (3-3-3) que incluye 3 años para piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y limitaciones.
Long product name HP Z2 Mini G4 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Lloc de treball Negre :
The short editorial description of HP Z2 Mini G4 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Lloc de treball Negre

Estación de trabajo HP Z2 Mini G4, Windows 10 Pro 64, Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® Quadro® P1000
More>>>
HP Z2 Mini G4 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Lloc de treball Negre:
The official marketing text of HP Z2 Mini G4 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Lloc de treball Negre as supplied by the manufacturer

La mini estación de trabajo más potente de HP
Obtenga el rendimiento de siguiente nivel con un dispositivo pequeño y versátil que puede gestionar un software de uno o varios subprocesos. Con capacidad para dar soporte a la tecnología más reciente y a las demandas de la fuerza laboral, es la elección perfecta para el moderno lugar de trabajo.

Short summary description HP Z2 Mini G4 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Lloc de treball Negre:
This short summary of the HP Z2 Mini G4 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 Mini G4, 3 GHz, Intel® Core™ i7, i7-9700, 32 GB, 1 TB, Windows 10 Pro

Long summary description HP Z2 Mini G4 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Lloc de treball Negre:
This is an auto-generated long summary of HP Z2 Mini G4 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z2 Mini G4. Freqüència de processador: 3 GHz, Família de processador: Intel® Core™ i7, Processador: i7-9700. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 630, Model d'adaptador de gràfics discret: NVIDIA® Quadro® P1000. Sistema operatiu subministrat: Windows 10 Pro, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 230 W. Tipus de xassís: Mini PC. Tipus de producte: Lloc de treball

Potencia sin limitaciones

Tanto si se diseña en 3D como si se ejecutan varias aplicaciones simultáneamente, las CPU de alta velocidad y los gráficos NVIDIA® Quadro®P1000[1] optimizan el rendimiento. Además, las principales certificaciones de software garantizan un rendimiento fiable en todo el flujo de trabajo.

El ajuste perfecto en cualquier parte.

Mejore su espacio de trabajo con un versátil y asombroso diseño. Se puede montar debajo de un escritorio, detrás de una pantalla o en un bastidor. [2] Sus puertos de E/S flexibles para sus necesidades de conexión y periféricos le permiten crear la configuración ideal: tanto en la oficina, como en la tienda o en el centro de datos.

Las estaciones de trabajo más seguras y gestionables de HP

Obtenga una completa protección frente a las amenazas de malware con las soluciones de seguridad de recuperación automática mediante hardware como HP Sure Start Gen4 [3], que le protege frente a los ataques de la BIOS. Además, gestione fácilmente varios dispositivos con el kit HP Manageability Integration Gen2 [4].

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 9. Generacije
Processador *
i7-9700
Processador nombre de nuclis
8
Fils de processador
8
Freqüència d'acceleració del processador
4,7 GHz
Freqüència de processador *
3 GHz
Socket del processador
LGA 1151 (sòcol H4)
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Bus del sistema
8 GT/s
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Coffee Lake
Potència de disseny tèrmic (TDP)
65 W
Tjunction
100 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Número de processadors instal · Lats
1
Màxim de memòria interna suportada pel processador
128 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2666 MHz
Amplada de banda de memòria suportada pel processador (màx.)
41,6 GB/s
Memòria
Memòria interna *
32 GB
Màxima de memòria interna *
64 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2666 MHz
ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
No
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA® Quadro® P1000
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Número d'adaptadors de gràfics discrets
1
Fabricant de la GPU integrada
Intel
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1200 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x3E98
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Xarxes
Wi-Fi *
No
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Port DVI
No
Quantitat d'interficies DisplayPorts
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Sortides per a auriculars
1
Port de micròfon/auricular combo
Yes
Jack d'entrada DC
Yes
Disseny
Tipus de xassís *
Mini PC
Col · locació suportada
Horitzontal
Color de producte *
Negre
País d'origen
Xina
Rendiment
Chipset de placa mare
Intel C246
Xip d'àudio
Conexant CX20632
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Escalabilitat
1S
Configuració de CPU (màx.)
1
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
191792
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Special features
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
230 W
Pes i dimensions
Amplada *
216 mm
Profunditat *
216 mm
Alçada *
58 mm
Pes *
2,04 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Dades logístiques
Codi del Sistema harmonitzat (HS)
84715000
Altres característiques
Tipus de teclat
USB
Interfície d'adaptador gràfic
PCIe x16
Country Distributor
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Avís legal HP Z2 Mini G4 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Lloc de treball Negre:
Avís legal

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir hardware, controladores, software o BIOS actualizados y/o adquiridos por separado para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente; esta función está siempre activada. Pueden aplicarse tarifas del proveedor de servicios de Internet, así como requisitos adicionales en cualquier momento para las actualizaciones. Consulte http://www.windows.com
Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. Es posible que no todos los clientes ni todas las aplicaciones de software se beneficien necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones y de las configuraciones de su hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
De conformidad con la política de compatibilidad de Microsoft, HP no admite el sistema operativo de Windows® 8 o Windows 7 en los productos que se configuran con Intel y AMD de 7ª generación y procesadores posteriores ni proporciona los controladores para Windows® 8 o Windows 7 en http://www.support.hp.com.
La memoria Intel® Optane™ (caché) se vende por separado. La aceleración del sistema de memoria Intel® Optane™ no reemplaza ni aumenta la DRAM del sistema y requiere la configuración con un procesador Intel® Core™ i+.
vPro. Algunas funciones de esta tecnología, como la tecnología de gestión Intel Active y la tecnología de virtualización de Intel, requieren un software adicional de terceros para funcionar. La disponibilidad de futuras aplicaciones de «dispositivos virtuales» para la tecnología Intel vPro depende de proveedores de software de terceros. La compatibilidad con futuras «aplicaciones virtuales» está aún por determinar.
El núcleo múltiple se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 36 GB de espacio en el disco del sistema (con Windows 10) para el software de recuperación del sistema.
Característica opcional o complementaria
Se requieren contenidos HD para ver imágenes HD.
Intel® HD Graphics 630 puede configurarse como una opción de gráficos independiente; Los gráficos Intel® HD P630 solo se utilizan cuando se habilita la tecnología NVIDIA® Optimus™.
Se requiere un punto de acceso inalámbrico y un servicio de Internet que se venden por separado. Disponibilidad limitada en puntos de acceso inalámbricos públicos. Las especificaciones para WLAN 802.11ac son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación de la estación de trabajo con otros dispositivos WLAN 802.11ac pueda verse afectada.
3 DisplayPort 1.2 en el modelo de rendimiento.
HP Client Security Suite requiere procesadores Windows e Intel® o AMD de 7ª u 8ª generación.
HP Performance Advisor y HP Remote Graphics requieren acceso a Internet.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
La memoria no ECC es compatible en todos los procesadores. ECC solo está habilitada en procesadores Xeon, Pentium y Core i3.
Las fuentes de alimentación externas, los cables de alimentación, los cables y periféricos no tienen nivel bajo de halógeno. Las piezas de servicio obtenidas después de la compra podrían no tener bajo contenido de halógeno.
Determinados dispositivos destinados al uso académico se actualizarán automáticamente a Windows 10 Pro Education con la actualización de Windows 10 Anniversary. Las funciones varían; consulte https://aka.ms/ProEducation para obtener información sobre las funciones de Windows 10 Pro Education.
1 puerto de E/S flexible con opciones: DP 1.2, HDMI, VGA y USB 3.1 tipo C con el modo Alt-DP, 3.0 Thunderbolt, Ethernet RJ-45 (2.ª LAN) o ninguno
Fuente de alimentación de 200 W y adaptador de alimentación externa de 230 W solo en el modelo de rendimiento.
Las funciones de HP BIOSphere Gen4 pueden variar en función de la plataforma del ordenador y las configuraciones requieren procesadores Intel® de 8.ª generación.
El kit HP Manageability Integration se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html
HP Client Security Suite Gen 4 requiere procesadores de Windows y Intel® o AMD de 8.ª generación.
HP Sure Click está disponible en determinadas plataformas HP y es compatible con Microsoft® Internet Explorer y Chromium™. Consulte http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW para conocer todas las plataformas compatibles cuando estén disponibles.
HP Sure Start Gen4 se encuentra disponible en los productos HP Elite y en las estaciones de trabajo de HP equipadas con procesadores Intel® o AMD de 8.ª generación.
HP Sure Run se encuentra disponible en productos HP Elite con procesadores Intel® o AMD de 8.ª generación.
HP Sure Recover está disponible en las estaciones de trabajo HP con procesadores Intel® o AMD de 8.ª generación y requiere una conexión de red abierta alámbrica. No disponible en plataformas con varias unidades de almacenamiento interno, Intel® Optane™. Debe hacer copias de seguridad de los archivos importantes, fotos, vídeos, etc. antes de utilizar HP Sure Recover para evitar la pérdida de datos.
Las fuentes de alimentación externas, todos los cables y los periféricos no presentan un nivel de halógeno bajo. Las piezas de recambio obtenidas después de la compra podrían no tener nivel de halógeno bajo.
Configuraciones con Xeon E-2124G, E-2126G, E-2136, E-2144G, 2174G y E-2176 G ofrecidas solo en el modelo de mini rendimiento.
La estación de trabajo HP Z2 Mini G4 solo puede admitir un dispositivo de almacenamiento: ya sea SATA o NVMe, pero no ambos.
1 DisplayPort™ y 1 USB Type-C™ extra en el modelo de rendimiento.
La memoria Intel® Optane™ se vende por separado. La aceleración del sistema de memoria Intel® Optane™ no reemplaza ni aumenta la DRAM del sistema. Disponible en sobremesas y portátiles comerciales y en determinadas estaciones de trabajo HP (HP Z240 Torre/SFF, Z2 Mini, ZBook Studio, 15 y 17 G5). Además requiere un HDD SATA, un procesador Intel® Core™ de 7.ª generación o superior o un procesador de la familia de productos Intel® Xeon® E3-1200 V6 o superior, versión de BIOS con compatibilidad Intel® Optane™, Windows 10 versión 1703 o superior, conector 2280-S1-B-M tipo M.2 en un controlador PCIe reasignado a PCH, así como lanes en una configuración x2 o x4 con teclas B-M que cumplan las especificaciones NVMe™ 1.1 y un controlador de tecnología Intel® de almacenamiento rápido (Intel® RST) 15.5.