location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP TG02-1084ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 DOS gratuït Tower PC Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-1084ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H2P7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961588095 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 373
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 08 Mar 2024 01:06:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points Victus by HP TG02-1084ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 DOS gratuït Tower PC Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-13400F (hasta 4,6 GHz con tecnología Intel® Turbo Boost, 20 MB de caché L3, 10 núcleos, 16 subprocesos)
  • - FreeDOS
  • - NVIDIA® GeForce RTX™ 4060 (GDDR6 de 8 GB dedicada)
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name Victus by HP TG02-1084ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 DOS gratuït Tower PC Plata :
The short editorial description of Victus by HP TG02-1084ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 DOS gratuït Tower PC Plata

Victus by HP 15L Gaming Desktop TG02-1084ns PC, FreeDOS, Intel® Core™ i5, 16GB RAM, 512GB SSD, NVIDIA® GeForce RTX™ 4060
More>>>
Victus by HP TG02-1084ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 DOS gratuït Tower PC Plata:
The official marketing text of Victus by HP TG02-1084ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 DOS gratuït Tower PC Plata as supplied by the manufacturer

Un ordenador gaming que se adapta a todas tus necesidades
Elige el ordenador de sobremesa gaming HP Victus y lo tendrás todo en un solo equipo. Juega a tu máximo nivel con un procesador Intel®[1,2] y gráficos impresionantes. Alterna con fluidez entre trabajo y streaming con el último sistema operativo Windows 11, 9 puertos USB y montones de almacenamiento. Controla la iluminación RGB y otras características de rendimiento en OMEN Gaming Hub.

Short summary description Victus by HP TG02-1084ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 DOS gratuït Tower PC Plata:
This short summary of the Victus by HP TG02-1084ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 DOS gratuït Tower PC Plata data-sheet is auto-generated and uses the product title and the first six key specs.

Victus by HP TG02-1084ns, Intel® Core™ i5, i5-13400F, 16 GB, DDR4-SDRAM, 512 GB, DOS gratuït

Long summary description Victus by HP TG02-1084ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 DOS gratuït Tower PC Plata:
This is an auto-generated long summary of Victus by HP TG02-1084ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 DOS gratuït Tower PC Plata based on the first three specs of the first five spec groups.

Victus by HP TG02-1084ns. Família de processador: Intel® Core™ i5, Processador: i5-13400F. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 3200 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics discret: NVIDIA GeForce RTX 4060. Wi-Fi. Sistema operatiu subministrat: DOS gratuït. Font d'alimentació: 350 W. Tipus de xassís: Tower. Tipus de producte: PC. Pes: 6,31 kg. Color de producte: Plata

Potentes especificaciones para elevar tu nivel de juego
Potentes especificaciones para elevar tu nivel de juego

Juega a tu máximo nivel con un procesador Intel®[1], gráficos impresionantes y, además, conectividad Bluetooth® y Wi-Fi.

Un equipo para todas tus necesidades
Un equipo para todas tus necesidades

Despacha tareas y ocio con Windows 11, 9 puertos USB y montones de almacenamiento, todo en un paquete de diseño moderno.

Libere el valor de su compra de HP

myHP ofrece una configuración y un registro sencillos, y te ayuda a personalizar, optimizar y proteger tu dispositivo con sugerencias, recomendaciones y ajustes de fácil acceso.

Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 512 GB de almacenamiento SSD M.2 PCIe NVMe™.

USB Type-C® con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-C® que ofrece una velocidad de transmisión de datos de 5 Gbps. Además, es reversible para que nunca tengas que preocuparte de conectarlo al revés. [4]

RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Chasis de metal

Contempla y siente una mayor sensación de artesanía gracias a un diseño de chasis angular totalmente metálico, acentos pulidos y materiales de gran calidad hechos para durar.

Más qué rápidas
Más qué rápidas

Las GPU NVIDIA® GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos. [3]

Disfruta 1 mes de juegos de alta calidad
Disfruta 1 mes de juegos de alta calidad

Disfruta de 1 mes de acceso ilimitado a más de 100 juegos de ordenador de alta calidad. Al añadirse juegos todo el tiempo, siempre encontrarás algo nuevo a lo que jugar. [5]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-13400F
Processador nombre de nuclis
10
Fils de processador
16
Freqüència d'acceleració del processador
4,6 GHz
Nuclis de rendiment
6
Nuclis eficients
4
Freqüència turbo màxima del nucli de rendiment
4,6 GHz
Freqüència turbo màxima del nucli d'eficiència
3,3 GHz
Freqüència base de nucli de rendiment
2,5 GHz
Freqüència base de nucli eficient
1,8 GHz
Memòria cau de processador
20 MB
Tipus de memòria cau de processador
L3
Potència base del processador
65 W
Potència turbo màxima
148 W
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
3200 MHz
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4060
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Xarxes
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8852BE
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.2
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Quantitat d'interficies DisplayPorts
3
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
1 slot PCI Express
1
16 slots de PCI Express
1
Disseny
Tipus de xassís *
Tower
Volum
15 L
Número de badies de 3,5"
1
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Plata
Any d'introducció
2023
Rendiment
Posicionament al mercat
Jocs de vídeo
Chipset de placa mare
Intel H670
Canals de sortida d'àudio
5.1 canals
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
DOS gratuït
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
350 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Certificació 80 PLUS
80 PLUS Gold
Pes i dimensions
Amplada *
155 mm
Profunditat *
297,3 mm
Alçada *
337 mm
Pes *
6,31 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,64 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Cargols inclosos
Yes
Disclaimer Victus by HP TG02-1084ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 DOS gratuït Tower PC Plata:
Disclaimer

[1] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[2] Este dispositivo se ha diseñado para un óptimo rendimiento. Actualizar el ordenador puede afectar a la cobertura de la garantía.

[3] ©2023 NVIDIA Corporation. NVIDIA, el logotipo de NVIDIA, GeForce y GeForce RTX son marcas comerciales o marcas comerciales registradas de NVIDIA Corporation en Estados Unidos y en otros países. El resto de marcas comerciales y derechos de autor son propiedad de sus respectivos propietarios.
[4] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.
[5] Oferta de 1 mes de prueba por 1 $: las ofertas promocionales pueden ser solo para nuevos miembros o no ser válidas para todos los miembros. Asimismo, pueden estar solamente disponibles por un tiempo limitado. Ofertas no válidas en Rusia y Turquía; pueden aplicarse otras restricciones geográficas. Se requiere una tarjeta de crédito y una cuenta Xbox. Una vez finalizado el periodo promocional, la suscripción prosigue al precio normal vigente (sujeto a cambios), a menos que se cancele, más impuestos aplicables. Para dejar de recibir cargos, cancela la suscripción o desactiva los pagos periódicos en tu cuenta de Microsoft (account.microsoft.com/services) o en tu consola Xbox antes del siguiente periodo de facturación. Para más información, consulta: https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. La compra de Xbox Game Pass Ultimate actualiza automáticamente tus sucripciones existentes de Xbox Live Gold, Xbox Game Pass (PC o consola) o EA Play a Xbox Game Pass Ultimate con un ratio de conversión en función de los días restantes. Descubre cómo funciona en www.xbox.com/gamepass. Para más información, visita la web de Microsoft: https://www.xbox.com/en-US/legal/subscription-terms.

Avisos sobre especificaciones técnicas
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
La conexión Wi-Fi® a velocidades de gigabit se obtiene al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado, compatible con canales de 160 MHz.
Se requiere un punto de acceso inalámbrico y un servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo disponible en países donde se puede utilizar 802.11ax.
Wi-Fi 6 (802.11ax) no se encuentra disponible en Ucrania, Rusia ni Indonesia. Los ajustes de Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
El porcentaje de pintura con base de agua varía según el producto.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft o ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o versiones anteriores.