location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-cr0041ns Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cr0041ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H0J9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961554847 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2518
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 27 Aug 2024 06:47:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 24-cr0041ns Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3-1315U (hasta 4,5 GHz con tecnología Intel® Turbo Boost, 10 MB de caché L3, 6 núcleos, 8 subprocesos)
  • - Windows 11 Home
  • - FHD (1920 x 1080) de 60,5 cm (23,8 pulg.) en diagonal, táctil, IPS, microborde en tres de los lados, antirreflectante, 300 nits, 99 % sRGB
  • - Gráficos Intel® UHD
  • - 8 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP 24-cr0041ns Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc :
The short editorial description of HP 24-cr0041ns Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc

Ordenador multifunción HP 24-cr0041ns, Windows 11 Home, 23.8", Pantalla táctil, Intel® Core™ i3, 8GB RAM, 512GB SSD, FHD
More>>>
HP 24-cr0041ns Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc:
The official marketing text of HP 24-cr0041ns Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc as supplied by the manufacturer

Diseñado pensando en el planeta
El compacto PC de sobremesa All-in-One HP de 23,8" te permite hacer más con menos. Fabricado de manera sostenible con plásticos destinados a acabar en los océanos y plásticos reciclados posconsumo[1]. Además, cuenta con certificación EPEAT® Gold y ENERGY STAR®[2]. Gracias a su potente procesador, la memoria ampliada y las funciones multitarea mejoradas, no tendrás que renunciar a un gran rendimiento.

Short summary description HP 24-cr0041ns Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc:
This short summary of the HP 24-cr0041ns Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24-cr0041ns, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 8 GB, 512 GB, Windows 11 Home

Long summary description HP 24-cr0041ns Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc:
This is an auto-generated long summary of HP 24-cr0041ns Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc based on the first three specs of the first five spec groups.

HP 24-cr0041ns. Tipus de producte: PC tot en un. Pantalla diagonal: 60,5 cm (23.8"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Pantalla sensible al tacte, Tipus de panell: IPS. Família de processador: Intel® Core™ i3. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics. Càmera integrada. Sistema operatiu subministrat: Windows 11 Home. Color de producte: Blanc

Diseñados para reducir el impacto medio ambiental
Diseñados para reducir el impacto medio ambiental

El primer PC del mundo con partículas de café recicladas[3]. Asimismo, contiene plástico reciclado posconsumo y plásticos destinados a acabar en los océanos[1].

Diseñado para mantenerte conectado con tu equipo
Diseñado para mantenerte conectado con tu equipo

Diseñado para una colaboración real gracias a una cámara de privacidad emergente abatible[4], micrófonos duales y reducción de ruido avanzada.

Preparado para afrontar el día, todos los días
Preparado para afrontar el día, todos los días

Afronta el día a día con un fiable procesador Intel®[5], un amplio almacenamiento, conexiones rápidas y mucha memoria.

Amplía el rendimiento para que tu PC pueda compatibilizar aún más tareas

Mucho más que una puntuación de rendimiento. Los procesadores Intel® Core™ de 13.ª generación avanzan en la informática del mundo real y ofrecen una multitarea más eficiente. [5]

Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Cámara de privacidad HP True Vision HD
Cámara de privacidad HP True Vision HD

Comuníquese por vídeo con una gran definición y resolución Full HD, incluso en condiciones de baja luminosidad, gracias a una cámara extraíble que se puede ocultar cuando no se está utilizando para garantizar su seguridad mientras navega por Internet.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio totalmente renovado, hasta nuevas formas de conectar con tu gente, noticias, juegos y contenidos favoritos, Windows 11 es el lugar en el que puedes pensar, expresar y crear de forma natural. [6]

Teclado para varios dispositivos
Teclado para varios dispositivos

¿Estás escribiendo con el ordenador? Sigue haciéndolo desde tu teléfono o tablet con solo pulsar un botón. Cambia fácilmente entre los teclados de otros dos dispositivos.

Gráficos Intel® UHD

Transmite contenido 4K de manera fluida y juega a tus juegos favoritos en 720p sin necesidad de una tarjeta gráfica independiente. Con el excelente rendimiento de los gráficos Intel® UHD notarás la diferencia en todo lo que hagas. [7]

Pantalla táctil IPS FHD

Consulte su contenido en cualquier momento con los amplios ángulos de 178º y una imagen vibrante. Además, la tecnología de pantalla táctil le permitirá controlar su PC directamente desde la pantalla. [8]

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda. [9]

Diseño sostenible
Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo. [10]

Libere el valor de su compra de HP

myHP ofrece una configuración y un registro sencillos, y te ayuda a personalizar, optimizar y proteger tu dispositivo con sugerencias, recomendaciones y ajustes de fácil acceso.

Certificación ENERGY STAR®

Ahorra energía y dinero con ENERGY STAR,® una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa. [11]

Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 512 GB de almacenamiento SSD M.2 PCIe NVMe™.

Altavoces dobles

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps. [13]

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD *
Full HD
Brillantor de la pantalla
300 cd/m²
Tipus de panell
IPS
Espai de color RGB
sRGB
Pantalla antireflectora
Yes
Gamma de colors
99%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
Intel Core i3-13xxx
Processador *
i3-1315U
Processador nombre de nuclis
6
Fils de processador
8
Freqüència d'acceleració del processador
4,5 GHz
Nuclis de rendiment
2
Nuclis eficients
4
Freqüència turbo màxima del nucli de rendiment
4,5 GHz
Freqüència turbo màxima del nucli d'eficiència
3,3 GHz
Memòria cau de processador
10 MB
Tipus de memòria cau de processador
L3
Potència base del processador
15 W
Potència turbo màxima
55 W
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
2x SO-DIMM
Velocitat de rellotge de memòria
3200 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Càmera
Format del senyal de la càmera
720p
Tipus d'hd de la càmera
HD
Càmera de privadesa
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8852BE
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Nom del color
Shell white
Color de producte *
Blanc
Any d'introducció
2023
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Programari
Sistema operatiu subministrat *
Windows 11 Home
Programari de prova
McAfee Online Protection 30-day trial
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
540,5 mm
Profunditat (amb suport)
186,2 mm
Alçada (amb suport)
409 mm
Pes (amb suport)
5,27 kg
Pes
5,27 kg
Amplària d'embalatge
640 mm
Profunditat d'embalatge
175 mm
Alçada d'embalatge
460 mm
Pes de paquet
9,6 kg
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Connectivitat del ratolí
Sense fils
Teclat inclòs
Yes
Connectivitat del teclat
Sense fils
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Tipus de xassís
Tot en un
Mida de pantalla diagonal
60,5 cm
Font d'alimentació
90 W
Country Distributor
United Kingdom 1 distributor(s)
Avís legal HP 24-cr0041ns Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc:
Avís legal

[1] Con un 40 % de plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo y plásticos destinados a acabar en los océanos varía según el producto.
[2] Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
[3] Análisis interno de HP en base a todos los PC en el mercado a fecha de noviembre de 2022. Las partículas de café recicladas se utilizan en el acabado jaspeado del PC.
[4] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.
[5] Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.
[6] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[7] Se requiere contenido de alta definición (HD) para ver imágenes HD. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla. Se requieren contenidos 4K para ver imágenes en 4K completas.
[8] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[9] La funcionalidad sin parpadeo permite eliminar el parpadeo de la pantalla mediante la integración de retroiluminación LED con atenuación de CC.
[10] El porcentaje de plásticos destinados a acabar en los océanos y de plásticos reciclados postconsumo varía según el producto. Porcentaje de plásticos reciclados basado en la definición establecida en el estándar IEEE 1680.1-2018.
[11] ENERGY STAR y el logotipo de ENERGY STAR son marcas comerciales registradas de la Agencia de Protección Medioambiental de Estados Unidos.
[13] El rendimiento real puede variar.
Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Requiere acceso a Internet, no incluido. McAfee se encuentra preinstalado en el ordenador. Requiere una cuenta para su activación. Requiere la renovación de la suscripción tras el período de prueba. La funcionalidad VPN no se encuentra disponible en la India, China, Siria ni Corea del Norte. McAfee no es compatible con Windows 11 en modo S. Deberás desactivar de manera permanente el modo S. Desactivar el modo S es gratuito, pero no podrás volver a activarlo.
Porcentaje del área de visión activa y no activa del área del bisel, sin incluir el altavoz.
Porcentaje de visualización activa y no activa hasta el área del bisel incluido el altavoz.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
La conexión Wi-Fi® a velocidades de gigabit se obtiene al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado, compatible con canales de 160 MHz.
Se requiere un punto de acceso inalámbrico y un servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo disponible en países donde se puede utilizar 802.11ax.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
Wi-Fi 6 (802.11ax) no se encuentra disponible en Ucrania, Rusia ni Indonesia. Los ajustes de Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
Revertir a LastPass básico después de 30 días.
TUV Low Blue Light es la prueba de especificación de calidad de conformidad para pantallas. Para obtener más información, consulta https://www.certipedia.com/?locale=en#search.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (salvo en China y los países sometidos a sanciones o identificados como restringidos por una ley o normativa vigente) para suscriptores nuevos y existentes mayores de 18 años. Haz clic en el icono de Adobe del menú de inicio para canjear un mes de suscripción de prueba gratuito a determinados programas de Adobe. El software está vinculado al dispositivo y no es transferible. Si quieres que la suscripción se renueve automáticamente, puedes facilitar tu método de pago durante el registro. Al añadir un método de pago, tu suscripción se renovará automáticamente con el precio establecido en la fecha de tu renovación hasta que canceles. Si cancelas antes de que acabe el mes de prueba gratuito, no se te cobrará nada. Puedes cancelar tu suscripción en cualquier momento mediante la página de tu cuenta de Adobe, o poniéndote en contacto con el servicio de atención al cliente. Consulta los precios actuales de los productos de Adobe disponibles en esta oferta. Esta oferta no es válida en el caso de instituciones educativas, fabricantes de equipos originales y clientes con licencias por volumen. Sujeta a disponibilidad del lugar en el que resida el destinatario. Se pueden aplicar términos y condiciones adicionales. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
El metal reciclado se expresa como un porcentaje del peso total del metal según la norma ISO 14021 para piezas metálicas de más de 25 gramos.
El porcentaje de plásticos reciclados posconsumo varía según el producto. Porcentaje de plástico reciclado basado en la definición establecida en el estándar IEEE 1680.1-2018.
La funcionalidad sin parpadeo permite eliminar el parpadeo de la pantalla mediante la integración de retroiluminación LED con atenuación de CC.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft o ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o versiones anteriores.