location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 800 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99A92ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415412324 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 665
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 06 Jul 2024 07:44:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite 800 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14700 (hasta 5,4 GHz con tecnología Intel® Turbo Boost, 33 MB de caché L3, 16 núcleos, 28 subprocesos)
  • - Windows 11 Pro
  • - Gráficos Intel® UHD
  • - 32 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/1) incluye 1 año de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Elite 800 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre :
The short editorial description of HP Elite 800 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre

PC de sobremesa HP Elite Tower 800 G9, Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 512GB SSD
More>>>
HP Elite 800 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre:
The official marketing text of HP Elite 800 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre as supplied by the manufacturer

Un equipo para usuarios avanzados
El HP Elite Tower 800 ofrece el alto rendimiento necesario para los usuarios avanzados cuyas cargas de trabajo incluyen programas complejos, tareas de rendering y contenidos gráficos de alta exigencia. Equipado con el procesador Intel® más reciente[2], un almacenamiento rápido y memoria, este es el equipo ideal para tus tareas más exigentes.

Short summary description HP Elite 800 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre:
This short summary of the HP Elite 800 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite 800 G9, Intel® Core™ i7, i7-14700, 32 GB, DDR5-SDRAM, 512 GB, Windows 11 Pro

Long summary description HP Elite 800 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre:
This is an auto-generated long summary of HP Elite 800 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre based on the first three specs of the first five spec groups.

HP Elite 800 G9. Família de processador: Intel® Core™ i7, Processador: i7-14700. Memòria interna: 32 GB, Tipus de memòria interna: DDR5-SDRAM, Velocitat de rellotge de memòria: 4800 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel UHD Graphics 770. Sistema operatiu subministrat: Windows 11 Pro. Font d'alimentació: 550 W. Tipus de xassís: Tower. Tipus de producte: PC. Pes: 6,15 kg. Color de producte: Negre

Rendimiento que se sale

Rendimiento dinámico del procesador Intel® más reciente[2], para gestionar con rapidez proyectos de gran alcance.

Conecta varios monitores

No pierdas de vista tus flujos de trabajo con tres conexiones de puertos de vídeo nativos.

Protegido por HP Wolf Security

HP Wolf Security for Business crea una defensa siempre activa mediante hardware resiliente.[6]

Protege nuestro futuro compartido

Al menos un 50 por ciento de todo el plástico utilizado en este ordenador es plástico reciclado postconsumo.[7]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

HP Sure Sense

El malware evoluciona de forma rápida y los antivirus tradicionales no siempre reconocen los nuevos ataques. Protege tu ordenador de ataques nunca antes vistos con HP Sure Sense, que utiliza la IA de aprendizaje profundo para proporcionar una protección excepcional frente a malware avanzado.

Proteja los procesos de seguridad críticos

Mantenga los procesos y aplicaciones esenciales en marcha, incluso si el malware intenta ponerlos fuera de servicio, gracias a la protección con recuperación automática de HP Sure Run.

Recuperación rápida y segura a la imagen más reciente

Los usuarios pueden restaurar sus equipos de forma rápida y segura hasta el punto de la última imagen, y IT puede programar un restablecimiento de imagen para toda la flota por medio de una única conexión de red con la herramienta opcional HP Sure Recover. [1]

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click. [3]

Acelere los aspectos básicos de la gestión de IT

El kit de integración HP Manageability acelera la creación de imágenes y la gestión de hardware, BIOS y seguridad a través del Microsoft System Center Configuration Manager. [4]

Procesador Intel® de gran potencia

Acelera las exigentes aplicaciones empresariales con la última generación de procesadores Intel® Core™. [2]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel Core i7-14xxx
Processador *
i7-14700
Processador nombre de nuclis
16
Fils de processador
28
Freqüència d'acceleració del processador
5,4 GHz
Nuclis de rendiment
8
Nuclis eficients
12
Freqüència turbo màxima del nucli de rendiment
5,3 GHz
Freqüència turbo màxima del nucli d'eficiència
4,2 GHz
Freqüència base de nucli de rendiment
2,1 GHz
Freqüència base de nucli eficient
1,5 GHz
Memòria cau de processador
33 MB
Tipus de memòria cau de processador
L3
Potència base del processador
65 W
Potència turbo màxima
219 W
Memòria
Memòria interna *
32 GB
Màxima de memòria interna *
64 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
2 x 16 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
4800 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Xarxes
Ethernet / connexió LAN *
Yes
Fabricant del controlador WLAN
Intel
Connectivitat
Quantitat de ports USB 2.0 *
3
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
4
Quantitat de ports USB 3.2 Gen 2x2 tipus C
1
Connectivitat
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Quantitat d'interficies DisplayPorts
2
Versió de DisplayPort
1.4a
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
Ranures PCI Express x1 (Gen 3.x)
2
Ranures PCI Express x16 (Gen 3.x)
1
Ranures PCI Express x16 (Gen 4.x)
1
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Número de badies de 3,5"
2
Color de producte *
Negre
Rendiment
Posicionament al mercat
Premium
Chipset de placa mare
Intel Q670
Xip d'àudio
Realtek ALC3252
Protecció de contrasenya
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP Support Assistant
Yes
Programari HP proporcionat
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP Desktop Support Utilities; HP Easy Clean; HP Setup Integrated OOBE; Buy Microsoft Office (sold separately); HP Services Scan
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
550 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50/60 Hz
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
10 - 90%
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
337 mm
Profunditat *
308 mm
Alçada *
155 mm
Pes *
6,15 kg
Amplària d'embalatge
287 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
499 mm
Pes de paquet
8,87 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Connectivitat del ratolí
Cablejat
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Tipus de teclat
USB
Disclaimer HP Elite 800 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre:
Disclaimer

[2] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[6] HP Wolf Security for Business requiere Windows 10, Windows 11 Pro o versiones posteriores, incluye diversas funciones de seguridad de HP y se encuentra disponible en productos HP Pro, Elite, estaciones de trabajo y TPV retail. Consulta la información detallada del producto para obtener más información sobre las funciones de seguridad que incluye, así como sobre los requisitos del SO.
[7] El porcentaje del contenido de plástico reciclado está basado en la definición incluida en la norma IEEE 1680.1-2018.
[1] No se encuentra disponible en plataformas con varias unidades de almacenamiento interno. Debes realizar copias de seguridad de los archivos importantes, fotos, vídeos, etc., antes de utilizar HP Sure Recover para evitar perder tus datos.
[3] HP Sure Click es compatible con Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
[4] El kit de integración HP Manageability se puede descargar desde http://www.hp.com/go/clientmanagement.
Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
No pueden reproducirse discos HD-DVD en la unidad de DVD-ROM. No compatible con DVD-RAM. Las velocidades reales pueden variar. No copies los materiales protegidos por leyes de derechos de autor. Los discos de doble capa pueden almacenar más datos que los discos de una sola capa. Los discos grabados con esta unidad pueden no ser compatibles con muchas de las unidades y reproductores de DVD de una sola capa actuales. No se garantiza la reproducción perfecta en todos los sistemas.
Para una funcionalidad Intel®️ vPro®️ completa se requiere Windows 11 Pro de 64 bits, un procesador vPro compatible, chipset vPro habilitado, tarjeta LAN alámbrica o WLAN habilitado para vPro y TPM 2.0. Algunas funcionalidades requieren software de terceros para poder ejecutarse. Consulta http://intel.com/vpro
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, la marca o el nombre de Intel no es una medida que indique un rendimiento superior.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
El diseño de la arquitectura de sistema es de 2 DIMMS por canal y la población comienza desde la ranura de memoria más alejada del procesador.
Las configuraciones simétricas son necesarias para los 2 DIMM dentro del mismo canal de memoria.
Para unidades de estado sólido y discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 36 GB del espacio en disco para el software de recuperación del sistema (para Windows).
La disponibilidad varía según el país.
El equipo solo puede configurarse con una de estas dos características opcionales disponibles: disco duro SATA extraíble o bahía SSD M.2.
Se vende aparte o como característica opcional.
El combo Thunderbolt™ 3.0 y serie/PS/2 ocupa una ranura de PCIe.
Adaptador de red Intel® Ethernet I225 -T1: se vende por separado o como característica opcional.
HP Connect para Microsoft Endpoint Manager está disponible en Azure Market Place para HP Pro, HP Elite, HP Z y ordenadores para el punto de venta gestionados con Microsoft Endpoint Manager. Se requiere una suscripción a Microsoft Endpoint Manager que se vende por separado. Se necesita una conexión a la red.
HP Patch Assistant disponible en equipos HP seleccionados con el HP Manageability Kit, gestionados a través de Microsoft System Center Configuration Manager. El HP Manageability Integration Kit se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
La tarjeta gráfica NVIDIA® GeForce® GTX 3070 requiere el chasis de 550 W. La tarjeta gráfica NVIDIA® GeForce® GTX 3060 no está disponible con el chasis de 260 W.
El HP Manageability Integration Kit se puede descargar desde http://www.hp.com/go/clientmanagement.
HP Easy Clean requiere Windows 10 RS3 y solo desactivará el teclado, la pantalla táctil y el clickpad. Los puertos no se desactivan. Consulta las instrucciones de limpieza en la guía de usuario.
A partir del 1 de noviembre de 2023, todos los envíos requerirán que Windows se instale en SSD para proporcionar a los usuarios una mejor experiencia. Los HDD solo se pueden configurar como unidades de datos adicionales y no como la unidad de arranque.
HP Smart Support requiere que HP TechPulse esté instalado. Para obtener más información sobre cómo activar o descargar HP Smart Support, visita http://www.hp.com/smart-support.
HP Sure Sense 2 se encuentra disponible en determinados ordenadores HP con SO Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro o Windows 11 Enterprise.
HP Sure Run Gen5 está disponible en equipos HP seleccionados y requiere Windows 10 o superior.
HP Sure Click requiere Windows 10 Pro, o superior, o Enterprise. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen7 está disponible en determinados ordenadores HP y requiere Windows 10 o superior.
HP Sure Recover Gen5 con restablecimiento de imagen integrado es una función opcional que requiere Windows 10 o superior y que debe configurarse en el momento de la compra. Debes hacer copias de seguridad de los archivos importantes, fotos, vídeos, etc. antes de su uso para evitar la pérdida de datos. La recuperación basada en la red mediante Wi-Fi solo está disponible en ordenadores con el módulo Wi-Fi de Intel.
HP Sure Admin requiere Windows 10 o superior, HP BIOS, HP Management Integration Kit (disponible en http://www.hp.com/go/clientmanagement) y la aplicación de autenticación de acceso local HP Sure Admin para smartphone, disponible en la Apple Store o en la Play Store.
Basado en el registro estadounidense EPEAT®️ según IEEE 1680.1-2018 EPEAT®️. El estado EPEAT®️ varía en función del país. Para obtener más información, visita www.epeat.net.
Fuentes de alimentación externa, módulos WWAN, cables de alimentación, cables y periféricos no incluidos. Las piezas de recambio obtenidas después de la compra podrían no tener un nivel de halógeno bajo.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
El porcentaje del contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
El porcentaje de plástico de circuito cerrado ITE derivado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
Tanto el embalaje exterior como el embalaje corrugado está realizado con fibras 100 % recicladas y son de origen sostenible certificado.
El embalaje de pasta moldeada está realizado con fibras de madera 100 % recicladas y materiales orgánicos.
myHP requiere Windows.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11.
Para conseguir una velocidad de memoria óptima, HP recomienda utilizar módulos de memoria idénticos (p. ej., la misma capacidad, el mismo número de referencia y del mismo proveedor) dentro del mismo canal de memoria.
El cliente puede acceder a todas las ranuras de memoria y actualizarlas.
Wi-Fi 6 está diseñado para admitir velocidad de datos gigabit cuando se transfieren archivos entre dos dispositivos conectados al mismo router. Requiere un router inalámbrico, que se vende por separado, que admita 80 MHz y canales superiores.
Se requiere un punto de acceso inalámbrico y servicio de Internet que se venden por separado. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La funcionalidad Wi-Fi 7 (802.11BE) requiere Windows 11 2024, procesadores Intel® Core™ de 14.ª generación y un rúter Wi-Fi 7 que se venden por separado. La conexión Wi-Fi 7 es compatible con especificaciones anteriores a 802.11. Disponible en países donde se admite Wi-Fi 7. Las especificaciones de 802.11BE son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales ya que es posible que la comunicación del dispositivo pueda verse afectada con otros dispositivos 802.11BE.
SSD PCIe® NVMe™ TLC M.2 de 256 GB solo está disponible con los procesadores de 12.ª generación.
La tarjeta gráfica NVIDIA® GeForce® RTX 3050 y la tarjeta gráfica Intel® ArcTM A380 solo están disponibles con los procesadores de 13.ª generación.
HP Services Scan se encuentra disponible con Windows Update en productos seleccionados y permite comprobar los derechos de cada dispositivo de hardware para establecer si se ha adquirido un servicio activado mediante HP TechPulse. Además, permite descargar el software correspondiente automáticamente. HP TechPulse es una plataforma de telemetría y análisis que facilita datos críticos de dispositivos y aplicaciones, y no se vende como un servicio independiente. HP TechPulse sigue las estrictas normas de privacidad del Reglamento General de Protección de Datos y cuenta con las certificaciones ISO27001, ISO27701, ISO27017 y SOC2 Tipo 2 sobre seguridad de la información. Se requiere acceso a Internet con conexión al portal TechPulse. Visita http://www.hpdaas.com/requirements para conocer todos los requisitos del sistema o desactivar esta función. No se aplica en China.
Todos los ordenadores multifunción y miniordenadores HP G9 son compatibles con la conexión Wi-Fi 6E. Los ordenadores de sobremesa Torre/SFF HP 600/800 G9 con las CPU de Intel® de 13.ª generación son compatibles con la conexión Wi-Fi 6E. Los ordenadores de sobremesa Torre/SFF HP 600/800 G9 no son compatibles con la conexión Wi-Fi 6E ni funcionan en la banda de 6 GHz al configurarse con las CPU de Intel de 12.ª generación. La conexión Wi-Fi 6E requiere un rúter Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La conexión Wi-Fi 6E es compatible con especificaciones anteriores de 802.11. Y se encuentra disponible en los países que admiten Wi-Fi 6E.