location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly 14 G11 Intel Core Ultra 7 155H Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Firefly
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 G11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98N71ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122997114 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2538
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 28 Jul 2024 02:54:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Firefly 14 G11 Intel Core Ultra 7 155H Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Ultra 7 155H (hasta 4,8 GHz con tecnología Intel® Turbo Boost, 24 MB de caché L3, 16 núcleos, 22 subprocesos)
  • - Windows 11 Pro
  • - Pantalla WUXGA de 14" (35,6 cm) en diagonal
  • - Gráficos Intel® Arc™
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones. Servicio de asistencia incluido: Soporte de hardware HP de 3 años con recogida y devolución para Notebook. Para consultar las condiciones, visite https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-9399ESE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123ESE.pdf
Long product name HP ZBook Firefly 14 G11 Intel Core Ultra 7 155H Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata :
The short editorial description of HP ZBook Firefly 14 G11 Intel Core Ultra 7 155H Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Estación de trabajo portátil HP ZBook Firefly G11 de 14 pulgadas: edición Wolf Pro Security, 14", Windows 11 Pro, Intel® Core™ Ultra 7, 16GB RAM, 512GB SSD, WUXGA
More>>>
HP ZBook Firefly 14 G11 Intel Core Ultra 7 155H Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
The official marketing text of HP ZBook Firefly 14 G11 Intel Core Ultra 7 155H Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata as supplied by the manufacturer

Aumenta el rendimiento. No así el tamaño.
El rendimiento profesional se combina con una movilidad real en este ordenador portátil increíblemente elegante y potente. Mantén tus niveles de productividad al máximo, independientemente de dónde te encuentres, con el procesador, la tarjeta gráfica integrada o independiente, la cámara web y el audio mejorados por inteligencia artificial, así como una impresionante pantalla: todo lo que necesitas para colaborar y gestionar proyectos desde cualquier lugar.

Short summary description HP ZBook Firefly 14 G11 Intel Core Ultra 7 155H Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This short summary of the HP ZBook Firefly 14 G11 Intel Core Ultra 7 155H Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Firefly 14 G11, Intel Core Ultra 7, 3,8 GHz, 35,6 cm (14"), 1920 x 1200 Pixeles, 16 GB, 512 GB

Long summary description HP ZBook Firefly 14 G11 Intel Core Ultra 7 155H Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This is an auto-generated long summary of HP ZBook Firefly 14 G11 Intel Core Ultra 7 155H Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata based on the first three specs of the first five spec groups.

HP ZBook Firefly 14 G11. Tipus de producte: Estació de treball mòbil, Factor de forma: Petxina de cloïssa. Família de processador: Intel Core Ultra 7, Processador: 155H, Freqüència de processador: 3,8 GHz. Pantalla diagonal: 35,6 cm (14"), Tipus HD: WUXGA, Resolució de pantalla: 1920 x 1200 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel Arc Graphics. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Accede a un rendimiento de nivel pro

Olvídate de las caídas del sistema y disfruta de una multitarea fluida con una CPU Intel®[1] y una GPU integrada o independiente.[8]

Trabaja durante todo el día. En cualquier lugar.

Mantén la productividad en cualquier lugar con nuestro ZBook más portátil. Con un peso inicial de 1,72 kg[3] este elegante dispositivo se ha diseñado para los desplazamientos.

Conecta. Comunica. Colabora

Trabaja de forma eficaz desde cualquier lugar gracias a la conectividad Wi-Fi 6E[9], a una cámara de 5 MP[2] y al software de IA que bloquea el ruido de fondo.[10]

Protege nuestro futuro compartido con unos equipos informáticos que avanzan rápidamente hacia una mayor sostenibilidad

En HP, nos preocupa el impacto que nuestros productos tienen en nuestra gente, comunidades y planeta. Por este motivo, este dispositivo cuenta con certificación EPEAT® Gold[5] y el embalaje exterior es 100 % de origen sostenible[6].

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Procesador Intel® Core™ Ultra

Potencia la productividad gracias a una nueva arquitectura que ofrece un potente rendimiento en cargas de trabajo profesionales y que se ha diseñado específicamente para la nueva era de software de IA al enviar la tarea correcta al motor adecuado en el momento preciso. [4]

Unidad HP Z Turbo de almacenamiento de alta velocidad

Trabaje sin limitaciones desde cualquier lugar con un almacenamiento PCIe local que es hasta 6 veces más rápido que los SSD SATA, y hasta 21 veces más rápido que el almacenamiento tradicional en los HDD. [11]

Carga rápida de HP

La carga ultrarrápida recarga del 0 al 50 % en solo 30 minutos. [12]

Teclado resistente a salpicaduras

Los accidentes ocurren, por eso hemos diseñado nuestro teclado con un orificio de drenaje para que los derrames menores salgan por la parte inferior para una fácil limpieza.

Wi-Fi 6E

Consigue una conexión rápida y fiable en entornos inalámbricos densos gracias a la conectividad Wi-Fi 6E. [13]

Características de seguridad líderes del sector

Las funciones de seguridad avanzadas vienen de serie. Protecciones de sistema como HP Sure Start, la primera BIOS del sector con recuperación automática, significan que tu dispositivo está bien protegido, así que tus datos e identidad también lo están.

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Rendiment
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
WUXGA
Tipus de panell
IPS
Relació d'aspecte nativa
16:10
Pantalla antireflectora
Yes
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core Ultra 7
Generació de processadors
Intel Core Ultra (Series 1)
Processador *
155H
Processador nombre de nuclis
16
Fils de processador
22
Freqüència d'acceleració del processador
4,8 GHz
Freqüència de processador *
3,8 GHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
5600 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
64 GB
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics en funcionament *
Intel Arc Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Càmera d'infraroigs (IR)
Yes
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Xarxes
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Rendiment
Chipset de placa mare
Intel® SoC
Teclat
Característiques especials de teclat
Odolná proti polití
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Model de dispositiu d'entrada
Klávesnice HP Premium
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
56 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Nano
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Protecció de contrasenya
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
315,7 mm
Profunditat
224,4 mm
Alçada
19,2 mm
Pes *
1,41 kg
Dades de l'embalatge
Amplària d'embalatge
483 mm
Profunditat d'embalatge
69 mm
Alçada d'embalatge
305 mm
Contingut de l'embalatge
Teclat inclòs
Yes
Country Distributor
España 2 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer HP ZBook Firefly 14 G11 Intel Core Ultra 7 155H Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
Disclaimer

[1] El multinúcleo se ha diseñado para mejorar el rendimiento de algunos productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no son indicios de un rendimiento superior. Función configurable opcional que se debe configurar en el momento de la compra.
[2] Función opcional que se debe configurar en el momento de la compra.
[3] El menor peso. El peso varía según la configuración.
[5] El porcentaje del contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
[6] Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estatus EPEAT varía en función del país. Para obtener más información, visita www.epeat.net.
[8] Función opcional que debe configurarse en el momento de la compra.
[9] Wi-Fi 6E es una función opcional y debe configurarse en el momento de la compra. Wi-Fi 6E requiere un enrutador Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de los puntos públicos de acceso inalámbrico es limitada. Wi-Fi 6E es compatible con especificaciones 802.11 anteriores. Solo disponible en países donde se admite Wi-Fi 6E.
[10] La cancelación de ruido por IA se ofrece de manera automática a través de las actualizaciones de Windows, o se puede descargar en https://support.hp.com/us-en/drivers. Requiere Windows 10 o versiones posteriores y es compatible con auriculares analógicos, micrófono y altavoces de ordenador internos. El ajuste de la cancelación de ruido por IA puede configurarse a través de la aplicación de control de audio de HP.
[4] Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior. Función opcional que debe configurarse en el momento de la compra
[11] Para discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows 10) del espacio en disco para el software de recuperación del sistema.
[12] Recarga la batería hasta un 50 % en 30 minutos cuando el sistema está apagado o en modo en espera. Requiere un adaptador de alimentación con una capacidad mínima de 65 vatios. Una vez que la carga haya alcanzado el 50 % de su capacidad, recuperará la velocidad normal. El tiempo de carga puede variar en +/- 10 % en función de la tolerancia del sistema.
[13] Wi-Fi 6E requiere un enrutador Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6E es compatible con especificaciones 802.11 anteriores. Y se encuentra disponible en países donde se admite Wi-Fi 6E.
Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Las funciones y el software que requieren una NPU pueden precisar la compra, suscripción o habilitación de un software o de un proveedor de plataforma. Asimismo, el software de terceros puede tener requisitos específicos de configuración o de compatibilidad. El rendimiento varía en función del uso, la configuración y otros factores.
La velocidad del procesador indica el modo de máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulte www.intel.com/technology/turboboost.
De conformidad con la política de compatibilidad de Microsoft, HP no admite el sistema operativo Windows 8 o Windows 7 en los productos que se configuran con Intel y AMD de 7.ª generación y procesadores posteriores ni proporciona controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
El término «10/100/1000» o «Gigabit» Ethernet indica la compatibilidad con el estándar IEEE 802.3ab para Gigabit Ethernet y no conlleva una velocidad operativa real de 1 Gb/s. Para lograr una transmisión de alta velocidad, se requiere una conexión a una infraestructura de servidores y redes Gigabit Ethernet
El Wi-Fi 6E necesita un enrutador Wi-Fi 6E para funcionar en la frecuencia de 6 GHz; se vende por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. El Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Disponible en países compatibles con Wi-Fi 6E.
WWAN es una función opcional que requiere una configuración de fábrica y un contrato de prestación de servicios adquirido por separado. Ponte en contacto con tu proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura. Las velocidades de conexión variarán en función de la ubicación, el entorno, las condiciones de red y otros factores. 4G LTE no se encuentra disponible en todos los productos ni en todas las regiones.
Requiere Windows 11 y una NPU. Los plazos de entrega de las funciones, así como su disponibilidad, varían en función del mercado y dispositivo. Requiere una cuenta de Microsoft para iniciar sesión. Siempre que Copilot no se encuentre disponible en Windows, la tecla Copilot dirigirá al motor de búsqueda de Bing. Consulta http://aka.ms/WindowsAIFeatures.
Las configuraciones UMA e independientes admiten 3 pantallas independientes al estar en la base de acoplamiento ultracompacta HP (se vende por separado) - Máxima resolución = 2500 a 60 Hz (DP1), 2 500 a 60 Hz (DP2) y FHD (VGA), y además admite 3 pantallas independientes al estar en la base HP Thunderbolt G2 (se vende por separado) - Máxima resolución = 2500 a 60 Hz (DP1), 2500 a 60 Hz (DP2) y FHD (VGA) o 4K a 60 Hz (un puerto DP) y 4K a 60 Hz (puerto de salida Type-C mediante el adaptador de Type C a DP).
Se requieren contenidos HD para ver imágenes HD.
La autenticación facial de Windows Hello utiliza una cámara especialmente configurada para imágenes de infrarrojo cercano (IR) para autenticar y desbloquear dispositivos Windows, así como para desbloquear su Microsoft Passport.
Gestiona y controla el rendimiento y el estado de la batería, y personaliza las opciones de carga con el panel de control del administrador de energía de HP fácil de utilizar.
Registro EPEAT® donde proceda. El registro EPEAT varía en función del país. Para ver el estado de registro por país, consulta www.epeat.net. Busca la palabra clave «generador» para conocer la disponibilidad de accesorios para generadores solares en la tienda de opciones de terceros de HP en http://www.hp.com/go/options.
Fuentes de alimentación externa, módulos WWAN, cables de alimentación, cables y periféricos no incluidos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
HP Support Assistant: requiere Windows y acceso a Internet.
Microsoft Office se vende por separado y requiere acceso a Internet para la activación.
El brillo real será menor con HP Sure View o con una pantalla táctil.
El software y la licencia de HP Anyware se pueden adquirir por medio de una suscripción de 1 o 3 años. Requiere acceso de red. Se debe pedir una renovación al finalizar el periodo de suscripción. Las suscripciones a HP Anyware se basan en el número de conexiones PCoIP simultáneas (se paga por el número de conexiones de al servidor, no por el software) con una cantidad mínima de conexiones simultáneas de 5. Una suscripción a HP Anyware Professional también incluye, durante un tiempo limitado, acceso y soporte a ZCentral Remote Boost y ZCentral Connect. Se puede adquirir a través de un distribuidor de HP o poniéndose en contacto con el departamento de ventas en hp.com/Anyware. ZCentral Remote Boost Sender requiere un sistema operativo Windows 10, Windows 11, RHEL/CentOS (7 u 8) o UBUNTU 18.04 o 20.04 LTS. El sistema operativo macOS (10.14 o posterior) y ThinPro 7.2 solo son compatibles en el lado del receptor. ZCentral Connect requiere el sistema operativo Windows (10 u 11) o Windows Server (2016 o 2019), Microsoft Active Directory e Intel Active Management Technology para determinadas funciones. Para conocer los requisitos del sistema e instalar HP Anyware y Anyware Manager, consulta las guías de administración en: https://docs.teradici.com/find/product/hp-anyware.
Miracast es una tecnología inalámbrica que el PC puede utilizar para proyectar tu pantalla en televisores, proyectores y reproductores de transmisión multimedia que también admiten Miracast. Puedes utilizar Miracast para compartir lo que haces en el PC y reproducir una presentación de diapositivas. Para obtener más información: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
Recarga en tan solo 30 minutos hasta un 50 % cuando el sistema esté apagado o en modo de espera mediante el adaptador de alimentación que se facilita con el ordenador portátil. Requiere un adaptador de 65 W como mínimo para baterías de 56 Wh o menos. Requiere un adaptador de 100 W como mínimo para baterías con una capacidad superior a 56 Wh e inferior a 83 Wh. Requiere un adaptador de 120 W como mínimo para baterías con una capacidad superior a 83 Wh e inferior a 100 Wh. Una vez la carga haya alcanzado el 90 % de su capacidad, la velocidad de carga volverá a la velocidad normal. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema.
Las características de HP BIOSphere Gen6 pueden variar dependiendo de la plataforma y la configuración.
USB SuperSpeed de 20 Gbps no se encuentra disponible con Thunderbolt™ 4.
HP Connection Optimizer requiere Windows 10.
Compatible con decodificación HD, DX12, HDMI 1.4, HDCP 2.2 a través de DP con hasta 4K a 60 Hz y a través de HDMI con hasta 4K a 30 Hz.
La memoria de vídeo compartida (UMA) utiliza parte de la memoria total del sistema para el funcionamiento de vídeo. La memoria del sistema destinada al rendimiento del vídeo no está disponible para otros programas.
HP Sure Click requiere Windows 10 Pro o versiones posteriores, o Enterprise. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
En el caso de sistemas configurados con más de 3 GB de memoria y un SO de 32 bits, es posible que no se encuentre disponible toda la memoria por necesidades de recursos del sistema. La asignación de memoria de más de 4 GB requiere un sistema operativo de 64 bits. Los módulos de memoria admiten tasas de transferencia de datos de hasta 4800 MT/s; la tasa de transferencia de datos real la determina sel procesador configurado del sistema. Consulta las especificaciones del procesador para obtener información sobre la tasa de transferencia de datos de la memoria compatible.
HP Sure Run se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o superior.
El ordenador de núcleo seguro requiere un procesador Intel® vPro® o AMD Ryzen™ Pro. Requiere 8 GB o más de memoria del sistema. La funcionalidad del ordenador de núcleo seguro se puede activar de fábrica.
La pantalla de privacidad integrada HP Sure View Reflect es una función opcional que debe configurarse en el momento de la compra y que ha sido diseñada para funcionar en orientación horizontal.
HP Sure Sense se encuentra disponible en determinados equipos HP con sistemas operativos Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro o Windows 11 Enterprise.
myHP requiere un SO Windows.
El cable HDMI se vende por separado.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
El HP Manageability Integration Kit se puede descargar en http://www.hp.com/go/clientmanagement
Intel vPro® requiere Windows 10 Pro de 64 bits o versiones posteriores, un procesador compatible con vPro, un conjunto de chips compatible con vPro, LAN con cable habilitada para vPro y/o WLAN Wi-Fi 6E y TPM 2.0. Algunas funciones requieren software adicional de terceros para funcionar. Las características de vPro® Essentials y Enterprise pueden variar. Visita http://intel.com/vpro.
HP Secure Erase para los métodos descritos en el método de saneamiento «Clear» de la publicación especial 800-88 del instituto nacional de estándares y tecnología. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
Debido a la naturaleza no estándar del sector de algunos módulos de memoria de otros fabricantes, recomendamos los módulos de memoria de la marca HP con el fin de garantizar la compatibilidad. Si se combinan distintas velocidades de memoria, el sistema se ejecutará a la velocidad de memoria más baja.
HP Sure Recover se encuentra disponible en determinados ordenadores HP. Asimismo, requiere Windows 10 o Windows 11 y una conexión de red abierta. Debes realizar una copia de seguridad de los archivos, datos, fotos, vídeos, etc. importantes antes de utilizar HP Sure Recover para evitar la pérdida de datos. La recuperación basada en red mediante wifi solo se encuentra disponible en determinados ordenadores.
HP Tamper Lock es una función opcional que debe configurarse de fábrica y requiere que se establezca una contraseña de supervisor antes de utilizarse.
HP Client Security Manager Gen7 requiere Windows y está disponible en determinados equipos HP Elite y Pro.
HP Sure Start se encuentra disponible en ordenadores HP seleccionados y requiere Windows 10 o versiones posteriores.
HP Connect para Microsoft Endpoint Manager se encuentra disponible en Azure Market Place para ordenadores HP Pro, Elite, Z y terminales de punto de venta gestionados con Microsoft Endpoint Manager. Se requiere una suscripción a Microsoft Endpoint Manager que se vende por separado. Requiere una conexión de red. HP Sure Admin requiere Windows 10 o versiones posteriores y HP BIOS.
Las funciones y el software que requieren una NPU pueden precisar la compra, suscripción o habilitación de un software o de un proveedor de plataforma. Asimismo, el software de terceros puede tener requisitos específicos de configuración o de compatibilidad. El rendimiento varía en función del uso, la configuración y otros factores.
HP Services Scan se ofrece con Windows Update en productos seleccionados y comprobará los derechos de cada dispositivo de hardware para establecer si se ha adquirido un servicio activado mediante HP TechPulse. Además, descargará el software correspondiente automáticamente. HP TechPulse es una plataforma de telemetría y análisis que proporciona información crítica relativa a los dispositivos y aplicaciones. Visita http://www.hpdaas.com/requirements para obtener más información sobre todos los requisitos del sistema o desactivar esta función. No se aplica en China.
Soporte solo vía web
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
El porcentaje del contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
El material del embalaje está realizado en fibras de madera 100 % recicladas y de materiales orgánicos.
Tanto el embalaje exterior como el embalaje corrugado está realizado con fibras 100 % recicladas y son de origen sostenible certificado.
HP Quick Drop requiere acceso a Internet y un PC con Windows 10 preinstalado con la aplicación HP QuickDrop. Además de un dispositivo ya sea Android (tablet o teléfono) con Android 7 o superior con la aplicación HP QuickDrop para Android, o bien un dispositivo iOS (tablet o teléfono) con iOS 12 o superior con la aplicación HP QuickDrop para iOS.
Este producto incluye una licencia de un (1) año de HP Wolf Pro Security Edition, que incluye HP Sure Click Pro y HP Sure Sense Pro. La licencia del software HP Wolf Pro Security Edition se acoge a las condiciones del Contrato de licencia para el usuario final (CLUF) de HP, que se encuentra en: https://support.hp.com/us-en/document/ish_3875769-3873014-16 con las siguientes modificaciones: «7. Plazo. Salvo resolución de otro tipo en virtud de los términos de este CLUF, la licencia de HP Wolf Pro Security Edition (HP Sure Sense Pro y HP Sure Click Pro) se hace efectiva tras la activación y se mantendrá en vigor durante los doce (12) meses siguientes («Plazo inicial»). Al final del Plazo inicial, podrás (a) adquirir una licencia de renovación de HP Wolf Pro Security Edition en HP.com, HP Sales o a un partner de canal de HP, o (b) continuar utilizando las versiones estándar de HP Sure Click y HP Sure Sense sin coste adicional, aunque sin actualizaciones de software futuras ni soporte de HP».
Thunderbolt™ 4 y USB4™ de velocidad máxima de 40 Gbps se dividirán entre las distintas secuencias de trabajo de los datos.
En el caso de las baterías nuevas, los vatios-hora (Wh) reales de la batería pueden diferir de la capacidad de diseño y pueden tener una capacidad de carga total que difiere hasta en 10 puntos, lo que es típico en las baterías de iones de litio. La capacidad de la batería disminuye de forma natural con el tiempo y el uso, en función de varios factores, como los ajustes de gestión del estado de la batería, la vida útil, la temperatura, el entorno, las aplicaciones cargadas, las funciones, la configuración del sistema y los ajustes de energía.