location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 470 G10 Intel® Core™ i5 i5-1335U Ordinador portàtil 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX550 Wi-Fi 6 (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470 G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967X6ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961425178 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2333
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 27 Feb 2024 09:20:13
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 16 Jan 2024
Product end of life date
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 470 G10 Intel® Core™ i5 i5-1335U Ordinador portàtil 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX550 Wi-Fi 6 (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1335U (hasta 4,6 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 10 núcleos, 12 subprocesos)
  • - Windows 11 Pro
  • - Pantalla FHD de 17,3" (43,9 cm) en diagonal
  • - NVIDIA® GeForce® MX550 (GDDR6 dedicada de 2 GB)
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP 470 G10 Intel® Core™ i5 i5-1335U Ordinador portàtil 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX550 Wi-Fi 6 (802.11ax) Windows 11 Pro Plata :
The short editorial description of HP 470 G10 Intel® Core™ i5 i5-1335U Ordinador portàtil 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX550 Wi-Fi 6 (802.11ax) Windows 11 Pro Plata

Portátil HP 470 G10 de 17 pulgadas, 17.3", Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 512GB SSD, NVIDIA® GeForce® MX550, FHD
More>>>
HP 470 G10 Intel® Core™ i5 i5-1335U Ordinador portàtil 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX550 Wi-Fi 6 (802.11ax) Windows 11 Pro Plata:
The official marketing text of HP 470 G10 Intel® Core™ i5 i5-1335U Ordinador portàtil 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX550 Wi-Fi 6 (802.11ax) Windows 11 Pro Plata as supplied by the manufacturer

La productividad de una gran pantalla esté donde esté
El atractivo portátil HP 470, creado pensando en la productividad, ofrece el rendimiento de un sobremesa con la movilidad de un portátil, así como las prestaciones esenciales para los trabajadores actuales. La pantalla de 17 pulgadas con opción antirreflejos[3] brinda una experiencia visual a lo grande.

Short summary description HP 470 G10 Intel® Core™ i5 i5-1335U Ordinador portàtil 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX550 Wi-Fi 6 (802.11ax) Windows 11 Pro Plata:
This short summary of the HP 470 G10 Intel® Core™ i5 i5-1335U Ordinador portàtil 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX550 Wi-Fi 6 (802.11ax) Windows 11 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP 470 G10, Intel® Core™ i5, 43,9 cm (17.3"), 1920 x 1080 Pixeles, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP 470 G10 Intel® Core™ i5 i5-1335U Ordinador portàtil 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX550 Wi-Fi 6 (802.11ax) Windows 11 Pro Plata:
This is an auto-generated long summary of HP 470 G10 Intel® Core™ i5 i5-1335U Ordinador portàtil 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX550 Wi-Fi 6 (802.11ax) Windows 11 Pro Plata based on the first three specs of the first five spec groups.

HP 470 G10. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i5, Processador: i5-1335U. Pantalla diagonal: 43,9 cm (17.3"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel Iris Xe Graphics, Model d'adaptador de gràfics discret: NVIDIA GeForce MX550. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Preparado para trabajar

Aborda tus proyectos con un portátil que cuenta con las funciones de rendimiento habituales de un ordenador de sobremesa. Disfruta del rendimiento absoluto del procesador Intel® Core™ más reciente[2], la tarjeta gráfica independiente NVIDIA®[3] y hasta 1 TB de almacenamiento.[4]

Mantenga su productividad

Las empresas son más exigentes con los ordenadores. Este portátil de 17 pulgadas viene equipado con funciones como un teclado numérico completo, un panel táctil de precisión y protección TPM del firmware para adaptarse a la actividad de su negocio tanto dentro como fuera de la oficina.

Dentro y fuera de la oficina

Muévete por la oficina mientras trabajas gracias a las funciones de movilidad como la Carga rápida de HP[5], una cámara web HD y un micrófono integrado. No te pierdas ni un detalle en la pantalla IPS Full HD[6] de borde fino opcional, con funciones antirreflectantes y amplios ángulos de visualización.[3]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Procesador multinúcleo Intel® de 13.ª generación

Disfruta de la combinación perfecta de potencia, agilidad de rendimiento y valor con un procesador Intel® Core™ de 13.ª generación para manejar múltiples tareas de trabajo sin problemas y de manera fiable gracias a sus varios núcleos de procesamiento. [1]

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determina dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con una velocidad de Gigabit Wi-Fi 6. [7]

Sea la mejor versión virtual de usted mismo

Hay ocasiones en la vida en las que es mejor disfrutar de una conversación cara a cara. Gracias a la webcam HD de HP con amplio rango dinámico (WDR), tu imagen siempre saldrá favorecida sin importar las condiciones lumínicas ambientales en el transcurso de tus reuniones virtuales.

Potencie su creatividad

Potencia en aplicaciones creativas con gráficas dedicadas.

Disseny
Nom del color
Asteroid silver
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
Any d'introducció
2023
Nom de marca original
HP
Exposar
Pantalla diagonal *
43,9 cm (17.3")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
43,9 cm
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-1335U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
4,6 GHz
Nuclis de rendiment
2
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
4,6 GHz
Freqüència turbo màxima del nucli d'eficiència
3,4 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Potència base del processador
15 W
Potència turbo màxima
55 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x SO-DIMM
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce MX550
Memòria d'adaptador de gràfics discret
2 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Gràfics
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Realtek RTL8852BE
Fabricant del controlador WLAN
Realtek
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
Connector d’entrada DC
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat amb retroil·Luminació
No
Teclat estil illa
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
Càmera frontal HP
HP Webcam
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
41 Wh
Pes de la bateria
190 g
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Protecció de contrasenya
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
400,7 mm
Profunditat
257,8 mm
Alçada
19,9 mm
Pes *
2,08 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
520 mm
Alçada d'embalatge
305 mm
Disclaimer HP 470 G10 Intel® Core™ i5 i5-1335U Ordinador portàtil 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX550 Wi-Fi 6 (802.11ax) Windows 11 Pro Plata:
Disclaimer

[2] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no son indicios de un rendimiento superior.
[3] Característica opcional. Debe configurarse en el momento de la compra.
[4] Para unidades de almacenamiento, GB = 1 000 millones de bytes, TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 30 GB (para Windows) están reservados para el software de recuperación del sistema.
[5] Recarga hasta la mitad de la batería en menos de 30 minutos cuando el sistema está apagado o en el modo en espera. Se requiere un adaptador de alimentación con una capacidad mínima de 65 vatios. Cuando se ha cargado la mitad de la batería, la carga vuelve a la normalidad. El tiempo de carga puede variar un +/-10 % en función de la tolerancia del sistema.
[6] Se requiere contenido en alta definición completa (FHD) para visualizar imágenes en FHD.
[7] La cámara de privacidad de HP solo está disponible en los ordenadores equipados con la cámara HD o IR y debe instalarse de fábrica.

[1] Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[7] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Si las especificaciones finales difieren de las especificaciones en fase de borrador, podría afectar a la capacidad del ordenador para comunicarse con otros dispositivos con el estándar 802.11ax. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico (no incluido) compatible con canales de 160 MHz.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
La velocidad del procesador indica el modo de máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento de Intel® Turbo Boost varía en función del hardware, el software y la configuración general del sistema. Visita http://www.intel.com/technology/turboboost para obtener más información.
De conformidad con la política de compatibilidad de Microsoft, HP no admite el sistema operativo Windows 8 o Windows 7 en los productos que se configuran con Intel y AMD de 7.ª generación y procesadores posteriores ni proporciona controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Se requieren un punto de acceso inalámbrico y servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11.
SuperSpeed USB de 20 Gbps no disponible con Thunderbolt™ 4.
Se requieren contenidos HD para ver imágenes HD.
Para aprovechar al máximo los gráficos Intel® Iris® Xe se necesita que el sistema cuente con procesadores Intel® Core™ i5 o i7 y memoria de doble canal. Los gráficos Intel® Iris® Xe solo funcionarán como gráficos UHD con procesadores Intel® Core™ i5 o 7 y memoria de canal único.
Los gráficos integrados dependerán del procesador. La tecnología NVIDIA® Optimus™ requiere un procesador Intel, además de una configuración de gráficos dedicados NVIDIA® GeForce® y está disponible en el sistema operativo Windows 10 Pro. Es posible que la activación completa de todas las funciones de pantalla y vídeo de gráficos dedicados no sea compatible en todos los sistemas con tecnología NVIDIA® Optimus™ (por ejemplo, las aplicaciones OpenGL se ejecutarán en la GPU o la APU integrada, según el caso).
Las resoluciones dependen de la capacidad del monitor, la resolución y la configuración de profundidad del color.
Suscripción gratuita de 30 días al servicio McAfee LiveSafe incluida. Se requiere acceso a Internet, no incluido. Se requiere suscripción una vez que caduque.
La duración de la batería Windows MM18 variará dependiendo de diversos factores como el modelo del producto, la configuración, las aplicaciones cargadas, las características, el uso, la funcionalidad inalámbrica y los ajustes de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta www.bapco.com para obtener más información.
El consumo real de vatios por hora (Wh) variará en función de la capacidad del diseño. La capacidad de la batería disminuye naturalmente con: la vida útil, el tiempo, el uso, el entorno, la temperatura, la configuración del sistema, las aplicaciones cargadas, las características, la configuración de administración de energía y otros factores.
La disponibilidad puede variar según el país.
Tanto el embalaje exterior como el embalaje corrugado están realizados con fibras 100 % recicladas y son de origen sostenible certificado.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visite www.epeat.net.
El teclado retroiluminado es una característica opcional.
Las almohadillas de plástico están realizadas con >90 % de plásticos reciclados.