location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 295 G8 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
295 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
937W5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415323927 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 922
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Aug 2024 07:06:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 295 G8 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 5700G (aumento máximo del reloj hasta 4,6 GHz, 16 MB de caché L3, 8 núcleos, 16 subprocesos)
  • - Windows 11 Pro
  • - Gráficos AMD Radeon™
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/1) incluye 1 año de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP 295 G8 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre :
The short editorial description of HP 295 G8 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre

PC microtorre HP 295 G8, Windows 11 Pro, AMD Ryzen™ 7, 16GB RAM, 512GB SSD
More>>>
HP 295 G8 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre:
The official marketing text of HP 295 G8 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre as supplied by the manufacturer

HP 295 MT optimiza los recursos empresariales. Al integrar un potente procesador AMD[2], herramientas esenciales y funciones de seguridad profesionales, este ordenador de precio asequible y fácil de configurar cuenta con un diseño funcional y escalable para crecer al ritmo de tu negocio.

Short summary description HP 295 G8 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre:
This short summary of the HP 295 G8 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP 295 G8, 3,8 GHz, AMD Ryzen™ 7, 16 GB, 512 GB, DVD-RW, Windows 11 Pro

Long summary description HP 295 G8 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre:
This is an auto-generated long summary of HP 295 G8 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre based on the first three specs of the first five spec groups.

HP 295 G8. Freqüència de processador: 3,8 GHz, Família de processador: AMD Ryzen™ 7, Processador: 5700G. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 3200 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD-RW. Model d'adaptador de gràfics en funcionament: AMD Radeon Graphics. Sistema operatiu subministrat: Windows 11 Pro. Font d'alimentació: 180 W. Tipus de xassís: Micro Tower. Tipus de producte: PC. Color de producte: Negre

Aumenta la productividad

Gestiona fácilmente el día a día de tu negocio con un procesador AMD[2], potente memoria, almacenamiento y gráficas.

Posibilidad de ampliación para el futuro

Tres bahías y tres ranuras de altura completa proporcionan capacidad de ampliación de cara al futuro.

Ayuda a preservar la seguridad de los datos

Protege tu inversión y tus datos con un TPM independiente, HP DriveLock y un bloqueo físico de seguridad.

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Ayude a proteger los datos críticos

El chip de seguridad integrado del módulo de plataforma de confianza (TPM, por sus siglas en inglés) ofrece claves de cifrado basadas en hardware para proteger los datos, el correo electrónico y las credenciales de usuario.

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Processador *
5700G
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
4,6 GHz
Freqüència de processador *
3,8 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
3200 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
DVD-RW
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Connectivitat
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports HDMI *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Quantitat de ports sèrie
1
Ranures d'expansió
1 slot PCI Express
1
16 slots de PCI Express
1
Slots PCI
1
Disseny
Tipus de xassís *
Micro Tower
Número de badies de 3,5"
2
Ranura de bloqueig del cable
Yes
Color de producte *
Negre
Any d'introducció
2024
Rendiment
Posicionament al mercat
Diari
Chipset de placa mare
AMD PRO 565
Xip d'àudio
Realtek ALC3601
Altaveus incorporats
Yes
Protecció de contrasenya
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Documentació d'hp
Yes
Programari HP proporcionat
HP Audio Switch; HP Setup Integrated OOBE Win10; HP System Event Utility
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
180 W
Pes i dimensions
Amplada *
155 mm
Profunditat *
297 mm
Alçada *
337 mm
Pes *
5,52 kg
Amplària d'embalatge
287 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
499 mm
Pes de paquet
8 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP 295 G8 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre:
Disclaimer

[2] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
Avisos sobre especificaciones técnicas
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El producto no es compatible con Windows 8 ni Windows 7. De conformidad con la política de asistencia de Microsoft, HP no ofrece asistencia para los sistemas operativos Windows 8 o Windows 7 en productos configurados con procesadores Intel® y AMD de 7.ª generación ni posteriores, así como tampoco proporciona los controladores para Windows 8 o Windows 7 en http://www.support.hp.com
Los módulos de memoria admiten velocidades de transferencia de datos de hasta 2666 MT/s. La velocidad de transferencia de datos real está determinada por el procesador configurado del sistema. Consulta las especificaciones del procesador sobre la velocidad de transferencia de datos de la memoria compatible.
(1) puerto paralelo: opcional a través de la ranura PCIex1
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Los teclados y ratones son características opcionales o complementarias.
Las unidades ópticas se venden como una característica opcional o complementaria. La copia de material con copyright está estrictamente prohibida. Las velocidades reales pueden variar. La compatibilidad de medios de doble capa varía con algunos reproductores de DVD y unidades de DVD-ROM domésticos.
McAfee LiveSafe™: McAfee solo está disponible en los siguientes países; Brasil, Chile y Argentina. Requiere una suscripción.
La función TPM es compatible en el equipo preconfigurado con FreeDOS y se establecerá por defecto como activada en el menú de configuración de la BIOS en caso de que el equipo sea dTPM. En caso de que el equipo sea fTPM, dicha opción se establecerá por defecto como desactivada en el menú de configuración de la BIOS.
Fuente de alimentación interna de 310 W, hasta un 90 % de eficiencia, PFC activo: solo en algunos países.
Regístrate y empieza a utilizar Xerox® DocuShare® Go. Sin tarjeta de crédito. Sin compromiso. Los datos no estarán disponibles a menos que se haya incluido una suscripción antes de que finalice el periodo de prueba gratuita de 90 días. Consulta www.xerox.com/docusharego para obtener más información.