location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 245 G10 Desktop PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 245 G10 Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
937W3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415323972 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 868
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 05 Aug 2024 12:17:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 245 G10 Desktop PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 7520U (aumento máximo del reloj hasta 4,3 GHz, 4 MB de caché L3, 4 núcleos, 8 subprocesos)
  • - Windows 11 Pro
  • - Gráficos AMD Radeon™ 610M
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/1) incluye 1 año de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP ProOne 245 G10 Desktop PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro :
The short editorial description of HP ProOne 245 G10 Desktop PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro

Sobremesa HP ProOne 245 G10, 23.8", Windows 11 Pro, AMD Ryzen™ 5, 16GB RAM, 512GB SSD, FHD
More>>>
HP ProOne 245 G10 Desktop PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro:
The official marketing text of HP ProOne 245 G10 Desktop PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro as supplied by the manufacturer

Valor All-in-One, todo en un ordenador
El All-in-One HP ProOne 245 proporciona potencia y características para garantizar productividad y un rendimiento de nivel empresarial. A un precio increíble con el procesador AMD más avanzado[2], una pantalla Full HD de 23,8 pulgadas[3] y prestaciones de mejora de vídeo en un diseño compacto y elegante con cámara inclinable.[5]

Short summary description HP ProOne 245 G10 Desktop PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro:
This short summary of the HP ProOne 245 G10 Desktop PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 245 G10 Desktop PC, AMD Ryzen™ 5, 16 GB, LPDDR5-SDRAM, 512 GB, Dispositiu d'estat sòlid (SSD), Windows 11 Pro

Long summary description HP ProOne 245 G10 Desktop PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro:
This is an auto-generated long summary of HP ProOne 245 G10 Desktop PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro based on the first three specs of the first five spec groups.

HP ProOne 245 G10 Desktop PC. Família de processador: AMD Ryzen™ 5. Memòria interna: 16 GB, Tipus de memòria interna: LPDDR5-SDRAM, Velocitat de rellotge de memòria: 6400 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Sistema operatiu subministrat: Windows 11 Pro. Pes: 5,37 kg

Adaptado al trabajo actual

Prepárate para el éxito con un potente rendimiento y prestaciones de vídeo mejoradas en un diseño All-in-One.

Tecnología a la última

Consigue la tecnología más avanzada a un precio increíble con un potente procesador AMD.[2]

Diseño profesional y elegante

Equipado con una pantalla con microborde en tres lados, este All-in-One compacto y elegante libera espacio en tu escritorio.

Creado para un mañana mejor

Innova con la intención y el propósito de ir más allá del impacto a corto plazo para impulsar un cambio positivo y duradero.

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Gestión de ordenador sencilla

Emplee menos tiempo y obtenga directamente las actualizaciones que necesite con HP Support Assistant. [1]

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 5
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,3 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
LPDDR5-SDRAM
Velocitat de rellotge de memòria
6400 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Gràfics
Adaptador de gràfics en funcionament *
Yes
Xarxes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Xarxes
Model de controlador WLAN
Realtek RTL8852BE
Tipus d'antena
2x2
Versió Bluetooth
5.3
Rendiment
Posicionament al mercat
Diari
Xip d'àudio
Realtek ALC3274
Protecció de contrasenya
Yes
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
10 - 90%
Pes i dimensions
Amplada *
540,6 mm
Profunditat *
183,7 mm
Alçada *
419 mm
Pes *
5,37 kg
Amplària d'embalatge
641 mm
Profunditat d'embalatge
277 mm
Alçada d'embalatge
525 mm
Pes de paquet
8,5 kg
Contingut de l'embalatge
Visualitzador inclòs *
Yes
Pantalla diagonal
60,5 cm (23.8")
Resolució de pantalla
1920 x 1080 Pixeles
Tipus de panell
IPS
Brillantor de la pantalla
250 cd/m²
Altres característiques
Tipus de teclat
USB
Mida de pantalla diagonal
60,5 cm
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ProOne 245 G10 Desktop PC AMD Ryzen™ 5 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro:
Disclaimer

[2] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
[3] Se requiere contenido de alta definición completa (FHD) para ver imágenes FHD.
[5] Cámara inclinable con un rango de 20 grados hacia adelante y 5 grados hacia atrás.
[1] Requiere acceso a Internet.
Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
El rendimiento del aumento máximo del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
NOTA: El producto no es compatible con Windows 8 ni Windows 7. De conformidad con la política de soporte de Microsoft, HP no ofrece soporte para los sistemas operativos Windows® 8 o Windows 7 en productos configurados con procesadores Intel® y AMD de 7.ª generación ni posteriores, así como tampoco proporciona los controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
La tasa de transferencia de datos real está determinada tanto por el procesador configurado del sistema como por el módulo de memoria instalado.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows 10) del espacio en disco para el software de recuperación del sistema.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Los teclados y ratones son características opcionales o complementarias.
Se requiere una suscripción a McAfee LiveSafe™.
HP Cloud Recovery está disponible para sobremesas y portátiles HP Elite y Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta y con cable. Nota: Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. Para obtener más información, visita: https://support.hp.com/us-en/document/c05115630.
Simplifica el registro y empieza a utilizar Xerox® DocuShare® Go. Sin tarjeta de crédito. Sin compromiso. Los datos dejarán de estar disponibles a menos que se haya escogido una suscripción antes de que finalice el período de prueba gratuita de 90 días. Para más información, visita www.xerox.com/docusharego.
Fuentes de alimentación externas, cables de alimentación, cables y periféricos no tienen nivel bajo de halógeno. Las piezas de servicio obtenidas después de la compra podrían no tener nivel bajo de halógeno.
Requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con las especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos WLAN 802.11ax. Solo disponible en países donde existe compatibilidad con 802.11ax.
Las unidades ópticas se venden como una característica opcional o complementaria. La copia de material sujeto a copyright está estrictamente prohibida. Las velocidades reales pueden variar. La compatibilidad de soportes de doble capa varía con algunos reproductores de DVD y unidades de DVD-ROM domésticos.
A partir del 1 de noviembre de 2023, los ordenadores HP con Windows requieren que Windows se instale en SSD. Los discos duros solo se pueden configurar como unidades de datos adicionales y no como unidades de arranque.